-
Description: A machinable glass ceramic material with exceptional engineering qualities is called Macor. Unlike other ceramic materials, Macor can be machined using standard metalworking tools. This problem-solving substance blends the technical ceramic's efficiency with the high-performance plastic's
- Max Use Temperature: 1,000 C
- Thermal Conductivity: 1.68 W/m-K
- Dielectric Strength: 40,000,000 V/m
- Density: 2.5999983590696485 g/cc
-
Supplier: ASTM International
Description: 1.1 This test method covers testing to determine the "Dielectric Strength" of dielectric overfoot and overshoe footwear. Testing is done over the maximum possible area of the dielectric footwear without permitting flashover between electrodes. 1.2 The use and maintenance
-
Supplier: Accuris
Description: Electrical relays \x96 Tests and Measurements Part 7-4: Dielectric strength test
-
-
Supplier: Accuris
Description: Peel Strength, Flexible Dielectric Materials
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of dielectric strength of solid electrical insulating materials under simulated-lightning impulse conditions. 1.2 Procedures are given for tests using standard 1.2 by 50 [mu]s full-wave impulses. 1.3 This test method is intended for use in
-
Supplier: Aratas America LLC
Description: Small DIP4 package with Dielectric Strength of 5,000 VAC between I/O Load voltage 40V/60V/200V/350V/400V/600V High-temperature type which can withstand temperatures up to 110°C is added to the product lineup
- Operating Temperature: -40 to 185 F
-
Supplier: ASTM International
Description: intended for use in determining intrinsic dielectric strength, direct-voltage dielectric strength, or thermal failure under electrical stress (see Test Method D3151). 1.7 This test method is most commonly used to determine the dielectric breakdown voltage through
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of dielectric breakdown voltage and dielectric strength of solid electrical insulating materials under direct-voltage stress. 1.2 Since some materials require special treatment, reference shall also be made to ASTM specifications or
-
Fiber Optic Cables - Corning Cable STT-Drop Dielectric 2 Fiber Count Dielectric.. -- 002EB4-14101A20Supplier: TelephoneStuff.com
Description: STT-Drop Dielectric 2 Fiber Count Dielectric Cable offers ease of installation of standard ALTOS Cables in an easy-access, single-tube design. This dielectric version eliminates any bonding and grounding requirements. Dielectric Cable Features: - Standard ALTOS Cables
-
Supplier: FX PCB Co., Ltd.
Description: Description Embedded Ceramic PCB in FR4-An Advanced Thermal Management Solution in 2024 It is innovative to insert the ceramic materials into the Fr4 substrate, and it combines the excellent thermal properties of ceramic with maintaining the mechanical properties and affordable price
-
Supplier: FX PCB Co., Ltd.
Description: Description Rigid Fr4 PCB Manufactures FX PCB is a Rigid Fr4 PCB Manufacturer that can supply all your rigid PCBs in a short time with lower costs. There are different materials for your choice to meet specific design requirements, and our team will give you suggestions if your design
- Thickness: 0.007874015748031496 to 0.31496062992125984 inches
- Type: Rigid
- Features: Specialty / Other
-
Supplier: Tradeport Electronics Group
Description: multitude of test instruments, consider the speed, power and flexibility of the Vitrek 944i. The Vitrek 944i combines AC dielectric strength testing (AC Hipot) with DC dielectric strength testing (DC Hipot), insulation resistance (to 65 Gigohms) and earth continuity
-
Supplier: TelephoneStuff.com
Description: provides efficient and craft-friendly cable preparation - SZ-stranded, loose tube design isolates fibers from installation and environmental rigors and facilitates midspan access - Stable performance over a wide temperature range - Dielectric central strength member gives no
-
Supplier: Master Bond, Inc.
Description: bonding strength is relatively insensitive to cleaning procedures. Master Bond EP51 gels in about 5 minutes and cures within a few hours at ambient temperatures. Bonded parts can be safely handled within a half hour. It produces durable high strength and tough bonds which are
- Use Temperature: -452.47 to 250 F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Features: Anti-static / ESD Control, Die Bonding Adhesive / Compound, EMI / RFI Shielding Material, Electrical Insulating / Dielectric, Electrically Conductive, Liquid, Other, Specialty / Other, Unfilled
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Porous Surfaces, Rubber / Elastomer
-
Supplier: Henkel Corporation - Industrial
Description: more information on mixed properties when used with other available catalysts, please contact your local technical service representative for assistance and recommendations. Flame retardant Halogen free High thermal conductivity High dielectric strength
- Use Temperature: 40 to 302 F
- Thermal Conductivity: 1.5 W/m-K
- Coeff. of Thermal Expansion (CTE): 21.666666666666668 µin/in-F
- Viscosity: 350,000 cP
-
Description: mechanical reliability and transmission parameters are maintained. The ADSS cable consists of single mode optical fibres contained in one or more protective dielectric fibre optic units surrounded by or attached to suitable dielectric strength members and sheaths. The cable does
-
Supplier: SAE International
Description: of the breakdown strength was minimized, and energy densities similar to room temperature values (9.5 J/cm\u2083) were observed up to 200°C. At 300°C, energy densities as large as 6.5 J/cm\u2083 were measured. These observations suggest that with further reductions in grain size and
-
Supplier: CSA Group
Description: as optical fibre mechanical reliability and transmission parameters are maintained. The ADSS cable consists of single mode optical fibres contained in one or more protective dielectric fibre optic units surrounded by or attached to suitable dielectric strength members and
-
Supplier: Techsil Limited
Description: resins. Overtec 5 FR has excellent chemical resistance and thermal durability, with an upper heat resistance of 135c, and a lower temperature flexibility of -35c. Overtec 5FR has good chemical and water resistance, in addition to excellent electrical resistance and dielectric strength.
- Cure / Technology: Thermoplastic / Hot Melt
-
Supplier: Fairview Microwave Inc.
Description: requirements. Since 1992, Fairview (originally Sun Moon Electronics or SM Electronics for short) has been recognized for delivering unsurpassed quality, but our true strength lies on our customer service. We go to great lengths to get you the component you need as rapidly as possible and we
-
Supplier: Zippertubing Co. (The)
Description: bundling and securing of wires and cables or any application requiring a flame retardant material with good dielectric strength, high and low temperature flexibility and resistance to moisture and outdoor conditions. ZT-TAPE® is the perfect mate to Zippertubing’s Z-Shield® family and
- Thickness: 0.009 inches
- Temperature Resistance: -55 to 107 C
- Adhesive: Acrylic
- Features: Dielectric / Insulating, Specialty / Other
-
Supplier: Techsil Limited
Description: resins. Overtec 5 FR has excellent chemical resistance and thermal durability, with an upper heat resistance of 135c, and a lower temperature flexibility of -35c. Overtec 5FR has good chemical and water resistance, in addition to excellent electrical resistance and dielectric strength.
-
Supplier: Techsil Limited
Description: resins. Overtec 5 FR has excellent chemical resistance and thermal durability, with an upper heat resistance of 135c, and a lower temperature flexibility of -35c. Overtec 5FR has good chemical and water resistance, in addition to excellent electrical resistance and dielectric strength.
-
Supplier: Techsil Limited
Description: resins. Overtec 5 FR has excellent chemical resistance and thermal durability, with an upper heat resistance of 135c, and a lower temperature flexibility of -35c. Overtec 5FR has good chemical and water resistance, in addition to excellent electrical resistance and dielectric strength.
-
Supplier: Zippertubing Co. (The)
Description: good dielectric strength. Extremely useful in electronics applications where space may require a thin and flexible shielding. Z-Shield® can be configured to fit most Round, Flat or Rectangular cable configurations and is available with or without a drain wire installed. This product
- Sleeving: Wrap Around Sleeving
-
Supplier: Zippertubing Co. (The)
Description: Z-Shield-AL is a wrap around EMI shielding jacket made of fire retardant Polyurethane film, SH1 EMI shielding foil and an adhesive closure. This combination provides excellent electromagnetic shielding of wires and cables in applications requiring limited flexing, flame retardance, good
- Sleeving: Wrap Around Sleeving
-
Supplier: AENOR
Description: Electrical relays - Tests and measurements - Part 4: Dielectric strength test (Endorsed by Asociación Española de Normalización in March of 2026.)
-
Supplier: Allied Electronics, Inc.
Description: Phono Plug, 4 to 9 mm Outer Cable Diameter, Black Color Dielectric strength 500 VDC Features 500 VDC
-
Supplier: Newark, An Avnet Company
Description: THERMAL INTERFACE MATERIAL, 59.4X104.4MM; Thermal Conductivity:400W/m.K; Conductive Material:Graphite Sheet; Thickness:200µm; Thermal Impedance:-; Dielectric Strength:-; External Length:104.4mm; External Width:59.4mm; Product RoHS Compliant: Yes
-
Supplier: Thermal Wire and Cable LLC
Description: Thermal Wire and Cable's TGGT wire is one of the most popular appliance wires on the market today. It utilizes a system of several high-temperature insulating materials fused together to provide a robust, industrial strength, high-temperature single-conductor lead wire. These materials
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Rated Amperage: 830 amps
- Operating Temperature: 250 C
-
Supplier: ILSCO Corporation
Description: 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 4 PORT(S) 2 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT SIZE 2.16 INCH L X
- International (mm2): 2.0808 to 21.149 mm2
- Features: Other
- Terminal Type: Wire Lug
-
Supplier: Newark, An Avnet Company
Description: HI-FLOW 225F-AC .004 4"X4" SHEET; Insulator Body Material:-; Thermal Conductivity:1W/m.K; Breakdown Voltage Vbr:-; Thickness:0.102mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: THERMALLY CONDUCTIVE TAPE, 25.4Mm x 4.57M; Thermal Conductivity:0.6W/m.K; Conductive Material:Acrylic Polymer; Thickness:0.25mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:25.4mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: GAP PAD 2200SF .020" 4"X4" SHEET; Insulator Body Material:-; Thermal Conductivity:2W/m.K; Breakdown Voltage Vbr:-; Thickness:0.508mm; Volume Resistivity:10000Mohm-m; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; RoHS Compliant: Yes
-
Supplier: Finder S.p.A. con unico socio
Description: Type 94.P4 socket with Push-in terminals for panel or 35 mm rail (EN 60715) mounting. For use with Type 55.3 and 55.34 relays. Features Nominal rating 10 A – 250 V Dielectric strength 2 kV AC Protection category IP 20 Ambient temperature ° C –40 … + 70
- Operating Temperature: -40 to 70 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
closed-cell polyurethane foam does not absorb water, ensuring signal performance. Standard densities are available in 3, 4 and 6 pounds per cubic foot, and other densities can be provided to meet specific dielectric constant and loss tangent requirements. These foams’ electrical properties have (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
DIELECTRIC BROCHURE DIELECTRIC MATERIALS General Plastics offers a variety of LAST-A-FOAM® (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
retardant. Shrink Ratio--4:1 (75%). Shrinkage begins when exposed to 120°C. Longitudinal shrinkage: 10%. Dielectric Strength: 400V/Mil min. Uses: Strain reliefs, jacketing material, component insulation, seal & protect wire splices, breakouts or connectors-to-cable terminations. OPER. TEMP.: -55°C to +135°C. Meets MIL-I-23053/4, Class 3, UL VW-1, CSA OFT (jacket only), ASTM D638. (read more)
Browse Tubing Datasheets for BRIM Electronics, Inc. -
Silicon nitride ceramic substrate is a high-performance ceramic material with Si?N? as the main component, with high strength, high thermal conductivity, wear resistance, and excellent insulation. It is made by casting, sintering, and other processes, with controllable thickness (0.25 mm-1.00 mm (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Unipretec Ceramic Technology Co., Ltd. -
Insulation Resistance ≥ 500MΩ @ 500VDC Dielectric Strength ≥ 500V @ 50Hz (between circuits) (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
LED Light PCB Assembly involves soldering electronic components onto a printed circuit board to build efficient lighting solutions. Choosing the right material is essential and should account for fire resistance, dielectric constant, loss factor, tensile strength (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for FX PCB Co., Ltd. -
transparent fillers. It keeps the FR4’s mechanical strength, heat resistance, and electrical insulation. We can make a 1-6-layer transparent FR4 PCB, and the copper thickness can be made from 1-3oz. It is easy to produce, and the cost is low. However, the transparency is limited (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for FX PCB Co., Ltd. -
warping after soldering processes. FR4 as the representative of glass fiber epoxy resin, plays an important role in the electronics industry due to its excellent flame retardancy, high strength, heat resistance, and dielectric properties. It is the most popular material used for single sided (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for FX PCB Co., Ltd. -
resistance using resin chemistry and flame-retardant chemicals. FR-3700 uses cross-linked resin to improve strength-to-weight ratios and resist friability (a foam’s tendency to crumble or degrade during machining or under load). This chemistry allows for clean edges and precise cuts, especially (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
FX PCB is a Rigid Fr4 PCB Manufacturer that can supply all your rigid PCBs in a short time with lower costs. There are different materials for your choice to meet specific design requirements, and our team will give you suggestions if your design has any potential faults or risks (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for FX PCB Co., Ltd.
More Information Top
-
Effects of X-Ray Radiation on Solid Insulating Materials
It can be seen that the dielectric strength of FR4 composites is reduced from 27 kV/mm to 24 kV/mm which is 11 % reduction after .
-
Temperature effects on electrical characterization of high dielectric constant substrates
It was observed that dielectric strength of the HK and FR4 substrate were obtained about 200 and 114kV/cm, respectively, at 125 o C with electrode area of .
-
An alignment insensitive separable electromagnetic coupler for high-speed digital multidrop bus applications
Fig. 11 shows a sim- ulated set of transfer functions from a bus transmitter to a re- ceiver over a variety of system configurations including FR4 dielectric constant and loss coefficient, coupler strength (i.e., magnitude of coupling coefficient), position along …
-
INTRODUCTION TO INDUSTRIAL LAMINATES: Plastic Distributor & Fabricator
G10/ FR4 has extremely high mechanical strength , good dielectric loss properties, and good electric strength properties, both wet and dry.
-
Development of reliable 70 T pulsed magnets
G10 (Nema grade FR4 ) is a glass–fibre reinforced laminate with high strength and good dielectric properties. .
-
Area bonding conductive epoxy adhesive preforms for grid array and MCM substrate attach
Titis paper presents bond strength, coitductivily, dielectric strength , humidity and thenital shock results for daisy chain test circuits and other componertts attached to FR4 boards.
-
Analysis of a low power passive RFID tag based on advanced CMOS process for wide area application
Some dielectric material, such as FR4 is composed of glass fibers and resin, where the fibers are provided for strength and durability.
-
2.4 GHz Bluetooth module with integral passives in multi-dielectric layer printed-circuit boards
As shown in Fig 1, we have used the 350um FR4 CCL (Copper-clad Laminate) as core to provide mechanical strength , 50um Mitsui MR600RCC Low-Dk ( dielectric constant) material on outer layers for high frequency signal propagation, and inductor designs, and …
-
Fiberglass and Glass Technology
Table 4.1 Key properties of fiberglass and resin used in a typical FR4 laminate board Dielectric Elastic Modulus Tensile Strength .
-
Guide to Mitigating Spacecraft Charging Effects
… and not typical values; actual resistivity values may differ by many orders of magnitude (e.g., FR4 ). Note that dielectric strength is always specified as a function of thickness and may be extrapolated to other thicknesses roughly as the inverse square root of the thickness.
Indicates content that may require registration and/or purchase.