-
Supplier: Zinko Hydraulic Jack
Description: Ram, 10 ton 6 inch stroke (threaded) Cylinder is threaded on both ends for use in many different frame machines, and anywhere a single acting cylinder is needed.
- Stroke: 6 inch
-
Supplier: Haida International Equipment Co., Ltd.
Description: Machine Introduction: Hydraulic universal testing machine adopt oil cylinder mounted under the host, mainly for metals, non-metallic tensile, compression and bending test.Used in metallurgy, construction, light industry, aviation, aerospace, materials, universities,
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Computer Interface
- Mechanical Test: Tensile, Universal
-
Supplier: Haida International Equipment Co., Ltd.
Description: Cylinder mounted at the bottom of the machine Picture of principle of hydraulic pressure Characteristic of principle of hydraulic pressure Adopt import high pressure pump, lower noise, steady pressure Dynamical Systems and console integration design, easy to operate, save
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Compressive, Flexure / Bending, Shear / Torsion, Universal
-
-
Supplier: Haida International Equipment Co., Ltd.
Description: Structure introduction: Hydraulic Universal Testing Machine is mainly used to execute the tension, compression, bending, shearing etc. test for metal materials. Attached simple accessories and devices, it can be used to achieve many kinds of mechanical performances. The oil
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Computer Interface
- Mechanical Test: Tensile, Universal
-
Earth Moving and Landscaping Machines - 330D UHD Hydraulic Excavator -- 330D UHD Hydraulic ExcavatorSupplier: H.O. Penn Machinery Company, Inc.
Description: Cat® dealer. They can help you with finding the right machine and tools for the job and advise you how to get the most out of your equipment. Reliability Several major features make the Caterpillar Ultra High Demolition (UHD) models the most reliable machines in demolition
- Operating Weight: 105,601 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: moving Main Pumps The hydraulic system includes three pumps with an independent swing circuit. The hydraulic circuit utilizes a load-sensing system to ensure high hydraulic system efficiency and excellent productivity with little hydraulic loss. • Large, heavy-duty main
- Operating Weight: 156,819 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
-
Supplier: Caterpillar Forest Products
Description: Cat® Ultra High Demolition Excavator Highlights Counterweights, reinforced upper frame, tool cylinder protection, and other features make the Ultra High Demolition (UHD) excavators the most reliable machines for demolition applications. Operator comfort and safety is critical in
- Operating Weight: 105,601 lbs
- Type: Crawler Excavator
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Cat® dealer. They can help you with finding the right machine and tools for the job and advise you how to get the most out of your equipment. Reliability Several major features make the Caterpillar Ultra High Demolition (UHD) models the most reliable machines in demolition
- Operating Weight: 188,936 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Cat® dealer. They can help you with finding the right machine and tools for the job and advise you how to get the most out of your equipment. Reliability Several major features make the Caterpillar Ultra High Demolition (UHD) models the most reliable machines in demolition
- Operating Weight: 147,710 lbs
- Features: Other
-
Supplier: Wabash MPI
Description: task. Many options are available including heated platens. Individual temperature controllers and other options permit fine tuning of the performance of each press. Standard features on C-Frame hydraulic presses include heavy duty slab side construction with down acting
-
Supplier: CMH Manufacturing Co.
Description: Gravity Die Casting Machine Low maintenance due to few moving parts, heavy duty, rugged, and dependable. Frame open on 3 sides, plus front and bottom, to facilitate use of core pulls in 5 directions. Twin cushioned tilt cylinders provide a smooth tilting motion from start to
-
Supplier: Aries Engineering Co., Inc.
Description: Design… At the heart of all HyperCyl Presses is a self-contained hydra-pneumatic cylinder system providing from 1-200 tons of output force using an ordinary plant air supply. Designed as an alternative power source to conventional hydraulic systems. HyperCyl is a clean, quiet and safe
- Capacity / Operating Force: 1 to 50 tons
- Pressure: 30 to 100 psi
- Stroke: 0.5 to 6 inch
- Stroke Speed: 1,079.9999999999977 in/min
-
Supplier: Manufacturers Supplies Co.
Description: minute. The traditional architecture and features that qualify the Guidolin product worldwide are employed; rigid frame structure, mechanical operation (which eliminates the problems associated with traditional 4-post hydraulically operated cutting presses), single cylinder positive
- Capacity / Operating Force: 5 tons
- Stroke: 1.574804 inch
- Equipment Type: Clicker Press
- Technology: Mechanical
-
Supplier: UL Standards & Engagement
Description: "machine" is representative of and equivalent to the terms rotating electrical machine and rotating machine, and is understood to mean all manner of electric motors and generators covered by the scope of this Standard. The term "machine" is understood to apply to both AC
-
Supplier: Cosen Saws, USA
Description: SH-1500DM Machine Features Structure • Precision ground, chrome-plated column design • 10 degree blade cant for longer blade life • Heavy duty, rigid saw frame supported by two large bore hydraulic cylinders • Cross link connecting the two columns for enhanced structural
- Cutting Capacity: 22.8 to 59 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Material Cut: Metal
-
Description: application: Packaging Machines Food Processing and Beverage Material handling and feed systems, As a servo cylinder in the wood and plastic working industry In the textile industry for tensioning / gripping textile fabrics As vertical actuators for loading machine tools In the
- Stroke or X-Axis Travel: 62.99216 inch
- Rated Speed: 66.9291338582677 in/sec
- Material: Aluminum
- Device Type: Hydraulic/Electrohydraulic Thruster
-
Supplier: Cyril Bath Company
Description: life. The frame structure consists of single, heavy, hot-rolled, steel plates. This frame so constituted is of solid construction, without welded or mechanical joint. It is very safe and compact. A single, high pressure, hydraulic cylinder, supplies the forming force. It
-
Supplier: Garage Equipment Supply
Description: handles and built in pressure relief system Pass-through cylinder stem-the top cylinder stem passes completely through the main frame Rigid frame-a rigid 6" x 6" x 3/8" welded steel tube is used for the main frame Commercial grade hydraulic
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: and built in pressure relief system Pass-through cylinder stem-the top cylinder stem passes completely through the main frame Rigid frame-a rigid 6" x 6" x 3/8" welded steel tube is used for the main frame Commercial grade hydraulic
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: handles and built in pressure relief system Pass-through cylinder stem-the top cylinder stem passes completely through the main frame Rigid frame-a rigid 6" x 6" x 3/8" welded steel tube is used for the main frame Commercial grade hydraulic
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Cosen Saws, USA
Description: MACHINE FEATURES · The worktable is heavy duty to sustain heavy loads and handle large cutting jobs. · Saw frame travel is done by hydraulic cylinder, which provides a smooth, pulse free feed for rapid saw frame travel. · Triple Pads and Double Track Design: The
- Cutting Capacity: 23.6 to 26 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: SAE International
Description: operates by holding the vehicle body nominally fixed while hydraulic cylinders move an "axle frame" in bounce or roll under each axle being tested. The axle frame holds wheel pads (representing the ground plane) for each wheel. Specific design considerations are presented
-
Supplier: Garage Equipment Supply
Description: power relief control valve-control valve features oversize handles and built in pressure relief system Pass-through cylinder stem-the top cylinder stem passes completely through the main frame Rigid frame-a rigid 6" x 6" x 3/8" welded steel tube is used for the main
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Bobcat Company
Description: system robbing you of power when you need it the most. Counterweight Ready: The new Bobcat loaders come with holes for frame-mounted counterweights, so you can increase lifting performance with certain attachments. Faster Cycle Times: Hydraulic pumps in Bobcat loaders are matched to
- Horsepower: 49 HP
- Load Capacity: 1,850 lbs
- Operating Weight: 6,480 lbs
- Travel Speed: 7.4 to 11 miles/hr
-
Supplier: Manufacturers Supplies Co.
Description: architecture and features that qualify the Guidolin product worldwide are employed; robust frame structure, mechanical fly-wheel operation (which eliminates the problems associated with PRECO style 4-post hydraulically operated cutting presses), single cylinder positive stop adjustment
- Capacity / Operating Force: 10 tons
- Stroke: 1.574804 inch
- Equipment Type: Clicker Press
- Technology: Mechanical
-
Die Cutters and Die Cutting Machines - GD Automated Flat-Bed Die Cutting & Converting System -- 401DSupplier: Manufacturers Supplies Co.
Description: architecture and features that qualify the Guidolin product worldwide are employed; robust frame structure, mechanical fly-wheel operation (which eliminates the problems associated with PRECO style 4-post hydraulically operated cutting presses), single cylinder positive stop adjustment
- Capacity / Operating Force: 20 tons
- Stroke: 1.574804 inch
- Equipment Type: Clicker Press
- Technology: Mechanical
-
Supplier: Bobcat Company
Description: and loader lift capacity to provide fast cycle times that help you get the job done faster. High-Flow Hydraulics: Need more attachment power? This optional system provides additional hydraulic power to boost production of attachments. Hydraulic Bucket Positioning: Optional
- Horsepower: 66 HP
- Load Capacity: 1,895 to 1,995 lbs
- Operating Weight: 7,633 to 8,087 lbs
- Travel Speed: 7.3 miles/hr
-
Supplier: Advance Lifts, Inc.
Description: with hot dip galvanized base frames All of the electrical controllers are Underwriters Laboratories approved assemblies Each unit is washed with phosphoric acid, fully primed and then finished with baking enamel All cylinders are machine grade with clear plastic return lines &
- Capacity: 5,500 lbs
- Stroke: 58 inch
- Length: 120 inch
- Width: 72 inch
-
Description: swing gear is solid and stable, while the D-type frame and x-chassis adds strength. Bushings and ultra hard wear discs are designed for longer service intervals. Easy-to-operate joystick controls make precise machine movements easy, while supplementary buttons are available for control
- Horsepower: 167 HP
- Operating Weight: 49,604 lbs
- Travel Speed: 3.4000000000000004 miles/hr
- Type: Crawler Excavator
-
Supplier: Harmony Enterprises, Inc.
Description: dense bales. When the desired bale height is reached, the baler shuts down and signals the operator to tie off and eject the bale. Really BIG Performance. The T60XD vertical baler is a versatile that produces big results. It features a 10 inch bore hydraulic cylinder with twin torque
- Operating Force: 117.81 tons
- Applications: Cans / Bottles, Recycling
Find Suppliers by Category Top
Featured Products Top
-
PULL BAR TYPE HYDRAULIC CYLINDER The oil cylinder and hydraulic station is generally applied in metallurgy machines, cutting machine, vehicle assembly line and engineering machines Operating Speed Range(Not including (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, a region renowned for its robust machining industry and specialized supply chains, we excel in producing high-precision hydraulic components—including hydraulic parts, cylinder components, non-standard hydraulic tools, quick couplings, and (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
The MAX48 linear encoder enables non-contact, completely integrated and absolute position measurement in hydraulic cylinders. Suitable for use under extreme ambient and operating conditions in applications in mobile machines. The innovative technology of magnetostriction offers high reliability, See options here (read more)
Browse Linear Encoders Datasheets for SICK -
linear sensor detects the position of a cylinder used in an aseptic packaging machine. Used for sterile packaging in the pharmaceutical, food & beverage and chemical industries it enables accurate filling quantities. Positioned for Tough, Compact (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
units are fully primed and have a baked enamel finish The cylinders in hydraulic units are machine grade with return lines. Photos Video Library (read more)
Browse Industrial Conveyors Datasheets for Advance Lifts, Inc. -
platform is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines & internal cylinder stops. All pressure hoses are double wire braid with JIC (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
. Novotechnik’s TM1 Series of position sensors are designed for use in hydraulic and pneumatic cylinders—especially in tight-space applications. They are based on magnetostrictive technology and are available in screw flange or plug-in flange models. A ring (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
flexible performance in both cold starts and high-heat continuous operation. The compact 50 mm minimum bend radius allows easy routing through tight machine frames and rotating joints, significantly reducing installation stress and fatigue risk. (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
hydraulic cylinder it was perfectly protected from the harsh marine environment It is an absolute transducer Repeatability The TM1 was fitted inside a hydraulic cylinder to measure its extension. The cylinder is used to raise and lower (read more)
Browse Linear Potentiometers Datasheets for Novotechnik U.S., Inc. -
ARBURG Servo Hydraulic (ASH) to produce plastic dolphin components from post-consumer recyclate made from old fishing nets. The machine can reduce energy consumption by up to 50% compared with conventional hydraulic machines with the same (read more)
Browse Molding Machines Datasheets for ARBURG
More Information Top
-
Practical Tunnel Construction
The boom rests on the machine frame rather than on hydraulic cylinders , adding to its durability over FELs.
-
Materials Engineering and Automatic Control
The frame cold-bending machine consists of three machine frames , including six hydraulic cylinders shown in Fig.3.
-
A cost-effective method for rapid manufacturing sheet metal forming dies
The Al-Mg alloy sheets were fixed in a designed frame which mounted on the hy- draulic cylinder machine .
-
Advanced Research on Civil Engineering and Material Engineering
Seal cap is connected to frame body of dismantle pillar machine , hydraulic cylinder and seal cap can relatively rotary, sealing ring is put between seal set and hydraulic cylinder, tubing is connected to sealing set.
-
Contraction-Only Exercise Machine
Hydraulic cylinder and reservoir mounted on frame of exercise machine .
-
Biaxial Bearing/Bypass Testing of Graphite/Epoxy Plates
The machine consists of a rigid frame supporting four hydraulic cylin- ders , each with a capacity of 100 kN.
-
The Vertical Transportation Handbook 4th Edition
The elevator machine brake (or hydraulic cylinder ), car frame , and platform must all be designed to withstand this extra “static” load.
-
Message-indications
The, " be Hochfrequenzpriifmaschine a complete system consisting of load unit ( machine frame with hydropulse cylinder and MeBwertaufnehmern) hydraulic system aggregate and electronics.
-
Mining of Coal Pillars Using the Drilling Method
The drill unit itself is, in addition to the drilling and driving parts themselves, also equipped with a frame with expanding hydraulic cylinders ensuring both the position of the machine in a mine working and also its anchoring in the walls of…
-
Frontiers of Mechanical Engineering and Materials Engineering
…corners of the high-pressure grouting machine, at the same time; it will bring adverse effect on the upper model connection with the upper beam of high-pressure grouting machine and the service life of the hydraulic cylinder connection with the frame .
Indicates content that may require registration and/or purchase.