-
Supplier: BARTEC
Description: A freewheeling diode is used as a suppressor circuit. This module can be installed in series or in parallel to an electrical circuit as with a rail-mounted terminal. There are two connection terminals on either side to facilitate wiring to other MODEX modules or direct connection.
- Tj: -40 to 10 C
- Diode Type: General Purpose (PN Junction Diodes)
-
Supplier: Infineon Technologies AG
Description: 4500 V IGCT/IGBT - Freewheeling Diode Disc IGCT/IGBT - Freewheeling Diodes 4500 V, 2700 A with 120 mm diameter in a ceramic housing. The ultra-soft freewheeling diodes for IGBTs build on our existing IGCT freewheeling diode family. These
- VRRM: 4,500 volts
- IFSM: 48,000 amps
- Features: Other
- Diode Applications: Power Diode
-
Supplier: Littelfuse, Inc.
Description: The Three Phase Bridge plus Brake Unit series comes with IGBT and freewheeling diode in various power classes.
- VF: 1.9 volts
- Features: Bridge
- Diode Applications: Rectifier Diode
-
-
Supplier: Infineon Technologies AG
Description: 4500 V GTO - Freewheeling diode disc GTO - Freewheeling Diode discs 4500 V, 1461 A with 100 mm diameter in a ceramic housing. Summary of Features High current High blocking voltage Light-triggered types available Highest robustness Highest reliability High case non
- VRRM: 4,500 volts
- IFSM: 28,000 amps
- Features: Other
- Diode Applications: Power Diode
-
Supplier: Belden Inc.
Description: Electronic PCBA Insert for GDME, function indicator (RD LED) with freewheeling diode, 24 V
-
Supplier: Infineon Technologies AG
Description: The D1251S GTO Freewheeling Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 76mm and a height of 14mm. Summary of Features High current High blocking voltage Light-triggered types available Highest robustness Highest reliability
- VRRM: 4,500 volts
- IFSM: 18,000 amps
- Features: Other
- Diode Applications: Power Diode
-
Supplier: Belden Inc.
Description: Electronic PCBA Insert for GDME, function indicator (YE LED) with freewheeling diode, 24 V
-
Supplier: Infineon Technologies AG
Description: non-rupture current Soft turn-off behavior at high turn-off di/dt Benefits Freewheeling or clamping diode for IGCT / Presspack IGBT Low inductive connection to IGCT / Presspack IGBT possible Extreme soft switching behavior at low on-state losses Potential Applications
- VRRM: 6,500 volts
- IFSM: 22,000 amps
- Features: Other
- Diode Applications: Power Diode
-
Supplier: Belden Inc.
Description: Electronic PCBA Insert for GDME, function indicator (YE LED) with freewheeling diode for pressure switch, 24 V
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, THYRISTOR DIODE, FREEWHEELING, PUCK TYPE. FREE 2 YEAR RADWELL WARRANTY
- Diode Type: General Purpose (PN Junction Diodes)
-
Supplier: Semikron, Inc.
Description: Discrete diodes SEMIKRON offers discrete diodes in three major packaging styles; axial epoxy diodes for PCB mounting, stud screw fit diodes that are convenient for applications like welding and rotating rectifiers in brushless generators due to their robustness and simple
- IF: 1,000 to 6,000,000 mA
- VRRM: 200 to 8,000 volts
- IFSM: 60 to 60,000 amps
- Diode Type: Avalanche Diodes, General Purpose (PN Junction Diodes), Step-recovery Diodes
-
Supplier: Allied Electronics, Inc.
Description: 2002/95/ECand WEEE 2002/96/EC Applications: For use in general-purpose rectification of power supplies, inverters, converters and freewheeling diodes application.
-
Supplier: Allied Electronics, Inc.
Description: Features: Reverse Voltages Up to 1600 V Hermetic Metal Case with Glass Insulator Threaded Stud Available in Metric or UNF SKN: Anode to Stud, SKR: Cathode to Stud Typical Applications: All-Purpose Mean Power Rectifier Diodes Cooling Via Metal Plates or Heatsinks Non-Controllable and
-
Supplier: Allied Electronics, Inc.
Description: Features: Reverse Voltages Up to 1600 V Hermetic Metal Case with Glass Insulator Threaded Stud Available in Metric or UNF SKN: Anode to Stud, SKR: Cathode to Stud Typical Applications: All-Purpose Mean Power Rectifier Diodes Cooling Via Metal Plates or Heatsinks Non-Controllable and
-
Supplier: Allied Electronics, Inc.
Description: Features: Reverse Voltages Up to 1600 V Hermetic Metal Case with Glass Insulator Threaded Stud Available in Metric or UNF SKN: Anode to Stud, SKR: Cathode to Stud Typical Applications: All-Purpose Mean Power Rectifier Diodes Cooling Via Metal Plates or Heatsinks Non-Controllable and
-
Supplier: Semikron, Inc.
Description: Diode and thyristor bare die products CAL (Controlled Axial Lifetime) freewheeling diodes are available in 600V/650V, 1200V, and 1700V voltage classes with current ratings up to 200A. Depending on the target application’s frequency, variants with custom designed switching
- IF: 6,000 to 770,000 mA
- IFSM: 36 to 9,450 amps
- Diode Type: General Purpose (PN Junction Diodes)
- Diode Applications: Rectifier Diode
-
Supplier: Littelfuse, Inc.
Description: Littelfuse DURF840 series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suitable for output rectifier, free-wheeling or boost diode in
- VF: 1.3 volts
- IF: 8,000 mA
- IFSM: 80 amps
- Features: Fast / Ultra Fast Recovery Rectifier
-
Supplier: Richardson RFPD
Description: Rectifier Diode Features Reverse voltages up to 3000 V Hermetic metal case with ceramic insulator with extra long creepage distances Threaded stud ISO M24 x 1,5 SKN: anode to stud Typical Applications High voltage rectifier diode, especially for traction applications Cooling via
- IF: 400,000 mA
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Plug-in miniature relay, with power contact, 1 PDT, test button, mechanical switch position indicator, freewheeling diode, polarity A1+, A2-, input voltage 24 V DC Product overview: 2987888 from Phoenix Contact is a Diode and Rectifier for rectification, reverse-polarity
- Diode Applications: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: DigiKey
Description: FREE-WHEELING DIODE
-
Supplier: Richardson RFPD
Description: Fast Diode Module|•CAL (controlled axial line) technology, patent no. DE 43 10 44|•Heat transfer through ceramic isolated metal baseplate|•Small recovered charge|•Fast & soft recovery CAL diodes|•UL recognized, file no. E 63 532|Typical Applications:|•Freewheeling diodes
- IF: 450,000 mA
-
Supplier: Richardson RFPD
Description: Anti-parallel diode: Switch-mode power supply, Inverters/converters, Motor controllers Freewheeling diode: Switch-mode power supply, Inverters/converters Snubber/clamp diode
- IF: 70,000 mA
- RoHS Compliant: RoHS Compliant
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, RECTIFIER BRIDGE, 21 AMP, 1 PHASE, 800-1600V, HALF CONTROLLED, WITH FREEWHEELING DIODE. FREE 2 YEAR RADWELL WARRANTY
- IFSM: 21 amps
- Diode Applications: Rectifier Diode
-
Supplier: VAST STOCK CO., LIMITED
Description: Relay Sockets & Hardware Plug-in module w/freewheeling diode
-
Supplier: Radwell International
Description: (2910514) PLC-INTERFACE, CONSISTING OF A RELAY BASE AND PLUGGABLE POWER CONTACT RELAY, WITH MANUAL OPERATION, INTEGRATED STATUS LED AND FREEWHEELING DIODE, SCREW CONNECTION, 1CHANGEOVER CONTACT, POLARITY PROTECTION DIODE, FREEWHEELING DIODE, INPUT VOLTAG. FREE 2
-
Supplier: Radwell International
Description: (2987888) POWER RELAY, 1PDT, STATUS LED, FREEWHEELING DIODE, 24VDC. . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Littelfuse, Inc.
Description: These Mosfets module series offers a SixPack configuration with fast swtching Trench Mosfets with low Rdson and rugged freewheeling body diode
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: These Mosfets module series offers a SixPack configuration with fast swtching Trench Mosfets with low Rdson and rugged freewheeling body diode
- Features: Other
-
Supplier: PHOENIX CONTACT USA
Description: Plug-in octal relays with power contacts, 3 PDTs, test button, freewheeling diode, mechanical switch position indicator, polarity: A1+, A2-, input voltage: 24 V DC
- Maximum AC Switching Power: 2,500 VA
- DC Coil Voltage: 24 volts
- Operating Temperature: 104 to 158 F
- Input Current Range: 0.06 amps
-
Supplier: VAST STOCK CO., LIMITED
Description: IGBT Transistors Infineon's 600 V, 50 A hard-switching TRENCHSTOP IGBT3 copacked with full-rated free-wheeling diode in a TO247 advanced isolation package.
- Features: IGBT
-
Supplier: PHOENIX CONTACT USA
Description: Plug-in industrial relay with power contacts, 4 PDTs, test key, status LED, freewheeling diode, mechanical switch position indicator, polarity: A1+, A2–, coil voltage: 110 V DC
- Maximum AC Switching Power: 1,500 VA
- DC Coil Voltage: 110 volts
- Operating Temperature: 104 to 158 F
- Input Current Range: 0.008 amps
-
Supplier: PHOENIX CONTACT USA
Description: Plug-in octal relays with power contacts, 2 PDTs, test button, freewheeling diode, mechanical switch position indicator, polarity: A1+, A2-, coil voltage: 24 V DC
- Maximum AC Switching Power: 2,500 VA
- DC Coil Voltage: 24 volts
- Operating Temperature: 104 to 158 F
- Input Current Range: 0.06 amps
-
Supplier: PHOENIX CONTACT USA
Description: Plug-in industrial relay with power contacts, 4 PDTs, test key, status LED, freewheeling diode, mechanical switch position indicator, polarity: A1+, A2-, coil voltage: 125 V DC
- Maximum AC Switching Power: 1,500 VA
- DC Coil Voltage: 125 volts
- Operating Temperature: 104 to 158 F
- Input Current Range: 0.0077 amps
-
Supplier: Nexperia B.V.
Description: Recovery rectifier, encapsulated in an SMA package. Features and benefits Reverse voltage: VR ≤ 1000 V Forward current: IF ≤ 1 A Ideal for automated placement Glass passivated chip junction High forward surge capability Applications Rectification Reverse polarity protection Freewheeling
- VF: 1.1 to 0.0011 volts
- IF: 1.4 mA
- VR: 1,000 volts
- IR: 0.000001 mA
-
Supplier: Nexperia B.V.
Description: Recovery rectifier, encapsulated in an SMC package. Features and benefits Reverse voltage: VR ≤ 1000 V Forward current: IF ≤ 10 A Ideal for automated placement Glass passivated chip junction High forward surge capability Applications Rectification Reverse polarity protection Freewheeling
- VF: 1.1 to 0.0011 volts
- IF: 14.1 mA
- VR: 1,000 volts
- IR: 0.00001 mA
Find Suppliers by Category Top
Featured Products Top
-
Simple to drive and easy to parallel Improved thermal capabilities and lower switching losses Eliminates the need of external freewheeling diode Lower system cost of ownership (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Richardson RFPD -
free-wheeling diodes or bulky snubbers in switching circuits. This lowers component count and board area, thereby helping to reduce the overall system cost. This launch marks the first of many MLPAK releases from Nexperia, reinforcing our commitment to scalable, high-performance MOSFET (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V.
More Information Top
-
Power electronics
G. Load voltage by in path rectification with free wheel diode or by purely ohmic load.
-
Leistungselektronische circuits
Circuits with free wheel diode .
-
Semiconductor Power Devices
The focus was set on mod- ern semiconductor switches such as power MOSFETs and IGBTs together with the essential freewheeling diodes .
-
Semiconductor-power building elements
In use of gold for reverse bias voltages > 1000 V and by a temperature of 150 ° C, they occur at concentrations of recombination centers how for rapid diodes as the free wheel diodes for IGBTs are needed so high locking losses …
-
Basic course power electronics
There is a hardest load of a PIN diode 100 A/µs at the activation of an impressed current with a steepness grösser so, how it is often the case by free wheel diodes .
-
Introduction to Modern Power Electronics
This can be remedied by connecting the so- called freewheeling diode , DF, across the load, as shown in Figure 1.30.
-
Introduction to Modern Power Electronics
This can be remedied by connecting the freewheeling diode , DF, across the load, as shown in Figure 1.29.
-
CR4 - Thread: Freewheeling Diode Across an Inductive Coil
Freewheeling Diode Across an Inductive Coil .
-
http://vbn.aau.dk/files/108034396/ESREF2013_ConferenceVersion.pdf
Overview of catastrophic failures of freewheeling diodes in power electronic circuits .
-
http://vbn.aau.dk/files/184066971/power_electronics_for_the_next_generation_wind_turbine_system.pdf
Include both freewheeling diodes and clamping diodes.
Indicates content that may require registration and/or purchase.