Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Red Lion Controls, Inc.
Description: The configurable analog to frequency converter is used to convert analog standard signals to frequency signals or pulse width modulated (PWM) signal conditioning. Input signal ranges are 0 - 20 mA, 4 - 20 mA, 0 - 10 mA, 2 - 10 mA, 0 - 10 V, 2 - 10 V, 0 - 5
-
Supplier: Encore Electronics, Inc.
Description: Fast response High accuracy Input isolation to 1000 V Digital and analog outputs Description The Model 225 digital frequency to voltage converter (shown right) can be configured in a seven module rack (shown below) or two module carry case. A power
- Maximum Output: 10 volts
- Bandwidth: 25.6 kHz
- Features: AC Voltage Input, Data Acquisition Instrument / System, Frequency-to-Voltage Converter, Other
- User Interface: Front Panel and Display
-
Supplier: OMEGA Engineering, Inc.
Description: of a PLC for applications requiring additional analog inputs. The DRP-8600 modules output a square wave up 500 Hz with a 50-50 duty cycle, allowing the PLC to count the frequency producing better than 8- bit resolution, 1 part in 500. The DRP-8600 module has an isolated
- Features: 100Ω, 2-Wire, 3-Wire, DC Current Input, DC Voltage Input, Frequency Input, J, K, Other, Platinum, Temperature Signal Conditioners, Voltage-to-Frequency Converter
- Outputs: Current Output, Frequency Output, Voltage Output
- Form Factor: DIN Rail
- User Interface: None
-
-
Supplier: Electro-Sensors, Inc.
Description: signal and a frequency-input device typically used in applications where a process is monitored by a transducer, PLC, PC, or some other device that provides a 0-10 VDC or 4-20 mA signal. With the AIFO-200, this signal is converted to a frequency and can be used to provide
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- RAM / On-board Memory: 0 MB
- Data Storage: 0 MB
-
Supplier: AW Company
Description: No Description Provided
- Analog Input Channels: 1 #
- Inputs: Counter / Tachometer Input
- Outputs: Current Output, Timer / Counter Output, Voltage Output
- Features: Frequency Input, Frequency-to-Voltage Converter, Other
-
Supplier: Rantec Power Systems Inc.
Description: Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for
- DC Output Voltage: 50 to 65 volts
- DC Output Power: 185.00000000000023 watts
- Type: DC Power Supply, DC/DC Converter
-
Supplier: Radwell International
Description: DC-DC CONVERTER,12V DC STEP UP TO 24V, 30AMP, POWER MODULE VOLTAGE REGULATOR DC DC, BOOST CONVERTER, NON-ISOLATED . FREE 2 YEAR RADWELL WARRANTY
- Configuration / Function: Step-up (Boost)
-
Supplier: Dataforth Corporation
Description: 8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B45 module isolates and conditions a frequency input signal and provides an analog voltage output. The frequency
- Analog Input Channels: 1 #
- Accuracy: 0.1 % FS
- Maximum Output: 5 volts
- Common Mode Rejection Ratio: 100 dB
-
Supplier: Monarch Instrument
Description: The F2A3X Frequency to Analog Converter is a DIN rail module that converts a frequency input signal into a proportional analog voltage (0-5Vdc) or current (4-20mA) output. The output signal is electrically isolated from the input signal and input power
- Rotational Speed Range: 5 to 999,990 rpm
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage, Current Loop
- Tachometer Type: Instrument / Sensor Package
-
Supplier: Dataforth Corporation
Description: Each SCM5B45 frequency input module provides a single channel of frequency input which is isolated and converted to a high-level analog voltage output. This voltage output is logic switch controlled, which allows these modules to share a common
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 100 kHz
-
Supplier: Acromag, Inc.
Description: Field Input: 0-50 kHz frequency ranges Host Output: 0-5V or ±5V ranges Acromag’s microBlox™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning modules are ideal
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 176 F
- Isolation: Channel-to-Channel Isolation
- Host Connection: Direct Backplane Interface
-
Supplier: OMEGA Engineering, Inc.
Description: in ASCII format to any host with standard RS-485 or RS-232C ports. These modules can measure temperature, voltage and current. The modules provide direct connection to a wide variety of sensors and perform all signal conditioning, scaling, linearization and
- Analog Input Channels: 1 #
- Accuracy: 0.02 % FS
- Input Impedance: 100 Mohms
- Common Mode Rejection Ratio: 100 dB
-
Supplier: Dataforth Corporation
Description: 8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B49 module accepts an input signal from a non-isolated source, then isolates, filters and converts the signal to a high-level
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 10 volts
- Bandwidth: 1 kHz
-
Supplier: Dataforth Corporation
Description: 8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output.
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.003 kHz
-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DBK7 frequency-input card provides OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four channels of frequency-measurement capability. The card measures the input signal’s frequency and converts the frequency to a voltage, which
- Analog Input Channels: 4 #
- Digital I/O Channels: 4 #
- Accuracy: 0.1 % FS
- Low Pass Cutoff Frequency: 0.03 to 100 kHz
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Bulk Base Resonator: MEMS Frequency: 500 MHz ~ 2.5 GHz Function: Multiple, NonProgrammable Voltage - Supply: 3V
- Packing Method: Bulk Pack
- Features: Other
-
Supplier: Richardson RFPD
Description: The LTM8065 is a 40VIN, 3.5A peak, 2.5A continuous step-down uModule (power module) regulator. Included in the package are the switching controller, power switches, inductor and all support components. Operating over an input voltage range of 3.4V to 40V, the LTM8065 supports an
- Output Current (IOUT): 3.5 amps
- Features: Other
-
Supplier: Apix, Inc.
Description: DESCRIPTION The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. Based on their high channel density, a single 32 module segment includes 256 c
- Analog Input Channels: 8 #
- Digital I/O Channels: 32 #
- Accuracy: 0.01 % FS
- Common Mode Rejection Ratio: 140 dB
-
Supplier: Apix, Inc.
Description: DESCRIPTION The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3000 Vrms between Input, Power, SPi serial link and 2000 Vrms Channel-to-Channel. These ar
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Accuracy: 0.01 % FS
- Common Mode Rejection Ratio: 140 dB
-
Supplier: Infineon Technologies AG
Description: converter ideal for system designers looking for compact and fast to market solution in various applications. Summary of Features Optimized module with inductor included Micro-sized 3.1 mm x 3.8 mm x 2.3 mm Continuous 4 A load capability Single input voltage range (4.5 V
- Regulated Output Voltage (Volt): 0.5 to 5 volts
- Output Current (IOUT): 4 amps
- Output Voltage Type: Adjustable
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA PCM5 Series converter is designed to convert a 4 to 20 mA signal from a process/ temperature controller or computer to a time proportional output. The modules mount directly to the input terminals on a 3 to 32 Vdc input SSR, and supports
- Analog Input Channels: 1 #
- Operating Temperature: 32 to 104 F
- Features: DC Current Input, DC Voltage Input, Frequency Input, Other, Other Input
- User Interface: Front Panel and Display
-
Supplier: Newark, An Avnet Company
Description: CONVERTER, ANALOG TO WIRELESS, GPRS, RJ11, EU; No. of Channels:-; Protocol:-; Supply Voltage Max:-; Frequency RF:1.8GHz; Module Interface:RJ11; Kit Features:RJ-11 Port Provides Dial Tone, Ring, Busy and DTMF Detection
-
Supplier: Acromag, Inc.
Description: timer Programmable channel conversion control External trigger input and output Continuous and single-cycle conversion modes Interrupt generation for FIFO threshold conditions Precision calibration voltages stored on-board 0 to 70°C (IP340/341) or -40 to 85°C (IP340E/341E
- Operating Temperature: -40 to 185 F
- Features: Analog-to-Digital Converter, Voltage-to-Frequency
- Application: General Lab and Industrial
- Data Acquisition: Input Module
-
Supplier: Thermotron Industries
Description: The AVI (Analog Voltage Input) is an intelligent instrument which uses its own onboard processor to monitor voltages and compare them to high and low limits. This approach reduces software load on the external computer and allows high speed voltage monitoring and
- Analog Input Channels: 32 #
- Features: Application Software Included, DC Voltage Input, Digital-to-Analog Converter, Networkable System
- User Interface: Computer Programmable, None
- Differential Channels: Differential Channels
-
Supplier: VPT, Inc.
Description: With up to 200W of output power, this regulated bus converter module operates from a 270V bus to step down the power to create a 28V bus for your power system. A wide input voltage range accommodates MIL-STD-704 input power requirements for avionics, mobile,
- DC Input Voltage: 160 to 500 volts
- DC Output Voltage: 16 to 27 volts
- DC Output Power: 200 watts
- Type: DC/DC Converter
-
Supplier: Red Pitaya, d.o.o.
Description: We are setting the industry standard in product quality and customer support, our STEMlab OEM boards are easy to integrate and available in multiple hardware and software configurations.
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
Supplier: Apix, Inc.
Description: DESCRIPTION The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. They are fully isolated with 3000 Vrms between Input, Power, RS-485 ser
- Analog Input Channels: 8 #
- Accuracy: 0.01 % FS
- Common Mode Rejection Ratio: 140 dB
- Operating Temperature: -40 to 185 F
-
Supplier: Infineon Technologies AG
Description: optimized for low-voltage high-current applications. Extensive protection features provide system-level security under fault conditions. Summary of Features Wide input voltage range 3.0 - 17 V Output voltage range: 0.25 - 3.04 V Enhanced stability engine stable Opt. forced
- DC Input Voltage: 4.5 to 17 volts
- DC Output Voltage: 0.6 to 6 volts
- DC Output Current: 25 amps
- Type: DC/DC Converter
-
Supplier: Linx Technologies
Description: Asynchronous Receiver Transmitter (UART) serial interface that can be connected directly to microcontrollers, RS-232 converters or USB adaptors. The module automatically handles all radio functions resulting in a UART-to-antenna wireless link. The transceiver uses a wide
- Data Rate: 100 kbps
- Sensitivity: -104 dBm
- Output Power: -3.000000000000001 dBm
- Operating Frequency: 868 to 928 MHz
-
Supplier: Thermotron Industries
Description: Number of Channels: Up to 16 (shared with output mode) Up to 8 (in differential mode) Maximum Sample Rate: 1.1 MS/s (0.909 uS) Input Voltage Range: +/-1.00; +/-12.00; +/-170 Volts Accuracy: 12 Bit (0.488mV; 5.86mV; 87.4mV) Input Protection: +/- 170V max Channel Impedance:
- Analog Input Channels: 16 #
- Features: AC Voltage Input, Analog-to-Digital Converter, Application Software Included, DC Voltage Input, Networkable System
- User Interface: Computer Programmable, None
- Outputs: Current Output, Voltage Output
-
Supplier: NorPix, Inc.
Description: or multiple camera recording. With StreamPix 5, it is possible to view, control and acquire from single or multiple cameras simultaneously, all in the same user interface. StreamPix 5 provides a complete management console for cameras, simplifying the setup, control and acquisition from any
- Analog Input Channels: 32 #
- Digital I/O Channels: 48 #
- Sampling Frequency: 1,000 kHz
- Resolution: 16 bits
-
Supplier: VPT, Inc.
Description: module, saving board space, weight, and development cost while enhancing the system reliability. Features Dual low voltage outputs of ±3.3V and ±5V Wide input voltage range: 15 to 50 Volts with 80V transient per MIL-STD-704 Up to 12.5 watts output power Full
- DC Input Voltage: 15 to 50 volts
- DC Output Voltage: 3.3 to 5 volts
- DC Output Current: 0 to 1.5 amps
- DC Output Power: 12.5 watts
-
Supplier: Infineon Technologies AG
Description: topology Digital frequency reduction with decreasing load for higher efficiency Adjustable line input over voltage protection (optional) VCC pin short to ground protection OLP, output short, OTP with hysteresis and VCC over/under voltage protection Auto-restart for all
- Operating Temperature: -40 to 129 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Daburn Electronics & Cable
Description: For a 50% to 100% load change GENERAL Efficiency: 70% typ. Isolation Voltage: 2500 Vrms Isolation Resistance: 50 MOhms Switching Frequency: 40 KHz typ. Protection Over Voltage Protection Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.35 to 3.5 amps
- AC Input Voltage: 115 volts
- Input Frequency: 47 to 440 Hz
-
Supplier: Rantec Power Systems Inc.
Description: Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for
- DC Output Power: 250.00000000000003 watts
- Type: DC Power Supply, DC/DC Converter
Find Suppliers by Category Top
Featured Products Top
-
-proven, microprocessor controlled high frequency PWM technology to deliver up to 2kVA pure sine wave output voltage from 115V, 230Vac or a 95-264Vac universal PFC input. High frequency conversion enables compact construction, low weight, and high efficiency. The AC-AC frequency converters are built with (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
The VFC500 variable AC power source delivers up to 500VA at any frequency 40 … 440Hz; output voltage is continuously adjustable from 0 … 264Vrms. The unit uses PWM technology to synthesize a precision regulated sinusoidal output with less than 5% total harmonic distortion at full (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics' FTP 1K-F7W series frequency converters use microprocessor controlled high frequency pulse width modulation (PWM) technology to convert an AC-input of 115Vac or 230Vac and frequency of 47…410Hz to the required 3-phase AC-output voltage and frequency (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE designs and manufactures custom and semi-custom DC-AC pure sine wave inverters, AC-AC phase and frequency converters. Our AC-output sine wave products are available with power ratings from 30VA to (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
input/output filtering Motor drives and industrial automation systems Power converters and renewable energy inverters High-voltage equipment requiring reliable filtering Switching power supplies and frequency converters Automotive electronics for noise reduction in power systems (read more)
Browse Crystals Datasheets for DigiKey -
48Vdc and 110Vdc. Input to output safety isolation is 5000Vdc and input to chassis isolation is 3450Vdc. Conversion efficiency is typically 85% at 1300Vdc nominal input, at full load. The converter is built with rugged internal modules connected parallel via internal redundancy (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. What you need, we can design and manufacture. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse DC-DC Converters Datasheets for Triad Magnetics -
/down conversion and filtering on a single card. Frequency Conversion & Receiver Modules Beyond simple signal generation, we offer complete RF front-end solutions that combine local oscillators with high-linearity mixers and filters. Integrated Chains: Up/Down Converter (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave -
performance with a high Q factor exceeding 2,000 at 1 GHz. Their low equivalent series resistance (ESR) and inductance (ESL) contribute to superior efficiency at high frequencies. Offering a wide capacitance and voltage range with ratings up to 7,200 VDC, Samwha’s MLCCs maintain ultra (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
ADI's MAX77859 is a high-efficiency, high-performance buck-boost converter targeted for systems requiring a wide input voltage range (2.5 V to 22 V). The IC can supply up to 6 A of output current in buck mode and 4 A in boost mode (VIN = 3.7 V (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey
Conduct Research Top
-
Design and Development of Medical Electronic Instrumentation
to perform volume-conductor experiments with a voltage-to-current converter. and physical models of the body. In Chapter 7 we look at the principles and clinical applications of electrical stimulation. of excitable tissues. Projects include the design of stimulation circuits for implantable. pulse
More Information Top
-
A cost effective method for temperature measurement in HV system using fiber optic cable
The output of the receiver is demodulated and again converted into corresponding voltage using frequency to voltage converter module .
-
A practical electron spectrometer for chemical analysis
The output from the photomultiplier is passed into a voltage to frequency con- verter module which produces a pulse train whose instantaneous repetition rate is proportional to the input signal.
-
Phase I: controls preliminary design report for Brayton Isotope Power System (BIPS)
The underfrequency module receives speed information from the voltage to frequency converter module .
-
Flexible signal generator for facial nerve detection
Figure 5 represented detector synopsis including a first detection module with amplification permitting to capture the potential induced, a second crest or maximum detector module involving values of captured signals and a voltage to frequency converter module .
-
An Optically Linked Telemetry System for Use with Electromagnetic-Field Measurement Probes
For the analog receiver, a commercially available frequency - to - voltage converter module is used as a demodulator to provide highly linear (99.99 -per- cent) operation.
-
National synchrotron light source annual report 1987: For the period of October 1, 1986--September 30, 1987
Also present on the beam line are: 5" diameter ZnS detectors, one Keithley 427 amplifier, dual channel 100 KHz/V voltage - to - frequency converter module , and X—Z translation stages.
-
Real-time data acquisition system for laser and radio frequency spectroscopy
(i) A voltage - to - frequency converter module (Burr- Brown VFC 62) with two channels for voltages between 0-2 V and 0-10 V, respectively.
-
Design and Implementation of Fuzzy PID controller for BLDC motor using FPGA
In this module set the frequency to voltage converter with maximum output of 2.5V at rated motor speed of 1500rpm.
-
Space Vector Pulse Width Modulation Based Induction Motor Speed Control Using FPGA
In this module set the frequency to voltage converter with maximum output of 2.5V at rated motor speed of 1500rpm.
-
Game theoretic modeling of voltage and frequency scaling during behavioral synthesis
The energy estimates given in the table also include the overheads due to voltage converters and the frequency scaling module .
Indicates content that may require registration and/or purchase.