Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SAE International
Description: identified with experimental data. The numerical results are compared to the experiments, showing that the shock absorber model is able to reproduce very well the local non-linear phenomena. This confirms our hypothesis and improves our knowledge of the potential noise sources in the
-
Supplier: SAE International
Description: typical operating conditions, the low-mass utility vehicle showed an average power dissipation of 39 W for a single shock absorber, and approximately 150 W for a complete vehicle-damper model. The high-mass hauling vehicle demonstrated an average power dissipation of 102 W for a single
-
Description: RINGFEDER Friction Springs can also be supplied in customized buffer versions. RINGFEDER® Friction Springs are employed in the engineering sector when high kinetic energies must be absorbed or when springs of relatively compact dimensions are required for high forces. Friction
- Operating Temperature: -40 to 176 F
- Absorption / Damping Action: Compression
- Dampening Method: Mechanical
- Shock Absorber / Damper Type: Shock Absorber
-
-
Supplier: GGB
Description: TriboShield™ product range. TYPICAL APPLICATIONS Solenoid armatures Seat mechanisms, struts and shock absorbers... Compressors and radial piston pumps Hydraulic pumps and motors UNIQUE CHARACTERISTICS Excellent performance in dry Good performance in lubricated condition Very low
- Industry: Automotive, Electronics, Food and Beverage
- Features: Coating
- Location / Orientation: Exterior
- Cure / Setting Technology: Thermoplastic
-
Supplier: Isotech, Inc.
Description: military/aerospace applications. The VMC Group has combined its military/aerospace technology into the HCWR to produce a Jack-up Floor System that will attenuate shock with minimal displacement while providing inherent damping provided by the sliding friction between the strands of the
- Dampening Method: Mechanical
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: SAE International
Description: A dynamics model considering series rigidity was constructed to examine suspension friction, which has a major effect on ride comfort on paved roads. The friction characteristics of the bushings, ball joints, and shock absorbers are expressed with series elastic elements
-
Supplier: Links-Japan, LLC
Description: We develop and manufacture four types of Planeveyor units with different basic concepts including Plane Slider for seismic isolation that reduces the shaking by insulating the ground and the building. It is a unit that freely controls the frictional resistance value of Planeveyor and absorbs
- Maximum Force (P1): 1,101.52 lbs
-
Supplier: R&I Manufacturing Co.
Description: to a low noise level minimizing the clatter inherent in fast acting slide devices. All LSE series slides are also Shock absorbers and both Magnetic and Inductive Sensor ready. MOUNTING STYLES DURA- SLIDE LSE units can be mounted in any plane provided both end blocks are set on machined
- Stroke or X-Axis Travel: 0.5 to 20 inch
- Features: Bumpers / Cushions, Integral Sensor, Non-rotating, Shock Absorbers
- Orientation: Horizontal
- Bearing Type: Metal Bushing
-
Supplier: Ultramation, Inc.
Description: options range from magnetic pistons to dry service. Other options include position sensing and external bumpers or hydraulic shock absorbers.
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 3,000 psi
- Bore Size: 2.5 inch
- Shaft Diameter: 1 inch
-
Supplier: Wiper Master, Inc.
Description: SofStop® shock absorber. Universal. Meets all applicable OSHA, ANSI and CSA standards.
- Type: Body Harnesses
-
Supplier: Ultramation, Inc.
Description: body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Other options include position sensing, counterbored or tapped short or long tooling plates, auxiliary mounting plates, and external bumpers or hydraulic shock absorbers.
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 3,000 psi
- Bore Size: 2 inch
- Shaft Diameter: 1 inch
-
Supplier: Ultramation, Inc.
Description: counterbored or tapped short or long tooling plates, auxiliary mounting plates, and external bumpers or hydraulic shock absorbers.
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 3,000 psi
- Bore Size: 3 inch
- Shaft Diameter: 1.25 inch
-
Supplier: Ultramation, Inc.
Description: options range from magnetic pistons to dry service. Other options include position sensing and external bumpers or hydraulic shock absorbers.
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 3 inch
- Shaft Diameter: 1.25 inch
-
Supplier: Bowman International Ltd.
Description: for high duty, oil lubricated, hydraulic applications, such as: Automotive suspension struts, shock absorbers guide bushing, hydraulic cylinders, gear pumps and motors and axial and radial piston pumps and motors. OBU is designed for use mainly under lubricated lubrications and shows
- Inside Diameter: 0.1968505 to 11.81103 inch
- Outside Diameter: 0.2755907 to 12.0078805 inch
- Length: 0.1968505 to 4.5275615 inch
- Operating Temperature: -328 to 536 F
-
Supplier: Bowman International Ltd.
Description: for high duty, oil lubricated, hydraulic applications, such as: Automotive suspension struts, shock absorbers guide bushing, hydraulic cylinders, gear pumps and motors and axial and radial piston pumps and motors. OBU is designed for use mainly under lubricated lubrications and shows
- Inside Diameter: 0.2362206 to 1.7716545 inch
- Outside Diameter: 0.3149608 to 1.968505 inch
- Length: 0.1574804 to 1.0236226 inch
- Operating Temperature: -328 to 536 F
-
Supplier: AGI - American Grippers Inc.
Description: friction.Compact lightweight unit with built-in air cylinder.Linear ball bearings ride on precision ground and hardened shafting.Aluminum body and end blocks contain tapped holes for precision mounting or fixturing.Main body or end blocks can be anchored due to the 1/16" height difference.
- Stroke or X-Axis Travel: 5 to 96 inch
- Rated Speed: 2 to 16 in/sec
- Rated Force: 24 lbs
- Features: Adjustable Stroke, Bumpers / Cushions, Integral Sensor, Non-rotating, Protective Boot, Shock Absorbers
-
Supplier: AGI - American Grippers Inc.
Description: friction.Compact lightweight unit with built-in air cylinder.Linear ball bearings ride on precision ground and hardened shafting.Aluminum body and end blocks contain tapped holes for precision mounting or fixturing.Main body or end blocks can be anchored due to the 1/16" height difference.
- Stroke or X-Axis Travel: 8 to 132 inch
- Rated Speed: 2 to 16 in/sec
- Rated Force: 60 lbs
- Features: Adjustable Stroke, Bumpers / Cushions, Integral Sensor, Non-rotating, Protective Boot, Shock Absorbers
-
Supplier: 3M Advanced Materials Division
Description: exposed to a number of challenging downhole conditions, including high shock loads, misalignment and abrasive lubrication. 3M™ Hydrodynamic Thrust Bearings are designed to minimize wear and frictional losses in order to increase available power to the bit – and achieve higher Rates of
-
Supplier: ASCO
Description: industry standard shock absorbers, and position proximity switch sensors. Stroke Adjustment: Easy access stroke adjusting screws for exact carriage stroke. Adjustable in both directions Guide Shafts: Hardened Steel to RC 60-65, Bearings: Four linear ball bearings...greatest load
- Stroke or X-Axis Travel: 1 to 6 inch
- Carriage Load: 520 lbs
- Orientation: Gantry
- Bearing Type: Metal Bushing
-
Supplier: FHD Bearings Co., Ltd.
Description: Stability: Aerospace spherical bearings are designed to provide highly accurate rotation and stability, ensuring accuracy and controllability of the vehicle during complex air movements. Low Friction and High Performance: With a low coefficient of friction, aerospace spherical bearings
- Outside Diameter: 0.56299243 inch
- Overall Width: 0.27952771 inch
- Static Axial / Thrust Load: 4,046.4 lbs
- Bearing Type: Plain Bearing, Spherical Roller Bearing
-
Supplier: Cole-Parmer
Description: • Introduce the element of flexibility to rigid tubing systems • Absorb shock and accommodate vibration • Excellent angular flexibility – up to 180deg! These fittings provide flexibility for expansion and contraction in rigid tubing systems. For use with any tubing material – including
- Material: PVC/CPVC
-
Supplier: Golden Collar Technology Co., Ltd .
Description: PTFE (Polytetrafluoroethylene) wiper seals are essential components in hydraulic and pneumatic systems, designed to prevent contaminants from entering and damaging the system while maintaining optimal performance. Key features: Low friction: The inherent low friction properties of PTFE
- Operating Temperature: -328 to 500 F
- Features: Exclusion Seal, Hydraulic / Pneumatic Seal, Wiper
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Southworth Products Corp.
Description: Virtually eliminate lifting, bending, and stretching the primary causes of back injury. This simple, automatic unit is ideal for most applications. It incorporates a turntable to allow nearside loading and a system of springs and shock absorbers which lower and raise the unit, as
- Capacity: 220 to 4,500 lbs
-
Supplier: SAE International
Description: vibration energy by shock absorbers in the vehicle suspension under the excitation of road irregularity and vehicle acceleration or deceleration. In this paper we design, manufacture and test a regenerative coil-over strut that is compact, simple in design and more economical. Since
-
Supplier: FTL Technology
Description: of Glycodur®: High load capacity Low water absorption High dimensional stability Low coefficient of friction Virtually zero stick/slip Press fit Compact design Common Applications of Glycodur®: Shock absorbers Steering rods Automatic doors Access platforms Escalators Vacuum
- Operating Temperature: -328 to 500 F
- Bushing Type: Sleeve
-
Supplier: CSA Group
Description: pendulum impact testing machine performing the first half-cycle swing from the initial position. NOTE Internal energy losses are due to the following: - air resistance, friction of the bearings of the rotation axis and of the indicating pointer of the pendulum which can be determined by the
-
Supplier: 3X Ceramic Parts Company Limited
Description: Low friction coefficient, strong oxidation resistance, good thermal stability, low coefficient of thermal expansion. High thermal conductivity, thermal shock resistance and chemical corrosion resistance,It can be used for mechanical equipment with various requirements, corrosion
- Density: 3.149998011949766 g/cc
- Thermal Conductivity: 120 to 150 W/m-K
- Compressive / Crushing Strength: 319,081.0465858334 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: PIX Transmissions Limited
Description: Trapezoid faced ribs on a fibre reinforced rubber matrix for higher power transmission offering good resistance to wear and tear, facilitating quiet running • Reduced vibrations, shock absorber, low stretch and an excellent behaviour under heavy load conditions • Extremely flexible,
- Features: Cogged
- Type: Multiple, Single
- V-Ribbed: PK
-
Supplier: CEF Industries LLC
Description: torque tubes. Vibration and Torque Shock Resistant: Flexible Shafts are designed to withstand the shock of sudden load changes due to starting and stopping. They can absorb and isolate vibration. Vibrations do not affect the flexible shaft’s performance.
- Rotation: Bidirectional
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: other types of springs, the deformation energy per unit volume of interlaced wave springs is larger. It has good buffering and shock-absorbing ability, especially when the superimposed combination is used, due to the effect of surface frictional resistance, the effect of absorbing
- Features: Other / Specialty
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: cannot act as a shock absorber. In addition, compared with the spring washer, the flat washer has no anti-loosening function. The spring wave washer is different. The spring washer can play a good anti-loosening and anti-seismic effect according to its own elastic advantages. When the
- Features: Other / Specialty
- Material: Stainless Steel
-
Supplier: Qioptiq
Description: while all other axes share the same casing. With this joint stable frame, the force applied by the user is transmitted to the base plate but not to the output of the positioner, which makes positioning very easy. An internal shock absorber eliminates the typical resonance effects of a
- Stroke or X-Axis Travel: 0.01968505 to 0.09842525 inch
- Y-Axis Travel: 0.01968505 to 0.09842525 inch
- Z-Axis Travel: 0.50000027 inch
- Carriage Load: 2.248 lbs
-
Supplier: Qioptiq
Description: while all other axes share the same casing. With this joint stable frame, the force applied by the user is transmitted to the base plate but not to the output of the positioner, which makes positioning very easy. An internal shock absorber eliminates the typical resonance effects of a
- Stroke or X-Axis Travel: 0.01968505 to 0.09842525 inch
- Y-Axis Travel: 0.01968505 to 0.09842525 inch
- Z-Axis Travel: 0.50000027 inch
- Carriage Load: 2.248 lbs
Find Suppliers by Category Top
Featured Products Top
-
friction, high wear resistance, oil compatibility and precise rod guidance to deliver reliable, long-life performance in demanding conditions. Engineered Shock Absorber Bearing & Bushing Solutions (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Rotary Dampers Industrial Shock Absorbers Micro-Hydraulics (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
add additional weight. GGB DTS10 - the ideal bearing solution for the new generation of suspension struts and shock absorbers. The low-friction (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
add additional weight. GGB DTS10 - the ideal bearing solution for the new generation of suspension struts and shock absorbers. The low-friction (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
add additional weight. GGB DTS10 - the ideal bearing solution for the new generation of suspension struts and shock absorbers. The low-friction (read more)
Browse Bearing Rings, Housings, and Flanges Datasheets for GGB -
Electromagnetic Clutches and Brakes Provides stable pressing force, absorbs shocks, and prolongs component lifespan. (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
bearing to reduce friction, a flexible cup gear that absorbs shock and misalignment, and a precision-machined internal gear that ensures consistent power transmission. Key features: Optimized energy transmission Variable load resilience Shock absorption and (read more)
Browse DC Motor Drives Datasheets for Pelonis Technologies, Inc. -
, neoprene, polyurethane, Kalrez®, and PTFE. Our seals come in an array of colors with weather, ozone, chemical and impact resistance, low friction, and oxygen aging features. Applications of our seals are suitable for hydraulic pressure, wheels, rolls, slurry parts, bumpers, couplers, shock absorbers (read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc. -
) Dampers Rotary Dampers Industrial Shock Absorbers Micro-Hydraulics (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
that can withstand extended UV exposure, and abrasive contaminants common in windy environments are most important for solar power generation. Solar Tracker Applications Slew Drive Linear Actuator Shock (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB
Conduct Research Top
-
Quieting Impact and Vibration (.pdf)
Spring technology for dampening is relatively old. Stagecoaches had leaf springs, early trains had large, crude, coil-spring buffers (to absorb shocks when cars bumped together) and early automobiles made use of simple springs for dampening as well. However, these early springs were roughly
More Information Top
-
Automotive Mechatronics: Operational and Practical Issues
Passive devices, such as visco-elastic shock absorbers (dampers), viscous fluid shock absorbers, friction shock absorbers , metallic shock absorbers, tuned mass shock absorbers, and tuned liquid shock absorbers may partially absorb structural vibration energy and reduce response of the vehicle body [SOONG …
-
The Motor Car
The first four are friction shock absorbers ; (a) and (c) work on the extension stroke only, while (b) and (d) work in the compression stroke as well.
-
The Automotive Chassis
The first four are friction shock absorbers ; the first and the third work on the exten- sion stroke only, while the second and the fourth work in the compression stroke as well.
-
Development and investigation of friction cermets for shock absorbers
A point of considerable interest was the improvement of this material, the correction of its composition to make it suitable for the working conditions of a friction shock absorber .
-
International Space Planes and Hypersonic Systems and Technologies Conferences > Rational and affordable concepts of Landing Gear for small reentry vehicle dem...
Dry friction shock absorber (Ref. 8 .
-
Application of nonlinear dry friction force of heavy haul freight car using equivalent linearization method
Abstract—A new equivalent linearization method based on describing function approach was presented to do mathematical treatment on nonlinear dry friction shock absorber of heavy haul freight car, and respectively, the vertical and lateral non-linear friction force between the wedge and bolster …
-
Application of the theory of roller shock absorbers to the vibroprotection of transport structures
Friction Shock Absorbers [in Russian], Mashinostroenie, Moscow (1964).
-
DYNAMICS WITH FRICTION, MODELING, ANALYSIS AND EXPERIMENTS, PART II
Investigation of a Semi-Active Dry Friction Shock Absorber ," Proceedings of the .
-
Polymer friction in the initial stage of slip
* These conditions can be realized in friction assemblies, in which during sliding the temperature rises to T, > Tg, while subsequently, after stopping, the assembly starts to operate at a temperature T < Tg, for example, in friction shock absorbers [5].
-
VII Session of the international scientific workshop “Fundamental and Applied Problems of Machine and Mechanism Reliability and Diagnostics” (the Friedlander L...
They managed to explain the nature of this process by the development testing of a damper model and analytical investigations based on the classical theory of a fric- tion shock absorber .
Indicates content that may require registration and/or purchase.