-
Supplier: Panametrics
Description: keypad Intrinsically safe option for Class 1 Div 1 and Div 2 locations Ex flameproof option Proven galvanic fuel cell O2 sensor technology User selectable ranges for ppm and percent oxygen User-friendly and intuitive user interface with diagnostics Microprocessor-based,
- Operating Temperature: 32 to 113 F
- Measurement Type: %Volume, Leakage, Trace
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer, Monitor
-
Description: IEC 62282-5-1:2012 covers construction, marking and test requirements for portable fuel cell power systems intended to produce electrical power. Applies to a.c. and d.c. type portable fuel cell power systems, with a rated output voltage not exceeding 600 V a.c., or 850 V
-
Supplier: Angst+Pfister Sensors and Power
Description: Angst+Pfister Sensors and Power introduces the FCX-TR2.0, a cutting-edge oxygen transmitter designed for seamless integration into process chambers via screw-mount or forced flow cap configurations. It features a reliable amperometric zirconia sensor (FCX-U series), ensuring
- Electrical Outputs: Analog Current
-
-
Supplier: Edgetech Instruments Inc.
Description: ranges between 0-100ppm, 0-1,000ppm, 0-10,000ppm of oxygen. 0-1% to 0-25% O2. Sensor The OxyTrans uses a special fuel cell to measure the oxygen concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and operating
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
- Gas Types: Combustible Gas, Oxygen (O2)
-
Supplier: Terra Universal, Inc.
Description: 0 ppm to 30% (RACE™ fuel cell sensor), or 0 – 100% (percentage fuel cell sensor) Integrated design includes controls, sensor cell and sampling pump all in one rugged housing Includes RS 232S output to allow data logging
- Number of Channels: 1
- Response Time: 4.999999999999998 seconds
- Operating Temperature: 32 to 104 F
- Operating Humidity: 0 to 99 %
-
Supplier: Edgetech Instruments Inc.
Description: large readable LCD display and a durable aluminum case that protects the measuring equipment during transport. 4-20 mA Loop Powered Two Wire Oxygen Transmitter The OxyTrans-PSS uses a special micro-fuel cell to measure the oxygen concentration. The sensor meets the
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
- Features: Data Logger, Sampling Pump
-
Supplier: Edgetech Instruments Inc.
Description: ranges between 0-100ppm, 0-1,000ppm, 0-10,000ppm of oxygen. 0-1% to 0-25% O2. Sensor The OxyTrans uses a special fuel cell to measure the oxygen concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and operating
- Operating Temperature: 32 to 122 F
- Electrical Outputs: Analog Current
- Gas Types: Combustible Gas, Oxygen (O2)
- Display: Digital
-
Supplier: Roscid Technologies
Description: The Model O2Tracer is simple, accurate and very economic measurement of Oxygen at % levels. One User specific measuring range the unit will offer with different ranges between 0 – 100% of oxygen. Typical range is 0- 25% Sensor The O2Tracer uses a special fuel cell
- Response Time: 10.00000000000002 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Edgetech Instruments Inc.
Description: ranges between 0-100ppm, 0-1,000ppm, 0-10,000ppm of oxygen. 0-1% to 0-25% O2. Sensor The OxyTrans uses a special fuel cell to measure the oxygen concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and operating
- Electrical Outputs: Analog Current
- Gas Types: Combustible Gas, Oxygen (O2)
- Display: Digital
- Number of Gases Monitored: Single Gas
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 410 Series represent Nova's best value in continuous process O2 analysis. This analyzer utilizes a long-life electrochemical 'fuel cell' sensor for the detection of Oxygen in process gases. The sensor produces a small millivoltage output which is directly
- Response Time: 6 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Roscid Technologies
Description: 0-100 ppm, 0-1000ppm, 0-10000ppm and 0 – 25% of oxygen. The range must be specified at the time of order. Sensor The OxyTrans LC uses a special fuel cell to measure the oxygen concentration. The sensor meets the industrial requirements for accuracy,
- Response Time: 19.99999999999998 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Traditional in situ oxygen flue gas analyzers utilize zirconium oxide sensors to measure excess oxygen in process flue gas. These zirconium oxide sensors use a principle of operation based on the Nernst equation. This principle requires that the sensor cell
- Operating Temperature: -40 to 300.2 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: SAE International
Description: electricity and waste heat. One critical technical problem of these fuel cells is still the water management: the proton exchange membrane in the center of these fuel cells has to be hydrated in order to stay proton-conductive while on the other hand excessive liquid
-
Supplier: Roscid Technologies
Description: -20 mA/DC Alarm value (if desired): 3,8 mA (Standard) or 23 mA Voltage: 10 – 35 VDC reverse voltage protection up to 40VDC load: typ. 470 Ohm, max. 750 Ohm Display with bar graph: 6 Digits, alphanumeric Oxygen sensor: Micro-Fuel Cell, housing: IP65
- Response Time: 45 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
-
Supplier: Process Sensing Technologies USA
Description: The Minox i Galvanic Fuel Cell Oxygen Transmitter is a highly reliable and cost-effective two-wire, loop-powered transmitter with a linearized 4 to 20 mA output. The standard offering has a detection measurement range of 0-25% oxygen. This compact transmitter utilises
- Features: Self Calibration
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 415 Series Trace O2 analyzers have been designed for the detection of trace levels of O2 in a non-corrosive gas stream. In operation, the O2 content in the sample gas is detected by a 'fuel cell' type electrochemical sensor. This sensor produces a small current
- Response Time: 30 seconds
- Operating Temperature: 32 to 122 F
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
-
Supplier: GasLab
Description: SST Sensing's OXY-GAP-100 Gas Analyzer Probe is designed to monitor the oxygen content within flue or stack gases making it a complete solution for combustion optimization and burner/boiler trim applications. Features RS485 Modbus RTU, relay, analog outputs Pressure and temperature
-
Supplier: Electro Optical Components, Inc.
Description: Electro Optical Components offers state of the art hydrogen sensor products. The technology uses a patented nano thin-film technology (palladium alloy) with key advantages in hydrogen sensing. The sensor technology uses a thin film palladium alloy that absorbs and desorbs hydrogen as
- Operating Temperature: -40 to 131 F
- Gas Types: Hydrogen (H2)
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: Fuji Electric Corp. of America
Description: Biogas composition multigas analyzers Multigas, continuous, and simultaneous measurement of 4 components including H2S CH4 – CO2 – O2 – H2S Unique measurement cell design reduces maintenance Reduced maintenance thanks to the unique design of the measuring cell Built-in paramagnetic or
- Operating Temperature: 41 to 104 F
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms
- Gas Types: Carbon Dioxide (CO2), Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Oxygen (O2)
-
Supplier: Analytical Industries Inc.
Description: intended for scuba diving, for personnel safety, O2 deficiency in confined spaces, as well as confirming the O2 levels prior to welding. These monitors use similar electrochemical galvanic fuel cell oxygen sensor that are extensively used to measure concentrations from 0%
- Instrument Type: Analyzer
- Gas Types: Oxygen (O2)
-
Supplier: Process Sensing Technologies USA
Description: oxygen sensor that are extensively used to measure concentrations from 0% to 100% O2 in gas streams. Features: 0 to 100% O2 measurement range 0 to 25ppm CO Long sensor life up to 60 months (AII-3000) Battery life up to 13,000 hours of continuous use (Palm O2) Integrated or
- Operating Temperature: 41 to 113 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume, Trace
- Display: Digital
-
Supplier: ASTM International
Description: electrochemical sensors. Due to the inherent cross sensitivities of the electrochemical cells, this test method should not be applied to other pollutants or emission sources without a complete investigation of possible analytical interferences and a comparative evaluation with EPA test
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 480 Series represent Nova's best value in continuous low range CO process analysis. This analyzer utilizes a long-life electrochemical 'fuel cell' sensor for the detection of CO in process gases. The sensor produces a small millivoltage output which is directly
- Response Time: 6 seconds
- Operating Temperature: 32 to 122 F
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 375 Series Portable Flue Gas Analyzers have been designed for accuracy, reliability, ease of use and ease of service, providing a detailed analysis of flue gas composition. The sensors respond quickly to Oxygen, CO2, and CO present in the flue gas sample. The O2 sensor
- Response Time: 20 seconds
- Operating Temperature: 32 to 105 F
- Measurement Type: %Volume, Trace
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring
-
Supplier: Oerlikon Metco
Description: interconnects, cathodes, and anodes for Solid Oxide Fuel Cells (SOFC) Anilox and corona rolls for the printing industry Calendar rollers, corrugating rollers, and doctor blades for paper manufacturing Oxygen sensors for select gas permeability Sputter targets used in
-
Supplier: CoorsTek
Description: you choose the best material for your application: Alumina (Al2O3) Alumina 998: 99.8% Alumina 94: 94% Polycrystalline (translucent) aluminas* Mullite: 3 Al2O3 2 SiO2 Zirconia (ZrO2) ZDY: Yttria fully stabilized zirconia for ionic conducting applications (i.e., oxygen sensors and
- Density: 2.8 to 6.02 g/cc
- Thermal Conductivity: 2.2 to 30 W/m-K
- MOR / Flexural Strength: 20,015.0838312932 to 130,533.155421477 psi
- Compressive / Crushing Strength: 79,770.2616464584 to 377,095.782328712 psi
-
Supplier: 3X Ceramic Parts Company Limited
Description: High fracture toughness Typical Uses • Precision ball valve balls and seats • Deep well down-hole valves and seats • Rollers and guides for metal tube forming • Hot metal extrusion dies • Marine pump seals and shaft guides • Oxygen sensors • Fuel cell membranes Ballistic
- Density: 5.99999621323765 g/cc
- Features: Specialty Ceramic
- Applications: Structural
- Specialty Ceramic Type: Zirconia
-
Supplier: ASTM International
Description: 1.1 This test method describes contaminant determination in fuel-cell-grade hydrogen as specified in relevant ASTM and ISO standards using cavity ring-down spectroscopy (CRDS). This standard test method is for the measurement of one or multiple contaminants including, but not limited
-
Supplier: 3X Ceramic Parts Company Limited
Description: down-hole valves and seats Rollers and guides for metal tube forming Hot metal extrusion dies Marine pump seals and shaft guides Oxygen sensors Fuel cell membranes Main benefits of Zirconia ceramic components : 1.Anti - Chemical properties : The strong acid and alkali
- Density: 0.0000059992311142436085 g/cc
- Thermal Conductivity: 2.5 W/m-K
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramic
Find Suppliers by Category Top
Featured Products Top
-
they can operate continuously if reactants are maintained at proper levels. Widely discussed in the media, hydrogen fuel cells use hydrogen as fuel and oxygen as an oxidant while other fuels such as alcohols (methanol/ethanol) have received attention as well. Protomatic has long been involved (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
Increasingly, vehicles are being built on electric motors instead of internal combustion engines and smart components are increasingly being added into vehicles. The switch to e-mobility presents the automotive industry with major challenges, as an electric vehicle requires additional sensors (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Microgrid Expanded Metals for Fuel Cells
Microgrid Expanded Metals for Fuel Cell & Hydrogen Oxygen Generation Technologies (read more)
Browse Fuel Cell Stacks Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded materials for Electrolyzers & Fuel Cells
Microgrid Expanded Metals for Fuel Cell & Hydrogen Oxygen Generation Technologies (read more)
Browse Fuel Cell Stacks Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for Fuel Cell Technologies
addition, this product can also be utilized to create the hydrogen and oxidant flow field layers within the stack. MicroGrid® Expanded Metals for Fuel Cell & Hydrogen/Oxygen Generation Technologies To learn more about the applications and the (read more)
Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Marposs Testing Service for Fuel Cell Components Marposs stands as a leading competence center dedicated to advancing fuel cell technology. Our comprehensive testing (read more)
Browse Fuel Cell and Solar Test Equipment Datasheets for Marposs Corp -
Innovative ideas for clean energy Fuel cell technology plays a vital role in helping to build a cleaner and more sustainable world for future generations. Conax (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
gases are not required for proper operation or set up as is the case with Zirconia Concentration Cell, or galvanic cells. Accuracies of +/- 0.5% oxygen concentration are standard with our sensor-only products. In our oxygen modules, accuracies of +/- 1% F.S. are standard. Chemical cells sold (read more)
Browse Gas Sensors Datasheets for Angst+Pfister Sensors and Power -
Hamilton Company introduces the Incyte capacitance sensor for viable cell density monitoring in bioprocessing, along with (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company
More Information Top
-
Perovskite Oxide for Solid Oxide Fuel Cells
Oxygen reduction (alkaline solution) Oxygen generation (alkaline solution) Cathode for Solid Oxide Fuel Cell Oxygen sensor .
-
Feasibility Study of a Next-Generation Submarine Atmosphere Monitoring System
Fuel cell oxygen sensors have a sensing electrode that serves as the cathode, e.g., gold or platinum, and a working electrode, e.g., lead or zinc.
-
Associations of cardiorespiratory fitness, physical activity, and obesity with metabolic syndrome in Hong Kong Chinese midlife women
It uses a turbine flowmeter for measuring ventilation and a gal- vanic fuel cell oxygen sensor for analyzing oxygen in ex- pired gases, and a new sampling technology has been adopted through the use of a small sample of the expired volume …
-
Toward quantifying the usage costs of human immunity: Altered metabolic rates and hormone levels during acute immune activation in men
A reclined, awake par- ticipant breathed normally through a facemask (over the nose and mouth) equipped with a turbine flowmeter and galvanic fuel cell oxygen sensor for 12 min.
-
Environmentally Friendly Technologies for Agricultural Produce Quality
In most cases, oxygen sensing is by paramagnetic or galvanic ( fuel cell ) oxygen sensors , and CO2 determination is by infrared gas analysis.
-
Environmental Analysis by Electrochemical Sensors and Biosensors
Fig. 19.7 Oxygen sensor ( fuel cell principle .
-
A dual control system for assisting respiration
COLES et al. (1973) controlled the inspired oxygen percentage by means of an oxygen sensor ( fuel cell ) mounted in the inspiration branch of the anaesthetic machine.
-
Computer control of respiration and anaesthesia
The system oxygen content is measured by means of an oxygen sensor ( fuel cell ) which by electro- chemical action produces a current in direct pro- portion to the amount of oxygen diffusing through a membrane to one of its electrodes.
-
Preparation and characterization of Pt-polypyrrole nanocomposite for electrochemical reduction of oxygen
The nanocomposite may provide a novel electrode material for application in fuel cells and oxygen sensors .
-
Development of a high temperature pH electrode for geothermal fluids. Final report, Task 1
previous applications in fuel cells and oxygen sensors .
Indicates content that may require registration and/or purchase.