Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Specification for the Liquid Fuel Pressure Sensor Components
-
Supplier: Accuris
Description: Component Specification for the Liquid Fuel Pressure Sensor
-
Supplier: Accuris
Description: Specification for Fuel Tank Pressure Sensor Component
-
-
Supplier: First Sensor AG
Description: Alternative drive systems are the business of the future. First Sensor is on board with high and medium pressure sensor solutions for fuel cell cars. With our T-Bridge technology we solve problems as hydrogen embrittlement and can support you to achieve the strong safety
- Working Pressure Range: 232.06032 to 13,053.393 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 266 F
- Measurement Type: Absolute, Gauge
-
Supplier: Sensata Technologies
Description: Allows direct measurement and control of supply pump. Measure the fuel back pressure on the fuel filter to determine filter service interval.
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: First Sensor AG
Description: First Sensors OEM fuel supply pressure sensors are developed and manufactured in line with the quality management standard for the automotive industry ISO/TS 16949. The custom housing is made out of POM plastic and features a plug-in pressure port with an O-ring
- Working Pressure Range: 159.54147 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute
- Features: Other, Temperature Output
-
Supplier: Sensata Technologies
Description: Accurate fuel rail pressure sensing is crucial for fuel system management, fuel economy, emissions and ODBII.
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Senior Aerospace Metal Bellows
Description: LVDT Pressure Sensors Senior Flexonics Metal Bellows Division offers a unique line of high-resolution Bellows/LVDT pressure sensors that detect and transmit vital information regarding fuel and oil pressures to the Electronic Engine Control (EEC).The all-
- Working Pressure Range: 0 to 500 psi
- Operating Temperature: -65 to 450 F
- Measurement Type: Absolute, Differential, Gauge
- Media: Gas, Liquid
-
Description: The differential pressure transducer monitors the differential pressure (pressure drop) between a point immediately upstream and a point immediately downstream of the full flow fuel monitor, water coalescer, or other device typically applied in aviation fueling systems.
- Working Pressure Range: 0 to 150 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 176 F
- Measurement Type: Differential, Negative Pressure Output
-
Description: automobile break pressure c. fuel pump pressure measurement d. high pressure common rail system of fuel cylinder e. pressure measurement of automobile air conditioning system f. motor cross-country equipment and industrial machinery
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Holykell Technology Company Limited
Description: The HPT300-S series Pressure transmitter with ceramic chip applied in the engine fuel pressure, hydraulic pressure and gas pressure industries, which adopted the Flush Ceramic piezoresistive technology.
- Working Pressure Range: 14.50377 to 8,702.262 psi
- Accuracy: 0.5 ±% FS
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
-
Supplier: Sensata Technologies
Description: Allows direct measurement and control of supply pump used in Common Rail applications.
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Filter Minder®
Description: (3.4 to 2068 kPa). Some applications include: fuel pressure, oil pressure, air pressure, water pressure, gaseous pressure and others. See specifications for standard mounting and connector availability. Description New heavy duty absolute pressure
- Accuracy: 2.5 ±% FS
- Operating Temperature: -40 to 284 F
- Measurement Type: Absolute, Vacuum
- Signal Output: Analog Voltage
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP254 digital barometric pressure sensor, ISO 26262 ready The Infineon KP254 is a miniaturized digital barometric air pressure sensor, based on a capacitive principle. The XENSIVTM pressure sensor converts a pressure into a 10-bit digital
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: Applications Diesel direct injection Multi-port fuel injection XENSIV™ - KP464 highly sensitive barometric air pressure sensor IC with SPI interface tailored for ECU and MAF application The Infineon KP464 is a miniaturized barometric air pressure sensor IC based on
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Merit Sensor Systems
Description: Whether you need to measure fuel vapor at low pressures or refrigerant gas at higher pressures, you can rely on the TVC Series. It was designed to provide a stable output, even at temperatures up to 150 °C. One of two possible sensing elements (the HM Series or J Series) is
- Input (Supply) Voltage: 4.5 to 5.5 volts
- Operating Temperature: -40 to 150 C
- Pressure Range: 15 to 300 psi
- Pressure Type: Absolute, Gauge
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP235 analog absolute pressure sensor for advanced automotive, industrial and consumer markets The KP235 is a miniaturized Analog Barometric Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic integrated signal
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP234 analog barometric air pressure sensor for high precision pressure sensing The KP234 is a miniaturized Analog Barometric Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic integrated signal
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Merit Sensor Systems
Description: The HTS Series is a surface-mountable pressure sensor that offers you a choice between an analog or digital output. But the HTS Series is not just your typical surface-mount device. Due to its backside-pressure-memeasurement design, the sensor’s electronics are isolated,
- Input (Supply) Voltage: 4.5 to 5.5 volts
- Operating Temperature: -40 to 125 C
- Pressure Range: 1 to 100 psi
- Pressure Type: Absolute, Gauge
-
Supplier: Holykell Technology Company Limited
Description: Holykell Submersible Throw-In Fuel Level Sensor: A versatile solution for measuring fuel, oil, diesel, and gasoline levels. These sensors addresses various challenges, including: 1. Measuring oil levels in irregular tanks. 2. Providing volume and percentage measurements,
-
Supplier: CoorsTek
Description: CoorsTek provides components for ultra-sensitive pressure and temperature sensors used in all kinds of vehicle and equipment sensors for fuel, oil, water, and more — performing across challenging environments and temperature ranges. Why Ceramic Sensor Components?
- Density: 3.719997652207343 to 4.049997443935413 g/cc
- Thermal Conductivity: 12 to 35 W/m-K
- Coeff. of Thermal Expansion (CTE): 7.2 to 11 µm/m-C
- MOR / Flexural Strength: 26,106.6310842955 to 181,296.049196496 psi
-
Supplier: Holykell Technology Company Limited
Description: The HPT604-FW Water in fuel level sensor (WIF sensor) are mainly used in water existence, fuel level and fuel temperature monitoring in fuel tanks. It is made by imported high stable and reliable OEM piezo-resistive pressure sensor with water
- Features: Analog Current, Analog Voltage
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: Sensata Technologies
Description: Accurate sensing of oil pressure can enhance pump and valvetrain control and improve fuel economy.
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Accuris
Description: Road vehicles - Liquefied petroleum gas (LPG) fuel system components Part 21: Pressure and/or temperature sensors
-
Supplier: SAE International
Description: Cylinder pressure-based combustion control is widely introduced for passenger cars. Benefits include enhanced emission robustness to fuel quality variation, reduced fuel consumption due to more accurate (multi-pulse) fuel injection, and minimized after treatment size. In
-
Supplier: Madison Company
Description: The Madison PC4203 clog free submersible pressure level sensor is specifically designed for hydrostatic pressure level measurements of wastewaters or liquids which will clog most other sensors and is ideal for sensoing 0-32 foot of liquid level change. The 316L stainless
- Measuring Range: 0 to 384 inch
- Maximum Operating Pressure: 100 psi
- Level Measurement Type: Continuous Level
- Features: Handles Slurries / Suspended Solids
-
Supplier: SAE International
Description: of observable leakage. The measured pressure difference error between reference sensor and the fiber-optic sensor at peak power 2900 rpm and wide open throttle (170 bar peak cylinder pressure) shows a 2.3% error as compared to the water cooled reference sensor.
-
Supplier: DRUM-MATES Inc.
Description: For Most Alcohols, Bio-Diesel, Diesel, Fuels & Solvents Benefits & Features Shuts off when fluid reaches nozzle spout tip at selected fill level. Flow rates up to 75 Gpm depending on pressure, and other variables. “Flo-Stop” feature automatically stops flow if nozzle used improperly.
- Application: Fuel Injection
-
Supplier: Macnaught USA, Inc.
Description: built-in temperature sensor allows for Diesel Fuel temperature compensation capabilities for maximum accuracy purposes. Two flow ranges are offered that cover the majority of diesel engine models: MX12FCM .5-8 GPM MX25FCM 1.6-9.5 GPM Minimal Pressure Drop, typically .5 PSI to 2
- Liquid Volumetric Flow Rate: 0.5 to 9.5 GPM
- Operating Pressure: 150 psi
- Operating Temperature: -40 to 176 F
- End Fittings: Flanged, Threaded
-
Supplier: SensorsONE, Ltd.
Description: The AS autosport pressure transducer has a sub-miniature size specially designed for car racing, rallying, truck racing, motorbike racing, powerboat racing and all other competitive motorsport applications. A wide range of motorsport applications have been considered in the AS autosport
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Fluid Components Intl. (FCI)
Description: FCI Aerospace's pressure transmitters combine to meet the demand for full qualification compliance with the performance and measurement capability necessary to meet a variety of applications on the aircraft. FCI pressure sensors are the constructed using either thin film
- Working Pressure Range: 0 to 500 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current, Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
: Adding Pressure Sensors to Smart Natural Gas Meters. Visit our 8MPP2 Series Digital Low Pressure Sensors. (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
systems, fuel management, and other processes. Types Used: Barometric pressure sensors, differential pressure sensors, and absolute pressure sensors are all common types used in aerospace and aviation settings for their reliability and capabilities (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
inefficiency. In these two examples, older boiler systems are fitted with mechanical switches that can only trigger alarms when the pressure in the fuel system or water filter is abnormal. In addition, there is also no way of confirming (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
maximum inlet supply pressure is 500 psig. Both the inlet and outlet ports are tapped 10-32 UNF. Its lightweight design allows convenient in-line mounting however a 10-32 threaded panel mount option is also offered. Applications include hydrogen fuel cells, medical equipment, instruments, laboratory (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
stable outlet pressure despite wide swings in the inlet pressure. The maximum inlet supply pressure is 500 psig. (34.5 bar). Both the inlet and outlet ports are tapped 10-32 UNF. Applications include hydrogen fuel cells, medical equipment, instruments, laboratory equipment, ink jet print (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
– pumps, turbines, and compressors, heat tracing, fire suppression systems, and fuel/gas trains. SIL 2 certified (SIL 3 capable) switch providing reliable local switching of final elements in safety instrumented systems (SIS) Quick and easy installation with (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
A pressure regulator is a valve that controls the pressure of a fluid to a desired value, using negative feedback from the controlled pressure. Regulators are used for gases and liquids, and can be an integral device with a pressure setting, a restrictor and a sensor all in the one body, or (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Oil Storage Tanks Petrochemical Pipeline Systems Fuel Storage Systems Chemical Processing Equipment Flammable Gas and Liquid Handling Systems Manufacturing Expertise Thinktank specializes in industrial safety (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
providers offer same-day delivery, plant representatives responsible for procuring rental equipment are quick to make decisions and swing into action. Quite often, these actions are taken without having an in-depth understanding of the plant's airflow, pressure needs and the available rental (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
adjusted, removed and replaced, yet they’re not deformed during installation. Conax feedthroughs are used whenever probes, electrodes, wires or sensors pass through a pressure or environmental boundary. They serve as mounting devices and/or environmental seals. The compression of the soft (read more)
Browse Feedthroughs Datasheets for Conax Technologies
Conduct Research Top
-
Pressure Sensors Built to Withstand the Abuse of Hydrogen Applications
and storage of hydrogen, however, poses new challenges in the types of pressure sensors that can be used safely and accurately in these new applications. Hydrogen salvage and distribution systems are currently in development to handle this fuel efficiently. Dependent upon size, these tanks can experience
-
Hypersonic Wind Tunnel Acoustic Pressure Sensors
A better understanding of boundary-layer transition will allow design engineers to improve the design of thermal protection systems by reducing the weight of the vehicle, decreasing fuel burn and increasing the payload carrying capability for the mission.
-
Precise Ship Tank Level Measurement. Even in Harsh Conditions.
on the capacitive ceramic pressure sensor when it comes to tank level measurement and monitoring of ballast, fuel or cargo tanks. The ballast tanks are important for the stability of the vessel to compensate for uneven loading of the cargo. By monitoring ballast or fuel tanks, sensors - that are mounted
More Information Top
-
Spark-ignition-engine-management
In these systems, an electronics module drives the pump in dependence of the necessary pressure that is measured by a fuel pressure sensor .
-
Federal Register > Friday, October 12, 2007 > [72 FR 58005] Airworthiness Directives; Stemme GmbH & Co. KG Model S10-VT Gliders
As a result of a fault report from a Stemme S10-VT operator, an investigation of the differential fuel pressure sensor 11AB-K01 was performed.
-
Federal Register > Wednesday, January 24, 2007 > [72 FR 3200] Control of Air Pollution From New Motor Vehicles and New Motor Vehicle Engines; Regulations Requi...
… monitored may include the crank angle sensor, knock sensor, throttle position sensor, cam position sensor, intake air temperature sensor, boost pressure sensor, manifold pressure sensor, mass air flow sensor, exhaust temperature sensor, exhaust pressure sensor, fuel pressure sensor , and fuel composition sensor …
-
Powertrain Sensor Market Tracker - H2 2014
Sensata fuel pressure sensor .
-
Powertrain Sensor Market Tracker - H1 2014
Sensata fuel pressure sensor .
Indicates content that may require registration and/or purchase.