Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Texas Instruments
Description: Wideband Fully Differential Amplifier 16-QFN -40 to 85
- Operating Temperature: -40 to 85 C
- Slew Rate (SR): 6,400 V/µs
- Supply Voltage (VS): 5 to 5.5 volts
- Minimum Closed-Loop Gain (AVCL): 2 V/V
-
Supplier: Texas Instruments
Description: High-Speed Fully-Differential Amplifiers 8-SOIC 0 to 70
- Operating Temperature: -40 to 85 C
- Slew Rate (SR): 2,800 V/µs
- Supply Voltage (VS): 5 to 15 volts
- Minimum Closed-Loop Gain (AVCL): 1 V/V
-
Supplier: Texas Instruments
Description: High-Speed Fully-Differential Amplifiers 8-SOIC 0 to 70
- Operating Temperature: -40 to 85 C
- Slew Rate (SR): 2,800 V/µs
- Supply Voltage (VS): 5 to 15 volts
- Minimum Closed-Loop Gain (AVCL): 1 V/V
-
-
Supplier: Texas Instruments
Description: Wideband, Low-Distortion Fully Differential Amplifier 8-SOIC -40 to 85
- Operating Temperature: -40 to 85 C
- Slew Rate (SR): 1,800 V/µs
- Supply Voltage (VS): 5 to 15 volts
- Minimum Closed-Loop Gain (AVCL): 1 V/V
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, FULLY DIFFERENTIAL AMPLIFIER, MONOLITHIC SILICON
-
Supplier: Utmel Electronic Limited
Description: High-Speed Fully-Differential Amplifiers 8-SOIC 0 to 70
- Operating Temperature: 0 to 70 C
- Slew Rate (SR): 0.0028 V/µs
- Supply Voltage (VS): 5 volts
- Bandwidth: 370 MHz
-
Supplier: Utmel Electronic Limited
Description: Wideband, Low-Distortion Fully Differential Amplifier 8-HVSSOP -40 to 85
- Operating Temperature: -40 to 85 C
- Slew Rate (SR): 0.0018 V/µs
- Supply Voltage (VS): 5 volts
- Bandwidth: 260 MHz
-
Supplier: Utmel Electronic Limited
Description: High-Speed Fully-Differential Amplifiers 8-MSOP-PowerPAD 0 to 70
- Operating Temperature: 0 to 70 C
- Slew Rate (SR): 0.0028 V/µs
- Supply Voltage (VS): 5 volts
- Bandwidth: 370 MHz
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, HIGH INPUT IMPEDANCE, FULLY DIFFERENTIAL AMPLIFIER, MONOLITHIC SILICON
-
Supplier: Newark, An Avnet Company
Description: SINGLE, FULLY DIFFERENTIAL AMPLIFIER, E TEMP 8 MSOP 3X3MM TUBE ROHS COMPLIANT: YES
-
Supplier: VAST STOCK CO., LIMITED
Description: Differential Amplifiers Fully Differential CMOS
- Features: Differential Amplifiers, Other
-
Supplier: Utmel Electronic Limited
Description: Fully Differential Input/Output High Slew ate Amplifier 8-SOIC 0 to 70
- Operating Temperature: -40 to 85 C
- Slew Rate (SR): 0.00045 V/µs
- Supply Voltage (VS): 5 volts
- Bandwidth: 160 MHz
-
Supplier: Renesas Electronics Corporation
Description: The ISL55210 is a very wide band, Fully Differential Amplifier (FDA) intended for high dynamic range ADC input interface applications. This voltage feedback FDA design includes an independent output common mode voltage control. Intended for very high dynamic range ADC interface
- Slew Rate (SR): 5,600 V/µs
- Supply Voltage (VS): 3 to 4.2 volts
- Bandwidth: 2,200 MHz
- CMRR: 75 dB
-
Supplier: Newark, An Avnet Company
Description: LOW POWER R/R FULLY DIFF DUAL AMP; No. of Amplifiers:2Amplifiers; Input Offset Voltage:2mV; Gain dB Max:1.02dB; Bandwidth:95MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:TSSOP; No. of RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: VERY LOW POWER R/R FULLY DIFF AMP; No. of Amplifiers:1Amplifiers; Input Offset Voltage:2mV; Gain dB Max:1.02dB; Bandwidth:95MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:SOIC; No. of RoHS Compliant: Yes
-
Supplier: Integrated Device Technology
Description: The F1423EVB is a fully-populated evaluation board which allows the customer to easily evaluate the F1423 differential input amplifer. There are four options available to configure the board as differential, single-end and High/Middle or Low-band. The on-board balun and jumper
- Category: Development Board
-
Supplier: Rochester Electronics
Description: LMH6552 1.5 GHz Fully Differential Amplifier
- Features: Differential Amplifiers, Other
- RoHS Compliant: RoHS Compliant
- Package Type: SOIC
-
Supplier: Lingto Electronic Limited
Description: LM48556 FULLY DIFFERENTIAL, MONO
- Operating Temperature: -40 to 85 C
- Features: Audio Amplifiers
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Rad-Tolerant Class V, Wideband, Fully Differential Amplifier 16-CFP -55 to 125 Product overview: 5962-0722301VFA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision
- Supply Voltage (VS): 3 to 5 volts
- Bandwidth: 3,000 MHz
- Operating Temperature: -55 C
- Features: Operational Amplifiers, Other
-
Supplier: Acme Chip Technology Co., Limited
Description: FULLY DIFFERENTIAL INSTRUMENTATI
- Supply Voltage (VS): 8 volts
- Slew Rate (SR): 0.000037 V/µs
- Features: Instrumentation Amplifiers, Other
-
Supplier: Richardson RFPD
Description: Low Distortion Fully Differential RF / IF Amplifier
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Low-power, 60-MHz, wide-supply-range fully differential amplifier 8-VSSOP -40 to 125 Product overview: THS4561IDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision
- Operating Temperature: -40 C
- Features: Operational Amplifiers
-
Supplier: Stellar Technology
Description: The Series AP5103 DIN-rail Amplifier is a low cost, easy-to-use, general-purpose singlechannel conditioner designed for input of pressure, force, torque, weight, and other variables measured by standard DC-excited strain gage transducers. DIN mount construction gives the user ready access to
- Operating Temperature: 14 to 158 F
- Features: Bridge Conditioner, DC Voltage Input, Instrumentation Amplifier
- Outputs: Current Output, Voltage Output
- Form Factor: DIN Rail
-
Supplier: Broadcom Inc.
Description: The HCPL-7800 isolation amplifier family was designed to sense current in electronic motor drives. In typical automotive and industrial applications, motor currents flow through an external resistor and the resulting analog voltage drop is sensed by the HCPL-7800. The HCPL-7800 isolation
- Rise Time: 2.96 µs
- Operating Temperature: -40 to 100 C
- Input: DC
- Mounting Option: Surface Mount
-
Supplier: DigiKey
Description: FULLY DIFFERENTIAL AMPLIFIER W/
- Manufacturer: Texas Instruments
-
Supplier: Acme Chip Technology Co., Limited
Description: FULLY DIFFERENTIAL AMPLIFIER W/
- Category: Development Board
-
Supplier: DigiKey
Description: FULLY DIFFERENTIAL INSTRUMENTATI
- Supply Current (IS): 6 milliamps
- Slew Rate (SR): 37 V/µs
- Operating Temperature: -40 to 125 C
- Pin Count: 16
-
Supplier: Renesas Electronics Corporation
Description: The ISL28108, ISL28208 and ISL28408 are single, dual and quad low power precision amplifiers optimized for single supply applications. These devices feature a common mode input voltage range extending to 0.5V below the V- rail, a rail-to-rail differential input voltage range for use as
- Supply Voltage (VS): 3 to 40 volts
- Supply Current (IS): 0.185 milliamps
- Input Offset Voltage (VOS): 0.15 millivolts
- Input Bias Current (IBIAS): 0.013 to 0.043 µA
-
Supplier: Qorvo
Description: Qorvo's TAT7467E1F is a 75 ohm, fully integrated, single-die differential RF Amplifier covering medium power applications in the CATV band. The TAT7467E1F includes on-chip linearization to improve 3rd order distortion performance while maintaining low power consumption on a +5 V
- Frequency Range: 45 to 1,218 MHz
- Minimum Gain: 18 dB
- Maximum Gain: 18 dB
- Noise Figure: 4.7 dB
-
Supplier: Broadcom Inc.
Description: application need. The ACPL-C78A/C780/C784 utilizes sigma-delta analog-to-digital converter technology, chopper stabilized amplifiers, and a fully differential circuit topology. Together, these features deliver unequaled isolation-mode noise rejection, as well as excellent offset
- Rise Time: 2.96 µs
- Operating Temperature: -40 to 100 C
- Input: DC
- Mounting Option: Surface Mount
-
Supplier: Broadcom Inc.
Description: ACPL-782T utilizes sigma delta (Σ−Δ) analog-to-digital converter technology, chopper stabilized amplifiers, and a fully differential circuit topology. Together, these features deliver unequaled isolation-mode noise rejection, as well as excellent offset and gain accuracy and
- Rise Time: 2.96 µs
- Operating Temperature: -40 to 125 C
- Input: AC, DC
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: FULLY DIFFERENTIAL INSTRUMENTATI
- Supply Voltage (VS): 8 volts
- Input Offset Voltage (VOS): 0.01 millivolts
- Input Bias Current (IBIAS): 0.005 µA
- Slew Rate (SR): 37 V/µs
-
Supplier: Richardson RFPD
Description: The AD8476 is a very low power, fully differential precision amplifier with integrated gain resistors for unity gain. It is an ideal choice for driving low power, high performance ADCs as a single-ended-to-differential or differential-to-differential
- Category: Development Board
-
Supplier: Nexperia B.V.
Description: mirror Differential amplifier
- Features: Other
-
Supplier: Nexperia B.V.
Description: mirror Differential amplifier
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
- Fully integrated DPD adaptation engine for power amplifier linearization (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
-resolution 14-bit, 4 MSPS simultaneous sampling SAR ADC Low-noise, fully differential ADC driver amplifier 3.3 V precision voltage reference Low-noise buffer amplifiers Low-dropout linear regulator The ADAQ4381-4 has on (read more)
Browse Voltage Dividers and Voltage References Datasheets for DigiKey
Conduct Research Top
-
Using Fully Differential Op Amps as Attenuators, Part 1 (.pdf)
In this article, we consider a balanced, differential bipolar input signal and propose an architecture utilizing a fully differential operational amplifier (FDA) to accomplish the task.
More Information Top
-
Structured Analog CMOS Design
The design flow from system description to transistor level is illustrated here using as example three fully differential amplifiers .
-
Page 17. Semiconductor parts with 450 in root number
WIDEBAND, LOW-DISTORTION FULLY DIFFERENTIAL AMPLIFIERS .
-
http://dspace.mit.edu/bitstream/handle/1721.1/65966/751865231-MIT.pdf?sequence=2
433 A.4.2 Fully Differential Amplifier Circuit Model Netlist . . . . . . .
-
Texas Instruments THS4500 Series Datasheets. THS4501IDGNRG4, THS4501CDGN, THS4500IDGNG4, THS4500IDGKRG4, THS4501CDGKRG4, THS4500CDGNRG4, THS4500CDGNG4, THS4501...
WIDEBAND, LOW DISTORTION FULLY DIFFERENTIAL AMPLIFIERS .
-
Page 16. Semiconductor parts with 450 in root number
WIDEBAND, LOW DISTORTION FULLY DIFFERENTIAL AMPLIFIERS .
-
Operational Amplifiers
The fully differential amplifier in Fig. 8.1.1a has the transistors sized as shown in the picture, as well as the biasing current sources.
-
Analog Design Essentials
fully differential amplifier is used at the input.
-
Analog Circuit Design Techniques at 0.5 V
In this chapter we will develop the design of fully differential amplifiers , which will be primary building blocks for subsequent designs at a 0.5 V supply voltage.
-
CMOS Power-Efficient Buffers and Amplifiers
In this paper, some topologies of novel power-efficient single-ended and fully differential amplifiers and buffers are presented.
-
http://dspace.mit.edu/bitstream/handle/1721.1/37103/84908625-MIT.pdf?sequence=2
A DC Stabilized Fully Differential Amplifier .
Indicates content that may require registration and/or purchase.