-
Supplier: TSI Incorporated
Description: velocity, TSI FHC50 Fume Hood Controllers provide a higher level of fume hood safety and energy efficiency. Applications Research laboratories Life Science and Pharmaceutical Universities and Academic Vivariums Healthcare Facilities Options Fume Hood Control Using side-wall
- Controller Type: Laboratory Controller
-
Supplier: TSI Incorporated
Description: Monitors fume hood performance and alarms on low velocity. Fume hoods are a primary source or protection in laboratories. Face velocity measurements are often used to gauge the performance of a fume hood’s ability to contain and exhaust hazardous chemicals. By accurately
- Instrument Type: Monitor
-
Supplier: Lincoln Electric Co. (The)
Description: the operator’s breathing zone and helps to reduce the amount of residual fume particulate that often rises and hovers within a facility. An optional lamp kit with arc sensor is available. Through the use of an arc sensor, the system automatically starts and stops the fan,
-
-
Supplier: AirClean Systems
Description: the automatic controller. The chamber locks down and a humidity sensor is activated as the fuming process begins. Once the desired results are achieved the operator simply presses "PURGE" which automatically removes all harmful cyanoacrylate fumes from the chamber. Standard Features
- Height: 54 inch
- Width: 48 inch
- Depth: 30 inch
- Use: Industrial
-
Supplier: NuAire, Inc.
Description: controller with digital dual thermistor airflow sensors that provide an automatic compensation (constant volume control) for both filter loading and line voltage variances. The Laminar Flow Biosafety Fume Hood/Cabinet is a product resulting from the development of the "laminar flow"
- Inflow Velocity: 105 SFPM
- Cabinet Type: Class II Type B2
-
Supplier: OMEGA Engineering, Inc.
Description: • Clean Rooms • HVAC • Laboratory Fume Hoods • NIST Traceable Calibration Certificate
- Working Pressure Range: 0 to 1.80635 psi
- Operating Temperature: -20 to 165 F
- Signal Output: Analog Voltage
- Media: Gas
-
Supplier: Labconco Corporation
Description: 3' Paramount Ductless Enclosure, also known as a ductless fume hood, is a self-contained work station that allows for safe handling of organic, formaldehyde, acid gas, sulfur compounds or ammonia chemical fumes and vapors as well as particulates. No ducting is required. Exclusive
- Hood Face Velocity: 80 SFPM
- Required Airflow: 175 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Cole-Parmer
Description: combination filtration to provide safe air for the user. Enclosures recirculate air into the room after removing organic solvents, acid gas, formaldehyde, sulfur compounds, or ammonia fumes. In addition to fumes, units also remove particulates from the air before recirculating. A
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Cole-Parmer
Description: combination filtration to provide safe air for the user. Enclosures recirculate air into the room after removing organic solvents, acid gas, formaldehyde, sulfur compounds, or ammonia fumes. In addition to fumes, units also remove particulates from the air before recirculating. A
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Cole-Parmer
Description: combination filtration to provide safe air for the user. Enclosures recirculate air into the room after removing organic solvents, acid gas, formaldehyde, sulfur compounds, or ammonia fumes. In addition to fumes, units also remove particulates from the air before recirculating. A
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Cole-Parmer
Description: combination filtration to provide safe air for the user. Enclosures recirculate air into the room after removing organic solvents, acid gas, formaldehyde, sulfur compounds, or ammonia fumes. In addition to fumes, units also remove particulates from the air before recirculating. A
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: OMEGA Engineering, Inc.
Description: • IDEAL APPLICATIONS: • Use With Boiler Inlet Air • HVAC • Fume Hoods • Level Control • NIST Traceable Calibration Certificate
- Working Pressure Range: 0 to 3.6127 psi
- Operating Temperature: -20 to 185 F
- Signal Output: Analog Voltage
- Measurement Type: Differential
-
Supplier: Nortek, Inc.
Description: BRAND FILTER TYPE STAINLESS STEEL MOUNTING TYPE UNDER COUNTER SWITCH STYLE ROTARY DIAL INCLUDES EXTERNAL BLOWER, TEMPERATURE SENSOR, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED RMDD MODEL
- Fume Hood Type: General Purpose
- Features: Other
-
Supplier: Mystaire, Inc.
Description: operation. Incorporating audible and visual alarms, EverSafe's advanced electronic sensors remove the guesswork associated with proper fume hood function. Waste disposal in all Latitude Fentanyl Filtered Hoods is managed with a disposal port on the right side of the chamber. This waste
- Hood Design: Conventional
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Mystaire, Inc.
Description: the end user, with audible and visual alarms, if airflow or filter problems occur during operation. EverSafe is constantly monitoring your safety with advanced electronic sensors thus removing the guess work if the hood is protecting you. Featuring the EverSafe™ Safety Controller Airflow
- Hood Design: Conventional
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: PACE
Description: sensors increase power to the motor as filters become blocked to assure peak performance. The filter monitoring system self calibrates using a membrane keypad on the front panel and an audible alarm alerts the operator when a filter change is required. A three-position motor speed button is
- Separation / Filtration System: Cartridge-type Units
- Collector Type: Source Collector / Portable
- Applications: Welding Fumes
-
Supplier: Terra Universal, Inc.
Description: The ideal monitoring system for wet benches, exhaust fume lines, and other potentially hazardous cleanroom equipment involving volatile chemicals Multi-spectral IR flame detector senses all types of fires, even through gases and vapors Electro-optical sensor design meets Factory Mutual
- Maximum Detector Range (Sensitivity): 8 ft
- Output Options: Analog Voltage, Switch or Alarm
- Sensor Technology: Multi-IR Detector
- Device Classification: Sensor System
-
Supplier: TSI Incorporated
Description: The DP-Calc™ Micromanometer 8715 is one of the most advanced, versatile, and easy-to-use micromanometers on the market today. The 8715 features an auto-zeroing pressure sensor that increases measurement resolution and accuracy along with an intuitive menu structure for ease of operation. Only
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: TSI Incorporated
Description: The Alnor Micromanometer EBT730 is one of the most advanced, versatile, and easy to use micromanometers on the market today. The EBT730 features an auto-zeroing pressure sensor that increases measurement resolution and accuracy along with an intuitive menu structure for ease of operation.
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: Setra Systems
Description: ranges as low as ±0.1"WC up to 100"WC are standard, with10 PSI overpressure on all ranges. Features: Heating, Ventilating and Air Conditioning (HVAC) Energy Management Systems Variable Air Volume and Fan Control (VAV) Environmental Pollution Control Lab and Fume Hood Control Oven
- Working Pressure Range: 0 to 3.6127 psi
- Accuracy: 1 ±% FS
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Differential, Gauge
-
Description: non-contacting, toroidal sensor technology is immune to thin coatings and the contamination and calibration problems that direct contacting sensors are prone to. Integrated datalogging is available to validate performance. A USB memory stick is all that’s needed to extract data and
- Number of Inputs: 2 inputs
- Number of Control Outputs: 5 outputs
- Control Signal: Current Loop, Switch / Relay Output
- Interface: Digital Front Panel
-
Supplier: Transcat, Inc.
Description: Ashcroft® Si-Glas™ sensor enables precise measurement and control of very low pressure Although the ultra-thin silicon diaphragm deflects only a micron, the sensor is 100 times more sensitive to pressure than available silicon piezoresistive pressure sensors The Si-Glas™
- Pressure Measurement: Gauge
-
Supplier: Clark Solutions
Description: The CS-810 is a an economical service tool for use in the factory and in commercial and industrial buildings as well as laboratories for quick checking of ventilating fume hood and grill velocities. It is also useful on the farm for checking ventilation in enclosed livestock facilities. Quick
- Height: 6.1417356 inch
- Weight: 160 lbs
- Operating Temperature: 32 to 122 F
- Features: Battery Powered, Integral Datalogger / Memory
-
Description: non-contacting, toroidal sensor technology is immune to thin coatings and the contamination and calibration problems that direct contacting sensors are prone to. Integrated datalogging is available to validate performance. A USB memory stick is all that’s needed to extract data and
- Conductivity / Dissolved Solids Range: 50 to 1,000 µS/cm
- Conductivity Accuracy: 1 to 3 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
-
Supplier: Trotec Laser, Inc.
Description: The SpeedMarker Series lasers are designed for continuous operation in industrial environments and are ideal for marking metals and plastics. The SpeedMarker 50 laser marking machine comes equipped with an open laser safety class 4 system for ultimate flexibility in part size. The maximum marking
- Cutting / Traverse Speed: 29,999.999999999938 in/min
- Laser Output Power: 20 to 100 watts
- Laser Type: CO2, Fiber Laser
- Options / Components: Fiber Optic / Cable Beam Guide, Flying Optics / Guidance Module, Fume Extractor, Galvanometer Scanner, Laser Optics / Beam Delivery, Monitoring Sensors / System, Pointing Diode / Beam Injector, Rotary Table / Rotary Axis
-
Supplier: Trotec Laser, Inc.
Description: The SP1500 laser cutter comes equipped with a 59.1" x 49.2" working area and CO2 power options ranging from 100W to 400W. Suitable in a number of industries for a wide range of applications including graphic finishing, prototyping, furniture and display manufacturing, and more, the SP laser cutting
- Cutting / Traverse Speed: 3,899.999999999992 in/min
- X-axis Travel / Length Capacity: 59.05515 inch
- Y-axis Travel / Width Capacity: 49.212625 inch
- Laser Output Power: 100 to 400 watts
-
Supplier: Koike Aronson/Ransome, Inc.
Description: plasma only cutting. The cutting table incorporates a deep section downdraft design with a rear exhaust port for easy fume collector interfacing. Screw type leveling pads and forklift provisions make for easier positioning and installation. This rigid structure and accompanying rack and
-
Supplier: Aurora Instruments
Description: individual sample. The TRANSFORM 680 Microwave Digestion System can hold 6 high-pressure vessels operating at 400 psi and 250°C. A sealed thermocouple sensor enable fast and accurate temperature control. Safety: The TRANSFORM 680 Microwave Digestion System comes standard with a range of
Find Suppliers by Category Top
More Information Top
-
Spark-ignition-engine-management
The electronics is In contrast with other ceramic exhaust gas sensors the NOx-sensor provided with an evaluating electronics (sensor Control Unit, SCU).
-
Manual combustion engine
Exhaust gas sensors .
-
Diesel engine-management in the overview
The ¼ OBD limit values are adapted to the current prior art (availability of exhaust gas sensors ).
-
CR4 - Thread: Sensor For Zinc Plating Fumes
A zinc plating fume sensor will work.
-
Diesel engine-management in the overview
The ¼ OBD limit values are adapted to the current prior art (availability of exhaust gas sensors ).
Indicates content that may require registration and/or purchase.