Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shanghai Optics
Description: Our fused silica windows can be made of Corning 7980 fused silica, JGS1, JGS2, or Heraeus fused silica. Corning 7980 is high purity non crystalline silica glass that features very low refractive index variations. It has exceptional transmittance from
- Window Material: UV Grade Fused Silica
-
Supplier: Artifex Engineering
Description: These optical windows are precision manufactured using UV - grade synthetic fused silica. In addition to superior transmission characteristics, synthetic fused silica exhibits better thermal properties, exceptional purity, and excellent environmental durability for
- Diameter, Square Side, or Rectangular Length: 5.000000000000001 to 50 mm
- Thickness: 2 to 10.000000000000002 mm
- Surface Flatness: λ/10, λ/2
- Surface Quality: 20-10 Scratch / Dig
-
Supplier: 3M Advanced Materials Division
Description: requirements – and create parts that fit the mold every time. 3M fused silica products are optimized for purity and consistency. Our revolutionary furnace design helps prevent raw silica sand from becoming contaminated during processing, resulting in a product that is 99.7%
- Features: Granular Fill / Bed Media, Silica / Silicate Materials
- Silicate Type: Silica / Fused Silica
- Performance Features: Thermal Insulation / Fire Proofing
-
-
Supplier: Accuratus Corporation
Description: gaseous silica containing chemicals. The glass may be clear or translucent, in which case it is often referred to as fused quartz. The glass has very high viscosity, and this property allows the glass to be formed, cooled and annealed without crystallizing. Fused silica
- Features: Dielectric Ceramic, Silica / Silicate Materials
- Shape / Form: Fabricated / Custom Shape
- Silicate Type: Silica / Fused Silica
-
Supplier: CoorsTek
Description: Glassun refractories are manufactured from high-purity fused silica materials. There are four categories of Glassun refractories, including: Glassun Series, shaped by slip casting Glassun Castable monolithic refractories Glassun Cement Glassun refractories can be fabricated into
- Performance Features: Refractory / High Temperature Materials
- Silicate Type: Silica / Fused Silica
- Features: Silica / Silicate Materials
-
Supplier: Abrisa Technologies
Description: GE 124 is a very pure fused quartz, made from crystalline silica. GE 124 is very similar to fused silica, with the exception of less transmission in the UV spectrum and much lower OH content. Other features besides its purity include excellent thermal properties and high
- Materials: UV Grade Fused Silica
-
Supplier: MOK Optics Co., Ltd.
Description: MOK Optics produces UV & IR fused silica with different dimension and shapes. The materials include Corning 7980, JGS1, JGS3 etc.
- Diameter, Square Side, or Rectangular Length: 3 to 200 mm
- Parallelism or Wedge Angle: 0.5 arcmin
- Surface Flatness: λ/8
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig, 80-50 Scratch / Dig
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: What is UV Fused Silica Lenses? UV Fused Silica Lens is an optical lens made from fused silica, Yutai offers different fused silica material:Chinese fused silica: JGS1, JGS2, JGS3 and Corning 7980, Corning 7979. What is the
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
- Materials: UV Grade Fused Silica
- Lens Application: Ultraviolet
-
Supplier: Shanghai Optics
Description: exceptional performance in demanding applications. For high energy laser applications. These spherical singlet lenses are manufactured from UV Grade fused silica and can be supplied AR coated or uncoated. Factory Standard Substrate Material: Corning 7980 fused silica,
- Lens Type: Spherical Lens
- Materials: UV Grade Fused Silica
- Lens Application: Ultraviolet
-
Supplier: UNI OPTICS(Fujian) Co., Ltd
Description: Fused Silica is formed by chemical combination of silicon and oxygen. Fused Silica is perfect optical material due to its good UV and IR transmission, low coefficient of thermal expansion. It has high stability and resistance to thermal shock over large temperature
- Optical Application: Ultraviolet
-
Supplier: Abrisa Technologies
Description: Corning ® 7980 is a very pure, non - crystalline silica glass. It features very low thermal expansion and excellent optical qualities, including very high transmission in the UV spectrum. Features: Excellent optical properties Low thermal expansion High UV transmission Applications: Optical
- Materials: UV Grade Fused Silica
-
Supplier: Robuster Quartz
Description: Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in chemical, medical and biology industries for chemical
- Length: 2.362206 to 5.905515 inch
- Diameter: 1.1023628 to 5.905515 inch
- Max Use / Curie Temperature: 1,200 C
- Width / O.D.: 1.1023628 to 5.905515 inch
-
Supplier: Swiss Jewel Company
Description: Swiss Jewel supplies Fused Silica (Quartz) Balls from 0.30 mm to 10.00 mm. Using Spectrosil 2000 provides a low index of refraction, supports high temperature, has a good shock resistance and a light weight. Ideal material for anti-reflective coating.
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Wear Resistant (Bearing / Tool Grade)
- Ball Type: Glass Balls
-
Supplier: Daheng New Epoch Technology, Inc.
Description: Fused silica is an ideal material for UV application and is transparent from 220nm to 4.0um. it is characterized by excellent chemical and radiation resistance, low coefficient of thermal expansion, low fluorescence, and resistance to scratch.
- Diameter, Square Side, or Rectangular Length: 12.700000000000001 to 50 mm
- Thickness: 2 to 5.000000000000001 mm
- Surface Flatness: λ/10
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: other equipment. What is fused silica? Fused silica: high purity amorphous silica for refractories, iron & steel and glass production. What are the advantages of fused silica cylindrical lenses? High transmittance: excellent performance in the UV to
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
- Lens Type: Cylindrical Lens
- Materials: UV Grade Fused Silica
-
Description: Ge, ZnSe, Sapphire, and other optical materials are also procurable upon your request. The UV Fused Silica double convex lenses in our stock list are uncoated, To further enhance the transmission of the UV Fused Silica double convex lenses, designed coatings could be
- Diameter / Length: 5.000000000000001 to 50.800000000000004 mm
- Surface Flatness: λ/4
- Features: Other
- Materials: UV Grade Fused Silica
-
Description: a plano concave lens will be a better alternative. This page features Shalom EO’s Off-the-shelf UV Fused Silica Double Concave Lenses. UV Fused Silica, equivalently known as JGS1, is an optical glass material with exception transmittance to the UV wavelengths, meanwhile
- Features: Other
- Materials: UV Grade Fused Silica
-
Supplier: Foctek Photonics, Inc.
Description: Besides standard windows, Foctek offers all kinds of custom-made windows according to customers’ requirement: Windows made from materials such as N-BK7, Fused Silica, Sapphire, CaF2, Silicon, Borofloat, Pyrex, or other optical glass supplied by Schott and Chinese CDGM are available
- Diameter, Square Side, or Rectangular Length: 10.000000000000002 to 50.800000000000004 mm
- Thickness: 2 to 6.3500000000000005 mm
- Surface Flatness: λ/10, λ/2
- Surface Quality: 10-5 Scratch / Dig, 60-40 Scratch / Dig
-
Supplier: Qioptiq
Description: Three fully reflecting surfaces oriented to each other at an angle of 90° Return incident beams along axis of incidence Require no alignment Ideal choice for optical-ranging applications Ideal for interferometry Unmounted Optionally available with HR-coatings and protective lacquering on reflective
- Largest Dimension: 12.700000000000001 to 31.700000000000003 mm
- Coating Options: Reflective Coating
- Prism Material: UV-grade Fused Silica
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: imaging quality and treatment effects. Comparison of fused silica balls and BK7 balls 1. Material Characteristics Fused silica (SiO₂) has high UV transmittance, low thermal expansion coefficient, high temperature resistance and good chemical stability. BK7 is borosilicate
- Surface Quality: 40-20 Scratch / Dig
- Materials: BK7 Glass, UV Grade Fused Silica
- Lens Type: Ball Lens
- Lens Application: Ultraviolet
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: Fused Silica Glass Properties Low thermal expansion with high resistance to thermal shocks. High radiation resistance. High chemical purity and resistance. High softening temperature and thermal resistance. High transmission for UV to IR wavelegnth. UV Grade Fused Silica
- Parallelism or Wedge Angle: 180 arcmin
- Surface Flatness: λ/10
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Zygo Corporation
Description: Applications ZYGO has a long tradition of manufacturing custom-made fused silica optical windows for a wide variety of applications, including, but not limited to: Amplifier Slabs, discs and rods Debris Shields Laser fusion optics Reference surfaces Defense/Aerospace Medical/Life
- Features: Specialty / Other
-
Supplier: Qioptiq
Description: For complete polarization of light Rectangular design Fused silica Extinction ratio > 500:1 at 1064 nm Angel of incidence = 57° ± 2° Damage thresholds: > 30 J/cm2 at 10 ns; > 120 J/cm2 at 160 ns; > 1 MW/cm2 at cw
- Extinction Ratio: 500 : 1
-
Supplier: Ross Optical Industries
Description: These are Optical Windows made of Fused Silica Material. In additional to excellent transmission in the UV to NIR regions, fused silica windows exhibit more shock resistance, lower thermal expansion, higher laser damage threshold and better chemical homogeneity.
- Diameter, Square Side, or Rectangular Length: 50 mm
- Thickness: 10.000000000000002 mm
- Parallelism or Wedge Angle: 1.000000000000002 arcmin
- Surface Flatness: λ/10
-
Supplier: Daheng New Epoch Technology, Inc.
Description: Fused Silica is the material used in UV region and imaging applications. It has high transmission from 200nm to 2.5µm. In addition, it also can be used in higher operating temperatures. Fused silica positive lenses are most commonly used for focusing parallel rays of
- Focal Length: 15 to 800 mm
- Surface Quality: 60-40 Scratch / Dig
- Materials: UV Grade Fused Silica
-
Supplier: Ross Optical Industries
Description: Fused Silica material has advantages over regular optical glasses. It is often used in deep UV or NIR systems due to its high transmission in those spectral regions. Due to the material’s inherently hard SiO2 amorphous structure and its exceptional chemical homogeneity, it displays
- Focal Length: 250.00000000000003 mm
- Diameter / Length: 25 mm
- Diameter: 25 mm
- Center Thickness: 2.7 mm
-
Supplier: Suzhou Jiujon Optics Co., Ltd
Description: Fused Silica protective windows are specially designed optics made of Fused Silica optical glass, offering excellent transmission properties in the visible and near-infrared wavelength ranges. Highly resistant to thermal shock and capable of withstanding high laser power
- Surface Quality: 40-20 Scratch / Dig
- Features: Other, Specialty / Other
- Wedged or Parallel?: Parallel
- Window Shape: Rectangular
-
Supplier: HG Optronics, Inc.
Description: Fused silica window, with low thermal expansion, providing stability and resistance to thermal shock over large temperature excursions, wide thermal operating range and high laser damage threshold, is a better choice for transmission from UV to IR. 6.3. Note for Fused
- Thickness: 1 to 50 mm
- Parallelism or Wedge Angle: 0.049999999999999975 to 3 arcmin
- Surface Flatness: λ/10, λ/2
- Surface Quality: 10-5 Scratch / Dig, 60-40 Scratch / Dig
-
Supplier: UNI OPTICS(Fujian) Co., Ltd
Description: Fused silica window, with low thermal expansion, providing stability and resistance to thermal shock over large temperature excursions, wide thermal operating range and high laser damage threshold, is a better choice for transmission from UV to IR.
- Diameter, Square Side, or Rectangular Length: 2 to 350 mm
- Surface Flatness: λ/2
- Surface Quality: 60-40 Scratch / Dig
- Window Shape: Circular
-
Supplier: Shanghai Optics
Description: 180 degree deflection uses with hypotenuse as the entrance and exit face The mail application of it is used as a retroreflector provided that the plane of incident beam includes the vertex Factory Standard Material: UV Grade Fused Silica Dimension Tolerance: +0.0, -0.1 mm Clear
- Prism Type: Right Angle
- Prism Material: UV-grade Fused Silica
-
Description: substrates, coatings, or a combination of the two to transmit specific wavelengths or ranges of wavelengths. Uncoated UV Fused Silica windows could also be used as substrates or blanks of mirrors. For manufacturing optical windows, UV Fused Silica has the advantage of
-
Supplier: HG Optronics, Inc.
Description: 3.2.What kinds of materials can HG OPTRONICS use to make penta prism? N-BK7, Grade A optical glass, Fused Silica
- Largest Dimension: 42.42 mm
- Surface Flatness: λ/2, λ/4
- Surface Quality: 40-20 Scratch / Dig, 60-40 Scratch / Dig
- Coating Options: Antireflection Coating
-
Supplier: Daheng New Epoch Technology, Inc.
Description: Fused Silica is the material used in UV region and imaging applications. It has high transmission from 200nm to 2.5µm. In addition, it also can be used in higher operating temperatures. A plano-concave lens diverges parallel input rays and has a negative focal length. The output rays
- Focal Length: -15 to -80.00000000000001 mm
- Surface Quality: 60-40 Scratch / Dig
- Materials: UV Grade Fused Silica
-
Supplier: LECO Corporation
Description: and sizes, plus a large selection of high-performance refractory materials, such as mullite, fused silica, zircon, alumina-SiC, mag-stabilized zirconia, and various purities of aluminum oxide. LECO welcomes custom orders.
- O.D. / Width: 3.25 to 19.25 inch
- Height: 4 to 21 inch
- Wall Thickness: 0.38 to 1.88 inch
- Furnace / Atmosphere: Air / Oxidizing
Find Suppliers by Category Top
Featured Products Top
-
What are the advantages of fused silica beamsplitters? Core advantages of fused silica beamsplitters (1) Ultra-wide spectral transmission Deep Ultraviolet (DUV) to Near Infrared (NIR) are applicable, especially suitable for: UV spectroscopy (e.g. 193 nm (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
It is made of UV-grade fused silica, offering high UV transmittance, low birefringence, and excellent thermal stability. Applications of fused silica wedge prisms UV laser systems Spectrometers and interferometers Fluorescence detection and (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Comparison between fused silica dove prisms and BK7(K9) dove prisms Material Fused Silica BK7 (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Fused silica has an extremely low coefficient of thermal expansion, making it suitable for high temperatures or environments with large temperature variations. What are the applications of cylindrical lenses? Laser systems: for beam shaping, beam (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
What are the advantages of fused silica porro prisms? High transmittance Low dispersion High index of refraction Good thermal stability Corrosion resistance The fused (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Fused Silica Material Properties Parameter (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
High transmittance, low coefficient of thermal expansion, high temperature and chemical resistance. What are the advantages of fused silica rod lenses? High transmittance: excellent performance in UV to IR wavelengths. High temperature (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Thermal Properties of Fused Silica Thermal Properties (read more)
Browse Optical Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
What are aspheric lenses?
(read more)
An aspheric lens is an optical lens whose surface is not spherical but has a more complex curved shape. Compared to conventional spherical lenses, aspheric lenses are designed to better correct aberrations in an optical system, thereby improving image quality.
What are the characteristics of aspheric lenses?
Aspheric surface: its sur...
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Roof prism is a type of optical prism commonly used in binoculars, microscopes, and other optical instruments to adjust the direction of the light path and maintain image consistency from side to side by reflecting and refracting light rays.
(read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd.
Conduct Research Top
-
Fused Quartz / Fused Silica
Fused quartz is typically produced by melting crystalline sand and then purifying. Several purity grades of this amorphous material are commercially available. Fused silica is produced after a reaction from SiCL4 gas. Chemical purity is controllable to higher levels than typical when starting
-
The advantages of pure fused silica capillary tubing in medical applications
Selection of the most appropriate tubing substrate is a fundamental medical device design concern. Key attributes to consider often include items such as material composition and characteristics, surface inertness, biocompatibility, dimensional repeatability, flexibility and cost contribution per
-
Quartz Viewport Transmission Curve
All MDC quartz viewports are constructed from UV grade fused silica. Sleeve and flange materials are manufactured from high purity 304 stainless steel and vacuum tube grade braze alloys are designed and rated for high and ultrahigh vacuum applications. Fused silica is a polycrystalline, isotropic
-
Commonly Used Wave-transmitting Ceramic Materials for Microwave Heating: Oxide Ceramic System
The commonly used oxides of wave-transmitting materials for microwave heating mainly include fused silica, glass-ceramic, alumina-based ceramics, etc. Among them, fused silica has stable chemical properties, high thermal shock resistance and excellent dielectric properties due to its atomic
-
Double Surface Super-Polishing Technique
Hangzhou Shalom EO has successfully developed a double surface polishing method for processing high precision optical windows or substrates, made from N-BK7 and UV Fused Silica, which are one of the most crucial components for Femto-line laser systems.
-
OEM Reticle Products
patterns. Their substrates are mainly BK7, Soda lime glass and fused silica.
-
Solar Resistant Optical Fiber and Method
Solar resistant fused silica optical fiber is made by heating the starter rod, drawing the fiber, and preferably immediately diffusing hydrogen into the fiber, then promptly covering the hydrogen diffused fiber with hermetic coating to trap the hydrogen within the fiber. The presence of hydrogen
-
Optical Substrate Material Selection Guide
The selection of optical substrate material is a vital step to determine the best appropriate optics for your individual applications. The characteristics(optical transmission, refractive index, hardness, etc.) of representative optical materials such as N-BK7, UV Fused Silica, Zerodur Glass
More Information Top
-
Femtosecond Laser Micromachining
The field was considerably extended when, in another seminal paper in 2001, Marcinkevicius et al. demonstrated that femtosecond laser irradiation followed by etching in hydrofluoric acid solution enables the fabrication of directly buried microfluidic channels in fused silica .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/1210/1/Machavaram.pdf
Chemical etching of single mode fused silica fibres produced cavities across the core of the fibres due to preferential etching of the doped-region.
-
Capillary Electrophoresis
Besides offering great flexibility in capillary handling, this detection technique can be performed on-capillary also with capillaries made of other materials than fused silica (PEEK® , Teflon® ) and with capillaries having very small inner diameters.
-
Optical Fiber High Temperature Sensor Instrumentation for Energy Intensive Industries
The fiber tip sensor is fabricated with fused silica fibers only, eliminating the problem of thermal expansion mismatch between different materials.
-
OSA | Time-resolved imaging of processes associated with exit-surface damage growth in fused silica following exposure to nanosecond laser pulses
Time-resolved imaging of processes associated with exit-surface damage growth in fused silica following exposure to nanosecond laser pulses .
-
OSA | Monitoring annealing via CO2 laser heating of defect populations on fused silica surfaces using photoluminescence microscopy
Monitoring annealing via CO2 laser heating of defect populations on fused silica surfaces using photoluminescence microscopy .
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Supelco/Bulletin/6724.pdf
Fused Silica Tubing .
-
OSA | Growth behavior of laser-induced damage on fused silica optics under UV, ns laser irradiation
Growth behavior of laser-induced damage on fused silica optics under UV, ns laser irradiation .
Indicates content that may require registration and/or purchase.