-
Supplier: CoorsTek
Description: made of ceramic or metal, which is then combined or bonded with a complementary material in the optimal configuration. Carbon Fiber - Aluminum Composite Steelhead accumulators, which store energy as compressed air, are made of aluminum with carbon fiber overwrap.
- Features: Other
-
Description: Mitsubishi Chemical Carbon Fiber and Composites offers one of the most diverse carbon fiber product ranges on the market today. Our carbon fibers are available in filament counts ranging from 2K to 60K, in both PAN-based and Pitch-based technologies.
- Features: Carbon / Graphite
-
Supplier: Toray Composite Materials America, Inc.
Description: Enhanced tensile modulus and adhesion properties over T700S. Applications of this never twisted fiber include aircraft and high performance sporting goods where demanding conditions require superior composite properties. Available in 12K tow sizes.
- Electrical Resistivity: 1.7 Ohm-cm
- Applications: Aerospace
- Features: Carbon / Graphite, Ceramic
-
-
Description: Mitsubishi Chemical Carbon Fiber and Composites offers one of the most diverse carbon fiber product ranges on the market today. Our carbon fibers are available in filament counts ranging from 2K to 60K, in both PAN-based and Pitch-based technologies.
- Features: Carbon / Graphite
- Type: Strands / Multi-filament
-
Supplier: Accuris
Description: GASKET, GRAPHITE POWDER, CARBON STEEL FIBER AND STAINLESS STEEL WIRE COMPOSITE
-
Supplier: ASTM International
Description: 1.1 This classification covers fiber reinforced carbon-carbon (C-C) composite structures (flat plates, rectangular bars, round rods, and tubes) manufactured specifically for structural components. The carbon-carbon composites consist of
-
Supplier: Accuris
Description: Tow or Yarn, Carbon Fibers For Structural Composites GF 400 (2758) Tensile Strength, 40 (276) Tensile Modulus
-
Supplier: Accuris
Description: Tow or Yarn, Carbon Fibers for Structural Composites GF 400 (2758) Tensile Strength, 40 (276) Tensile Modulus
-
Supplier: Raise3D Technologies, Inc.
Description: Carbon fiber 3D printing filaments are composite materials compounded with chopped short carbon fiber in polymer matrix base, such as PLA, ABS, PETG, Nylon, PP, etc. The carbon fibers reduce shrinkage and warpage during cooling. It greatly improves
-
Supplier: SAE International
Description: This specification covers one type of continuous multifilament carbon fibers in the form of a tow or yarn (when twisted). The weight per unit length of the tow or yarn is governed by the filament count which is identified by the supplier's grade or material designation.
-
Supplier: SAE International
Description: The introduction of carbon fiber reinforced polymer (CFRP) composites to structural components in lightweight automotive structures necessitates an assessment to evaluate that their crashworthiness dynamic response provides similar or higher levels of safety compared to
-
Supplier: ASTM International
Description: 1.1 This document is a guide to preparing material specifications for fiber reinforced carbon-carbon (C-C) composite structures (flat plates, rectangular bars, round rods, and tubes) manufactured specifically for structural components in nuclear reactor core applications.
-
Supplier: SAE International
Description: This specification covers one type of continuous multifilament carbon (graphite) fibers in the form of a tow or yarn (when twisted). The weight per unit length of the tow or yarn is governed by the filament count which is identified by the supplier's grade or material designation.
-
Supplier: Raise3D Technologies, Inc.
Description: A new-generation of industrial fiber-reinforced composite filaments for Hyper FFF® The Hyper Core filament line is oriented towards a new-generation of professional and industrial fiber-reinforced composite filaments for Hyper FFF®. Fiber-reinforced
-
Supplier: ASTM International
Description: 1.1 This specification covers carbon fiber reinforced thermoset matrix composite core strength members for use in reinforcing or supporting overhead electrical conductors. 1.2 This specification covers carbon fiber core diameters from 0.180 to 0.500 in. [4.57 to
-
Supplier: ASTM International
Description: 1.1 This specification covers shaped wire compact concentric-lay-stranded aluminum conductors, Carbon Fiber Composite (CFC) supported (ACCFCS/TW) for use as overhead electrical conductors. (See X1.1). 1.2 The values stated in either SI units or inch-pound units are to be
-
Description: Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process
- Use Temperature: 180 F
- Industry: Aerospace
- Chemical System: Epoxy (EP)
- Features: Flame Retardant (e.g. UL 94 Rated), Specialty / Other
-
Supplier: SAE International
Description: Morphological features of voids were characterized for T300/924 12-ply and 16-ply composite laminates at different porosity levels through the implementation of a digital microscopy (DM) image analysis technique. The composite laminates were fabricated through compression molding.
-
Description: Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process
- Use Temperature: 180 F
- Industry: Aerospace, Marine, OEM / Industrial
- Chemical System: Epoxy (EP)
- Features: Other, Specialty / Other
-
Supplier: Toray Composite Materials America, Inc.
Description: impact on their production environment. PRODUCT SPECIFICATIONS 2700 has been tested using the following product forms, however final configurations are possible with numerous types of Torayca® unidirectional carbon fibers and other woven carbon or glass fabrics with Fiber
-
Supplier: Ensinger, Inc.
Description: while exhibiting lower density than 30% glass fiber filled peek. Furthermore, carbon fiber composites tend to be less abrasive than glass fibers while simultaneously resulting in improved wear and friction properties. The addition of carbon fibers
- Use Temperature: 500 to 572 F
- Deflection Temperature (264 psi, 1.8 MPa): 600 F
- Thermal Conductivity: 0.918731723 W/m-K
- Water Absorption: 0.06 %
-
Supplier: Victrex PLC
Description: excellent chemical resistance and electrical performance, for use in aircraft components including wing, engine and fuel systems. VICTREX PEEK polymers can be used as a matrix for thermoplastic composite prepregs reinforced with carbon, glass or aramid continuous fibers. VICTREX
- Tensile Strength (Break): 100 to 110 psi
- Tensile Modulus: 3.7 ksi
- Elongation: 15 to 45 %
- Use Temperature: 350 to 365 F
-
Supplier: Matexcel
Description: Storage: Store at room temperature Application: This material can be used in composite material,lubricants, batteries, conductive materials, fibers, coatings, etc. Purity: >99.9% Product overview: Apperance: Black Powder D50: 6-10μm(Customized) Water content: <1% Surface area: 146 m2/g
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Evident Scientific
Description: adjustable immersion wedges Typical Applications Inspection of carbon fiber reinforced polymers (CFRP) corners Composite inspection for delamination
- Features & Format: Differential
- NDT Probe Technology: Eddy Current
- Application: Flaw / Crack Detection
- Probe Style: Inside Diameter (Tubing / Holes)
-
Supplier: Evident Scientific
Description: adjustable immersion wedges Typical Applications Inspection of carbon fiber reinforced polymers (CFRP) corners Composite inspection for delamination
- Probe Frequency: 3,500 to 5,000 kHz
- Features & Format: Array
- Application: Flaw / Crack Detection
-
Supplier: Filter 1 Clean Air Consultants
Description: activated by the operator regardless of whether the fan is off or on. The removed dust falls into pull-out drawers in the bottom of the cabinet. Rated at MERV 15 efficiency, the Downtron's cartridge filters are constructed of nanofiber media, tightly meshed of ultra-fine fibers 300-500
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Airflow: 2,500 SCFM
- Filter Cleaning: Automatic Shaking (Vibrating)
- Separation / Filtration System: Cartridge-type Units
-
Supplier: KUKA
Description: Cut cycle times and costs with the KR 100 PA. The design of this 4-axis palletizing robot is both progressive and practical. Most of the frame is constructed out of cast light alloy. The arm, however, is made from carbon fiber composite CRP. Because of this structural
- Number of Axes: 4 #
- Load Capacity: 100 kg
- Reach: 3,200 mm
- Robot Type: Articulated Robot
-
Supplier: Associated Pacific Machine Corp.
Description: that vary greatly in thickness and in stiffness into very intricate shapes. Optional available to cut foams up to 5" thick. Materials include, but are not limited to: Non-asbestos, Teflon, plastics, graphite, tanged-graphite, rubber, cork, paper, foam (up to 5" thick), composites
- X-axis Travel: 122 inch
- Y-axis Travel: 78.7 inch
- Z-axis Travel: 59.1 inch
- Number of Axes: 3-axis
-
Supplier: Traceable® Products
Description: Calipers, 8 inches Control Company Cat. No. 3417 Traceable® Digital Carbon-fiber Calipers, 4 inches Control Company Cat. No. 3418 Traceable® Digital Carbon-fiber Calipers, 6 inches
- Range: 6 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Gage / Instrument Type: Caliper
-
Supplier: R. S. Hughes Company, Inc.
Description: * .4 hp Dynabrade Die Grinders are perfect for use on metal, fiberglass, carbon fiber, composites and more! Dynabrade's .4 hp (298 W) Die Grinders are designed for peak efficiency and longer life! Ideal for rapid material removal, deburring, finishing and polishing, these tools
- Rotary Speed: 5,500 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: R. S. Hughes Company, Inc.
Description: * .4 hp Dynabrade Die Grinders are perfect for use on metal, fiberglass, carbon fiber, composites and more! Dynabrade's .4 hp (298 W) Die Grinders are designed for peak efficiency and longer life! Ideal for rapid material removal, deburring, finishing and polishing, these tools
- Rotary Speed: 3,200 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: R. S. Hughes Company, Inc.
Description: * .4 hp Dynabrade Die Grinders are perfect for use on metal, fiberglass, carbon fiber, composites and more! Dynabrade's .4 hp (298 W) Die Grinders are designed for peak efficiency and longer life! Ideal for rapid material removal, deburring, finishing and polishing, these tools
- Rotary Speed: 35,000 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: R. S. Hughes Company, Inc.
Description: * .4 hp Dynabrade Die Grinders are perfect for use on metal, fiberglass, carbon fiber, composites and more! Dynabrade's .4 hp (298 W) Die Grinders are designed for peak efficiency and longer life! Ideal for rapid material removal, deburring, finishing and polishing, these tools
- Rotary Speed: 30,000 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: Busch Vacuum Solutions
Description: therefore rapid evacuation times. They feature highly durable Busch carbon fiber composite vanes as standard, ensuring optimum performance together with long service life. The specially designed exhaust filters provide excellent oil separation. Maintenance can easily be carried
- Ultimate Operating Vacuum: 0.075 torr
- Pumping Speed: 241.5 to 455 CFM
- Operating Temperature: 185 F
- Motor Power: 25 HP
Find Suppliers by Category Top
Featured Products Top
-
, which conventionally has been realised by use of shrunk metallic sleeves. Most recently, markets have started to consider the use of composites for retention of surface mounted magnets, and we will review material selection options for magnet retention and discuss pros and cons of each with (read more)
Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
production scale. The ideal outlet for Carbon Fiber research and development, Harper designed the line to be capable of custom unit operation configuration and with a capacity of up to 25 tons per year, or 4.3 kg per hour (read more)
Browse Furnaces (industrial) Datasheets for Harper International Corporation -
, Harper’s 3M and 4M Carbon Fiber lines are the ideal choice, focused on process effectiveness, product quality, and operational optimization. Born from our years of experience in helping customers from around the world grow from fractions of kilograms per hour to tons per year, Harper’s (read more)
Browse Furnaces (industrial) Datasheets for Harper International Corporation -
Dexmet® Corporation, a part of PPG’s engineered materials division
Protecting Carbon Fiber Aircraft Surfaces
light-weight composite materials. The new generation of aircraft utilizes carbon fiber for major structures including the fuselage, wing, engine nacelles, flaps, wing tips, and even rotary blades and fuselage on helicopters. Composites, however, are poor conductors of electrical current. Without proper (read more)
Browse Lightning Protection Systems Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
reliability concerns. Sheen’s CSF series carbon fiber thermal pads offer a more practical solution. Built with carbon fiber orientation technology, CSF delivers excellent through-thickness thermal conductivity, low thermal resistance, high (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
High-power electronics require thermal interface materials that can reduce contact resistance without introducing excessive mechanical stress. CSF45 carbon fiber thermal pad is designed for this purpose. It combines high thermal conductivity, low thermal impedance, and strong conformability to (read more)
Browse Carbon, Graphite, and Diamond Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
requirement. After learning the test workflow and constraints, we recommended CSF20 — our 20W high-rebound carbon fiber thermal pad. Despite initial skepticism over cost, the customer validated CSF (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Activated carbon filter bag is made of activated carbon fiber with low-oxygen baking process. The special honeycomb pore structure will adsorb and decompose harmful substances effectively to filter harmful gases (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
ENCAPSULATED MAGNETS WRAPTITE CARBON FIBER ENCAPSULATION Arnold Magnetic Technologies offers composite and metallic encapsulation solutions for a wide range of permanent magnet systems and applications. While metallic sleeved magnet containment solutions (read more)
Browse Encapsulants and Potting Compounds Datasheets for Arnold Magnetic Technologies -
Harsh Environment Not designed for harsh conditions Military grade with MIL-STD-810G Simultaneous Transmission Fiber optic only Fiber optic + power + low (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Mutual influence of two parallel coaxial cracks in a composite material with initial stresses
The macroscopic characteristics of a composite formed by carbon plastic reinforced with carbon fibers are taken from [14] and have the following values: E = 1.0⋅104 MPa, E3 = 3.0⋅104 MPa, G3 = 1.0⋅104 MPa, ν = 0.125, .
-
Investigation of the stability of anisotropic composite panels with the aid of geometrically nonlinear degenerate finite shell element
… overlap is made of a homogeneous composite whose monolayers have the volume co- efficient of reinforcement ~ = 0.6 and which are made of unidirectional reinforced carbon - epoxy composite with the characteristics E~ … … 15,690 MPa; G2: = G3 , = 4590 MPa; G,= = 6105 … Here axis 1 has the direction along the fibers , and axes 2 and 3 lie in the …
-
Tungsten coatings under high thermal loads in JET and Magnum-PSI
During the last three campaigns (August 2011–July 2012) JET has been operated with the new ITER-like wall (ILW) containing bulk Be tiles (main chamber), bulk W lamellas (divertor G5 tiles) and W coated carbon fiber composite (CFC) tiles. … shine-through related tiles plus some critical recessed areas of the wall and divertor tiles G3 , G4.
-
Nanotechnology for Sustainable Development
… lower the dechlorination reactivity of the bimetallic Fe/Ni as seen for b-CD– G3 -PSf-Fe/Ni membrane. This trend was also observed by Liu et al. (2010) where in situ photocatalytic regeneration of chitosan/activated car- bon fibre /TiO2 (CS/ACF/TiO2) was affected by the presence of small molecules … … 2,4-dichlorophenol onto the adsorption site of the CS/ACF/TiO2 composite membrane.
-
Composite polyester membranes with embedded dendrimer hosts and bimetallic Fe/Ni nanoparticles: synthesis, characterisation and application to water treatment
… lower the dechlorination reactivity of the bimetallic Fe/Ni as seen for b-CD– G3 -PSf-Fe/Ni membrane. This trend was also observed by Liu et al. (2010) where in situ photocatalytic regeneration of chitosan/activated car- bon fibre /TiO2 (CS/ACF/TiO2) was affected by the presence of small molecules … … 2,4-dichlorophenol onto the adsorption site of the CS/ACF/TiO2 composite membrane.
-
Investigation of readily processable thermoplastic‐toughened thermosets: IV. BMIs toughened with hyperbranched polyester
Those first in- vestigators found that, with appropriate end groups, the fracture toughness of carbon fiber - reinforced epoxy composites could be increased by ϳ 140% using only 5% HBP, without compromis- ing either the thermoset Tg or the modulus. The HBP employed was described only as a G3 polyester with a tetrafunctional core.3 In this …
-
Carbon Fibers
% glass fibers ; and curve G3 , behavior of a composite containing 8 vol. % carbon fibers; curve C2, behavior of a composite containing 16 vol.
-
Program-Symposium G: Transportation Materials | 2008 International Materials Research Congress
The Young's Moduli Prediction of Random Distributed Short- Fiber -Reinforced Ploypropylene Foams Using Finite Element Method. G3 .39 Mechanism of Rapid Preparing Carbon /carbon Composites with Microwave Pyrolysis Chemical Vapor Infiltration.
-
Nonclassical Problems in the Fracture Mechanics of Composites with Interacting Cracks
A carbon fiber -reinforced composite with fiber volume fraction c1 = 0.7 and a fiber aspect ratio of 10 have the following macrocharacteristics [6]: E = ×10 104 . MPa, G3 4 10 10= ×.
-
Cirrus SR22
Also GAMIjector fuel injection; Hartzell ASC-II three-blade, composites propeller; four-place oxygen system; automatic alternate … SR22- G3 'Generation Three' announced at Sun 'n' Fun, Lakeland, Florida, 17 April 2007. Improvements include wing structural redesign, increasing strength but reducing weight by 23 kg (50 lb) with carbon fibre spar; expanded centre of gravity envelope; fuel capacity increased 14% and range by over 16%; main landing gear re-engineered to increase height by …
Indicates content that may require registration and/or purchase.