-
Supplier: Micross Components, Inc.
Description: Eliminate ground loop interference in video systems True galvanic isolation 120 dB noise reduction/noise isolation Available for 50,75, and 93 ohm coax Flat frequency & linear phase response Compatible with NTSC/PAL systems 500 volts ac isolation Sealed, painted steel
- Operating Frequency Range: 6,000,000 Hz
- Other Transformer Types / Applications: Electronics Transformer
- Category: Signal / RF Transformer
-
Supplier: Coilcraft, Inc.
Description: ZA975x isolation transformers provide galvanic isolation for the isoSPITM communication interface. The hipot isolation is up to 5 kV, which makes it ideal for battery management systems (BMS) of 400 V, 800 V, or higher in HEV/EV applications with sufficient design
- Operating Temperature: -40 to 125 C
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer
- Agency: RoHS Compliant
- Other Transformer Types / Applications: Toroidal Core
-
Supplier: Coilcraft, Inc.
Description: The ZE2531 Isolation Transformer is designed to provide galvanic isolation for Single Pair Ethernet (SPE) networks, supporting 10Base-T1L and Power over Data Line (PoDL) for transmitting both data and power over a single twisted pair cable. The part is compliant with the
- Operating Temperature: -40 to 125 C
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer
- Agency: RoHS Compliant
- Other Transformer Types / Applications: Toroidal Core
-
-
Supplier: Airlink Transformers
Description: BT3252 - Boating Transformers 3600va 230v to 230v Isolating transformer for Boats to prevent Galvanic corrosion Prevents Galvanic Corrosion Transformer for installation on boats to Isolate the vessel ground from the actual ground (ie the earth) in order to prevent
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 230 volts
- Maximum Secondary Current Rating: 15 amps
- Power Rating (VA): 3,600 VA
-
Supplier: Allied Electronics, Inc.
Description: where input signals must be measured, processed, and⁄or transmitted without a galvanic connection. These industry standard isolation amplifiers offer a complete isolation function, with both signal and power isolation provided for in a single compact plastic SIP or DIP
-
Supplier: Allied Electronics, Inc.
Description: may be used in a broad range of applications where input signals must be measured, processed, and⁄or transmitted withoutt a galvanic connection. These industry standard isolation amplifiers offer a complete isolation function, with both signal and power isolation provided
-
Supplier: Visual Sound, Inc.
Description: Elimination Balanced Mono Galvanic Isolation Isolation in Rugged Field Case Portable or Permanent Isolation Module
- Connector Type: Audio / Video Connector
-
Supplier: Visual Sound, Inc.
Description: in Unbalanced Line Ground-Loop Elimination Unbalanced Stereo Galvanic Isolation Isolation in Rugged Field Case Portable or Permanent Isolation Module
- Connector Type: Audio / Video Connector
-
Supplier: TMP Pro Distribution
Description: most direct boxes or preamps. The passive design further benefits due to its ability to provide galvanic isolation from the input to the output, thus eliminating the hum and buzz that is often encountered due to ground loops and DC current offsets. This makes the JD6 particularly
- Application: Music / Audio Systems
-
Supplier: Infineon Technologies AG
Description: CYPET131 is a pulse edge transformer that works with PAG1S and PAG1P chipset secondary-side controlled flyback converter. It provides both communication and isolation function. Summary of Features Secondary to primary communication Galvanic Isolation Benefits Passive
- Device Type: CardBus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Infineon Technologies AG
Description: CYPET121 is a pulse edge transformer that works with EZ-PD™ PAG2S and EZ-PD™ PAG2P chipset secondary-side controlled flyback converter. It provides both communication and isolation function. Summary of Features Secondary to primary communication Galvanic Isolation
- Device Type: CardBus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Infineon Technologies AG
Description: This solid-state isolator provides powerful energy transmission over a galvanic isolation barrier. No dedicated voltage supply required on the output stage. Input to output direct drive is accomplished via the Coreless Transformer technology. This device features over-current or
- Output Voltage Type: DC
-
Supplier: Infineon Technologies AG
Description: This solid-state isolator provides powerful energy transmission over a galvanic isolation barrier. No dedicated voltage supply required on the output stage. Input to output direct drive is accomplished via the Coreless Transformer technology. This device features over-current
- Output Voltage Type: DC
-
Supplier: Richardson RFPD
Description: The ADuM4122 is an isolated, single device, dual output driver that uses iCoupler® technology to provide precision isolation. The ADuM4122 provides 5 kV rms isolation in the wide-body, 8-lead SOIC package. These isolation components combine high speed complementary metal-oxide
- Peak Output Current: 2 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Optocoupler 20-300%, AC, Vde SOP4 Product overview: EL354N(TA)-G from Everlight Electronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and
-
Supplier: SAE International
Description: charger at the middle of the isolation transformer. The power factor correction, tank elements, and transformer primary windings are stationary, while the transformer secondary, rectifiers, and battery control logic are on the vehicle. The transformer is assembled
-
Supplier: Knick Interface LLC
Description: loading of measured signal Voltage drop of only 1.2 V Low signal delay Space-saving thanks to multi-channel versions Modular housing with up to three channels Quality ensured by computer-controlled testing 5-year warranty The 41 A2 with transformer-based isolation offer properties
- Features: Application Software Included
- Application: General Lab and Industrial
- Signal Conditioning: Signal Isolator
-
Supplier: SOCOMEC
Description: The solution for • Industry • Processes • Infrastructure • IT applications • Healthcare Advantages Optimum load protection • Permanent operation in VFI mode (online double conversion). • The inverter isolation transformer provides galvanic separation both between the DC current
- Volt-Amp Rating: 250 to 900 kVA
- Operating Temperature: 32 to 95 F
- Voltage: 380
- Features: Bypass Switch, LCD or LED Display, On-line (Double-Conversion), Other, Three Phase
-
Supplier: RS Components, Ltd.
Description: CVS Series of ferroresonant transformer technology from SolaHD. The CVS series are voltage regulation devices for industrial applications where precise voltage regulation is required. The transformer is ideal for applications where even a small change in voltage level can lead to
- Power Rating: 1,000 VA
- Input Voltage: 120 to 480 volts
- Output Voltage: 120 to 240 volts
- Number of Outlets (if Applicable): 2
-
Supplier: Allied Electronics, Inc.
Description: current. Design feature a super isolation transformer which is triple shielded from the input line for maximum protection against shock hazard. A convenient front panel plug accepts a probe for measuring leakage current up to 9.99 mA. The 1505 is overload protected with a fuse and a
-
Supplier: SOCOMEC
Description: Motors, lamps. Standard electrical features • Dual input mains. Galvanic isolation transformer. • Internal maintenance bypass. • Backfeed protection: detection circuit. • EBS (Expert Battery System) for battery Socomec’s specialist engineering team has the necessary training and
- Input Voltage Range: 400 volts
- Volt-Amp Rating: 10 to 80 kVA
- Runtime at Full Load: 5 to 20 minutes
- Operating Temperature: 32 to 104 F
-
Supplier: PR electronics
Description: PELV/SELV. Galvanic isolation between the primary and the secondary voltage is achieved through the double-isolated safety transformer. Technical characteristics Two green LEDs, Power ON 1 and Power ON 2, indicate active outputs. By connecting the two outputs in series, 10...48
- DC Output Voltage: 5 to 24 volts
- DC Output Current: 0.18 to 0.5 amps
- DC Output Power: 7.500000000000037 watts
- AC Input Voltage: 208 to 230 volts
-
Supplier: Richardson RFPD
Description: low-side outputs. The ADuM4221 provides 5700 V rms isolation in the increased creepage wide body, 16-lead SOIC package. Combining high speed CMOS and monolithic transformer technology, these isolation components provide outstanding performance characteristics superior to the
- Category: Development Board
-
Supplier: Littelfuse, Inc.
Description: The CPC5001 is a non-inverting digital optical isolator with buffered-logic inputs and open-drain outputs. Channel 1 propagates a signal from SideA to SideB, while Channel 2 sends a signal from SideB to SideA. It provides galvanic isolation across voltage differences up to 3750Vrms.
-
Supplier: Visual Sound, Inc.
Description: channel are normally connected to ground. The GND LIFT switch on each channel is used to disconnect the shield from circuit ground at audio frequencies. Galvanic isolation between each of the channels is provided by a studio quality audio transformer. The AV-DC4 breaks the
-
Supplier: Knick Interface LLC
Description: and 22.5 mm (D1) High isolation up to 6.6 kV AC/DC basic insulation and up to 2.5 kV AC/DC reinforced insulation with overvoltage category III and pollution degree 2 (input against output and power supply) 22.5 mm housing for less demanding isolation requirements up to 2 kV AC/DC
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Analog Current
-
Supplier: CAS DataLoggers
Description: easily configured at sampling rates of 100 KHz using the DataService / Configurator software included in delivery. To display your data on the screen, just select the required sensor, measurement range and scaling. Full Potential Isolation The Expert Key 100 provides full potential
- Analog Input Channels: 14 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 100 kHz
- Resolution: 18 bits
-
Supplier: AMETEK Programmable Power
Description: The output is further protected with suppression networks that absorb high energy transients and surges that occur on the AC input. EMI filtering and the shielded isolation transformer provide transverse-mode and common-mode attenuation of electrical noise. UPS integrity is determined
- AC Output Voltage: 115 to 230 volts
- AC Output Current: 21 amps
- DC Output Current: 21 amps
- DC Output Power: 1,920.0000000000002 watts
Find Suppliers by Category Top
Featured Products Top
-
introduce unwanted noise or damage equipment, can be eliminated through isolation. This ensures stable operation and accurate measurements, maintaining system integrity over time. Take the P27000 as an example. This device uses transformer-based galvanic isolation, which physically separates the input (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
Isolation: Provides galvanic isolation up to 2500 Vrms across input, output, and power terminals, blocking transient spikes and eliminating ground loops (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
The P43000 family's capability is a result of Knick's robust construction and thorough manufacturing techniques. The High Voltage Transducer provides true transformer-based galvanic isolation, direct measurement of bipolar input currents ±5A, working voltage (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
DC voltages to 2000 VDC, while converting to standard output signals, (i.e., 0...10 VDC or 4... 20 mA). Full transformer-based galvanic isolation is provided for all 3 channels, (input, output, and power supply) with continuous isolation to 2200 VDC. Other specifications, such as cutoff (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
creepage wide body, 16-lead SOIC_IC. Combining high speed CMOS and monolithic transformer technology, these isolation components provide outstanding performance characteristics superior to the alternatives, such as the combination of pulse transformers and gate drivers. The isolators operate with (read more)
Browse Gate Drivers Datasheets for Richardson RFPD -
full galvanic isolation between the input channel and each individual output. Additionally, the device isolates the power supply channel, delivering the supply voltage by way of transformers, preventing unwanted signal influence and further reinforcing its non-intrusive design (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
Yaskawa’s popular 1000 series low voltage AC drive products. Yaskawa’s Smart Harmonics™ Technology reduces input Total Harmonic Distortion (THD) to less than 2.5% without filters which exceeds the requirements of IEEE519-1992 by almost 50%. This technology also provides galvanic (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division
More Information Top
-
Handbook of Photovoltaic Science and Engineering 2nd Edition Complete Document
In this example, the poten- tials are symmetric to ground which is typical for inverters with galvanic isolation ( transformer ), alternating voltage corresponds to exactly half of the mains voltage, i.e. 115 V and 50 Hz in European grids.
-
Bi-Directional Isolated DC-DC Converter for Next-Generation Power Distribution - Comparison of Converters using Si and SiC Devices
Characteristic of the DAB principle is the power transfer from the active bridge on the input side via the galvanic isolation ( transformer ) to the active bridge on the output side.
-
Study of a flyback-based stage as grid interface topology for micro-generation applications
If the ground references are connected as in figure 6, then there is no need of floating references for any switch (except of the obvious issue of having a primary side and a secondary side of a galvanic isolated transformer ).
-
A photovoltaic three-phase topology to reduce Common Mode Voltage
There are mainly two types of PV systems: with galvanic isolation ( transformer ) and transformerless.
-
Shunt Active-Power-Filter Topology Based on Parallel Interleaved Inverters
1) galvanic isolation transformer [15]; 2) two separate dc capacitors [36]; 3) interphase coils on the dc lines; 4) PWM strategies with higher switching frequency [16].
-
Electric generator based on solar cells
The link inductance and the galvanic isolation transformer are the third stage.
-
Transformer or transformerless ups?
installations (BS-EN 60601 and 61558-2) require that critical devices be connected through a Galvanic Isolation transformer , rather than directly to the raw mains.
-
http://www.nxp.com/documents/user_manual/UM10507.pdf
Place a galvanic isolated transformer between the AC source and the demo board, if used.
-
http://www.nxp.com/documents/user_manual/UM10474.pdf
Place the galvanic isolated transformer between the AC source and the dimmer/demo board.
-
http://www.nxp.com/documents/user_manual/UM10468.pdf
• Place a galvanic isolated transformer between the AC source and the evaluation board connector K1A, if used.
Indicates content that may require registration and/or purchase.