-
Supplier: SlipNOT Metal Safety Flooring
Description: coefficient of friction for slip resistant surfaces. Product Information: Galvanized steel ladder rung cover thickness:1/8” Galvanized steel ladder rung cover widths: 1” to fit over 3/4” diameter rungs or 1-1/4” to fit over 1”diameter rungs Galvanized
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several
- Non-standard Chain Pitch: 0.166929224 inch
- Features: Other Metal Material
- Material: Steel / Hardened Steel
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several
- Non-standard Chain Pitch: 0.250000135 inch
- Features: Other Metal Material
- Material: Steel / Hardened Steel
-
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several
- Non-standard Chain Pitch: 0.285826926 inch
- Features: Other Metal Material
- Material: Steel / Hardened Steel
-
Supplier: Elgin Fastener Group
Description: Ladder Rods General Information Material: Pre-galvanized Wire, Low Carbon Steel. Type of Head: Truss, Indented Hex Washer. Thread Diameters: 10-24 through 1/4-20. Length: To a maximum of 52". Length of Thread: 4" maximum. Wire Diameter: .160 through .250.
- Length: 52 inch
- Inch: # 10, # 8, # 9
- Shape: Round
- Material: Steel
-
Supplier: Safeguard Technology, Inc.
Description: base materials of construction, or provide your own material for direct gritting. Pultruded Fiberglass (FRP) Lightweight, Impact Resistant, Cost-Effective Galvanized Steel 18 gauge (1.2 mm) G90 Corrosion Resistant Stainless Steel 18 gauge (1.2 mm) #316 Sanitary Direct Grit Send
-
Supplier: IKG
Description: Ladders are one place where slips tend to have the most extreme consequences. Mebac® slip-resistant coating is ideal for use in the fabrication of ladders of all types. For new construction, IKG offers Mebac® surfaced ladder rungs; for retrofitting existing ladders, we
-
Supplier: BlueWater Manufacturing, Inc.
Description: The GuardDog Industrial Safety Gate is tough, durable and easy to install. This Ladder Safety Gate comes in 5 nominal sizes and is adjustable laterally to 6” (-3 to +3 of the nominal size). It is a Self Closing Safety Gate that utilizes stainless steel springs. The OSHA Ladder
- Height: 1.75 to 3.75 ft
- Width: 1.5 to 4 ft
- Features: Adjustable Width / Folding, Self-Closing
- Material: Carbon Steel, Stainless Steel
-
Supplier: Miller Fall Protection / Honeywell
Description: New GlideLoc Vertical Height Access Ladder System Kits provide an innovative solution for vertical climbing that is easy-to-use, requires minimal maintenance and provides superior safety. Kits are available in aluminum, galvanized or stainless steel construction. The easy-climb
-
Supplier: Kee Safety Inc.
Description: adjustable and able to accommodate openings 16.5 inches to 50 inches (depending on model) Kee Gate can be retrofitted to existing fixed structures. The U-bolt enables connection to posts from 1 inch to 1.5 inches flat, square, or tubular pipe. The self-closing gate is constructed of
- Height: 1.75 ft
- Width: 2.75 ft
- Features: Galvanized
- Power: Manual Powered
-
Supplier: Kee Safety Inc.
Description: adjustable and able to accommodate openings 16.5 inches to 50 inches (depending on model) Kee Gate can be retrofitted to existing fixed structures. The U-bolt enables connection to posts from 1 inch to 1.5 inches flat, square, or tubular pipe. The self-closing gate is constructed of
- Height: 1.75 ft
- Width: 1.5 ft
- Features: Galvanized
- Power: Manual Powered
-
Supplier: Kee Safety Inc.
Description: adjustable and able to accommodate openings 16.5 inches to 50 inches (depending on model) Kee Gate can be retrofitted to existing fixed structures. The U-bolt enables connection to posts from 1 inch to 1.5 inches flat, square, or tubular pipe. The self-closing gate is constructed of
- Height: 1.75 ft
- Width: 3.3333333333333335 ft
- Features: Galvanized
- Power: Manual Powered
-
Supplier: Kee Safety Inc.
Description: adjustable and able to accommodate openings 16.5 inches to 50 inches (depending on model) Kee Gate can be retrofitted to existing fixed structures. The U-bolt enables connection to posts from 1 inch to 1.5 inches flat, square, or tubular pipe. The self-closing gate is constructed of
- Height: 1.75 ft
- Width: 2 ft
- Features: Galvanized
- Power: Manual Powered
-
Supplier: Radwell International
Description: LADDER SAFETY GATE, PAIRED, GALVANIZED, GRAY, MILD STEEL, 34.5IN MAX OPENING, 28IN MINIMAL OPENING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hoover Steel, Inc.
Description: Also Available: • Galvanized Bar Grating • Serrated Bar Grating • Bar Grating Stair Treads • Ladder Rung Other sizes and types available upon request.
- Thickness: 0.1875 inch
- Type: Grating
- Features: Other, Steel
-
Supplier: ASTM International
Description: This specification covers products used in the assembly and construction of circular reinforced corrugated steel manholes for sewer and water works. Requirements are specified for the manufacture and purchase of: steel sheet for manhole structure(s) pipe, steel sheet for
-
Supplier: Atkore International
Description: WALL LADDER TYPE MILD STEEL MATERIAL HOT DIP GALVANIZED FINISH 6-3/8 INCH 11-5/8 INCH HOT ROLLED PROCESS 216 LB PER 100 PIECES WEIGHT 3 VERTICAL MOUNTING HOLE(S) POWER-STRUT. BRAND PS2406 MODEL
-
Supplier: MSA Safety
Description: SureClimb® Vertical Lifeline Cable Systems and cable grabs are designed to provide ladder fall protection when climbing or descending ladders or vertical structures up to 300 feet in height. MSA SureClimb Fall Protection Systems are designed for temporary ladder climbing
- Type: Lifeline Systems
-
Description: primed wood, Iron and Steel, Aluminum and Galvanizing. Deck Houses Handrails Machinery and Equipment Ladders Topside Areas Logo Equipment FreeBoard
- Wet / Applied Thickness: 0.004 to 0.006 inch
- Cure / Dry Temperature: 77 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Substrate: Aluminum, Steel, Wood
-
Supplier: MSA Safety
Description: Offers components for complete rescue systems Allows for vertical and horizontal mobility Uses galvanized or stainless steel for corrosion resistance Offers your choice of Ladder Rail Combination (LRC) or Rail only Provides smooth travel - there's no binding of the fall
-
Supplier: Hy-Safe Technology
Description: The Lad-Saf® shock absorbing design uses an elastomeric impact attenuator to reduce the forces imposed on the ladder structure. This system assures you of complete safety and security when climbing fixed ladders on poles, towers, tanks, etc. The economical, easy to use system is
-
Supplier: RS Components, Ltd.
Description: RS PRO 2010-003B Extension Ladder
- Ladder Type: Extension Ladder
- Material: Steel
-
Supplier: RS Components, Ltd.
Description: 4 Tread Blue Steel Mobile Step
- Height: 3.3464585000000002 ft
- Material: Steel
- Ladder Type: Step Ladder
-
Supplier: Raymond Handling Consultants, L.C.
Description: STAINLESS STEEL-LOCKSTEP LADDERS
- Height: 7.75 ft
- Material: Steel
- Ladder Type: Step Ladder
-
Supplier: MiTek Inc
Description: Cubic Designs Industrial Safety Ladders and Cages are designed to be used anywhere that safe vertical climbing and landing access are required. These steel ladders and cages are ideal for custom mezzanines, work platforms, loading docks, building rooftops, conveyors, crossover
- Ladder Type: Fixed / Wall Mounted Ladder, Single Section Ladder
- Material: Steel
-
Supplier: Terra Universal, Inc.
Description: A step up in cleanliness and safety! These ladders meet OSHA safety standards Fold flat for convenient storage Electropolished 316 stainless steel construction Non-slip polyurethane leveling feet wtih all-stainless steel stems now standard on all folding models (see photo below)
- Weight Capacity: 250 lbs
- Height: 1.8333333333333333 to 3.75 ft
- Material: Steel
- Ladder Type: Step Ladder
-
Supplier: Terra Universal, Inc.
Description: These heavy-duty step ladders are compliant with OSHA's Part 1926-1053 safety requirements for Type IAA special-duty industrial ladders. They are ideal for repair work or other out-of-reach tasks that could require the use of tools. They can safely handle up to 375 pounds of weight.
- Weight Capacity: 375 lbs
- Height: 4.083333333333333 to 5.375 ft
- Material: Steel
- Ladder Type: Step Ladder
-
Supplier: Terra Universal, Inc.
Description: Cleanroom-compatible construction: Electropolished 304 stainless steel frame and steps are easy to wipe down and won’t shed contaminants Meets OSHA safety standards Unique polyurethane non-slip leveling glides enhance safety Non-marring wheels simplify transport of ladders; fold, tilt
- Weight Capacity: 225 lbs
- Height: 4 to 10 ft
- Material: Steel
- Ladder Type: Step Ladder
Find Suppliers by Category Top
Featured Products Top
-
. Type CBLA is the most commonly used type of jacketed flexible conduit. It is easily identifiable with its computer blue jacketing color, is both UL-listed and CSA-certified, made with a hot-dipped galvanized steel core, and has a flexible PVC jacketing (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company
More Information Top
-
Residential, Commercial and Industrial Electrical Systems: Network and Installation, Volume 2 > Cable Installation and Support Systems
Sometimes galvanized steel ladders are painted for additional protection from corrosion and then used near water.
Indicates content that may require registration and/or purchase.