Products/Services for Garage Door Safety Pressure Switches
-
Pressure Switches - (758 companies)Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid- state switches upon reaching a specific pressure level to open or close a system. Pressure Switch Measurement Choices...Sensor TechnologyPressure ReadingMaterial to Measure -
Doors - (1347 companies)...often use sliding or folding doors for egress on to patios and decks. A sliding door is fitted into a track in a frame and is typically constructed of large panes of glass. Other types of doors include overhead doors for garages, warehouses and other... -
Pushbutton Switches - (783 companies)...for the Underwriters Laboratory, which is a safety science company that advises on product safety. Dustproof means the device is resistant to dust which could interfere with the switch connection. High inrush current compatible ( >100A) devices... -
Limit Switches - (562 companies)...objects or events and break a circuit. Typical uses include: Stopping a length of rod or web at the correct cutting point. Slowing a fast-closing containment door before it crashes to the floor. Switching a loading system when the loaded pallet reaches... -
Latches - (267 companies)...restraint latches are designed and manufactured in accordance with Federal Motor Vehicle Safety Standard No. 206 (FMVSS 206) from the U.S. National Highway Traffic Safety Administration (NHTSA). This standard establishes requirements for side door locks... -
Locks - (516 companies)...safe from break ins. Locks and locking systems can also be coupled with security systems, closed camera TVs, intruder detection equipment, garage door openers, or remotely activated lighting devices. A related product in the Locks segment is a taper...
-
Industrial Floor Mats - (476 companies)...to fit the tops of stairs for comfort or safety considerations. Traction mats are designed to provide a high-traction surface for vehicles such as forklifts, motorized carts and dollies, etc. Other unlisted, specialized, or proprietary types...
-
Proximity Sensors - (1105 companies)...of tool position. Process control: control of conveyors and processes based on part or level detection; stack height control. Transportation: tollbooth control; garage door control. Level detection: silos; food processing; bulk material or liquid level...
-
Cabinets and Casework - (797 companies)...components. They are made of wood, plastic, steel, aluminum, glass, or composite materials. Cabinets are rectangular storage unit with doors, shelves, and drawers. They may be free-standing or wall-mounted. Cabinet doors have handles and hinges...
-
Mechanical Safety Interlock Switches - (144 companies)Mechanical safety interlock switches couple a moveable guard door with the power source of the hazard. When the guard door is opened, the power is isolated, ensuring that the machine does not pose a hazard while an operator requires access...
Product News
-
Altech Corp.
SLC and SLK Safety Switches Altech's SLC and SLK Series solenoid locking safety switches are designed to monitor and lock gates, panels, and doors in industrial environments. With flexible mounting options and integrated locking functions, they support reliable machine safety where controlled access matters most. Designed to secure hard guarding gates, panels, and doors. SLC Series features a hybrid metal and plastic housing, manual release, and a rotatable head with five actuating positions. SLK Series offers a rotary... (read more)Browse Safety Sensor Switches Datasheets for Altech Corp. -
ERSAELECTRONICS PTE. LTD.
Telemecanique XMLBM05A2S11 Pressure Switch or maximum pressure. Media compatibility, operating temperature, contact rating, switching frequency, required differential, enclosure protection, and regulatory requirements must all be checked. Safety-critical systems may also require redundant sensing, independent overpressure protection, or a certified safety device. Summary. The XMLBM05A2S11 combines vacuum and positive-pressure monitoring, adjustable differential control, a durable snap-action contact, and an IP66 industrial enclosure. Its... (read more)Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Schmersal Inc.
Compact Hinged Safety Switch TESK We pioneered the safety hinge switch in 1996 because we found safety hinge switches offer pivotal benefits: - Simple to integrate into the machine because they replace normal hinges. - No worry over misalignment of the guard door and frame. - High protection against tampering because the safety contacts are inside the hinge. - Minimal mechanical wear. Today we offer the latest update on the safety hinge switch with the TESK. These safety hinge switches are available with an adjustable switching... (read more)Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
ERSAELECTRONICS PTE. LTD.
Telemecanique XCSE7312 Solenoid Safety Switch The Telemecanique Sensors XCSE7312 is a heavy-duty safety interlock switch designed to monitor and lock access doors, protective covers, gates, and other movable machine guards. It belongs to the Telemecanique Safety Switches XCS range and combines mechanical key actuation, electrical position monitoring, and solenoid-controlled guard locking in a robust metal enclosure. Unlike an ordinary limit switch that only reports the position of a mechanical object, the XCSE7312 can hold a machine guard... (read more)Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
Automationdirect.com
Robust Safety Switches AutomationDirect has expanded their safety products line with additional Comepi safety switches. This offering includes new, more robust solenoid locking tongue interlock safety switches and RFID-coded solenoid locking tongue interlock safety switches. All switches have a 1200N holding force and require the solenoid to be energized to unlock the switch. The RFID-coded models are uniquely coded for additional tamper resistance. The new Comepi safety switches start at $140.00 and come... (read more) -
Schmersal Inc.
Safety Foot Switch Extensive accident prevention research has shown that, when in pain or distress, operators using foot pedals tend to shift their weight forward and step down harder on the foot pedal that is enabling equipment operation rather than remove their foot. Safety foot switches are designed to overcome this problem using 3 stage operations - the switch enables machine operation when the foot pedal is depressed to a mid-point, but will stop machinery when released or when fully depressed. The TFH... (read more)Browse Foot Switches Datasheets for Schmersal Inc. -
Schmersal Inc.
Safety Pressure Mats SMS 4 & SMS 5 Safety Pressure Mats. Safety pressure mats are used to safeguard personnel around machinery with hazardous movement, such as wood processing machines, scissor lifts or punch presses. They provide a slip free surface that is highly resistant to chemicals such as acids, caustic solutions, oil, and gasoline. Applying pressure to the mat surface closes the normally open circuit and a connected safety controller evaluates this signal and stops the hazardous movement. Schmersal offers... (read more)Browse Safety Mats Datasheets for Schmersal Inc. -
Shanghai Thinktank Process Management Co., Ltd
Low-Pressure Safety Valve Engineers face challenges in steam and compressed air systems, including maintaining set pressure, fast overpressure relief, and seamless integration with piping layouts, which are critical for operational safety and efficiency. This low-pressure safety valve delivers a precise and reliable solution: Reliable Pressure Control: Set at 0.049?MPa with reseating at 0.045?MPa for consistent overpressure protection. Fast, Efficient Discharge: 255?mm orifice, 62.5?mm lift, and 0.75 discharge... (read more)Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
United Electric Controls Company
Explosion-Proof Pressure and Temperature Switches Explosion-Proof Pressure and Temperature Switches. Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and perform critical alarm, safety and emergency shutdown functions. As an electromechanical switch, it can safely operate independently of the control system and switch reliably when needed, free from potential communication errors... (read more)Browse Pressure Switches Datasheets for United Electric Controls Company -
Tecmark Corporation
Pressure Switches for Air, Gas & Liquids OEM Pressure Switches for Air, Gas, and Liquids. Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as 2" w.c. up to 100 PSIG with electrical ratings up to 25 amps. Multiple sample fitting configurations and diaphragm materials are available without the need for custom manufacturing. Tecmark (R). Tecmark (R) designs, develops and manufactures pressure switches, vacuum switches, air switches... (read more)Browse Pressure Switches Datasheets for Tecmark Corporation
-
CR4 - Thread: Octal Base Relay
The simple automatic garage door opener controller matches what you want to accomplish. .... Together with the corresponding safety and limit switches , (in your application will be the pressure limit switches).
-
Suppliers to the new Audi A4
…program Bosch EPB switch Methode Electronics Gear knobs Eissmann GPS navigation system Harman/Becker Headlamp levelling control units Hella HID ballast (as tier2) Mitsubishi Electric Homelink (the integrated garage door opener) Johnson Controls HVAC … sensor NGK Lumbar adjust switches Kostal Passive occupant detection … visors Benecke-Kaliko Package tray Borgers Park heating systems Eberspächer Passenger airbag Key Safety Systems Power lumbar … Camshafts Thyssenkrupp Technologies Charge air hoses ContiTech Clutch ZF Clutch discs LuK Clutch pressure plates LuK Cold…
-
Direct-hydrogen-fueled proton-exchange-membrane fuel cell system for transportation applications. Hydrogen vehicle safety report
…leak would have to be multiplied by the probability of a failure of this solenoidvalve safety feature. .... The driver might also leave the vehicle ignition switch in the "on" position when he or she parked the car in the garage , but even this human failure could be eliminated by an interlockwith the vehicle doors : opening any door would automatically … valve closes but develops an internal leak, and a fuel line leak develops. pressure relief device leaks…
-
Belgium - RoHS substances in electrical and electronic equipment
• Medical: respiratory sensors, therapy tent nebulizers, automated blood pressure systems, sip-and-puff movement controls, anaesthesia .... • Other: venting hoods, tape braking systems, tape tension controls, door safety , spa pumps, boilers, garage doors, vacuum radon detection, pump control, pressurized air systems, sanitary systems, altitude sensing, fire pro- tection systems. .... The temperature switch employs a temperature-response sensor, which is coupled to a mechanical means of activating…
-
IEEE Recommended Practice for Electric Power Systems in Commercial Buildings
Current codes do not require security systems; but they may be justiÞed for the personal safety of building users and the public (in parking garages ) and to reduce property loss. .... Video cameras, motion detectors, magnetic switches , metal detectors, infrared sensors, acoustical sensors, pressure transducers, window Þlm, etc., are generally wired back to a zoned central control system. .... Access control components, such as electric locks, cipher locks, door operators, card readers, parking gates, etc., are…
-
National Grid Deep Energy Retrofit Pilot
Switching fuels is discouraged but acceptable if essential to control project costs while addressing combustion safety or other technical challenges. .... reference on page 1) ii) For a home or building with an attached garage the wall between .... The door between the house and garage must be weather- stripped. .... between the garage and living space may be subject to verification by zone- pressure diagnostics to determine…
-
Federal Register > Wednesday, September 15, 2004 > [69 FR 55517] Federal Motor Vehicle Safety Standards; Power-Operated Window, Partition, and Roof Panel Syste...
…1986 Jeep Wagoneers, which, in certain cases, the failure of a key-operated switch on the tailgate … CAS petition also suggested that other power-operated features, such as power sliding doors on minivans, are … the other petitioners urged NHTSA to be proactive in this area by establishing safety performance standards to … to that which the Consumer Product Safety Commission (CPSC) has required on residential garage door-closing systems … door to have two types of sensors to prevent bodily entrapment (e.g., pressure sensors on their…
-
Insight Weekly - 24th June 2013
…vehicles (SUVs) over fire risks, and has urged owners to park them outside garages until they are .... The issue, according to the US National Highway Traffic Safety Administration (NHTSA), involves a potential fluid leak in the driver's door module, which could cause corrosion that might result in a short in the circuit board, which could cause overheating that "could .... The recall expansion has come after government pressure and a lengthy investigation by the NHTSA, which has received a total of 83 … 66 alleging the door module had melted or burned and 17 stating that window switches acted erratically or did…
-
Breaker Amperage Suggestions
I currently have a number of 110V circuits in the garage feeding lights, plugs and door openers. .... The reason I ask this is because the pressure switch on my compressor (which allows 220V wiring), only has 2 terminals and a ground on each side. .... 220/230/240V only requires two conductors and the safety ground.
-
Federal Register > Wednesday, September 2, 2015 > [80 FR 53036] Safety Standard for Automatic Residential Garage Door Operators
Copies may be inspected at the Consumer Product Safety Commission, Office of the Secretary, 4330 East West .... (d) In addition to the inherent primary entrapment protection as required by § 1211.6(a), a horizontally sliding residential garage door operator shall comply with one of the following:. .... (i) Require constant pressure on a control to close the door;. .... ‡(e) A mechanical switch or a relay used in an entrapment protection circuit of an operator…
Indicates content that may require registration and/or purchase.