-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: For over 80 years our HOFER Compressor Technologies have supplied piston compressors, diaphragm compressors, hydraulically driven non-lubricated compressors. Upon request, they can be completely equipped with valve- and instrument panels. HOFER Compressor
-
Supplier: Advanced Gas Technologies
Description: Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. Diaphragm Compressors Features From
- Discharge / Operating Pressure: 30,000 psi
- Horse Power: 3 to 125 HP
- Gases Handled: Argon, Carbon Dioxide (CO2), Corrosive / Sour Gas, Helium, Hydrocarbon Gas, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Compressor Technology: Diaphragm
-
Supplier: Howden
Description: Burton Corblin® D-Series of Diaphragm Compressors Leak tight, high pressure process compressor packages for situations where complete isolation of gas is vital, including oil and gas processes, production sites and laboratories handling high purity, rare, toxic,
- Discharge / Operating Pressure: 43,511.31 psi
- Horse Power: 13.4022038490282 to 1,742.28650037367 HP
- Gases Handled: Corrosive / Sour Gas, Helium, Hydrocarbon Gas, Natural Gas / Methane, Nitrogen (N2)
- Compressor Technology: Diaphragm
-
-
Supplier: Fluitron, Inc.
Description: In the FLUITRON DIAPHRAGM COMPRESSOR there are no dynamic seals or packing glands. All of the seals to the atmosphere are static gasket or o-ring seals. Therefore, the compressor is as free from leakage as any static seal in the system. Even in the event of a diaphragm or
- Discharge / Operating Pressure: 30,000 psi
- Flow Capacity: 72 SCFM
- Horse Power: 50 HP
- Power Source: AC Single Phase, AC Three Phase, Hydraulic
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less operation Permanently lubricated bearings Stainless steel valves and lapped aluminum valve plates Lightweight die cast aluminum heads and diaphragm hold down plates Long-life diaphragm Inlet filter Balanced for smooth, low vibration operation Range
- Discharge / Operating Pressure: 30 psi
- Flow Capacity: 2.1 SCFM
- Horse Power: 0.0999804407137504 HP
- Gases Handled: Air / Plant Air
-
Supplier: Fluitron, Inc.
Description: In the FLUITRON DIAPHRAGM COMPRESSOR there are no dynamic seals or packing glands. All of the seals to the atmosphere are static gasket or o-ring seals. Therefore, the compressor is as free from leakage as any static seal in the system. Even in the event of a diaphragm or
- Horse Power: 100 HP
- Power Source: AC Three Phase, Hydraulic
- Gases Handled: Argon, Helium, Nitrogen (N2), Oxygen (O2)
- Compressor Technology: Diaphragm
-
Supplier: Fluitron, Inc.
Description: In the FLUITRON DIAPHRAGM COMPRESSOR there are no dynamic seals or packing glands. All of the seals to the atmosphere are static gasket or o-ring seals. Therefore, the compressor is as free from leakage as any static seal in the system. Even in the event of a diaphragm or
- Discharge / Operating Pressure: 6,000 psi
- Flow Capacity: 0.5 SCFM
- Horse Power: 20 HP
- Power Source: AC Single Phase, AC Three Phase, Hydraulic
-
Supplier: Fluitron, Inc.
Description: In the FLUITRON DIAPHRAGM COMPRESSOR there are no dynamic seals or packing glands. All of the seals to the atmosphere are static gasket or o-ring seals. Therefore, the compressor is as free from leakage as any static seal in the system. Even in the event of a diaphragm or
- Discharge / Operating Pressure: 30,000 psi
- Power Source: AC Single Phase, AC Three Phase, Air / Pneumatic
- Gases Handled: Air / Plant Air, Helium, Nitrogen (N2), Oxygen (O2)
- Compressor Technology: Diaphragm
-
Supplier: Gast Group
Description: Gast diaphragm units require no lubrication making these units ideal for critical applications found in medical facilities, laboratory equipment, air sampling devices, portable gas detectors and dental equipment. Outstanding performance, durability and flexibility make Gast oil-less
- Ultimate Operating Vacuum: 480.6 to 23.4 torr
- Mechanical: Compression / Pressure Service, Diaphragm
- Application: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
-
Supplier: Gardner Denver, Inc.
Description: Compressors Gardner Denver is a global leader in the design, manufacture, installation and service of innovative compressor technologies for a diverse range of industries. From manufacturing to construction, mining to pharmaceuticals, our compressors work hard to increase
-
Supplier: PPI
Description: The Sundyne Series 2L Diaphragm Compressor is available in single and two stage configurations. Sub-series modles are as follows: 2000, Single Stage 2L, Two Stage
- Inlet Temperature: 475 F
- Inlet / Suction Pressure: 15,000 psi
- Discharge / Operating Pressure: 15,000 psi
- Horse Power: 15 HP
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: For over 80 years our HOFER Compressor Technologies have supplied piston compressors, diaphragm compressors, hydraulically driven non-lubricated compressors. Upon request, they can be completely equipped with valve- and instrument panels. HOFER Compressor
-
Supplier: Schutte & Koerting
Description: Jet Compressors are a type of ejector that use a jet of high-pressure gas as an operating medium to entrain a low-pressure gas, mix the two, and discharge at an intermediate pressure. Gases can be steam, air, propane, and others. Jet Compressors are flanged and have no
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
-
Supplier: Asahi/America, Inc.
Description: by offering a palladium-titanium diaphragm insert that connects the diaphragm to the valve compressor via a palladium-titanium stem connection joint. Light weight and corrosion resistant titanium bolts, nuts, washers, studs and body inserts sandwich the diaphragm between
- Valve Size: 0.5 to 6 inch
- Valve Type: Diaphragm Valves
- Actuation: Manual / Hand
- Features: Other
-
Supplier: Clark Solutions
Description: Model 011 miniature pump is a excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications.
- Discharge / Operating Pressure: 4.351131 psi
- Flow Capacity: 0.0653235 SCFM
- Power Source: DC
- Compressor Technology: Diaphragm
-
Supplier: Haskel International LLC
Description: Revolutionizing gas compression with smart, sustainable technology, Q-Drive is an electric servo actuated Compressed Gas System with unprecedented 4.0 intelligence, efficiency, precise control and accuracy. It delivers unrivalled performance, reliability, and safety. Plus, an advanced
- Inlet / Suction Pressure: 75 to 6,600 psi
- Discharge / Operating Pressure: 1,100 to 6,000 psi
- Flow Capacity: 20 to 32 SCFM
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
-
Vacuum Pumps and Vacuum Generators - Oil-free Diaphragm Vacuum & Pressure Pump - 70 mbar -- ME 4R NTSupplier: VACUUBRAND, Inc.
Description: This one-stage diaphragm pump works simultaneously as a vacuum generator and as compressor. All parts in contact with pumped media are made of aluminum and selected plastics (PTFE diaphragms and valves). They enable a wide range of applications for non-corrosive gases. The inlet
- Ultimate Operating Vacuum: 75.0283824473074 torr
- Pumping Speed: 2.2344 CFM
- Motor Power: 0.241239669282508 HP
- Features: AC Single Phase, Vacuum Gauge
-
Supplier: Waukesha Bearings
Description: air at the #2 bearing housing seal and increase turbine performance High pressure packing (HPP) sealing (compressor section inner barrel sealing) – to reduce clearances and cut leakage of high-pressure air into the turbine wheel space Hot gas path interstage sealing – to reduce leakage
-
Supplier: Schutte & Koerting
Description: diaphragm, piston, or motor actuator using any standard instrument signal, either electric or pneumatic. Applications Watchcase vulcanizers used in making rubber tires and tubes. Steam Jet Compressors are used for recirculating in connection with a Yankee Dryer for paper. Jet
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
-
Supplier: John Crane, Inc.
Description: separation of the two machines, providing easy access for alignment and equipment maintenance. Applications Process Pumps Electric Motors Gearboxes Steam Turbines Gas Turbines Centrifugal Compressors Other Compressors Other Rotating Equipment Generators
- Bore Diameter: 18 inch
- Rated Torque: 5,132,743.36283186 In-lbs
- Rated Speed: 28,000 rpm
- Coupling Type: Metal Contoured Diaphragm
-
Supplier: SensorsONE, Ltd.
Description: available for ship systems which are handling flammable and volatile chemicals such as oil, gas, liquid petroleum gas (LPG) and liquid natural gas (LNG).
-
Supplier: Danfoss A/S
Description: The CAS series covers most outdoor as well as indoor application requirements. CAS pressure switches are suitable for use in alarm and regulation systems in factories, diesel plant, compressors, power stations and on board ships. Pressure ranges: 0 to 60 bar Low differential (fixed) micro
- Working Pressure Range: 1,740.4524 psi
- Switch Point Range: 0 to 870.2262 psi
- Operating Temperature: -13 to 158 F
- Switched AC Volts: 220 volts
-
Supplier: Sitron
Description: The SP21 monitors the pressure range of a wide variety of both liquids and gases. This economical unit features a 304SS body, 316SS diaphragm with either silicone or olive oil filled sensor and either M12 or DIN43650 electrical connection. It is available in pressure ranges from 0…100milibar
- Working Pressure Range: 2.900754 to 3,625.9425 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 185 F
- Pressure Measurement: Absolute, Differential, Gauge
-
Supplier: Sitron
Description: The SP68 is an IP68 rated pressure transmitter for a wide variety of both liquids and gases. The SP68 can be mounted in flood prone locations. This unit features a 304SS body, 316SS flush mounted diaphragm with either silicone or olive oil filled sensor and a fixed length of vented
- Working Pressure Range: 1.450377 to 14,503.77 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 185 F
- Pressure Measurement: Absolute, Differential, Gauge
-
Supplier: Sitron
Description: The SP30 is ideal for sanitary application. The SP30 monitors the pressure range of a wide variety of both liquids and gases. This unit features a 304SS body, 316SS flush mounted diaphragm with either silicone or olive oil filled sensor and either M12 (IP67 rated) or DIN43650 (IP65 rated)
- Working Pressure Range: 1.450377 to 14,503.77 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Pressure Measurement: Absolute, Differential, Gauge
-
Supplier: Winters Instruments
Description: pressure, vacuum and vacuum-pressure models using diaphragms, bellows and pistons for actuation• Common applications include: tank and compressor level and precision control, hydraulic systems, pumping controls and hazardous area lift station controls
- Switch Point Range: 2 to 300 psi
- Deadband: 0.125 to 22 psi
- Operating Temperature: -20 to 180 F
- Number of Throws: Double Throw
-
Supplier: Richardson RFPD
Description: Piece Stainless Steel Construction Digital Pressure and Temperature Output or Analog mV/Amplified Output Compact 17-4PH Stainless Steel Customizable Applications Pumps and Compressors Hydraulic/Pneumatic Systems Automotive Test Systems Energy and Water Management Medical Gas Pressure
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Gardner Denver, Inc.
Description: icon below for performance details. Diaphragm Gardner Denver’s innovative Diaphragm Pump Technology has been providing outstanding value in the pumping, compression industry for over 50 years. Our world class engineering team designs application specific diaphragm pumps that
Find Suppliers by Category Top
Featured Products Top
-
Water in natural wells is not pure water. It is full of other minerals and gases that have dissolved into it over time. Vacuum solutions from Busch are used to degas water before it makes its way into the bottle. Natural mineral water: Although this might be (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Busch Vacuum Solutions -
SCREW COMPRESSOR UNITS DELTA SCREW WITH BELT DRIVE FOR COMPRESSING AIR, NITROGEN AND OTHER NEUTRAL GASES. (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
biogas (BGTP) or as an essential part of biogas injection plants (BGIP) for the compression of biomethane to inject into gas grids. Ranges of application are compression of biomethane acc. to DVGW 260 and compression of Biogas acc. to DVGW 262. The Biogas compressor is available as stage and as unit (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
can be supplied complete with inlet and exhaust filters. A special vacuum tight version is available for gas analyzer equipment. Dry Vane Technology The dry vane compressors are 100% oil free (eco-friendly), easy to plug in and ready to work thanks to the pressure (read more)
Browse Air Compressors Datasheets for Vooner FloGard LLC -
Chemical and process technology The chemical industry is completely dependent on reliable supplies of process gas. But each process is different and requires specialised (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
Hydrogen compression can be achieved with several different technologies – we can help you select the one that is best suited for your application. Aerzen offers oil-free, oil-flooded, and water-flooded screw compressor packages suitable for a range of gases, including (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
CEMENT SOLUTIONS BLOWERS AND COMPRESSORS DESIGNED FOR BETTER SOLUTIONS IN CEMENT APPLICATIONS Cement blowers and compressors are vital in several cement plants operations. For instance, at the (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
compression. And an almost unlimited spectrum of possible adaptations and accessories. Designed for the compression of air, nitrogen, and other neutral gases, the Delta Screw compressors are perfect for almost any possible application. The spectrum of the extended Delta Screw series additionally includes 7 (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
Cement and Lime Industry Blowers and Compressors designed for better Solutions in Cement Applications Depending on your cement plant’s operations, the specialists at AERZEN can tailor make a (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
. Liquid level measurement and gas compressors. Lubrication, oil production, and recovery systems (read more)
Browse Pressure Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
More Information Top
-
Carbon Dioxide Sequestration and Related Technologies
Laser grade C02 (PRAXAIR 99.9995%) was charged using a liquid C02 pump (SFf-10, supercritical fluid technology) and methane (PRAXAIR 99.999%) was delivered using an air operated diaphragm gas com- pressor (Pmax = 75 MPa; Supperpressure Inc. 46-14025-1).
-
Sour Gas and Related Technologies
Pure C02 was charged using a liquid C02 pump (SFT-10, Supercritical Fluid Technology) and pure methane was delivered using an air operated diaphragm gas compressor (p max = 75 MPa; Supperpressure Inc. 46-14025-1).
-
Sulfur Solubility in Sour Gas
They were metered directly into the high-pressure optical cell by means of a diaphragm gas compressor with a heated head.
-
Process Intensification for Sustainable Energy Conversion
Tar & dust Freeboard CHP-Plant Guessing Feed screw Clean gas Diaphragm gas compressor Filter candle .
-
Anhydrous coloring of synthetic fibers in compressed carbon dioxide
10 cm3, 100 mms optical Weglange, 3 gas membrane compressor , 4 Handspindelpresse,5 Druckmessung,6Ruckschlagventil 8 Cop-Gasflasche,9, 7 filters, flow ig tank.
-
MINIMARS conceptual design: Final report
Metal- diaphragm gas compressors may be used to transfer the gaseous fuel for storage.
-
A stand for testing seals of high pressure vessels for tightness
Gas (hydrogen or nitrogen) from the cylinders, 5, of capacity 40 liters each (pressure 150 kg/cm 2) is fed into a "Corblin" gas diaphragm compressor , 8, and is discharged under a pressure of 600 kg/cm 2 into reservoir 7, of 65 liters…
-
Analysis of Diaphragm Compressor Exhausts Volume Decrease
Diaphragm compressor working process comprises a gas side diaphragm compressor gas and liquid side hydraulic system in two parts.
-
High‐pressure—temperature bioreactor for studying pressure—temperature relationships in bacterial growth and productivity
Schematic diagram of the apparatus: (A) sapphire pressure cell, (B) check valve, (C) magnetically driven pump, (D) windowed oven, (E) two-stage diaphragm gas compressor , (F) filter, (G)pressure gauge, (H) anaerobic glove box, (OT) oxygen trap, (P) digital pressure gauge, (PG…
-
Experiments on small (H2 )N clusters
The authors wish to thank J.P. Toennies and the Max-Planck-Institut for Dynamics and Self-Organization, G¨ottingen, for lending a nH2 → pH2 con- verter and a diaphragm gas compressor .
Indicates content that may require registration and/or purchase.