Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Spirax-Sarco
Description: The M800 gas flow computer receives signals from various pipeline transmitters and converts them to display flowrate, total flow, pressure and temperature. The flow computer operates with Gilflo, ILVA, linear flowmeters, vortex and orifice plates. The M800
- Operating Temperature: 32 to 131 F
- Features: Alarm
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse
- Display Types: Digital
-
Supplier: Flow Technology, Inc.
Description: format. Application The SL9000 Flow Computer is capable of 16-point linearization, providing high accuracy when used with flow meters calibrated over their full extended range. It is designed for use in volumetric liquid and gas applications where temperature and pressure
- Operating Temperature: 32 to 122 F
- Features: Alarm, Programmable
- Outputs: Analog Current, Frequency / Pulse, Switch
- Display Types: Digital
-
Supplier: Hoffer Flow Controls, Inc.
Description: The HIT-4G is a compact digital gas flow computer with temperature, pressure and compressibility compensation. The HIT-4G is configurable from the instrument front panel keypad or via Modbus communications. OUTSTANDING FEATURES LCD display for total, rate, temperature and
- Number of Inputs: 2 inputs
- Operating Temperature: -40 to 176 F
- Features: Alarm, Recorder
- Outputs: Analog Current, Frequency / Pulse, Switch
-
-
Supplier: ProSoft Technology, Inc.
Description: The ProTalk Liquid & Gas Flow Computer Module is a Quantum backplane compatible module that allows Quantum processors to easily support flow applications performing measurement of hydrocarbon gases or liquids using AGA 3, 7, 8 and API 2540 measurement standards. The
- Operating Temperature: 0 to 60 C
- Features: Other
- Port Type: RS232, RS422, RS485
- Protocol / Network: Serial
-
Supplier: ProSoft Technology, Inc.
Description: The MVI71-AFC is an in-rack Liquid & Gas Flow Computer Module for the PLC platform. The MVI71-AFC Flow computer module supports 8 meter channels for the measurement of hydrocarbon gases and liquids using currently accepted industry measurement standards. The module
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Local Interface: Digital Front Panel
- Media Type: Gas or Steam, Liquid
-
Supplier: ProSoft Technology, Inc.
Description: The MVI56 Liquid & Gas Flow Computer Module is a ControlLogix® backplane compatible module that allows ControlLogix processors to easily support flow applications performing measurement of hydrocarbon gases or liquids using AGA 3, 7, 8 and API 2540 measurement standards.
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Operating Temperature: 32 to 140 F
- Outputs: Analog Current, Analog Voltage
-
Supplier: ProSoft Technology, Inc.
Description: The MVI69-AFC is an in-rack Liquid & Gas Flow Computer Module for the CompactLogix platform. The MVI69-AFC Flow computer module supports 8 meter channels for the measurement of hydrocarbon gases and liquids using currently accepted industry measurement standards.
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Operating Temperature: 32 to 140 F
- Outputs: Analog Current, Analog Voltage
-
Supplier: Fluidwell bv
Description: output signal reflecting the corrected consumption / flow rate. Displays total and flow rate simultaneously. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total
- Number of Inputs: 4 inputs
- Operating Temperature: -40 to 176 F
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse
- Flow Sensor Inputs: Differential Pressure Meters, True Mass Flow Meters, Velocity Meters
-
Supplier: Spirax-Sarco
Description: The M850 is a flexible and easy to use flow computer that accurately calculates mass and energy flow for steam, gas and liquids across a wide variety of applications.
- Number of Inputs: 12 inputs
- Operating Temperature: 32 to 131 F
- Features: Alarm
- Outputs: Analog Current, Analog Voltage
-
Supplier: Accuris
Description: Gas Measurement Manual - Part 8: Electronic Flow Computers and Transducers
-
Supplier: Willowglen Systems Inc.
Description: Willowglen’s Unisen Series 5 Flow Computer outperforms the competition – with standard and advanced features, and flexible configuration: · Available in different sizes to accommodate small to large numbers of flow meters (maximum 25 flow meters). · Flexible enough to
- Operating Temperature: -40 to 150 F
- Features: Alarm, Programmable, Recorder
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse, Switch
- Computer Interface: Application Software Included, Serial
-
Supplier: Fluidwell bv
Description: The F114 flow computer calculates the actual ratio between two separate flows. It offers the ability to set one low ratio and one high ratio alarm value. Special precautions are taken to allow start-up problems and incorrect ratio readings for a certain period of time. Based on
- Number of Inputs: 2 inputs
- Operating Temperature: -40 to 158 F
- Features: Alarm, Programmable
- Outputs: Analog Current, Analog Voltage, Switch
-
Supplier: Accuris
Description: Gas meters - Conversion devices - Part 3: Flow computer
-
Supplier: Spirax-Sarco
Description: The M800 steam flow computer is available with either panel or wall mount connections that can operate with: Gilflo, ILVA, DIVA flowmeters. Vortex, Spiraflo and orifice plate pipeline units. The M800 can provide density compensation for saturated and superheated steam with suitable
- Operating Temperature: 32 to 131 F
- Features: Alarm
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse
- Display Types: Digital
-
Supplier: Fluidwell bv
Description: possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Calculates differential flow rate (consumption), total and accumulated total of flow A and B. Calculates the sum flow rate, total and accumulated total of flow A and B. Precautions for
- Number of Inputs: 2 inputs
- Operating Temperature: -40 to 176 F
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse
- Flow Sensor Inputs: Differential Pressure Meters, True Mass Flow Meters, Velocity Meters
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Nova-Flow Series of flow computers is a family of highly flexible, modular flow computers designed for basic rate and total flow display, batch control for liquid and gas flow measurement, as well as for thermal energy measurement. With
- Number of Inputs: 14 inputs
- Number of Control Outputs: 12 outputs
- Operating Temperature: -4 to 122 F
- Features: Alarm, Programmable
-
Supplier: Fluidwell bv
Description: for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total on the display. Remote control input to
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 176 F
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse
-
Supplier: OMEGA Engineering, Inc.
Description: solutions. The Model FC-21 flow computer is suitable for liquid batching, volumetric batching, and corrected volume applications. The Model FC-22 was designed for liquid, gas, steam, and heat applications. Multiple flow equations are stored in both models. These versatile
- Number of Inputs: 10 inputs
- Number of Control Outputs: 2 outputs
- Operating Temperature: 0 to 50 F
- Outputs: Analog Current, Analog Voltage
-
Supplier: Accuris
Description: Gas meters \x97 Conversion devices Part 3: Flow computer
-
Supplier: ABB Measurement & Analytics
Description: Flow-X series of flow computers is a powerful and versatile automation platform, especially designed for the custody transfer of liquid and gas. It provides different enclosure options for panel-mount and field-mount installation and possesses measurement certifications
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Operating Temperature: 32 to 140 F
- Outputs: Analog Current, Frequency / Pulse
-
Supplier: KROHNE Messtechnik
Description: The SUMMIT 8800 is a digital flow computer for custody transfer (CT) measurement. Its state of the art full color graphical touch screen allows a graphical representation of the measurement process, with all measured values shown in real time; Up to 5 different types of meters combined
- Number of Inputs: 4 inputs
- Number of Control Outputs: 3 outputs
- Operating Temperature: 14 to 131 F
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse, Switch
-
Supplier: AW Company
Description: No Description Provided
- Number of Inputs: 4 inputs
- Local Interface: Analog Front Panel, Digital Front Panel
- Features: Controller
- Display Types: Digital
-
Supplier: ABB Measurement & Analytics
Description: XFCG5 provides an upgraded path to new digital technologies and protocols such as MQTT and secured wireless connection (WiFi-Access Point or Bluetooth). This generation of flow computers and RTUs also offers a low-power, highly-reliable microprocessor-based unit with a Linux operating
- Number of Inputs: 2 inputs
- Number of Control Outputs: 2 outputs
- Operating Temperature: -40 to 140 F
- Outputs: Analog Current, Frequency / Pulse
-
Supplier: Daniel Measurement and Control Inc.
Description: communications of the Series 100 Plus Option Board. This board provides a direct input of pressure, temperature, and gas composition into the meter which allows the meter to act as a redundant flow computer; it calculates corrected volume rates, mass rates, energy rates, and AGA
- Velocity Flow Rate: 100 to 125 ft/sec
- Operating Temperature: -40 to 149 F
- Operating Pressure: 150 to 4,000 psi
- Media Temperature: 24.8 to 212 F
-
Supplier: Sierra Instruments, Inc.
Description: Gas Flow Meters SmartTrak® 100 gas flow meters from Sierra Instruments offer unprecedented performance, user-friendliness and flexibility of innovative features like Dial-A-Gas capability and the Pilot Module interface. Sierra's SmartTrak 100 gas flow
- Pipe Diameter: 0.25 to 0.75 inch
- Gas Volumetric Flow Rate: 0 to 7.062146892655368 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 5,000 psi
-
Supplier: Sierra Instruments, Inc.
Description: For lab researchers and systems integrators/OEMs, Sierra's flagship SmartTrak 100 thermal mass flow controller is a true multi-gas digital MFC designed to deliver smooth, stable, accurate, and repeatable gas mass flow control you can rely on, every time. Unaffected by
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 1 ±% FS
- Interface: Computer Programmable, Digital Front Panel
-
Supplier: Sierra Instruments, Inc.
Description: Gas Mass Flow Meters SmartTrak® 100 gas mass flow meters from Sierra Instruments offer unprecedented performance, user-friendliness and flexibility of innovative features like Dial-A-Gas capability and the Pilot Module interface. Sierra's SmartTrak 100 gas
- Pipe Diameter: 0.25 to 0.75 inch
- Gas Volumetric Flow Rate: 0 to 35.31073446327684 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 5,000 psi
-
Supplier: Bronkhorst USA
Description: HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700 control
- Gas Volumetric Flow Rate: 0.000007062 to 0.00052965 SCFM
- Mass Flow Rate: 0.0000005506 to 0.000041295 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: Sierra Instruments, Inc.
Description: Steel-Mass® 640S gas mass flow meters accurately monitor total gas mass flow rate of gases and insert easily into ducts and pipes up to 72-inches. Larger probe lengths are available upon request. Typical applications for gas mass flow meters include
- Pipe Diameter: 72 inch
- Operating Temperature: -40 to 120 F
- Operating Pressure: 500 psi
- Media Temperature: -40 to 350 F
-
Supplier: Badger Meter
Description: The Blancett® B142 Gas QuikSert® Turbine flow meter provides long service life by offering a durable construction design composed of stainless steel and tungsten carbide shaft and bearings. Superior Material. Consistent Measurement. The Blancett B142 Gas QuikSert® Turbine
- Pipe Diameter: 2 inch
- Gas Volumetric Flow Rate: 7 to 350 SCFM
- Operating Temperature: -40 to 330 F
- Operating Pressure: 0 psi
-
Supplier: IHS ESDU
Description: experimental data obtained for steam ejectors pumping air at 20 degrees C. If other gases are handled the secondary mass flow rate is converted by the program to an equivalent rate based on the molar mass of the secondary gas. For the second the input is a selection of entry and
-
Supplier: Daniel Measurement and Control Inc.
Description: integral flow computer capabilities, including the ability to calculate real time corrected volume, energy, mass flow rate, and AGA10 speed of sound. This data is stored in the extensive non-volatile audit logs. SeniorSonic Gas Ultrasonic Flow Meters are
- Velocity Flow Rate: 100 to 125 ft/sec
- Operating Temperature: -20 to 100 F
- Electrical Output: Analog Current, Frequency
- End Fittings: Flanged
-
Supplier: Sensirion
Description: Flow Controller for Cost-Sensitive OEM Projects with High Unit Quantities The SFC5300 mass flow controller measures and control mass flows with outstanding accuracy, long-term stability and repeatability. It boasts a compact size and an impressive dynamic measurement range. The
- Accuracy: 0.2 ±% FS
- Interface: Computer Programmable
- Media: Gas / Air
- Control: Limit / Set Point Control
-
Supplier: IHS ESDU
Description: data for single-nozzle designs and, given a minimum of input (selection of entry and required exit pressures, temperatures, mass flow rate and dimensions), will calculate primary nozzle and exit dimensions. The detailed design method, based on one-dimensional flow equations that are
-
Supplier: Siemens Process Instrumentation
Description: FSS200 clamp-on ultrasonic sensors, replaces the FUG1010 for gas flow measurement applications. Martin Dingman of Siemens Industry, Inc. discusses the new FS230 clamp-on ultrasonic meters for liquid and gas hydrocarbon flow measurement. Topics covered are theory of
- End Fittings: Clamp
- Features: Computer Controllable, Digital Display, Digital Front Panel, Gas, Liquid, Velocity Flow Meter
- Additional Variables Measured: Measures Temperature
- Meter Technology: Ultrasonic Meter
Find Suppliers by Category Top
Featured Products Top
-
. ABB is a leader in control devices for the remote production and custody transfer of oil and gas. ABB flow computers and RTUs are used to monitor, measure and control many upstream oil and gas applications to ensure safe and efficient operations. The (read more)
Browse Flow Computers, Totalizers, and Indicators Datasheets for ABB Measurement & Analytics -
natural gas means that metering must be highly accurate and be able to handle high flow rates. Furthermore, hydrogen is the smallest observed molecule in the universe, which can result in a higher likelihood of leakage. This can be difficult to detect since hydrogen is odorless. For these reasons (read more)
Browse Flow Computers, Totalizers, and Indicators Datasheets for ABB Measurement & Analytics -
, and fluid density. Product Benefits Mass or volumetric flow monitoring of gases, liquids or steam Ideal for pipes and ducts up to 72 inches (2M). Measures five process variables with one process connection (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Most gas pipelines use flow computers to measure the volume of gas flowing through the lines and to accurately charge customers for the delivered product. These flow computers calculate volume based on various inputs, including the temperature monitored by an (read more)
Browse RTD Temperature Probes Datasheets for United Electric Controls Company -
calibrated from the keypad or from a computer using the PanaViewPlus program. Applications The DigitalFlow GM868 flow transmitter is a complete ultrasonic flow metering system for measurement of (read more)
Browse Flow Meters Datasheets for Panametrics -
guaranteed consistent gas mixtures when sourcing cylinders. Fortunately, there is a cost-effective and more reliable alternative. Custom gas mixers allow users to mix two or more gas flows to produce a specific mixture in-house. The benefits of using a bespoke gas mixing system for gas (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
for controlling the Mass Flow Controllers (MFC) and direct acting solenoid valves in the second enclosure. The electronics enclosure connects to a computer via a 9 pin serial port connector and cable. The 4040 software, on the computer, communicates with the microcomputer board inside the electronics (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
, or gas mixes for research. The Series 4000 must be linked to a computer via USB or Bluetooth and the easy-to-use application enables remote controlling, canister filling, and optional alarms. You can mix up to seven gases simultaneously, add additional gas circuits, and has a selection of operating (read more)
Browse Mixing and Blending Controllers Datasheets for Environics, Inc. -
, an RTD temperature sensor and a solid state pressure transducer that measures the mass flow rate of steam, gases and liquids. Other meter types use external process measurements to calculate mass flow. The temperature and pressure devices are typically not installed in the same location as (read more)
Browse Flow Meters Datasheets for Panametrics -
video on our available products. We design, manufacture and sell gas flow instrumentation, specializing in customizing our units to fit the needs of our customers Environics Environics is a world (read more)
Browse Technical Training Equipment Datasheets for Environics, Inc.
Conduct Research Top
-
It's a New World, Does Your Oil & Gas Flow Computer Know That?
a user's perspective on the potential of integrated control and flow measurement.
-
Natural Gas in Venezuela: Flowmeter Applications
atmospheric discharge, this sophisticated turbine gas flow computer performs temperature and pressure compensation and is accurate to ± 2%. Repeatability is ± 0.25% over the repeatable flow range.
-
Review: The New Bedrock OSA +Flow Digital Flow Computer
This review by an oil & gas LACT specialist looks at how integrating flow measurement and PLC control can improve oil & gas custody transfer
-
Chapter Six: A New Era in Oil and Gas Flow Computing
Traditionally, most oil and gas production sites used a flow computer at the wellhead for measurement and simple control functions, and a PLC at a central facility for more sophisticated control. Operational and measurement data was collected from the well site once an hour and that was good enough
-
FLOWgate TM: The Gate to Ultrasonic Gas Flow Measuring Devices
an individualized start page. This saves time when you need to get a quick overview. With FLOWgate TM, several communication connections can be created for different FLOWSIC devices simultaneously. This enables monitoring of several measurement systems from a computer at a glance. Improving gas flow measurement
-
Video: Select The Right Mass Flow Controller For Your Application
your application via computer with totalization, batch control, input control, mixing gases, blending gas, and setting alarms. See how SmartTrak 100 was instrumental in a suspended animation experiment by Dr. Kraus, allowing him to achieve his research goals with precise gas flow. When you expect
-
Fluid Flow Software Tools Help Avoid Engineering Errors
Advances in computer technology are providing better tools to simplify the tasks faced by engineers, especially those responsible for designing and managing process lines that handle fluids and gases. Tools, such as ABZ, Inc.'s Design Flow Solutions software, allow quick solutions to fluid flow
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
cost saving in energy over the long haul. What kind of data do facilities managers need to make these critical energy saving decisions?. The Best Place To Start-Ask the Right Questions. A great place to start is by getting accurate "flow energy" measurements of the methane/natural gas, water
More Information Top
-
An Approach to Oil Field Automation
Since the Elk Basin installationwas put into operation, several equipment suppliershave designed a gas flow computer that can be used on individual or multiple well streams.
-
:: New Materials Zone ::
Home pH sensors Gas flow computer that applies Coriolis mass flow accuracy to fiscal gas measurement .
-
Emerson Introduces First Gas Flow Computer That Applies Coriolis Mass Flow Accuracy
Emerson Introduces First Gas Flow Computer That Applies Coriolis Mass Flow Accuracy .
-
PD 15(5) Improved Production Results from Careful Selection of Automation System End Devices
The development of volume meters, net oil analysers and gas flow computers allowed consolida- tion of field facilities into large fieldgate systems and the subsequent automation of these facilities.
Indicates content that may require registration and/or purchase.