-
Supplier: Nex Flow Air Products Corp.
Description: increases efficiency by reducing compressed air use, as well as associated energy and noise, while extending distance where useful laminar flow is maintained. The Nex Flow™ Air Mag™ Air Nozzle is a star type profile nozzle with a unique “patent pending design” to
- Media: Air / Gases
- Material: Brass
- Application: Cleaning / Blowoff
- Form: In-line
-
Supplier: Nex Flow Air Products Corp.
Description: Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more efficient than Air Nozzles. They cover a
- Media: Air / Gases
- Material: Brass
- Application: Cleaning / Blowoff
- Form: In-line
-
Supplier: Nex Flow Air Products Corp.
Description: Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more efficient than Air Nozzles. They cover a
- Media: Air / Gases
- Material: Aluminum
- Application: Cleaning / Blowoff
- Form: In-line
-
-
Supplier: Nex Flow Air Products Corp.
Description: Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more efficient than Air Nozzles. They cover a
- Media: Air / Gases
- Material: Aluminum
- Application: Cleaning / Blowoff
- Form: In-line
-
Supplier: EXAIR
Description: EXAIR's 1" Flat Super Air Nozzle is a highly efficient, unique flat air nozzle. Their patented (U.S. Pat 5402938) design uses a special shim to maintain the critical position of the component parts. Air is released through the thin slot, across a flat surface. The result is a wide,
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff, Spray Drying
- Features: Other
-
Supplier: SAE International
Description: This procedure establishes recommendations on the measurement of diesel engine intake air flow under steady-state test conditions. The measurement methods discussed have been limited to metering systems and associated equipment found in common usage in the industry, specifically,
-
Supplier: SAE International
Description: This procedure establishes recommendations on the measurement of diesel engine intake air flow under steady-state test conditions. The measurement methods discussed have been limited to metering systems and associated equipment found in common usage in the industry, specifically,
-
Supplier: EXAIR
Description: forceful stream of high velocity, laminar airflow. Air consumption and noise are minimal. The airflow of the 2" High Power Super Air Nozzle cannot be blocked and meets OSHA standards 29 CFR - 1910.95(a) and 1910.242(b). The Model HP1125 High Power 2" Super Air Nozzle has a .025"
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff, Spray Drying
- Form: In-line
-
Supplier: SAE International
Description: Orifices, flow nozzles and arbitrarily shaped flow obstructing flow measurement devices are widely used to estimate EGR flow rates in engines, and also used to model flow restricting components like valves in engine analysis tools such as GT-Power. The
-
Supplier: Miba Industrial Bearings
Description: pad orientation for lower bearing loads Pivot Design Miba offers line contact or spherical contact (e.g. ball & socket). A spherical contact allows pad tilting also in axial direction, to cope with misalignment and thereby avoid edge contact. Lubrications Oil inlet nozzles control the
-
Supplier: ASME Standards and Certification
Description: fluid from a tank; vertical rise of a weather balloon; wind drag forces on people; Venturi meter; fluid’s surface shape in a rotating cylindrical tank; range of an aircraft; designing a water clock; water turbine under a dam; centrifugal separation of particles; ideal gas flow in
-
Supplier: ASME
Description: fluid from a tank; vertical rise of a weather balloon; wind drag forces on people; Venturi meter; fluid’s surface shape in a rotating cylindrical tank; range of an aircraft; designing a water clock; water turbine under a dam; centrifugal separation of particles; ideal gas flow in
-
Supplier: EXAIR
Description: nozzles. The 1 NPT Super Air Nozzles produce 6.6 pounds of blowing force - over 8 times that of ordinary nozzles. The 1-1/4 NPT Super Air Nozzles produce up to 23 pounds of blowing force - almost 28 times that of the standard Super Air Nozzle! High amplification
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff, Spray Drying
- Features: Other
-
Supplier: EXAIR
Description: or marking items as they move through an assembly line. Narrow angle round pattern atomizing nozzles are capable of delivering the most liquid of any of our atomizing nozzles.
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Coating / Painting
-
Supplier: Festo Corporation
Description: Sender nozzle, receiver nozzle, gap sensor Back pressure actuated valve Operational reliability even in very dirty environments Reliable even at high ambient temperatures Insensitive to mechanical influences and sound waves Reliable even in complete darkness and when sensing
- Media: Air / Gases
-
Supplier: Festo Corporation
Description: air nozzle ADNA-PDAD-22 For PDAD dryer.
- Media: Air / Gases
-
Supplier: ABB Measurement & Analytics
Description: Flow nozzles do not rely on a sharp edge (which can degrade over time) to maintain accuracy and therefore offer excellent long-term accuracy with less wear and reduced possibility of distortion. They are often used for flow testing on steam-raising plant. A flow
- Media: Air / Gases, Fuel (Liquid), Oil, Steam, Water
- Form: In-line
- Material: Steel - Stainless
-
Supplier: Festo Corporation
Description: Sender nozzle, receiver nozzle, gap sensor Back pressure actuated valve Operational reliability even in very dirty environments Reliable even at high ambient temperatures Insensitive to mechanical influences and sound waves Reliable even in complete darkness and when sensing
- Media: Air / Gases
-
Supplier: Paxton Products, an ITW company
Description: The UNO Nozzle, by Paxton Products, provides targeted airflow for a small target. Designed to replace a single compressed air nozzle remote from a larger air delivery device, the UNO Nozzle facilitates further reduction in compressed air usage. In addition to this, the UNO
- Features: Adjustable Position / Direction
- Media: Air / Gases
- Application: Cleaning / Blowoff
- Form: In-line
-
Supplier: Vortec
Description: Vortec engineered blow off nozzles significantly reduce compressed air consumption and noise, compared to open nozzle jets. Using proven amplification technology, Vortec nozzles entrain and accelerate free surrounding air, resulting in air flow volume up to 25 times more
- Features: Adjustable Position / Direction, Integral Valve
- Media: Air / Gases
- Application: Cleaning / Blowoff
- Form: Handheld / Pistol, In-line
-
Supplier: Vortec
Description: Vortec Spray Nozzles provide ultra-fine droplet-sized sprays for evaporative cooling, atomization, humidification and wetting. Superior to conventional hydraulic and piezoelectric nozzles, spray nozzles produce spray patterns that can be widely diffused or directed. The liquid
- Media: Air / Gases
- Application: Humidification
- Form: In-line
- Features: Other
-
Supplier: Radwell International
Description: #6 ALUMINA NOZZLE 3/8 WP-9. FREE 2 YEAR RADWELL WARRANTY
- Media: Air / Gases
-
Supplier: Pneumadyne, Inc.
Description: 1/16 Id Air Nozzle are offered to accommodate application requirements. Simply use the Retaining Nut to attach the Nozzle to the Air Jet Base to complete the assembly.
- Orifice Size: 62.5 mil
- Media: Air / Gases, Coolant
- Material: Brass
- Application: Cleaning / Blowoff
-
Supplier: BETE Fog Nozzle, Inc.
Description: Coarse atomization Spray Pattern: Flat Fan Spray Angles: 105° to 145° Flow rates: 0.014 to 235 gpm (0.510 to 757 L/min)
- Maximum Pressure: 200 psi
- Maximum Flow: 8.22 to 66.6 GPH
- Orifice Size: 0.052 mil
- Media: Air / Gases, Chemicals, Coolant, Steam, Water
-
Supplier: Lechler, Inc.
Description: Two liquid feed ports enable the mixing of two different fluids within the nozzle prior to atomization. This second liquid feed port may otherwise be used as a flow exit to provide constant fluid circulation to avoid the settling of slurry or suspension during non-spray operation. The
- Maximum Pressure: 20 to 50 psi
- Maximum Flow: 20 to 103 GPH
- Media: Air / Gases, Coatings / Inks, Water
- Technology: Air Assist / Pneumatic
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: ABO Series air blow-off nozzles project a flat fan-shaped curtain of gas in a direction parallel to the axis of the nozzle body. Gases most commonly used are air and steam. ABO nozzles are designed with large maximum free passage sizes to reduce
- Maximum Pressure: 100 psi
- Maximum Flow: 300.716883116883 to 28,276.3636363636 GPH
- Orifice Size: 16 to 72 mil
- Media: Air / Gases, Coolant, Steam
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features One-piece construction No internal parts Sizes for all applications Male connection Spray Characteristics High impact Uniform distribution with tapered edges for overlapping sprays Extra-wide angles available Spray pattern: Fan and Straight Jet Spray angles: 0° to 120° Flow
- Maximum Pressure: 400 psi
- Maximum Flow: 636 to 5,694 GPH
- Orifice Size: 0.422 mil
- Media: Air / Gases, Chemicals, Coatings / Inks, Coolant, Water
-
Supplier: Lechler, Inc.
Description: Lechler's hollow cone nozzle utilizes a two-piece body and cap design. Tangential whirl chamber has large free passage with no internal parts, for clog resistant atomization.
- Maximum Pressure: 10 to 100 psi
- Maximum Flow: 114 to 366 GPH
- Orifice Size: 433 mil
- Media: Air / Gases
-
Supplier: Pneumadyne, Inc.
Description: To provide the stream of air required by your application, Pneumadyne offers Air Nozzles with six configurations and an inside diameter of 1/32. Install the Nozzle on the Air Jet Base with the Retaining Nut to complete the assembly.
- Orifice Size: 31.25 mil
- Media: Air / Gases, Coolant
- Material: Brass
- Application: Cleaning / Blowoff
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: A wide, flat fan-shaped spray with low impact. The spray is deflected 75° away from the centerline of the pipe connection, as shown. TYPICAL APPLICATIONS: Wherever a low impact, wide angle spray is required. - Rinsing and Coolin - Dishwashing - Fertilizer Spraying - Metal
- Maximum Pressure: 60 psi
- Maximum Flow: 1.8 to 882 GPH
- Orifice Size: 17 to 266 mil
- Media: Air / Gases, Chemicals, Coolant, Steam, Water
-
Supplier: Lechler, Inc.
Description: * Mount shoulder to shoulder for an air-knife * Flat spray clears slots and wipes flat surfaces * Stackable for extra high power * Available in economical POM or aluminum for hard dutyThe original and still most popular design: * Standard POM version * Guarded orifice version for hand use *
- Maximum Pressure: 15 to 75 psi
- Maximum Flow: 2,917.4025974026 to 8,572.67532467533 GPH
- Media: Air / Gases
- Application: Cleaning / Blowoff
-
Supplier: BETE Fog Nozzle, Inc.
Description: request Spray Characteristics Spray pattern: Flat Fan Spray angles: 20°, 30°, 45°, 60°, 90° and 120°. Special angles are available on request Flow rates: 0.04 to 157 gpm (0.159 to 358 L/min)
- Maximum Pressure: 400 psi
- Maximum Flow: 6 to 37.2 GPH
- Orifice Size: 0.039 mil
- Media: Air / Gases, Chemicals, Coatings / Inks, Coolant, Steam, Water
-
Description: O-ring seal prevents leakage, nylon or stainless steel ball actuator
- Maximum Pressure: 50 psi
- Media: Air / Gases, Oil, Water
- Form: In-line
- Technology: Pressurized / Hydraulic
Find Suppliers by Category Top
Featured Products Top
-
machinery. The SDM employs a magnetic balance type electromagnet induction method to provide accurate and repeatable measurements. The SDM-73 is designed for equipment that uses oil as its lubricant. The SDM-73 includes a carrying case, 2ml syringe (5 pcs), oil sampling nozzle (2 pcs), syringe holder and 4 x AA alkaline drycell batteries. (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
surrounding room air to produce a wide, forceful stream of high velocity, laminar airflow. Air consumption is 10.5 SCFM at 80 PSIG. The 75 dBA sound level is below the limits of the OSHA maximum allowable noise exposure standard 29 CFR 1910.95(a). Force and flow may be easily adjusted by (read more)
Browse Nozzles Datasheets for EXAIR -
. The airstream pulls in surrounding room air to produce a wide, forceful stream of high velocity, laminar airflow. Air consumption is 17.5 SCFM (495 SLPM) at 80 PSIG. The 82 dBA sound level is below the limits of the OSHA maximum allowable noise exposure standard 29 CFR 1910.95(a). Force and flow (read more)
Browse Nozzles Datasheets for EXAIR -
with an inserted piston rod. Our traction springs differ between short (standard) and long construction types. The speed of the standard gas traction springs with short construction is fast and cannot be influenced. The long construction traction spring speed can be varied by using different nozzles (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
they output a more concentrated, targeted volume of air than nozzles, they are ideal for water, solvents or light oil stripping applications. Additionally, because they deliver a precise air flow, jets are ideal for parts movement and ejection, with a focused air flow targeted directly on the parts (read more)
Browse Nozzles Datasheets for Vortec -
The DFT® model GLC® and model PDC® Check Valves are axial flow, nozzle style spring-assisted, check valves that meet API 6D specifications (read more)
Browse Check Valves Datasheets for DFT Inc. -
phone 1-800-206-4013. About DFT Inc. DFT Inc. manufactures world-class, problem-solving, in-line, axial flow, nozzle style, silent check valves, and severe service control valves (read more)
Browse Check Valves Datasheets for DFT Inc. -
Polypropylene Horizontal Laminar Flow Clean Bench Constructed from all white seamless polypropylene, AirClean® Systems horizontal laminar flow clean (read more)
Browse Clean Benches Datasheets for AirClean Systems -
reaching up to 2200?. The Magnesia Stabilized Zirconia is with porosity 1-18%, so it’s different from normal MgO-ZrO2. This material is often used as sizing nozzles in continuous casting,ladle slide plate, setter plate in metal powder industry, gas atomizing nozzle (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
metal powder from a melt. The metal falls into the spray chamber through a “nozzle” . The nozzle is one of the most important parts of the atomization process, a damaged or clogged nozzle can cause the metal flow to stop or the flow to increase dramatically – both of which can (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
The electrothermal feasibility of carbon microcoil heaters for cold/hot gas microthrusters
If the coils are made in such a way that they are not touching the walls of the nozzle , laminar gas flow between the coils and the walls of the nozzle could act as an insulator .
-
Beam optimization for dry cleaning processes
These include Radiance beam delivery head, calorimetry, profilometry, process gas handling, laminar flow nozzle , wafer handling systems, enclosure.
-
Hybrid Endoscopes for Laser-Based Imaging Diagnostics in IC Engines
The flow rate was reduced to generate an atmospheric pressure laminar nitrogen gas flow at the nozzle exit.
-
Bubble formation in cocurrently upward flowing liquid
… nozzle is not simple, the pressure drop throughout it should be expressed as a friction loss for the pipe wall, AP,,and a loss by contraction and enlargement, 0,. When the gas flow through a nozzle is laminar , AP,.over each pipe …
-
Surface deposits in laser brazing
The supply tube allows for a much more laminar gas flow than the coaxial nozzle at the same flowrate.
-
New structure of automatic torch and new approach for controlling drop transfer in rotating spray welding arc
… assembly, passes the gas diffusion tube and inner water cooling system, and is then blown out of the ringlike air chamber of the spray nozzle axially at 90u, guaranteeing that the gas nozzle provides the required laminar flow and speed of shielding …
-
Atmospheric Pressure Chemical Vapor Deposition of CdTe for High-Efficiency Thin-Film PV Devices; Annual Report, 26 January 1998-25 January 1999
The nozzle face is parallel to the substrate surface and gas flow from the nozzle is laminar (non-turbulent).
-
Repetitive torch in a coaxial waveguide: Temperature of the neutral component
A qualitative analysis of interferograms shows that the gas flow near the nozzle is laminar .
-
Numerical investigation of the effect of cathode holder shape on hafnium cathode evaporation for an oxygen plasma cutting arc
As the maximum value of the Reynolds number found in the nozzle was estimated to be around 1800, we assume the gas flow to be laminar in the nozzle .
-
A modified split-anode detector for the study of the anode region of atmospheric pressure
arc plasmas
Although relatively complex in geometry, it is believed that the gas flow at the nozzle exit is laminar on the basis of an estimated Reynolds number below .
Indicates content that may require registration and/or purchase.