Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: GAS MASKS
-
Supplier: Accuris
Description: Gas Masks
-
Supplier: MSA Safety
Description: aluminum canister and facepiece are designed to permit downward head movement. This comfortable, lightweight model is an alternative to the heavier models and is designed for respiratory protection against a specific gas or group of gases as indicated by canister identification. The
- Type: Canister / Sorbent
- Application: Chemical / Hazmat
- Features: Electrical, Full Shield, Other, Ventilated
- Industry: Utilities
-
-
Supplier: MSA Safety
Description: Combines high performance, customized fit, comfort and cost efficiency in a version of the reliable military-style gas mask (MCU-2/P) used by the U.S. Air Force in Operation Desert Storm. A flexible, one-piece polyurethane lens with a wide field of vision is bonded to the durable Hycar
- Type: Cartridge / Filter
- Application: Chemical / Hazmat, Smoke / Fumes
- Features: Full Shield, Other, Ventilated
- Industry: Military / Government
-
Supplier: Accuris
Description: FACEFORMS, GAS MASK
-
Supplier: MSA Safety
Description: A Hycar version of the reliable military-style gas mask (MCU-2/P Mask, used by the U.S.Air Force in Desert Storm) that combines high performance, customized fit, comfort, and cost efficiency. · Flexible, 1-piece polyurethane lens with wide field of vision is bonded to durable
- Type: Cartridge / Filter
- Features: Full Shield, Other, Ventilated
- Industry: Military / Government
-
Supplier: Accuris
Description: MOUNTING, CANISTER, GAS MASK
-
Supplier: R. S. Hughes Company, Inc.
Description: The Honeywell Survivair gas mask meets ANSI Z87.1-1989, NIOSH 42 CFR 84, NIOSH TC-14G-0264 standards. Proper sizing is important when buying this part. The size for this product is Large. These types of items are designed for specific applications which feature ways of safeguarding &
-
Supplier: R. S. Hughes Company, Inc.
Description: The Honeywell Survivair gas mask meets ANSI Z87.1-1989, NIOSH 42 CFR 84, NIOSH TC-14G-0264 standards. Proper sizing is important when buying this product. The size for this product is Small. These types of products are designed for specific applications which feature ways of
-
Supplier: R. S. Hughes Company, Inc.
Description: The Honeywell Survivair gas mask meets ANSI Z87.1-1989, NIOSH 42 CFR 84, NIOSH TC-14G-0264 standards. Proper sizing is important when buying this product. The size for this product is Medium. These types of products are designed for specific applications which feature ways of
-
Supplier: R. S. Hughes Company, Inc.
Description: The Honeywell Survivair gas mask meets ANSI Z87.1-1989, NIOSH 42 CFR 84, NIOSH TC-14G-0264 standards. Proper sizing is important when buying this product. The size for this product is Large. These types of products are designed for specific applications which feature ways of
-
Supplier: Honeywell Analytics, Inc.
Description: World renowned infrared open path flammable gas detector offering unrivalled performance and sensitivity. The Searchline Excel is the World’s best selling infrared open path gas detector with over 6,000 units installed in challenging applications throughout industry. From the Arctic
- Operating Temperature: -40 to 150 F
- Operating Humidity: 0 to 99 %
- Number of Channels: 1
- Response Time: 1.000000000000002 seconds
-
Supplier: HORIBA Instruments, Inc.
Description: The PR-PD2 Particle Detection System enables fine particle detection down to 0.35μm and also boasts a multi-stage sorter plus has a full range of communication functions. High-throughput measurement is possible on all surfaces from basic reticle and mask to glass and pellicle. Enabled to
- Particle Size Range: 0.035 to 10 µm
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Technology: Diffraction / Scattering
- Measurement Type: Size
-
Supplier: HORIBA Instruments, Inc.
Description: The PR-PD2BLI enables fine particle detection down to 0.1 μm and also boasts a multi-stage sorter plus a full range of communication functions. The Blanks Mask is capable of performing high-throughput measurement on even the finest of particles. High sensitivity and high throughput 0.1μm/5.5
- Particle Size Range: 0.1 µm
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Measurement Type: Size
-
Supplier: Shurtape Technologies, LLC
Description: High performance grade, excellent adhesion masking tape designed exclusively for the oil and natural gas industry for steel pipe masking to protect pipe ends as anti-corrosion powder coating is applied. Designed for temperatures up to 350 F, but capable of withstanding temperatures up to 475
- Width: 1.889763779527559 to 5.669291338582677 inches
- Thickness: 0.0064 inches
- Peel Strength / Adhesion: 2.5625 lbs/in
- Temperature Resistance: 15.555555555555555 to 176.66666666666666 C
-
Supplier: HORIBA Instruments, Inc.
Description: The PR-PD3 Particle Detection System offers excellent throughput, a dependable optical system, and functions that reduce false detections. These features are packaged together in a compact system that is designed to minimize running costs. The PR-PD3 is capable of great versatility thanks to its
- Particle Size Range: 0.5 to 10 µm
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Technology: Diffraction / Scattering
- Measurement Type: Size
-
Supplier: HORIBA Instruments, Inc.
Description: The PR-PD5 Particle Detection System has been designed to be integrated with any other system as a space-saving measure. Installing the PR-PD5 to the conveyor, or the reticle stocker, allows the performance of simultaneous inspection, while combining it with the cleaning device enables inspection
- Particle Size Range: 0.5 to 50 µm
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Technology: Diffraction / Scattering
- Measurement Type: Size
-
Supplier: State Safety & Compliance
Description: Ideally suited for intermittent respirator wearers. Manufactured with permanently attached cartridges for ease of use and little or no maintenance. Use against a variety of gases and vapors according to NIOSH approvals.**PE**R-1 Warning
-
Supplier: State Safety & Compliance
Description: Ideally suited for intermittent respirator wearers. Manufactured with permanently attached cartridges for ease of use and little or no maintenance. Use against a variety of gases and vapors according to NIOSH approvals.**PE**R-1 Warning
-
Supplier: State Safety & Compliance
Description: "Designed to help provide worker protection against solid and liquid particles, including those containing oil. Time-use restriction of 8-hours of continuous or intermittent use may apply when oil aerosols are present. Respirator is also available with either nuisance level* acid gas or
-
Supplier: State Safety & Compliance
Description: "Features the Dura-Mesh« shell which protects the filter media so that it stays cleaner-looking longer. Shell resists collapsing, even in heat and humidity. Softspun« lining gives added comfort and durability. Contour molded nose bridge with a soft foam nose cushion provides the wearer an easy
-
Supplier: CSA Group
Description: addressed by this document. ISO 18562-4:2017 does not address contamination already present in the gas supplied from the gas sources while medical devices are in normal use. EXAMPLE Contamination arriving at the medical device from gas sources such as medical gas pipeline
-
Supplier: CSA Group
Description: gas supplied from the gas sources while medical devices are in normal use. EXAMPLE Contamination arriving at the medical device from gas sources such as medical gas pipeline systems (including the non-return valves in the pipeline outlets), outlets of pressure regulators
-
Supplier: CSA Group
Description: this document are intended to quantify emissions of vocs that are added to the respirable gas stream by the materials of the gas pathway. This document establishes acceptance criteria for these tests. ISO 18562-3:2017 addresses potential contamination of the gas stream arising
-
Supplier: AENOR
Description: Respiratory protective devices - Valved filtering half masks to protect against gases or gases and particles - Requirements, testing, marking
-
Supplier: AENOR
Description: RESPIRATORY PROTECTIVE DEVICES. VALVED FILTERING HALF MASKS TO PROTECT AGAINST GASES OR GASES AND PARTICLES. REQUIREMENTS, TESTING, MARKING.
-
Supplier: AENOR
Description: RESPIRATORY PROTECTIVE DEVICES - NON-MASK MOUNTED FILTERS - PARTICLE FILTERS, GAS FILTERS AND COMBINED FILTERS - REQUIREMNTS, TESTING, MARKING
-
Supplier: AENOR
Description: Respiratory protective devices - Filters with breathing hoses, (Non-mask mounted filters) - Particle filters, gas filters, and combined filters - Requirements, testing, marking
-
Supplier: Wiper Master, Inc.
Description: HandyStrap® allows mask to conveniently hang down around the user's neck so it's always ready for use and helps prevent premature disposal. Adjustable cloth strap feels cool and comfortable against the skin. Exclusive Ventex® valve lets the hot air out faster, so workers breathe easier and
-
Supplier: MSA Safety
Description: Provides emergency respiratory protection against carbon monoxide gas resulting from underground fires or explosions. A one-time-use device for escape purposes only, it provides respiratory protection against carbon monoxide in otherwise respirable air. Should not be used in atmospheres
- Industry: Building and Construction, Mining
- Type: Cartridge / Filter
- Features: Other, Ventilated
-
Supplier: Wiper Master, Inc.
Description: Designed to help provide protection against certain oil and non-oil based particles. Workplace applications include grinding, sanding, sweeping, machining and other dust producing/oily operations. *3M™ recommended for relief against nuisance level acid gas or organic vapors. Nuisance levels
-
Supplier: Wiper Master, Inc.
Description: Protect against a wide variety of contaminants. Filter cartridges protect against dusts, particles and mists. Chemical cartridges protect against gases and vapors. Combination cartridges deliver protection from both particulate and gaseous contaminants. All cartridges are interchangeable between
-
Supplier: Wiper Master, Inc.
Description: secure seal. Workplace applications include grinding, sanding, sweeping, bagging, machining and other dusty/oily operations. *3M™ recommended for relief against nuisance level acid gas or organic vapors. Nuisance levels are less than OSHA PEL or applicable government occupational exposure
-
Supplier: Kayaku Advanced Materials, Inc.
Description: Low viscosity, solvent-free photo-curable NIL resist specifically designed for use with rigid and gas-impermeable working stamps like COC, COP, OrmoStamp®, or glass. Mask for pattern transfer processes (dry and wet etching) No adhesion promoter or primer necessary Very low release
- Applications: Electronics / Microelectronics
- Thick Film Type: Resistor
Find Suppliers by Category Top
Featured Products Top
-
ventilation as natural respiratory gas conditioning can be significantly impacted. In non-invasive respiratory treatment such as oxygen masks, a continuous positive flow is administered. This can cause upper respiratory tracts to dry out and result in blockages of air passages and congestion. Gas humidifiers (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
mechanical contacts (less likely to spark). Lightweight Even when installed in a device worn on the body, there is no significant load. Current consumption Highly efficient motors with no iron loss reduce current consumption and extend battery life. Usage Examples: Gas detector Safety mask Vibration alarm device, Pump (read more)
Browse Brushless Motors Datasheets for C.I. Takiron Corporation -
Do you need caps or grips that are anti-static, gas/oil resistant, flame retardant or medical grade? What about temperature or chemical resistance? Rigid or flexible? Smooth or textured? Do you need electrical insulating properties or high tensile strength? MOCAP's Application Advisor helps you (read more)
Browse Caps, Grips, and Closures Datasheets for MOCAP LLC -
In the medical segment, EPCOS' MediPlas system is best suited for sterilization and disinfection. Appliances with MediPlas Reactors and MediPlas Drivers can reduce the concentration of pathogens in contact with contaminated surfaces like medical equipment, masks, and (read more)
Browse Ionizers and Static Eliminators Datasheets for DigiKey -
spill cleanup, respirators and gas masks, food and beverage processing, automotive emissions control. Key Considerations & Maintenance Replacement: Cartridges are consumable. Once the surface area of the carbon is saturated with contaminants, it can no longer adsorb (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
, resisting harsh chemical/humid environments, and keeping material costs affordable. This unique combination of properties makes it the undisputed go-to material for everything from a disposable face mask to large-scale industrial gas turbines. (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Polyonics® engineered tapes are designed with high-performance polymer technology to help you solve the many challenges associated with extreme static charge, high temperature, and other harsh environments. Our tapes are designed to mask, insulate, isolate, bond and protect your (read more)
Browse Datasheets for Polyonics -
environments. Our tapes are designed to mask, insulate, isolate, bond and protect your sensitive, precise and expensive components and devices. The Polyonics family of high performance engineered tapes include: Double Coated Bonding and (read more)
Browse Industrial Tapes Datasheets for Polyonics -
environments. Our tapes are designed to mask, insulate, isolate, bond and protect your sensitive, precise and expensive components and devices. The Polyonics family of high performance engineered tapes include: Double Coated Bonding and (read more)
Browse Industrial Tapes Datasheets for Polyonics -
mask. Addition of an inline Oxygen filter. Pulse ox probe connection moved to the rear of the chassis HRT is the only program type. Follow us on: (read more)
Browse Technical Training Equipment Datasheets for Environics, Inc.
Conduct Research Top
-
Stratum Filters Deliver a Clear Solution for Optical Coatings (.pdf)
The customer manufactures specialty faceplates used in military applications for fighter pilot helmets, motorcycle helmets, and gas masks. Clarity in both the molded part and the Silicone hard coat are critical to ensure no distortion in the line of vision.
-
Normobaric Hypoxia Training: The Effects of Breathing-Gas Flow Rate on Symptoms
breathing-gas flow rate produced by the ROBD when compared to more familiar jet aircraft breathing systems. In an effort to address this issue, a software change was made that increased ROBD mask flow from 30 to 50 L · min-1 (LPM). The purpose of this retrospective study was to determine
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
stairstep approach to 130-nm process generation New Orders & Design Wins Burr-Brown introduces single-chip image signal processor Silterra spends $550 million on gear for foundry set to open in 2001 DSP market steps on gas, shatters estimates with 57% growth Taiwan IC makers report triple-digit revenue
-
Why Measure CO2?
in Confined Spaces. Portable handheld CO2 Meter. Carbon dioxide, in the form of underground off-gassing, dry ice or liquid CO2 delivery systems, or portable heaters can pose a potential deadly threat. Because it is odorless and colorless, workers can easily be overcome by high levels of CO2 in enclosed
More Information Top
-
HazMat Data: For First Response Transportation Storage and Security 2nd Edition Complete Document
GMFOV [any air-purifjiing. hillfacepiece respirator ( gas mask ) with a chin-style, front-or backmounted organic vapor canister]; or SCBAE (any appropriate escape-type, self-contained breathing apparatus).
-
Code of Federal Regulations > Title 42 - Public Health > Public Health Service > [42 CFR Part 84] Approval of Respiratory Protective Devices
Gas Masks .
-
Gas mask - Wikipedia, the free encyclopedia
Gas mask .
-
Guide to industrial respiratory protection
The seventh section is a direct, complete inclusion of ANSI Standard K13.1-1969, "Identification of Gas Mask Canisters." .
-
Patty's Industrial Hygiene 4-Volume Set 6th Edition
… the half-life of airborne molecules streaming through a packed adsorbent bed is of the order of hundredths of a second, which means that very high removal efficiencies can be realized with thin beds of fresh activated carbon, as in gas masks .
-
Frontline and Factory: Comparative Perspectives on the Chemical Industry at War, 1914–1924
199 analyses carried out on poison gases, gas masks , and explosives seized from the enemy and submitted by the military for examination.
-
https://www.duo.uio.no/bitstream/handle/10852/12896/Fang-Jain.pdf?sequence=2
The study has been categorized into two type of PPE products- PPE apparels and evacuation products & gas masks .
-
Chrysotile asbestos is the main cause of pleural mesothelioma
Such lines of evidence include: results of certain epidemiological studies (such as the gas mask studies), and the “Stanton” and “amphibole” hypotheses.
Indicates content that may require registration and/or purchase.