-
Supplier: DynaQuip Controls
Description: sampling and purging a wide variety of clean liquids or gases. Left to manual draining, air systems are often neglected or forgotten. Other types of automatic drains have small ports that clog up with sediment, scale and sludge. Float drain linkages immersed in steady corrosive
- Valve Size: 0.5 to 1 inch
- Number of Ports/Ways: 2
- Media Temperature: -15 to 300 F
- Primary Material: Brass / Bronze
-
Supplier: Sharpe Valves
Description: Options: self draining, purge ports, polishing, automation
- Valve Size: 2 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Haskel International LLC
Description: The 500 Series Vacuum Pump features a Heavy –Duty Lubrication System that is designed to allow over 16 operating hours per one gallon of oil (that’s twice the operating hours of our competition!). The 500 Series includes an integral one gallon oil reservoir tank which houses a heavy-duty
- Pressure Rating: 20,000 to 30,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
-
Supplier: Eaton
Description: Inlet/Outlet Configurations Options Heater for Low Temperature Applications Eaton drain traps have been an industry standard since 1894. They efficiently handle, without loss of line pressure, the draining of condensate removed from air or gas lines by separators of the condensate
- Maximum Inlet Pressure: 0 to 500 psi
- Connection: 1" NPT, 1/2" NPT, 2" NPT, 3/4" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: Spirax-Sarco
Description: sensing line and has clean in place (CIP) and sterilise in place (SIP) capability. Typical applications include: Clean steam, gas and liquid supplies to bioreactors, centrifuges, freeze dryers, sterilisers, autoclaves, process tanks, humidifiers and culinary equipment
- Pressure Rating: 137.785815 psi
- Number of Ports/Ways: 2
- Media Temperature: 572 F
- Media: Air, Gas, Steam, Water
-
Supplier: ThermOmegaTech®
Description: Operation A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves are
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: Haskel International LLC
Description: The 500 Series Vacuum Pump features a Heavy –Duty Lubrication System that is designed to allow over 16 operating hours per one gallon of oil (that’s twice the operating hours of our competition!). The 500 Series includes an integral one gallon oil reservoir tank which houses a heavy-duty
- Pressure Rating: 20,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
Supplier: Haskel International LLC
Description: The 500 Series Vacuum Pump features a Heavy –Duty Lubrication System that is designed to allow over 16 operating hours per one gallon of oil (that’s twice the operating hours of our competition!). The 500 Series includes an integral one gallon oil reservoir tank which houses a heavy-duty
- Pressure Rating: 15,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
Supplier: Haskel International LLC
Description: The 500 Series Vacuum Pump features a Heavy –Duty Lubrication System that is designed to allow over 16 operating hours per one gallon of oil (that’s twice the operating hours of our competition!). The 500 Series includes an integral one gallon oil reservoir tank which houses a heavy-duty
- Pressure Rating: 30,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
Supplier: ASCO
Description: • Operate at low pressures: no minimum required; up to 15 psi (1 bar) maximum differential • Normally closed or normally open operation • Widely used for dispensing, collating, gas shutoff, vacuum holding, and tank draining applications • Normally open valve well suited for
- Valve Size: 0.75 inch
- Pressure Rating: 4 psi
- Number of Ports/Ways: 2
- Media Temperature: 180 F
-
Supplier: ASCO
Description: • Operate at low pressures: no minimum required; up to 15 psi (1 bar) maximum differential • Normally closed or normally open operation • Widely used for dispensing, collating, gas shutoff, vacuum holding, and tank draining applications • Normally open valve well suited for
- Valve Size: 0.5 inch
- Pressure Rating: 4 psi
- Number of Ports/Ways: 2
- Media Temperature: 180 F
-
Supplier: Watts
Description: Series 53 Pressure Relief Valves are used in residential applications to protect against excessive pressure on domestic storage tanks and tankless water heaters. It consists of a bronze body construction with NPT threaded male inlet and NPT threaded female (drain) outlet
- Valve Size: 0.5 to 0.75 inch
- Valve Type: Pressure Relief Valves
- Media: Water
-
Supplier: BelAire
Description: will get the job done. BelAire Two Stage compressors come with a full 2 Year Warranty (including valves). FEATURES: 12 Volt Electric Start and Recoil Start 12 Alternator (Honda and Kohler Models) Start Key / Panel Oil Monitor Engine Slowdown (Pilot Valve) Fully Enclosed Belt Guard EZ
- Discharge / Operating Pressure: 175 psi
- Horse Power: 9 to 13 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: Gasoline
-
Supplier: FluoroSeal, Inc.
Description: End ANSI/ASME Bleed valve diameter 1/2" available in block valve size 2", 2 1/2", 3", 4" Bleed valve diameter 3/4" available in block valve size 6", 8" Bleed valve diameter 1" av. in block valve size 10", 12", 14", 16", 18", 24" DIN Bleed valve
- Valve Type: Plug Valves
- Media: Water
-
Supplier: Central Air Compressor Co.
Description: the job done. RCP Two Stage compressors come with a full 2 Year Warranty (including valves). Features: 12V Electric & Recoil Start Start Key/Panel Solid Cast Iron Cylinder Pull Type Tank Drain Engine Slowdown (Pilot Valve) Fully Enclosed Belt Guard ASME/CRN Tank
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 25.25 SCFM
- Horse Power: 9 to 30 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Valcor Engineering Corporation
Description: broad range of industrial applications. Typical applications include: Tank drain valves Differential pressures down to zero PSI Process control and production piping General on-off control of water, oil, and gas Gas and liquid distribution systems Economical choice
- Valve Size: 0.375 to 1.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 295 F
-
Supplier: Watts
Description: Series 3L Pressure Relief Valves are used in residential applications to protect against excessive pressure on domestic storage tanks, tankless water heaters, and solar heating applications. It consists of a bronze body construction with NPT threaded male inlet and NPT threaded female
- Valve Size: 0.75 inch
- Valve Type: Pressure Relief Valves
- Media: Water
-
Supplier: Caterpillar Oil & Gas
Description: regulator Natural gas carburetor Fuel gas shut-off valve (24V DC) Instrumentation Advisor panel Advisor interconnect harness Lubrication System Crankcase breathers — top mounted Oil cooler Oil filter — RH Oil pan — shallow Oil sampling valve Turbo oil accumulator Mounting
- Horse Power: 524 to 670 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: panel monitors engine parameters and displays diagnostic codes Lube System Crankcase breather — top mounted Oil cooler Oil filter Oil pan drain valve Mounting System Engine mounting feet (six total) Protection System Electronic shutoff system with purge cycle Crankcase explosion relief
- Horse Power: 2,370 to 2,520 HP
- Displacement: 169.60597640930908 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: panel — monitors engine parameters and displays diagnostic codes Lube System Crankcase breathers — top mounted Oil cooler Oil filter Oil pan drain valve Mounting System Engine mounting feet (six total) Protection System Electronic shutoff system with purge cycle Crankcase explosion
- Horse Power: 4,735 to 5,045 HP
- Displacement: 339.17917871689656 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: packaging time. Testing Every engine is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression industry. GERP provides engine
- Horse Power: 1,775 to 1,895 HP
- Displacement: 127.1962887815514 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: High Purity Bulk Gas Delivery Systems for Semiconductor Manufacturing and Advanced Chemical Distribution Infrastructure High Purity Bulk Gas Delivery Systems serve as the backbone for modern semiconductor manufacturing and advanced chemical distribution. Unlike standard gas
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Rolair Systems
Description: Graduations, Safety Relief Valve ASME Approved, Long Lasting Flexible Brass Discharge Hose, Totally Enclosed Steel Belt Guard OPTIONAL EQUIPMENT : 5.25" x 8.25" Battery Tray, Vibration Pads, Foot-Operated Tank Drain, 4.5 Gallon Surge Tank (With Base Mount Unit). Battery
- Flow Capacity: 8.9 to 36.03 SCFM
- Horse Power: 5.5 to 20 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: Gasoline
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Direct acting 3/2 way solenoid change over valve with different orifice sizes for control of neutral gases and liquids. The plunger of the magnetic system is protected by spatial separation from the medium . Valves of this design are single chamber valves with nozzles
- Valve Size: 0.1574804 inch
- Pressure Rating: 0 to 36.259425 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
-
Supplier: HydraCheck Inc.
Description: The HydraCheck accumulator nitrogen charging assembly is used for charging accumulators with a Schrader-style (Vg8, .305-32) valve connection. This 3000 PSI (207 bar) accumulator nitrogen precharge test consists of: Gauge Assembly Drain cock Tank valve 3000 PSI (207 bar)
- Features: Other
-
Supplier: Mile-X Equipment, Inc.
Description: 208/230/460 Volt, VP40 Compressor Pump, 120 Gallon Tank, Horizontal, Dim: 70 L x 21 W x 48 H, 3/4 NPT Tank Outlet When you purchase a Champion Value Plus air compressor, you know you have purchased one of the finest compressors in the industry. The Value Plus compressor line was
-
Supplier: ASTM International
Description: heating: steam, electric, or gas), classes (Classes A-D based on heat source: injector, heat exchange coil, natural gas, or LP gas), sizes, and capacities. Components comprising the dishwashing machine shall be manufactured from corrosion-resistant steel (tank, scrap
-
Supplier: Plastic-Mart
Description: The Todd Evacuation Caddy solves fluid transfer problems. Drain or fill gas tanks with ease. Constructed of cross-linked polyethylene, the 28 gallon Evacuation Caddy comes with a standard 2-way rotary hand pump with a ¾" ID UL approved 10' hose with ¾" ball valve and
- Volume Capacity: 28 gallons
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: The Todd Evacuation Caddy solves fluid transfer problems. Drain or fill gas tanks with ease. Constructed of cross-linked polyethylene, the 28 gallon Evacuation Caddy comes with an industrial grade 2-way rotary hand pump with a ¾" ID UL approved 10' hose with ¾" ball valve
- Volume Capacity: 28 gallons
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Pressure-Pro
Description: Rugged steel, low-profile frame with powder coated finish Super efficient schedule 80 coil Stainless steel coil wrap, burner hood, and control panel 15 gallon poly diesel and gasoline (excludes GX390 models) fuel tanks with fuel filters Reliable Honda & Vanguard gasoline Commercial/Industrial
- Water Jet Pressure: 4,000 psi
- Water Flow: 300 GPH
-
Supplier: Pressure-Pro
Description: Rugged steel, low-profile frame with powder coated finish Super efficient schedule 80 coil Stainless steel coil wrap, burner hood, and control panel 15 gallon poly diesel and gasoline (excludes GX390 models) fuel tanks with fuel filters Reliable Honda & Vanguard gasoline Commercial/Industrial
- Water Jet Pressure: 3,500 psi
- Water Flow: 330 GPH
-
Supplier: APV, An SPX Brand
Description: overfilling. They also guarantee the free input and exit of gas during drainage and filling of the tank, and allow for CIP supply. The standard tank top arrangement compromises the safety valve DELTA SI2 at the centre of the tank top, together with the vacuum
-
Supplier: Air Compressors Direct
Description: pull type tank drain •ASME/CRN certified tank and safety valves Convenient Professional Features •12 volt electric and recoil start •Engine slowdown (pilot valve) •Oil monitor •2 year factory warranty, including valves Dependable 13 HP Honda Engine •Includes
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 25.25 to 22.28 SCFM
- Horse Power: 13 HP
- Features: 2 Stage, Multistage Compressor
Find Suppliers by Category Top
Featured Products Top
-
At Safeguard Analytics, we specialize in fixed gas detection solutions that provide early leak alerts—so your team never has to second-guess their safety. Whether it’s H2S near sludge tanks (read more)
Browse Gas Instruments Datasheets for Safeguard Analytics -
A company that manufactures industrial inorganic chemicals that serve markets ranging from food to building and construction and from heath and medicine to transportation, wanted to monitor the tank headspace for flammable gases and vapors to prevent a fire or explosion. They needed an (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
application layer. The infrastructure already exists. The Vanguard WirelessHART gas detector is perfect for industrial processes and life safety applications in chemical, petrochemical, oil and gas, and tank farms. Key applications are in: Tank farms (read more)
Browse Gas Instruments Datasheets for United Electric Controls Company -
Fixed gas detectors are permanently installed in strategic locations where gas leaks or accumulations are most likely to occur. (read more)
Browse Gas Transmitters Datasheets for Safeguard Analytics -
pressures, and tank levels, adjusting pump speeds in real-time to maintain a steady, pulse-free supply to point-of-use modules. This automation is critical for high-volume transport, as it eliminates the variability and contamination risks associated with manual handling. Safety is deeply (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Chemical facilities use a variety of hazardous gases and solvents in their production processes. Whenever these substances are transported, processed or stored, the potential risks are high for hazardous conditions. These substances must be continuously monitored to protect personnel and (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
the case of volatile solvents, the CDS integrates Nitrogen (N2) blanketing to maintain an inert atmosphere within storage tanks, significantly reducing the risk of combustion or oxidation. The “intelligence” of a custom Jewellok CDS lies in its automated safety infrastructure (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
compressed CO2 in a tank or cylinder to have a safety system. At their core, a carbon dioxide safety system uses a CO2 sensor that monitors CO2 levels 24/7 in real-time. When CO2 levels go above a programmed set point, a signal is sent to flash a strobe light or sound an alarm. This warns (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
controllable positive pressure to meet the requirements of a process downstream. The mixer can be configured to provide gas to a ballast tank, turning off and on as the pressure rises and falls in the tank. This is useful for gas conservation, when the demand for gas is sporadic or intermittent in use (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
positive pressure to meet the requirements of a process downstream. The mixer can be configured to provide gas to a ballast tank, turning off and on as the pressure rises and falls in the tank. This is useful for gas conservation, when the demand for gas is sporadic or intermittent in use. An (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Environics, Inc.
More Information Top
-
PIQUA NUCLEAR POWER FACILITY AVAILABILITY EVALUATION REPORT. VOLUME II. RELIABILITY BLOCK DIAGRAMS, MAJOR COMPONENT FAILURE DATA, FAILURE MODE AND EFFECT ANALY...
Waste gas decay tanks drain block valves Same as V808 Same as V401 .
-
Preliminary Failure Modes and Effects Analysis of the US DCLL Test Blanket Module
PbLi drain tank headspace inert gas inlet valve (normally closed) NO .
-
Correlations of LLT Pressuremeter, Vane, and Dutch Cone Tests in Bangkok Marine Clay, Thailand
Pressure gauge(ceU pressure) Pressure gaugfi(ga3 pressure) Tank Gas pressure control valve Hxhaust valve Drain valve Intake of cell prcssurc(mput) Water supply outlet(output) Water supply valve(output valve) Standpipe Nylon tube Tank valve Gas pressure intake(gas Input) Pressure…
-
AQUEOUS HOMOGENEOUS TYPE RESEARCH REACTORS
The gas recombiner and gamma ray exposure f a c i l i t i e s were located i n a separate compartment, fuel drain tank , valves , pressure transducers, gas flowmeter, catalyst heater, and thermocouples are a l l located i…
-
System for accelerated development of small gas-condensate fields
1) Gas LTS unit: 1.1) LTS section; 1.2) section for gas inlet switching valves ; 1.3) drain tank section; 1.4) rundown tank; 1.5) heat-carrier storage tank section; 1.6) surge tank; 1.7) section for injection of…
-
An Overview of the VHITAL Program: A Two-Stage
Bismuth Fed Very High Specific Impulse Thruster With
Anode Layer
The first approach uses a simple gas pressurized heated tank and associated pressurant and drain valves to force liquid bismuth out through a propellant tube.
-
MSRE DESIGN AND OPERATIONS REPORT. PART I. DESCRIPTION OF REACTOR DESIGN
Here, through six throttle valves, as shown i n Figure 6.1 (0"L D-AA-A-40882), lines branch off to supply cooling gas t o freeze valves i n the drain tank cell .
-
INSTRUMENTATION AND CONTROLS DIVISION ANNUAL PROGRESS REPORT FOR PERIOD ENDING SEPTEMBER 1, 1972.
The facility will comprise a sodium source tank, pipe nest, replaceable test section, sodium block valve , sodium storage ( drain ) tank , and gas systems that will supply inert (argon) gas to blanket the sodium and to pressurize the source and storage tank.
-
Choice of Buffer Material for the Containment Trap for VVÉR-1000 Core Melt
The gas is fed into the furnace from a manifold with gas tanks through reducing valves ; a gas –aerosol mixture is drained into the gas-purification system.
-
Innovative Approach to Incidents Investigation Improves Contractors- HSE Performance
The H2S in the vessel was causeed when operators left the vessel drain valve open over night and gas migrated from the nearby sump tank , which contains H2S to the charcoal filter through the drainag system in addition to the fact that…
Indicates content that may require registration and/or purchase.