-
Description: For engine displacement of Diesel–300 to 6,000 CID (5 to 100 liters) Carburated–600 to 12,000 CID (10 to 200 liters) Industry applications ideal for the ST500 Series starters - oil and gas, marine, power-gen, and transportation. Features Powerful 44 hp turbine motor uses
- Required Torque: 74 to 182 Ft-lbs
- Maximum Air Pressure: 150 psi
- Air Consumption: 710 SCFM
- Rated Free Speed (output): 1,620 rpm
-
Description: Ingersoll Rand ST1000 Series air starters are built to withstand the toughest environmental and working conditions — combining robust features and flexibility to deliver reliable, heavy-duty starting in a wide range of industrial, oil and gas, marine, power generation, rail, and mining
- Required Torque: 132 to 540 Ft-lbs
- Maximum Air Pressure: 90 psi
- Air Consumption: 1,240 SCFM
- Rated Free Speed (output): 1,305 rpm
-
Supplier: Siemens Energy Sector
Description: Wherever operating environments are particularly tough, the heavy duty gas turbine SGT-600 is the turbine of choice. The compact turbine is rated in the 25 MW class, with 34.2 % open-cycle efficiency. Designed as a compact, twin-shaft unit, the SGT-600 is suitable for
-
-
Description: for use in gas and air applications Powerful 64 hp turbine motor uses no external lubrication Quiet turbine motor requires no external lubrication
- Required Torque: 255 to 390 Ft-lbs
- Maximum Air Pressure: 150 psi
- Air Consumption: 1,300 SCFM
- Rated Free Speed (output): 1,500 rpm
-
Supplier: Siemens Energy Sector
Description: small footprint and a high power-to-weight ratio. Turbine controls, generator control panel, motor control center for package motors and variable speed drive for starter motor are normally also package-mounted.
-
Supplier: jbj Techniques Limited
Description: GALI air starters are designed for starting internal combustion engines and gas turbines. Despite their compact size and lightweight construction, they deliver exceptional power, offering high torque, rapid starting speed, low air consumption, and minimal maintenance
- Required Torque: 48.67256637168141 to 471.976401179941 Ft-lbs
- Maximum Air Pressure: 435.1131 to 580.1508 psi
- Rated Free Speed (output): 0 to 4,000 rpm
- Weight: 14.553 to 74.97 lbs
-
Supplier: jbj Techniques Limited
Description: These pneumatic starters are used to start up diesel engines & turbines. They mainly comprise a toothed wheel motor, a single-track pinion with reduction gear and a valve combination. Since the toothed wheel motor develops its greatest torque when breaking out, it is
- Required Torque: 39.08554572271386 to 58.99705014749262 Ft-lbs
- Maximum Air Pressure: 116.03016 psi
- Air Consumption: 342.55259 to 476.74845 SCFM
- Weight: 20.5 to 21.5 lbs
-
Supplier: jbj Techniques Limited
Description: These pneumatic starters are used to start up diesel engines & turbines. They mainly comprise a toothed wheel motor, a single-track pinion with reduction gear and a valve combination. Since the toothed wheel motor develops its greatest torque when breaking out, it is
- Required Torque: 39.08554572271386 to 376.10619469026545 Ft-lbs
- Maximum Air Pressure: 116.03016 to 217.55655 psi
- Air Consumption: 342.55259 to 2,189.5114 SCFM
- Weight: 24.5 to 52 lbs
-
Supplier: jbj Techniques Limited
Description: These pneumatic starters are used to start up diesel engines & turbines. They mainly comprise a toothed wheel motor, a single-track pinion with reduction gear and a valve combination. Since the toothed wheel motor develops its greatest torque when breaking out, it is
-
Supplier: Evident Scientific
Description: Olympus Turning Tools (Rotators) are supported by a wide range of Engine specific adaptors. Each engine adaptor connects the OTT system to the hand turning point, or starter motor position, on the engine gearbox which allows the operator to go from basic to advanced functions. The
-
Supplier: Caterpillar Oil & Gas
Description: SAE No. 00 Flywheel, SAE No. 00 ABS certified, non-certified, or custom-coupling and coupling mounting Free-standing or close-coupled generator set arrangements Starting System Turbine air starter or Dual electric starting motors or Air and electric starting motors
- Volt-Ampere: 2,588,000 to 3,243,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
a turbine driven at high speed that has autonomous pressure and flow control and is easily transported. These high-speed micro-turbine blower ventilators require powerful brushless DC motors to achieve reliable operation, ensure a lifetime of more than 15,000 hours, and provide high speeds up to 60 (read more)
Browse DC Motors Datasheets for Portescap -
production for the paper industry Forced air for spun-bonded olefin production Aircraft turbine starters Follow us on: Facebook (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
Our EDSM motor starter is for use in locations made hazardous due to the presence of flammable gases or vapors, combustible dust, or easily ignitable fibers and areas which are subject to corrosion and weather. The advantages of our EDSM solution are: Multi listing (read more)
Browse Industrial Enclosures Datasheets for BARTEC -
generators found throughout aircraft, in systems such as cabin air compressors (CACs), ram air turbines (RATs), integrated starter alternators/generators (ISAs/ISGs) and auxiliary power units (APUs). In order to minimize losses in these motoring and generating components, one must select the right (read more)
Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
generators found throughout aircraft, in systems such as cabin air compressors (CACs), ram air turbines (RATs), integrated starter alternators/generators (ISAs/ISGs) and auxiliary power units (APUs). In order to minimize losses in these motoring and generating components, one must select the right (read more)
Browse Electromagnets Datasheets for Arnold Magnetic Technologies -
Centrifugal compressors Steam turbines Gas turbines (read more)
Browse Engineering Consulting Services Datasheets for Waukesha Bearings -
, ventilators and turbines A backstop for drilling plants, conveyors and electric motor applications A switchback or disconnection device for amusement park rides For applications demanding high precision motion control Simple, rugged (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
shifts and efficient power transfer. Starter motors: Providing reliable engagement for engine ignition. Robotics and Automation: Precision in Motion In the fast-evolving world of robotics, precision and reliability are non-negotiable. Our spur (read more)
Browse Helical Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Fuji Electric delivers high-performance VFD drives and industrial power inverter ac drives that offer automatically controlled motor operations and operating speeds for a wide variety of drive applications in (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
High temperature resistance is essential in many applications. Gas turbines, fuel nozzles, heat treating fixtures, and furnace baffles. These materials must stand up to high heat, extreme oxidation potential and cycling. HASTELLOY (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
Synthesis of mechanical driver and power generation configurations, Part 1: Optimization framework
As stated previously, the sizing of starter motors for gas turbine -driven compression systems is not a trivial task.
-
ALGERIAN NATURAL GAS: MODERN TECHNOLOGIES AND AMBITIOUS OBJECTIVES FOR THE PROTECTION OF THE ENVIRONMENT
Natural gas is used as a working fluid to drive certain items of equipments (valve motors , gas turbine starters , etc.), or as a fluid in the pneumatic circuits controlling certain units (regulators, etc.).
-
Shell's LNG Technology for 7 - 10 Mtpa LNG Trains
Helper starter motors for gas turbines .
-
Gas Turbine Performance 2nd Edition Complete Document
L. A. Fizer (1984) Electric Direct Current Starter Motor for Gas Turbine Engines, SAE Technical Paper 841569, SAE, Warrandale, Pennsylvania.
-
UTILITY ADVANCED TURBINE SYSTEMS(ATS) TECHNOLOGY READINESS TESTING
This facilitated revision of the accelerating torque demand curves for the gasturbine and re-setting of the starter motor current and gas turbine combustor fuel schedule.
-
LNG
According to Shell, a DMR train using three Frame 7 gas turbines with starter /helper motors can produce up to 8 MTPA of LNG.
-
Integrated Gas - LNG Projects
If all the three GE Frame 9E gas turbines and starter /helper motors , with a capacity of more than 370 MW, are used for process refrigeration duties, the AP-X™ process cycle could approach 10 mtpa as LNG production capacity.
-
Development of Robust Starting System Using Sensorless Vector Drive for a Microturbine
To start a gas turbine engine, a starter motor rotates the engine’s shaft up to the ignition speed.
-
Evaluation of capital cost data: Drives
Previously unavailable or difficult to locate data tire given here for wound rotor induction motors , starters , gas driven turbines , gear units arid rec- ti fiers.
-
Handbook of Electrical Engineering: For Practitioners in the Oil Gas and Petrochemical Industry Complete Document
… of energy to a load, often in the form of a high current for a short time e.g. rewinding mechanism springs in switchgear, emergency lighting, emergency instrumentation power for control panels and control devices, starter motors on engines and gas turbines .
Indicates content that may require registration and/or purchase.