-
Supplier: Radwell International
Description: ON OFF MANUAL VAVLE, FOR USE WITH NATURAL GAS LOG SETS, VALVE, CONTROL KNOB EXTENSION, CONTROL KNOB AND BURNER ADAPTER. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves
- Media: Gas
-
Supplier: DigiKey
Description: NEEDLE VALVE WITH RESIN KNOB, AI
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 75 psi
- Media: Air, Gas, Water
- Features: Other, Threaded
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Description High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control panel with
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
-
Supplier: Thermon, Inc
Description: when heat is required to approximately 30% when the thermostat is satisfied. This unit is typically used to control building temperature for spot and space heating applications
- Media: Gas / Air
- Temperature: Heating Control
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: SHENZHEN Description Semi Automatic And Automatic Switching Speicialty Gas Changeover Manifold Panel With Semiconductor Valve Manifold Box Gas Pressure Regulators Product Description JW-300 Series Semi-automatic Changeover Device It is suitable for high pressure gas
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4"
- Application: Gas
- Type: NPT
-
Supplier: HydraCheck Inc.
Description: Needle valves are widely used to accurately regulate the flow of liquids and gases at low flow rates. The fine threading of the stem and the large seat area allow for precise resistance to flow. Needle valves are used to control flow into delicate gauges, which might be damaged
- Pressure Rating: 5,000 psi
- Media Temperature: -4 to 212 F
- Media: Gas
- Actuation: Manual / Hand
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: easily adjustable hand wheel the valve can be sealed. By means of the star knob at top the valve cone can be turned and lifted under service pressure according to the specifications of the German Technische Überwachungsvereine (TÜV) or to those of other technical control
- Media: Air, Gas, Water
- Valve Type: Safety Valves
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: regulator for special gas 2) Equipped relief pressure valve 3)Pressure regulator and pipe through the pressure test and leakage test 4)2″ stainless steel pressure gauge, reading clearly 5) The knob of diaphragm valves with on/off logo. Material List Body material
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Supplier: Cleaver-Brooks
Description: trains such as the Siemens valve assembly. Setup and operation are easy with the user-friendly HMI. Features: Stand alone trim control Air or fuel trim Variable-speed drive option Works with standard or Siemens gas trains User-friendly setup
- Features: Datalogger, PLC Controller
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Control: Limit / Set Point Control
- Form Factor: Stand-Alone
-
Supplier: Froude, Inc.
Description: THE LAST CONTROLLER YOU WILL EVER NEED FOR YOUR GAS TURBINE TEST BED. For over a decade, Froude's Texcel VX100 series has been a critical component of the gas turbine engine test bed. The time-tested combination of our controller, water valve, and water brake dynamometer
- Interface: Digital Front Panel, Knobs / Switches / Meter
-
Supplier: Radwell International
Description: PRESSURE REGULATOR, LRP SERIES, ROTARY KNOB WITH DETENT, ANY MOUNTING POSITION, PILOT-CONTROLLED, 1-12 BAR OPERATING PRESSURE, 800 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS, 159500. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Control Valves, Pilot Valves
- Actuation: Pneumatic
- Features: Regulator (general)
-
Supplier: Festo Corporation
Description: MS12-LR-...-PE6: solenoid actuated (pilot control by proportional pressure control valve)
- Valve Size: 0.4724412 inch
- Pressure Rating: 11.603016 to 304.57917 psi
- Media Temperature: 140 to 14 F
- Port Size: 0.4724412 inch
-
Supplier: Aalborg Instruments
Description: In AFC mass flow controllers the combined gas streams flow through a proportionating electromagnetic valve with an appropriately selected orifice. The closed loop control circuit continuously monitors the mass flow out- put and maintains it at the set flow rate.
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 2 ±% FS
- Control Signal: Analog Voltage, Current Loop
-
Supplier: OMEGA Engineering, Inc.
Description: range table on p. D-14. The FMA-A2100/2200/ 2300/2400 Series is compatible with most noncorrosive gases. The user is advised to check the wetted materials against gas compatibility. OMEGA’s Mass Flow Controllers use an internal electromagnetic proportional valve to control the
- Accuracy: 1 ±% FS
- Control Signal: Analog Voltage, Current Loop
- Media: Gas / Air
- Interface: Knobs / Switches / Meter
-
Supplier: VACUUBRAND, Inc.
Description: control functions such as venting, pumping or automatic evaporation) can be easily edited and stored. When used to provide two-point control by operating a solenoid valve (such as the VV-B 6C, ordered separately), a hysteresis value is suggested automatically. When used to
- Number of Inputs: 1 inputs
- Number of Control Outputs: 5 outputs
- Interface: Computer Programmable, Knobs / Switches / Meter
- Control: Limit / Set Point Control, Linear Control
-
Supplier: Mi-T-M Corporation
Description: Safety shut-off valve · Heat regulator knob · Hand wheel connection for valve · Standard propane tank connection For use in open workshops, construction sites, farms and for any other outdoor heating need. Max. Operating Hours L-48/M-18/H-14 hours using a 20 lb. cylinder Heat
- Watts: 4.6896 to 9.3792 kW
- Heating Capacity: 4.6896 to 9.3792 kW
- Fuel / Energy Source: Natural Gas / Propane
- Heater Type: Radiant Flat Panel Heater
-
Supplier: ESAB Welding and Cutting Products
Description: pressure vacuum effect 3-tube, in-line design for increased flow,performance, and durability Universal gas design for superior flexibility: Just change tip to switch between positive pressure (acet) to injector style (alt fuel) -no need for separate torches Ease-on control of cutting
- Equipment Type: Gun / Torch
-
Supplier: Hansen Technologies Corporation
Description: The Frost Master is a user-friendly defrost controller (timer) which operates various control valves and fan relays to quickly and efficiently remove frost and ice accumulation from evaporator surfaces. There are four easy-to-set defrost steps: Pump Out Hot Gas Equalize Fan
-
Supplier: Caterpillar Oil & Gas
Description: gas cooler, plenum, and outlet box assembly; ATEX compliant – designed to limit the exhaust gas and exhaust duct surface temperatures to T3 (200°C); exhaust gas flametraps suitable for Gas Group IIA; designed and tested in accordance with the recommendations of EN 1834-1;
- Horse Power: 340 HP
- Displacement: 8.815577881077479 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: increased safety deep discharge battery pack with integral junction box and isolator switch. Control System • Air, electric, or hydraulic shutdown system input options available • Throttle knob speed control – shipped loose if no control panel option selected; ATEX
- Horse Power: 715 HP
- Displacement: 18.12407825204791 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: Gas Groups C&D, temperature Class T3; heavy-duty, brushless. 24V 55Ah EX d e II T4 increased safety deep discharge battery pack with integral junction box and isolator switch. Control System • Air, electric, or hydraulic shutdown system input options available • Throttle knob
- Horse Power: 230 to 275 HP
- Displacement: 7.2430764804748415 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: switch. Control System • Air, electric, or hydraulic shutdown system input options available • Throttle knob speed control – shipped loose if no control panel option selected; ATEX approved 24V operation; twist knob, locking design; 2-turns, low to high speed; CCW
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
-
Supplier: Labconco Corporation
Description: and memory to store five programs and repetition of identical protocols; control panel with operating switches, stoppering control know, vacuum release valve control knob and 1/8" OD backfill port; red LED alarm indicator; rear-mounted RS232 port and interconnect
- Operating Temperature: -58 F
- Equipment Type: Freeze Dryer
- Applications / Materials Handled: Solutions / Liquids
-
Supplier: Labconco Corporation
Description: and memory to store five programs and repetition of identical protocols; control panel with operating switches, stoppering control know, vacuum release valve control knob and 1/8" OD backfill port; red LED alarm indicator; rear-mounted RS232 port and interconnect
- Volume/Capacity: 0.011999995457506678 cubic meters
- Temperature Range: -50 C
- Length: 31 inch
- Width: 32.2 inch
-
Supplier: Labconco Corporation
Description: from -40° C to+40° C and memory to store five programs and repetition of identical protocols; control panel with operating switches, stoppering control know, vacuum release valve control knob and 1/8" OD backfill port; red LED alarm indicator; rear-mounted RS232
- Operating Temperature: -58 F
- Equipment Type: Freeze Dryer
- Applications / Materials Handled: Solutions / Liquids
-
Supplier: Labconco Corporation
Description: from -40° C to+40° C and memory to store five programs and repetition of identical protocols; control panel with operating switches, stoppering control know, vacuum release valve control knob and 1/8" OD backfill port; red LED alarm indicator; rear-mounted RS232
- Volume/Capacity: 0.005999997728753339 cubic meters
- Temperature Range: -50 C
- Length: 31 inch
- Width: 32.2 inch
Find Suppliers by Category Top
Featured Products Top
-
) Product Features • Component Testing • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment Technical Data (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
cost savings. The EVP Series Valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications. Controllability and value are some of the features of the EVP Valve. (read more)
Browse Solenoid Valves Datasheets for Clippard -
Clippard's SCPV Series delivers precise, repeatable gas control using a stepper-driven needle valve designed for demanding applications that require stability, resolution, and consistency. • Stepper-controlled needle valve with 0.001" resolution for ultra (read more)
Browse Flow Controllers Datasheets for Clippard -
THINKTANK Electric Globe Control Valves are designed for accurate flow regulation, stable automation control, and reliable (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
series single-stage regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • Modular design • Diaphragm type shut-off valves (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
THINKTANK Electric Globe Control Valves are designed for accurate process control in critical industrial applications. Combined with intelligent electric actuators, these valves deliver reliable regulation of flow, pressure, temperature, and other process variables while supporting automated (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Features • Low pressure, High flow regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for pharmaceutical, food, and beverage application (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
neutral media. The use of a sealing piston instead of a diaphragm means that even high pressures can be controlled with a large nominal diameter. The valve closes automatically if power is lost. The valve can be operated wherever there is a pressure difference between the valve input (read more)
Browse Solenoid Valves Datasheets for Festo Corporation
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-1304.pdf
Do not force the gas valve control knob .
-
Conditions that Allow the Flow of Air into a Closed Gas System Through Appliance Control Valves
In many situations where gas to the building has been shut off for a period of time or the propane tank runs empty, it is difficult to light the pilot light by depressing the gas valve control knob to open the safety …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0046.pdf
FIRST AUTOMATIC VALVE SOLENOID GAS CONTROL KNOB .
-
Federal Register > Wednesday, January 29, 1997 > [62 FR 4274] Energy Conservation Program for Consumer Products: Granting of the Application for Interim Waiver...
The Lighting Instructions in the appliance Instruction Manual and the Lighting Instructions label affixed to the appliance will require the user to turn the gas control knob on the valve to the "OFF" position when the appliance is not in use.
-
Contactless system of automatic change of flame direction
In the remote regime the operator changes the gate valves and gas valves by means of control knobs KP-2-KP-7 and KS.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-1299.pdf
— Make certain that the manual shut-off valve in the supply line and the gas cock knob on the combination gas control valve are open.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/60-0000s/60-2019.pdf
The manual safety shutoff valve and main valve are closed until the gas control knob is manually depressed.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-1542.pdf
NOTE: Valves are shipped with the gas control knob in the ON position.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-0422.pdf
NOTE: Valves are shipped with the gas control knob in the ON position.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-1238.pdf
Slide the gas valve switch or rotate the gas control knob to ON.
Indicates content that may require registration and/or purchase.