-
Supplier: Gray Tools Canada Inc.
Description: jaws:1-3/8 max, 1-5/8 max, 1-3/4 max Three pairs of hex capped bolts Use on Pitman arms, timing gear, bearing alternators, power steering, harmonic pulleys, and crankshaft pulleys Weight: 9.3 lbs Includes: Blow Mold Case
-
Supplier: Mile-X Equipment, Inc.
Description: 4534 are interchangable) Two forcing screws are included for short and long pulls Where a Push Puller is the best pulling choice and threaded holes are not available, the 4532 provides technicians and shops with a solution for many applications like heavy-duty pinion
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4534 Bearing & Pulley Puller Set For a wide range of pulling jobs, including: bearings, alteranators, generators, power steering and crankshaf pulleys, timing gears, and harmonic balancers. Set includes drop-forged components, which can be used in a
-
-
Supplier: NTN Bearing Corporation
Description: Approximately 17% of bearing failures are due to improper installation and removal procedures. Use of NTN Bearing Tools ensures parts are installed and removed in a safe and efficient manner for maintenance and production shops alike. We offer a wide range
-
Supplier: Baumer Ltd.
Description: By virtue of their extreme sturdiness encoders without bearing are especially intended for harsh industrial environments. Thanks to their compact design and large inner diameter they are prede- fined for use with generators, motors and gears. Innovative, magnetic sensing
- Resolution (counts per revolution): 256 to 1,024 (counts/revolution)
- Positional Accuracy: 0.5 arcsec
- Operating Temperature: -13 to 185 F
- Vibration Rating: 20 g
-
Supplier: Quality Bearings & Components
Description: Push Puller HYDRAULIC PULLERS BETEX HPP Push Puller: Three-In-One Tool This unique patented design provides end users with a three-in-one tool to easily and safely fit or remove bearings and sleeves using either their outer or inner edges. The push
-
Supplier: Proto® Industrial Tools
Description: 0.64 LB WEIGHT BLACKHAWK[T], PROTO[R] BRAND USED FOR GENERATOR BEARING AND MAGNETO GEAR PULLER
-
Supplier: Proto® Industrial Tools
Description: GENERAL PURPOSE TYPE 3 TON, 6 TON, 10 TON CAPACITY (7) CAP SCREW, (6) JAW SPRING, (4) DUAL REACH JAW, (4) NARROW JAW, (2) GEAR AND BEARING SEPARATOR, (1) STEP PLATE ADAPTER, (2) INSIDE JAW, (1) SLOTTED CROSSARM, (3) CROSSARM, (1) STRAIGHT JAW PULLER SET, (1) PULLER
-
Supplier: Quality Bearings & Components
Description: 2/3-Arm with Integrated Pump and Cylinder HYDRAULIC PULLERS BETEX HP 4, 6, 8, 12, 20 and 30 TON CAPACITY Compact, ergonomic design, easily operated by one person! Multifunctional: These HP-pullers are ideal for pulling a wide variety of parts including bearings,
-
Supplier: Mile-X Equipment, Inc.
Description: POSI-LOCK 208 Two Jaw Pullers Posi Lock 12 Ton 2 Jaw Puller Posi Lock pullers are USA made and Posi Lock actually makes pullers for many other name brand manufacturers. The Posi-Lock line of quality manual gear and bearing pullers sets
-
Supplier: Mile-X Equipment, Inc.
Description: POSI-LOCK 202 Two Jaw Puller Posi Lock 1 Ton 2 Jaw Puller Posi Lock pullers are USA made and Posi Lock actually makes pullers for many other name brand manufacturers. The Posi-Lock line of quality manual gear and bearing pullers sets new
-
Description: Gives guidance for the types, general requirements and main nominal dimensions of mechanical pullers (used for pulling gears and bearings), attachments and adaptors used for carrying out repair work.
-
Supplier: Quality Bearings & Components
Description: Mobipuller MOBILE HYDRAULIC PULLERS BETEX MOBIPULLER 25/50 TON CAPACITY The BETEX Mobipuller is a heavy duty, mobile hydraulic puller. It is used for dismantling bearings, couplings, gears and other parts, with relative speed and ease. The Mobipuller excels
-
Supplier: CSA Group
Description: Gives guidance for the types, general requirements and main nominal dimensions of mechanical pullers (used for pulling gears and bearings), attachments and adaptors used for carrying out repair work.
-
Supplier: Certex UK
Description: These puller units are used for removing and installing tight fitting parts such as gears, bearings, shafts etc. A hydraulic ram applies pressure to remove / install the seized / stuck component. Both self contained and separate hydraulic versions are available
- Rated Load/Force: 22,046.2 lbs
-
Supplier: Certex UK
Description: These puller units are used for removing and installing tight fitting parts such as gears, bearings, shafts etc. A hydraulic ram applies pressure to remove / install the seized / stuck component. Both self contained and separate hydraulic versions are available
- Rated Load/Force: 13,227.72 lbs
-
Supplier: Certex UK
Description: These puller units are used for removing and installing tight fitting parts such as gears, bearings, shafts etc. A hydraulic ram applies pressure to remove / install the seized / stuck component. Both self contained and separate hydraulic versions are available
- Rated Load/Force: 66,138.6 lbs
-
Supplier: Certex UK
Description: These puller units are used for removing and installing tight fitting parts such as gears, bearings, shafts etc. A hydraulic ram applies pressure to remove / install the seized / stuck component. Both self contained and separate hydraulic versions are available
- Rated Load/Force: 44,092.4 lbs
-
Supplier: LISTA AG
Description: Heavy-duty pull-out shelving systems are compact and optimally adapted to theinventory. Perfect for storing heavy items (e.g. injection moulds, punching tools, drives)and loading with lifting gear. They are designed for unit loads of up to 9000 kg andare available in three unit
- Capacity: 19,845 lbs
- Depth: 33.858286 to 49.606326 inch
- Length: 59.05515 to 98.42525 inch
- Width: 35.039389 to 50.787429 inch
-
Supplier: Quality Bearings & Components
Description: 2/3-Arm - Self-Centering MOBILE HYDRAULIC PULLERS BETEX 50 HXPM 50/100 TON CAPACITY For dismantling transmission parts, such as bearings, couplings, bushings, gear wheels, etc. Practical: The puller is easy to maneuver, adjustable in height and 5° vertically
-
Description: and 24 (modules 0.4, 0.5, and 0.8) in steel and brass. Other lengths are available upon request. Steel spur gear stock is also offered in pitches 48, 32, 24, and 20 (modules 0.8 and 1) and is used to make spur gears. You May Also Need: Shafts
- Number of Teeth: 30
- Pitch Diameter: 15 mm
- Pressure Angle: 20°
- Material: Brass
-
Description: and 24 (modules 0.4, 0.5, and 0.8) in steel and brass. Other lengths are available upon request. Steel spur gear stock is also offered in pitches 48, 32, 24, and 20 (modules 0.8 and 1) and is used to make spur gears. You May Also Need: Shafts
- Number of Teeth: 17
- Pitch Diameter: 0.354 inch
- Pressure Angle: 20°
- Design: English
-
Description: and 24 (modules 0.4, 0.5, and 0.8) in steel and brass. Other lengths are available upon request. Steel spur gear stock is also offered in pitches 48, 32, 24, and 20 (modules 0.8 and 1) and is used to make spur gears. You May Also Need: Shafts
- Number of Teeth: 17
- Pitch Diameter: 0.354 inch
- Pressure Angle: 20°
- Design: English
-
Description: and 24 (modules 0.4, 0.5, and 0.8) in steel and brass. Other lengths are available upon request. Steel spur gear stock is also offered in pitches 48, 32, 24, and 20 (modules 0.8 and 1) and is used to make spur gears. You May Also Need: Shafts
- Number of Teeth: 11
- Pitch Diameter: 0.458 inch
- Pressure Angle: 20°
- Material: Brass
-
Supplier: Mahr Inc.
Description: Product features Unit construction, removable movement . . . saves repair/cleaning time and maintenance costs Hardened gears and stainless steel racks provide lasting protection against indicator failure due to shock or wear Jeweled bearings resist friction, add to longer
- Range: 0.025 to 0.25 inch
- Resolution: 0.000025 to 0.001 inch
- Range / Travel: 0.025 to 0.25 inch
- Graduation / Resolution: 0.000025 to 0.001 inch
-
Supplier: Mahr Inc.
Description: Product features Unit construction, removable movement . . . saves repair/cleaning time and maintenance costs Hardened gears and stainless steel racks provide lasting protection against indicator failure due to shock or wear Jeweled bearings resist friction, add to longer
- Range: 0.01 to 0.1 inch
- Resolution: 0.0001 to 0.001 inch
- Range / Travel: 0.01 to 0.1 inch
- Graduation / Resolution: 0.0001 to 0.001 inch
-
Supplier: Mahr Inc.
Description: Product features Unit construction, removable movement . . . saves repair/cleaning time and maintenance costs Hardened gears and stainless steel racks provide lasting protection against indicator failure due to shock or wear Jeweled bearings resist friction, add to longer
- Range: 0.01 to 0.25 inch
- Resolution: 0.000025 to 0.0005 inch
- Range / Travel: 0.01 to 0.25 inch
- Graduation / Resolution: 0.000025 to 0.0005 inch
-
Supplier: KSB AG
Description: Design Long-coupled, single-stage volute casing pump in back pull-out design. Applications Drainage, irrigation and water supply systems, handling of condensate, cooling water, service water, etc. Overview of technical data Type of bearing Ball bearings Casing partition Radially
- Horsepower: 1.608264461883384 HP
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 221 F
- Water Temperature: 221 F
-
Supplier: Flexbar Machine Corporation
Description: costs Hardened gears and stainless steel racks provide lasting protection against indicator failure due to shock and wear Jeweled bearings resist friction, add to longer indicator life Skeletonized, hobbed gears for more sensitive response, superior indicator
-
Supplier: Flexbar Machine Corporation
Description: costs Hardened gears and stainless steel racks provide lasting protection against indicator failure due to shock and wear Jeweled bearings resist friction, add to longer indicator life Skeletonized, hobbed gears for more sensitive response, superior indicator
- Gage / Instrument Type: Indicator / Comparator
-
Supplier: Warner Linear
Description: Intended for severe service requirements and loads up to 600 lbs. (270kg) Lowest priced model in the B-Track family. Features Protective coatings and O-ring seals throughout Hybrid nut and screw design, no brake needed Ball detent overload clutch 2 to 12 inches (50 to 300
- Device Type: Rod Type
-
Supplier: Flexbar Machine Corporation
Description: costs Hardened gears and stainless steel racks provide lasting protection against indicator failure due to shock and wear Jeweled bearings resist friction, add to longer indicator life Skeletonized, hobbed gears for more sensitive response, superior indicator
-
Supplier: Makita USA, Inc.
Description: armature coil by deflecting dust and debris Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life AC/DC switch for use with alternative power sources INCLUDES: 4-1/2" grinding wheel (741423-0-1) "Tool-less" wheel
- Rotary Speed: 10,500 rpm
- Current: 10 amps
- Type: Angle Grinder
- Mounting: Handheld / None
-
Supplier: KSB AG
Description: supply systems, in power stations and seawater desalination plants. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high
- Maximum Discharge Flow: 22.014333333333333 to 286.1863333333333 GPM
- Media Temperature: 176 F
- Water Temperature: 176 F
- Power Source: AC Powered
-
Supplier: Murphy Industrial Products Inc.
Description: Features and Benefits: Unique Hand Wheel Design - This feature enables the hand chain to successfully feed directly into the wheel sprocket from many directions and angles. Thus, the operator can use the hoist while standing to the side of, or even above the load without fear of the
- Load Capacity: 1,000 to 20,000 lbs
- Line Type: Chain
- Type: Hand Chain
- Load Hook: Single
Find Suppliers by Category Top
Featured Products Top
-
Looking for a gear assembly that is tailored to your specific needs and requirements? Leno custom-made gear assemblies with bearings are designed to deliver exceptional performance and durability in various applications. Features: Seamless Integration (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
) Landing gear Landing gear plays a critical role in ensuring a safe flight, absorbing impact forces during landing to protect the aircraft and passengers. Engineers must design systems that handle extreme loads while ensuring (read more)
Browse Aerospace Bearings Datasheets for GGB -
Bearing supported gear pumps and gear motors, ideal where pumps are driven by a drive shaft or driving equipment by pulley and drive belt. Agricultural machinery is an obvious example. (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Landing Gear Landing gear plays a critical role in ensuring a safe flight, absorbing impact forces during landing to protect the aircraft and passengers. Engineers must design (read more)
Browse Aerospace Bearings Datasheets for GGB -
Bevel gears are gears where the axes of the two shafts intersect and the tooth-bearing faces of the gears themselves are conically shaped. Bevel gears are most often mounted on shafts that are (read more)
Browse Bevel and Miter Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Leno specializes in providing customized gears and racks, especially parts required for high-precision scenarios. Gears and racks are essential mechanical components designed to transform rotational motion into linear motion. Among the various types, helical gears and racks are particularly (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
/SI offers a wide range of stock components, including pulleys, timing belts, gears, bearings, shafting, couplings, speed reducers, fasteners, motors, gearheads, and more, making it easier for you to move your project forward. Plus, we provide engineering assistance whenever you need it! At SDP (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
industry. Applications Pistons, Pins and Rings Fuel Injectors / Fuel Apertures Gear and Splines Crankshafts / Camshafts CV Joints Wheel Drum and Brake Disks Ball Bearings (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Wind turbine power generation capacity and turbine size are both increasing, which drives wind power’s competitiveness by reducing the levelized cost of electricity. However, increasing power generation increases the loads on the gearbox and bearings, which increases the stress on the (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
Stock Drive Products/Sterling Instrument stock gear racks are available in a wide range of pitches, modules, and materials, including steel, hardened steel, brass, stainless steel, machined cast nylon, molded acetal, and aluminum. Shop (read more)
Browse Rack and Pinion Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
Conduct Research Top
-
Gearmotors: Principle of Operation for Engineers
. The catalogue value is referred to a distance of 1 cm to the bearing. A gearbox is characterized by its gear ratio i or its time T. Gear ratio i is the ratio of input speed ne and output speed na. T is the time for one revolution of the output shaft. Permissible Torque. The lifetime of a gearbox