-
Description: The speed Sensors use a magnetically biased Hall-effect integrated circuit to accurately sense movement of ferrous metal targets. The sensor is a self adjusting digital output rotary position gear tooth sensor designed for use in automotive camshaft sensing as well
- Operating Temperature: -40 to 257 F
- Output: Frequency, Voltage
-
Supplier: Electro-Sensors, Inc.
Description: Gear Tooth Sensor Features • Senses broad range of ferrous target sizes • Senses a frequency range up to 12 kHz • Gap sensing capability up to 3 mm • Full output down to zero Hz • Rugged, NEMA 4 sensor housing • Available with 3/4in or 18mm threads The HE950 produces
- Rotary Speed Range: 0 to 10,000 rpm
- Operating Temperature: -40 to 60 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Monarch Instrument
Description: M-190 1-99,999 RPM. Self-powered gear sensor. M-190W Magnetic Sensor and M190P Magnetic Sensor are very popular magnetic sensors commonly used with 60 tooth 20 pitch gears. The sensors mount with 0.005 inches (0.127mm) of a 0.1 inch (2.5mm)
- Rotary Speed Range: 1 to 99,999 rpm
- Operating Temperature: -100 to 250 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
-
Supplier: NVE Corporation
Description: NVE's AKL001-12E GMR Gear Tooth Sensor is a digital output speed sensor for coarse-pitch gear tooth sensing and magnetic encoders. It is based on NVE's ABL004 differential sensor, and is easily biased with a permanent magnet for use with a
-
Description: 1.Description MEVS series speed sensor is totally developed and manufactured by Yuanben. Its output signal frequency is proportional to the gear speed. It is preferred for industrial and automotive fields because it is of small volume, reliable performance and no requiring power
- Operating Temperature: 32 to 167 F
-
Supplier: Allegro MicroSystems Inc.
Description: Camshaft Position Sensors
- Operating Temperature: -40 to 302 F
- Output: Analog Voltage
- Technology: Hall Effect Sensor
- Classification: Sensor Element / Chip
-
Supplier: Hymark/Kentucky Gauge
Description: High speed gear and tooth sensor Position & speed feedback Compact design with IP68 protection Easy & precise alignment thanks to keyway Available for module 0,3 and 0,5 & 1, 2, 3 mm tooth structures
- Operating Temperature: -13 to 185 F
- Output Signal: Digital: Square Wave
- Encoder Technology: Mechanical
-
Supplier: NVE Corporation
Description: NVE's AKL002-12E GMR Gear Tooth Sensor is a digital output speed sensor for coarse-pitch gear tooth sensing and magnetic encoders. It is based on NVE's ABL005 differential sensor, and is easily biased with a permanent magnet for use with a
-
Supplier: NVE Corporation
Description: NVE's AKL003-12E GMR GMR Gear Tooth Sensor is a digital output speed sensor for coarse-pitch gear tooth sensing and magnetic encoders. It is based on NVE's ABL006 differential sensor, and is easily biased with a permanent magnet for use with a
-
Supplier: NVE Corporation
Description: NVE's ABL014-00 GMR sensor is an analog output sensor for gear tooth sensing or magnetic encoders. The differential sensor elements are spaced 1.0 mm apart on the sensor IC, and the two sensors are phase shifted by 0.5 mm.
-
Supplier: Allegro MicroSystems Inc.
Description: Transmission Sensor ICs
- Features: Magnetic Sensor
-
Supplier: Allegro MicroSystems Inc.
Description: * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: GEAR TOOTH SPEED SENSOR; Supply Voltage DC Min:5V; Supply Voltage DC Max:30V; Sensor Terminals:Connector; Sensor Housing:-; Output Configuration:-; Output Voltage Min:-; Switching Speed:-; Product Range:-; Output Current Max:25mA RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: GEAR TOOTH SENSOR 4V-24V, SIP-4; Hall Effect Type:Gear Tooth; Output Current:-; Sensor Case Style:SIP; No. of Pins:4Pins; Supply Voltage Min:4V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Operating Temperature Max:150°CRoHS Compliant: Yes
-
Supplier: Allegro MicroSystems Inc.
Description: Transmission Sensor ICs
- Features: Magnetic Sensor
-
Supplier: Newark, An Avnet Company
Description: GEAR TOOTH SENSOR 4V-24V, SIP-4, FULL REEL; Hall Effect Type:Gear Tooth; Output Current:-; Sensor Case Style:SIP; No. of Pins:4Pins; Supply Voltage Min:4V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
-
Description: Has two Hall Effect sensors; one detects speed and the other detects direction of movement of gear teeth. The outputs are open collector transistors. Each Hall Effect sensor provides one square wave pulse for each tooth. The Speed output goes high (on) when sensing the
- Rotary Speed Range: 900,000 rpm
- Operating Temperature: 257 F
- Output: Current
- Power Requirements: DC Powered
-
Description: Hall Effect devices designed for use in applications where ferrous edge detection/near zero speed sensing is needed. The single Hall design is immune to alignment issues allowing unlimited mounting positions. They provide a sinking current output Features From near zero speed up to 15 kHz sensing
- Rotary Speed Range: 900,000 rpm
- Operating Temperature: 284 F
- Output: Current
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Newark, An Avnet Company
Description: PRECISION BRDG GEAR TOOTH & ENCODER SENSOR, MSOP-8; Hall Effect Type:Gear Tooth; Output Current:-; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1V; Supply Voltage Max:30V; Operating Temperature Min:-50°C RoHS Compliant: Yes
-
Supplier: Heilind Electronics, Inc.
Description: GEAR TOOTH- FLG MNT HOUSING CONNECTOR
-
Description: DIGITAL GEAR-TOOTH SENSOR
- Input (Supply) Voltage: 4.5 to 36 volts
- Operating Temperature: -40 to 150 C
- Packing Method: Bulk Pack
- Features: Magnetic Sensor, Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Speed Sensors 4.5V-24V Sensor MOD Gear Tooth
-
Supplier: SAE International
Description: that uses two sensors closely located to each other. Information regarding the true rotation frequencies of the gear is contained in the two sensor signals without delay. On the other hand, the errors (spurious instantaneous frequencies) caused by the unevenness of the
-
Supplier: Sensoronix, Inc.
Description: Non-contact magnetic sensors that measure the collapse of magnetic field due to the interruption by a ferrous gear tooth. These sensors provide two analog signal outputs (sine wave) that does not require an outside power source. This sensor is suitable for speed
- Operating Temperature: 0 to 70 C
- Output: Analog / Modulated Frequency
- Device Type: Magnetic Field Sensor
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1231791-GS100102 Category: Sensors, Transducers>Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial Type: Hall Effect Sensor Termination Style: Wire Leads Package: Box Actuator Material: Ferrous Metals, Gear Tooth Standard
- Operating Temperature: -40 to 125 C
- Features: Magnetic Sensor, Other, Proximity Sensor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1178330-3030AN30 Category: Sensors, Transducers>Magnetic Sensors - Position, Proximity, Speed (Modules) Series: 3030 Type: VRS (Passive) Termination Style: Connector Package: Box Actuator Material: Ferrous Metals, Gear Tooth Standard Package: 1
- Features: Photoelectric Sensors
-
Supplier: Sensoronix, Inc.
Description: The collapse of magnetic field due to the interruption by a ferrous gear tooth provides an analog signal output (sine wave) that does not require an outside power source. Variable reluctance sensor or Mag-pickup is suitable for speed sensing with a range from 30 to 1000 inches
- Operating Temperature: -40 to 221 F
- Body Shape: Cylindrical, Threaded Barrel
- Output: Resistance
- Sensor Technology: Variable Reluctance Linear Position Sensor/Switch
-
Description: the speed Sensors use a magnetically biased Hall-effect integrated circuit to accurately sense movement of ferrous metal targets. The sensor is a self adjusting digital output rotary position gear tooth sensor designed for use in automotive camshaft sensing as well
- Operating Temperature: -40 to 257 F
-
Description: MEVS-017 gear tooth speed Sensor provides a user-friendly solution, senses rotating ferrous gear tooth. The sensor output waveforms with various targets are difference, the commonly used gear terminology, diametric pitch equal no. Of tooth add
- Operating Temperature: -40 to 257 F
- Output: Voltage
-
Supplier: DigiKey
Description: DIGITAL GEAR-TOOTH SENSOR
-
Supplier: DigiKey
Description: K9 GEAR TOOTH SENSOR, OPEN COLLE
-
Supplier: Littelfuse, Inc.
Description: range of sensitivity, cable length and connector options. Ideally suited for wheel, transmission and camshaft speed sensing, geartooth sensors, rotary encoders, industrial, commercial and automotive applications. Rotary position gear tooth sensor Stainless steel M12
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4983C-HTN E6747 Hall based camshaft sensor for SmCo backbias magnet, Nickel plated pins The TLE4983C is an active Hall sensor ideally suited for camshaft applications in automotive. Its basic function is to map either a tooth or a notch of a gear or magnet
-
Supplier: Clark Solutions
Description: Model DOZ01 flow sensors are used wherever the flow of liquids having different viscosities must be reliably and economically measured, such as in the following cases: Central lubrication systems Transformer oils Aggressive/caustic liquids in the chemical industry The model DOZ01 flow
- Pipe Diameter: 0.25 inch
- Media Temperature Range: 32 to 176 F
- Liquid Volumetric Flow Rate: 0.0333333333333333 to 0.35 GPM
- Operating Pressure: 145.0377 to 290.0754 psi
Find Suppliers by Category Top
More Information Top
-
Design Practices: Passenger Car Automatic Transmissions
8-97 Magnetic gear tooth sensors register an output in response to the changing magnetic flux caused by the tooth / slot features of a moving ferrous target.
-
ATS674LSETN-HT-T Datasheet
ATS673/4 Self Calibrating TPOS Gear Tooth Sensor Optimized for Automotive Cam Sensing Applications .
-
ATS673LSETN-LT Datasheet
ATS673/4 Self Calibrating TPOS Gear Tooth Sensor Optimized for Automotive Cam Sensing Applications .
-
Topics in Modal Analysis II, Volume 6
The goal of this work is to compare the noise floor of various torsional vibration sensors, which include torsional accelerometers, a rotational laser vibrometer, optical encoders of various sizes, a gear tooth sensor , and an optical sensor on zebra tape.
-
Page 1. Semiconductor parts with 672 in root number
Self-Calibrating Gear Tooth Sensor with 9-Bit Signal Capture .
-
Page 1. Semiconductor parts with 643 in root number
Self-Calibrating, Zero-Speed Differential Gear Tooth Sensor with Continuous Update .
-
Magnetic speed sensing: principles and applications
HE6150 Gear Tooth Sensor Assembly .
-
Hall Effect / Sensors
Hall Effect Gear Tooth Sensors .
-
Highly Sensitive Gear Tooth Sensor by MDT : Quote, RFQ, Price and Buy
Highly Sensitive Gear Tooth Sensor by MDT .
-
Thin-film and micro-fiber Permalloy magnetoresistors. A comparison
The relativemeritsof each sensorare dis- cussed and exemplified for the case of application to a gear tooth sensor .
Indicates content that may require registration and/or purchase.