-
Description: operation. Machined, one-piece aluminum block housings and steel internals make the double reduction worm gear reducer tough enough for your most demanding applications. The PP high double reduction gearbox design can accommodate torque values up to 300 inch-lbs.
- Gear Ratio: 25 to 900 (X : 1)
- Maximum Input Speed: 3,000 rpm
- Reducer Style: Motor Mount / Gearhead
- Reducer Output: Multiple Outputs, Solid Shaft
-
Supplier: Chenyue (Jiangsu) Technology Co., Ltd.
Description: CYPC63 is $51.99/PC FOB. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. This series is a single-stage gear reduction device, which
- Gear Ratio: 3 (X : 1)
- Gearing: Worm
-
Supplier: Renold Plc.
Description: Worm gear unit available as a single reduction unit up to 70:1 ratio, with a power capacity of up to 45kW. "Rapid Response" lead times on standard product - available from stock components High torque capacity - compact design Heavy duty version - for demanding applications
- Gear Ratio: 70 (X : 1)
- Maximum Input Power: 60.3099173206269 HP
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
-
-
Supplier: Radicon
Description: include high efficiencies and load carrying capacities combined with long life and reliability in service. Double Reduction Units (worm/worm) These units consist of a standard single reduction unit with a smaller shaft mounted unit fitted to the input shaft. The three
- Gear Ratio: 4,200 (X : 1)
- Output Torque: 117,000 In-lbs
- Maximum Input Power: 100.516528867712 HP
- Reducer Style: Integral Base, Shaft Mount
-
Supplier: Renold Plc.
Description: extension input shaft for use when two or more gear units are driven by one common prime mover. Heavy duty taper roller bearings fitted for maximum load capacity and long life. Two piece close grained cast iron gear case for strength and absorption of vibrations for quiet running.
- Gear Ratio: 4,900 (X : 1)
- Maximum Input Power: 154.125344263824 HP
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
-
Supplier: Cone Drive Gearing Solutions
Description: equipment, and many others. Model HP double and triple reduction worm gear speed reducers combine multiple single reduction speed reducers into one assembly. These units are built using true double-enveloping worm gearing. Each of the gearsets is supported by
-
Supplier: Radicon
Description: Series C Helical Worm geared motors come in 8 sizes with an Input Power up to 45Kw (60Hp) and an Output Torque up to 10,000 Nm (88,500 lb.in). Gear Ratios are available 250:1 for a double reduction and 60,000:1 in combined units. Series C Right angle helical worm geared
- Continuous Torque: 88,495.5752212389 In-lbs
- Gearbox Ratio: 8 to 16,000 : 1
- NEMA Frame Size: 56 to 326 #
- Motor Type: AC Motor
-
Supplier: Peerless-Winsmith, Inc.
Description: C-Line worm gear reducers have set the industry standard in versatility, reliability and performance. Single, double, and triple reduction units with ratios as high as 180,000:1 and torque ratings up to 65,000 lbf-in.
-
Supplier: Cone Drive Gearing Solutions
Description: Series B Right Angle Worm Gear The Series B Conex right angle worm geared motors and reducers provide a highly flexible and compact solution to meet the low to medium power range. With power capabilities up to 20HP and maximum output torque capacity of 5,000 lb in., the Series B
-
Supplier: Renold Plc.
Description: Heavy duty worm gear unit for arduous applications having a size range of 10" to 28" nominal (250 - 710mm) centre distance. Available as single or double reduction units, with power capacity of up to 1500kW. Heavy duty design for high torque applications. Variety of unit types
- Gear Ratio: 1 to 2 (X : 1)
- Maximum Input Power: 2,010.33057735423 HP
- Reducer Style: Integral Base
- Shaft Alignment: Right Angle
-
Supplier: Peerless-Winsmith, Inc.
Description: The SE Encore series of worm gear speed reducers provides a wide variety of industrial applications with incomparable gearing performance. Developed with more performance features and up to 40% higher output torque ratings, the SE Encore series affords design engineers unbounded
-
Supplier: Peerless-Winsmith, Inc.
Description: The D-90 TYPE DE uses double enveloping worm gearing thus combining high load capacity with high efficiency to achieve more torque per pound. Available in single and double reductions, it has a combined ratio range from 5:1 to 10,000:1 and output torques up to 93,000 lbf-in.
-
Supplier: Davall Gears, an ITW Company
Description: Davall Gears have a long history in the design, manufacture and supply of custom gears, specialist gearboxes and geartrains [gear drives]. Customers with their very diverse applications have included: Military vehicle Gun turret drives, traverse and elevation controlSpiradrive
- Gearing: Bevel / Miter, Helical, Hypoid, Spur, Worm
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base, Motor Mount / Gearhead
-
Supplier: Boston Gear
Description: Overview The 800BR contains a broad selection of compact, heavy duty helical gear drives with long life performance features and simplified maintenance. The use of state of the art helical and worm gear combinations affords optimum performance fulfilling a wide variety of ratio
- Gear Ratio: 8 to 900 (X : 1)
- Gearing: Helical, Worm
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Renold Canada
Description: when two or more gear units are driven by one common prime mover. Heavy duty taper roller bearings fitted for maximum load capacity and long life. Two piece close grained cast iron gear case for strength and absorption of vibrations for quiet running. Phosphor bronze wormwheel rim
- Gear Ratio: 5 to 4,900 (X : 1)
- Maximum Input Power: 154 HP
- Maximum Input Speed: 250 to 1,800 rpm
- Mounting Style: Flange(s)
-
Supplier: Boston Gear
Description: Overview Use the HM Series either alone or as a speed reducer or increaser with a 700 Series worm gear speed reducer to create an efficient right angle double reduction speed reducer. Features and Benefits Close grained cast iron housing and flanges Hardened steel helical
- Gear Ratio: 1.5 to 250 (X : 1)
- Output Torque: 119 to 20,000 In-lbs
- Maximum Input Power: 0.05 to 55 HP
- Gearing: Helical
-
Description: For Standing Desk DC Gearbox motor PGM. The electric adjustable standing desk and chair motor, PGM-W060P0050 series, is a 24V low-voltage DC turbine gear reduction motor, featuring a DC motor with worm gearbox design, providing high torque and low noise.
- Other Output Power: 0.04409325066330278 HP
- Gear Type: Worm
-
Supplier: Radwell International
Description: GEAR REDUCER,WORM GEAR,40MM FINAL REDUCTION,DESIGN UO3A,UNIVERSAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ATLANTA Drive Systems, Inc.
Description: This standard range of Servo-Worm Reducers are perfect for use in applications that demand good performance, positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular
- Gear Ratio: 6.75 (X : 1)
- Output Torque: 3,982.3 In-lbs
- Maximum Input Power: 50.328 HP
- Maximum Input Speed: 5,000 rpm
-
Supplier: Mixer Direct
Description: gearbox on this industrial mixer provides worm gear reduction and creates the torque needed for larger mixing applications. The top entry mixer comes equipped with a 2 HP electric motor and a 38" high efficiency impeller. The top entry mixer comes fitted with a 1.5"
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 2 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Mixer Direct
Description: gearbox on this industrial mixer provides worm gear reduction and creates the torque needed for larger mixing applications. The top entry mixer comes equipped with a 1 HP electric motor and a 14" high efficiency impeller. The top entry mixer comes fitted with a 1"
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 1 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Mixer Direct
Description: gearbox on this industrial mixer provides worm gear reduction and creates the torque needed for larger mixing applications. The top entry mixer comes equipped with a 2 HP electric motor and a 32" high efficiency impeller. The top entry mixer comes fitted with a 1.5"
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 2 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Mixer Direct
Description: gearbox on this industrial mixer provides worm gear reduction and creates the torque needed for larger mixing applications. The top entry mixer comes equipped with a 1.5 HP electric motor and a 24" high efficiency impeller. The top entry mixer comes fitted with a 1.25"
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 1.5 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Cone Drive Gearing Solutions
Description: Leak Drywell Design Output Flanges Single or Double Reduction Drop-in replacement for David Brown A-Mid or Renold WM Prompt Delivery Product Specifications Sizes: 100mm, 125mm, 160mm and 200mm Gear Ratios: From 5:1 up to 4,900:1
-
Supplier: Andantex USA, Inc.
Description: Overview The DLO Series (In-line Differential Phase Shifters) allows accurate adjustment of the output shaft’s angular position, relative to the input shaft, while the machine is in motion, or even at rest. In-line Series combine a high quality planetary differential and an irreversible worm
- Gear Ratio: 3 (X : 1)
- Backlash: 6 arcmin
- Reducer Style: Integral Base
- Shaft Alignment: Parallel In-line
-
Supplier: Kinematics Manufacturing, Inc.
Description: tooth, our hourglass worm engages 5-11 teeth on the pitch line of the ring gear from the hourglass thread. This increased tooth engagement gives the gearbox enormous strength and power. Applications Typical slewing drive applications include solar trackers, wind turbines,
- Holding Torque: 4,424.778761061942 to 162,241.887905605 Ft-lbs
- Gear Ratio: 30 to 156,600 (X : 1)
-
Supplier: RS Components, Ltd.
Description: Worm gear 1.0 module 2 starts
- Pitch Diameter: 16 mm
- Length: 32 mm
- Design: Metric
- Features: Other Metal
-
Description: A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure
- Face Width: 35 mm
- Pressure Angle: 20°
- Mounting: Hub
- Features: Other Metal
-
Description: A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure
- Face Width: 0.5625 inch
- Pressure Angle: 25°
- Material: Carbon / Alloy Steel
- Mounting: Hub
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack.
- Number of Teeth: 18 to 100
- Pitch Diameter: 0.625 to 18 inch
- Face Width: 0.3125 to 2 inch
- Bore Diameter (if applicable): 0.25 to 1.5 inch
-
Description: A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure
- Face Width: 0.8125 inch
- Pressure Angle: 20°
- Material: Carbon / Alloy Steel
- Mounting: Hub
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack.
- Number of Teeth: 1 to 4
- Bore Diameter (if applicable): 10 to 50 mm
- Material: Cast Iron
- Gear Center: Center Bore
-
Description: A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure
- Face Width: 0.5625 inch
- Pressure Angle: 20°
- Material: Carbon / Alloy Steel
- Mounting: Hub
-
Supplier: W.M. Berg
Description: Best choice of gearing when high drive reduction is required. Worm Wheels resemble spur gears with the addition of a throat cut into the O.D. of wheel. The throat permits the worm wheel to fully envelope the threads of the worm. Threads, not teeth are cut on the
- Pressure Angle: 14.5°
- Material: Brass
- Gear Type: Worm
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Atlanta standard worm drives are manufactured from well- proven materials. The worm is of steel and has hardened and ground fanks. The worm gears are of special gear bronze and are provided with a grey cast iron hub in the case of larger diameters. All standard
- Number of Teeth: 36
- Pitch Diameter: 200 mm
- Face Width: 38 mm
- Bore Diameter (if applicable): 50 mm
Find Suppliers by Category Top
Featured Products Top
-
. Wide Reduction Ratio Options Available gear ratios from 14:1 to 160:1 (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Worm Reducers: Engineered for compact machinery layouts requiring moderate-to-high gear reduction. Worm gearboxes offer self-locking safety (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Hangzhou Chinabase Machinery Co., Ltd is one of leading manufacturer and suppliers of gearboxs in China, we offer NRV worm reducers ( NMRV worm geared motors), Casting iron worm speed reducers, in-line helical gear speed reducers, parallel shaft helical gear reducers, helical bevel reducers (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
circular spline which has more teeth than the flex spline. The result is a gear system that will reduce speed and increase torque. The unique properties of the strain wave gearing system allow it to achieve much higher gear ratios than other gear reduction solutions in a more compact space. (read more)
Browse Gearboxes and Gearheads Datasheets for HIWIN Corporation -
. Key Features: Gear Ratio: 3.9 – 1135 Rotational Inertia: 0.004 – 1.5 Gcm² Maximum Instantaneous Torque: 0.015 – 12 Nm This gearbox is an optimal (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Product Overview The KGV Series Planetary Gearbox Wheel is engineered specifically for Automated Guided Vehicles (AGVs), combining precision gearing and durable materials to ensure optimal AGV performance. Its robust steel bracket and wear-resistant rubber wheel deliver (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
mechanical strength. Types of Gearheads ?spur gearhead Spur gears with 12 and 16 diameters are available. ?Features The text describes a type of gearbox where two interlocking gears have parallel axes, which is one of the common (read more)
Browse Gearboxes and Gearheads Datasheets for C.I. Takiron Corporation -
22 mm. The output shaft of the 20/1R has no axial play, thanks to the pretensioned ball bearing. The gearhead is available with one to five stages, and the span of the 16 possible reduction gear ratios ranges from 3.71:1 to 1526:1. There is also a choice between the normal temperature range (read more)
Browse Gearboxes and Gearheads Datasheets for FAULHABER MICROMO -
FAULHABER gearhead product line in the 16 to 20 mm diameter range. The 17/1 gearhead is available with up to five gear stages, with standard reductions of 3.33 : 1 to 1,367 : 1 (read more)
Browse Gearboxes and Gearheads Datasheets for FAULHABER MICROMO -
At Parvalux, we offer several different gearboxes in standard and custom variations. A worm wheel gear is one of the most common types of gear and you will find worm wheel gearboxes in (read more)
Browse Gearmotors Datasheets for parvalux by maxon
More Information Top
-
electric iron - offers from electric iron manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Cast iron gearbox , worm gear reduction ] .
-
Motor drive chassis for the plutonium protection system
Each carrousel is mounted on a worm - gear reduction gearbox driver by a bidirectional stepper motor.
-
Rocker Switches Manufacturers, Rocker Switches Product Catalogs Directory
Multiple Installations Worm Gear Gearbox / Double Reduction Gearbox .
-
Reduction Gearbox - Reduction Gearbox Manufacturers, Suppliers
Multiple Installations Worm Gear Gearbox / Double Reduction Gearbox .
-
Detection of Backlash Phenomena Appearing in a Single Cement Kiln Drive Using the Current and the Electromagnetic Torque Signature
The investigated system consists of a brushless dc (BLDC) motor coupled to a gearbox with worm gears and a reduction ratio of 22 : 1.
-
Valve Handbook, Third Edition > Manual Operators and Actuators
The gearbox uses worm gearing to make the reduction and is totally encased in an oil bath for maximum life of the gears.
-
Low-cost EOD robot using off-the-shelf parts: revisions and performance testing results
The large reduction of the worm - gear based gearbox prevented the motor from back-driving at all.
-
An automatic flank control for double-crystal X-ray topography
Figure 4 Logic circuit for coarse control. . a gearbox (1 :250/3 reduction ) and a worm gear (1 :50) in connection with a lever (57 mm long) is used for coarse adjustment.
-
CR4 - Thread: Gear Reduction for Electric Bike
A simple option is to use a right angle gearbox that uses a worm gear type of reduction system.
-
CR4 - Thread: worm gearing
You might be interested in: Worms and Worm Gears , Gearboxes and Gearheads, Oxidation Reduction Potential (ORP) Electrodes .
Indicates content that may require registration and/or purchase.