-
Supplier: Newark, An Avnet Company
Description: GENERAL ELECTRIC GEARED ROTARY LIMIT SWITCH PART # CR115 E4 21102
-
Supplier: Radwell International
Description: GEARED ROTARY LIMIT SWITCH, AUTOMATION SWITCH, NEMA TYPE 1, 8 CONTACTS, 4 NORMALLY OPEN / 4 NORMALLY CLOSED, SNAP-ACTING. FREE 2 YEAR RADWELL WARRANTY
- Features: Rotary Limit Switch
-
Supplier: BARTEC
Description: BARTEC miniature switches are used in areas with of limited space for a flameproof switching element. They are especially suitable for applications in valves, thermostats, push switches, servo components, level metres and switching gears. The smallest Ex d miniature switch in the world
- Operating Temperature: -51.11111111111111 to 23.88888888888889 C
- Features: Rotary Limit Switch
-
-
Supplier: Newark, An Avnet Company
Description: CR115E, GE, GEARED ROTARY LIMIT SWITCH, SNAP-ACTING,NEMA TYPE 1, 2NO AND 2NC CONTACTS, LEFT SIDE STANDARD PLAIN-END SHAFT
-
Supplier: Schmersal Inc.
Description: Metal enclosure with impact-resistant plastic hood Various cam shapes for varying switch travel Available for easy adjustment of switching points by setting disk cams from front
- Features: Rotary Limit Switch
-
Supplier: Schmersal Inc.
Description: Metal enclosure with impact-resistant plastic hood Various cam shapes for varying switch travel Available for easy adjustment of switching points by setting disk cams from front
- Features: Rotary Limit Switch
-
Supplier: Schmersal Inc.
Description: Metal enclosure with impact-resistant plastic hood Various cam shapes for varying switch travel Available for easy adjustment of switching points by setting disk cams from front
- Features: Rotary Limit Switch
-
Supplier: Schmersal Inc.
Description: Metal enclosure with impact-resistant plastic hood Various cam shapes for varying switch travel Available for easy adjustment of switching points by setting disk cams from front
- Features: Rotary Limit Switch
-
Supplier: Aerotech, Inc.
Description: Design Features ±45 degrees of rotary positioning with unobstructed 360 degree view of customer load Stackable design with common rotation point Precision worm-gear drive for outstanding accuracy and repeatability Direct encoder option Horizontal or vertical mounting orientation High load
- Load Capacity: 44.1 to 110.25 lbs
- Maximum Torque: 159.29203539823 to 389.380530973451 In-lbs
- Rotary Velocity / Speed: 30 deg/sec
- Gear Ratio: 152 to 288 (N:1)
-
Supplier: Galco Industrial Electronics
Description: FOX ROTARY GEAR LIMIT SWITCH
-
Supplier: Indelac Controls, Inc.
Description: spur gearing, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual over ride with hand wheel, visual position indicator and polyester powder coating.
- Supply Voltage: 12 to 460 volts
- Maximum Torque: 3,840 In-lbs
- Operating Temperature: -40 to 150 F
- Torque: 3,840 In-lbs
-
Supplier: Indelac Controls, Inc.
Description: coating that not only enhances its appearance but also is a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph motor with thermal over load protection, two limit switches wired for light indication, stainless steel fasteners, captured cover screws and 300 series
- Supply Voltage: 12 to 230 volts
- Maximum Torque: 300 In-lbs
- Operating Temperature: -40 to 150 F
- Torque: 300 In-lbs
-
Supplier: ABB Measurement & Analytics
Description: efficient design Adjustable mechanical limit stops for defined operating range Hand wheel for emergency operation Integrated sensors for position and temperature Signal and power input only via separate, microprocessor-controlled electronic unit
- Supply Voltage: 115 to 230 volts
- Maximum Torque: 8,000 In-lbs
- Operating Temperature: 140 F
- Rotation Angle: 90°
-
Supplier: Indelac Controls, Inc.
Description: specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating Standard equipment includes 115Vac-1ph motor with thermal over load protection, two limit switches wired for
- Supply Voltage: 12 to 230 volts
- Maximum Torque: 300 In-lbs
- Operating Temperature: -40 to 150 F
- Torque: 300 In-lbs
-
Supplier: PI (Physik Instrumente) L.P.
Description: Uni-directional repeatability down to 0.0003 ° Maximum speed 150 °/sec Load capacity up to 50 kg Integrated reference switches Optionally: angular scale Clear aperture 120 mm Preloaded worm drive for zero backlash Vacuum Datasheet The large clear aperture with a diameter of 120 mm is
- Load Capacity: 44.96 to 112.4 lbs
- Rotary Velocity / Speed: 10 deg/sec
- Platter Diameter: 6.299216 inch
- Overall Length: 8.83465044 inch
-
Supplier: Sharpe Valves
Description: Heavy duty gears, permanents lubrication, open/close limit switches
- Actuator Torque: 200 In-lbs
- DC Voltage: 125 volts
- AC Voltage: 115 volts
- Stem Diameter: 0.55 inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: measuring Variants with DC gear motor: Rotary encoder on the motor shaft Noncontact Hall effect reference and limit switches Application fields Precision micro assembly. Research. Laser inscription. Automation. Optical alignment.
- Stroke or X-Axis Travel: 0.1968505 to 0.9842525 inch
- Rated Speed: 0.0393700787401575 to 0.078740157480315 in/sec
- Motor Voltage: 12 volts
- Drive Type: Ball Screw, Belt Drive, Gear Drive
-
Supplier: Newport MKS
Description: switched off. Configurable Limit Switches Most of the RV models are designed with optical limit switches to limit movement to 170°. These can be enabled or disabled for complete 360° motion with a simple "Allen" wrench.
- Load Capacity: 404.64 lbs
- Maximum Torque: 0.0001769911504424778 In-lbs
- Rotary Velocity / Speed: 2 deg/sec
- Platter Diameter: 4.724412 inch
-
Supplier: KSB AG
Description: Manual actuators for the operation of quarter-turn valves. MR range manual gearbox, irreversible worm gear or scotch-yoke kinematics. Standard operation by handwheel. Models MR 400 to 1600 can be retrofitted with electric actuators. Options include alternative operating mechanisms, limit
- Actuator Torque: 2,212.389380530973 to 141,592.92035398228 In-lbs
- Operating Temperature: -4 to 176 F
- Features: Handwheel Actuator
- Actuation Method: Manual
-
Supplier: CIRCOR Energy
Description: Features 360° Limit Switch Adjustability ISO 5211 Mounting, F03, F05 and F07 Hardened Steel Gearing 75% Duty Cycle @ 105°F Manual Override Standard Permanently Lubricated Gears and Bearings 120VAC, 220VAC, 12VAC, 24VAC, 24VDC, 12VDC Extra Switch, Heaters/ Thermostats Available
- Actuator Torque: 400 to 2,000 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 120 to 230 volts
- Operating Temperature: 150 F
-
Supplier: Newport MKS
Description: high-resolution direct reading encoder and tachometer. (RV120HAHL includes direct reading encoder, but no tachometer.) Configurable Limit Switches Most of the RV models are designed with optical limit switches to limit movement to 170°. These can be enabled or
- Load Capacity: 404.64 lbs
- Maximum Torque: 0.00013274336283185836 In-lbs
- Rotary Velocity / Speed: 16 deg/sec
- Platter Diameter: 4.724412 inch
-
Supplier: Newport MKS
Description: high-resolution direct reading encoder and tachometer. (RV120HAHL includes direct reading encoder, but no tachometer.) Configurable Limit Switches Most of the RV models are designed with optical limit switches to limit movement to 170°. These can be enabled or
- Load Capacity: 606.96 lbs
- Maximum Torque: 0.0001769911504424778 In-lbs
- Rotary Velocity / Speed: 16 deg/sec
- Platter Diameter: 6.299216 inch
-
Supplier: Indelac Controls, Inc.
Description: powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph motor with thermal over load protection, two limit switches wired for light indication, stainless steel fasteners, captured cover screws and 300
- Actuator Torque: 200 to 300 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 230 volts
- Operating Temperature: -40 to 150 F
-
Supplier: Newport MKS
Description: (RV120HAHL includes direct reading encoder, but no tachometer.) Configurable Limit Switches Most of the RV models are designed with optical limit switches to limit movement to 170°. These can be enabled or disabled for complete 360° motion with a simple "Allen"
- Load Capacity: 404.64 lbs
- Maximum Torque: 0.0000884955752212389 In-lbs
- Rotary Velocity / Speed: 80 deg/sec
- Platter Diameter: 4.724412 inch
-
Supplier: Clark Solutions
Description: oval rotor assembly measures the flow of liquids ranging from water to those with a maximum viscosity of 200 cSt, regardless of the actual viscosity of the liquid. In this type of sensor, the flowing liquid sets two toothed oval wheels within a measuring chamber in rotary motion. The
- Pipe Diameter: 0.25 inch
- Media Temperature Range: 32 to 176 F
- Liquid Volumetric Flow Rate: 0.0333333333333333 to 0.35 GPM
- Operating Pressure: 145.0377 to 290.0754 psi
-
Supplier: DynaQuip Controls
Description: applied for service on most ball, butterfly and plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. The rugged DynaQuip MA Series actuators offer many valuable features, including self-locking gearing, and clutch-less hand wheels geared for
- Actuator Torque: 795 to 30,975 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 115 volts
- Actuation Time: 15 seconds
-
Supplier: Hayward Flow Control
Description: Proportional Control Models feature added Thermal Management and Data Logging and Diagnostics capabilities not found on the basic EPM on/off models. Other Standard Features Four Limit Switches (Two Auxiliary) Internal Low Power Heater NEMA 4/4X Enclosure Position Indicator Clutch-less
- Actuator Torque: 135 to 13,500 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 12 to 230 volts
- Actuation Time: 8 seconds
-
Supplier: BI-TORQ® Valve Automation
Description: The BI-TORQ NL Series electric actuator features a worm gear drive that makes it ideal for butterfly valve actuation since it does not require a brake. The worm gear and output shaft are a one-piece design that is strengthened with heat treatment. In addition, the NL is available with a high
- Actuator Torque: 177 to 17,600 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 115 to 380 volts
- Stem Diameter: 0.472 to 1.181 inch
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: rotary encoder. Since its direct design does not utilize parts such as gears, this makes precise and high resolution positioning possible. In addition to the above characteristics, the MAB and MALB series utilize ball screws that allowed realization of high speed and long service life.
- Stroke or X-Axis Travel: 0.393701 to 1.181103 inch
- Rated Speed: 1.5748031496063 in/sec
- Rated Force: 11.025 lbs
- Lead: 0.03937007874015748 inches per
-
Supplier: SEYI America Inc.
Description: the dual valve keeps the clutch and brake form mis-actuation when valve is default. 4. General Attachments Hydraulic Overload Protector. Electrical Slide Adjusting Device. Die Height Indicator. Counter Balancers of Slide. Rotary Cam Limit Switch. Antirepeat Safety Device. Magnetic
- Capacity / Operating Force: 250 tons
- Stroke: 7.086618 to 9.842525 inch
- Rate: 22 to 50 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: Assured Automation
Description: wire terminals • Built-in auto reset • Motor Class F insulation to 311°F. • Ball bearing construction. • Manual override. • Visual position indicator. • Maximum working noise of 73 dB. • ISO 5211 mounting pad. • Full line of accessories including positioners, extra limit switches,
- Actuator Torque: 608 to 5,208 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 115 volts
- Operating Temperature: -4 to 131 F
-
Supplier: David Round
Description: sensitive loads with two speed flexibility or with programmable inverter controls. Increase stopping accuracy and holding force with the standard motor brake and self-adjusting mechanical brake. Program upper and lower hook stops with an adjustable rotary limit switch. Increase
- Load Capacity: 20,000 lbs
- Maximum Lift Speed: 20 ft/min
- Mounting: Base/Lug Mount, Trolley Mount
- Type: Electric, Pneumatic
-
Supplier: ProMation Engineering, Inc.
Description: Alloy Housing — Resists environmental attack ISO5211 Mounting System — No bracket/coupling required for most valves — lower profile Standard Internal Heater and Dual SPDT Auxiliary Switches — Normally not standard on other actuators Manual Override for single-handed positioning (handwheel on
- Actuator Torque: 55 In-lbs
- AC Voltage: 24 to 230 volts
- Operating Temperature: -22 to 150 F
- Features: Electric, Local Position Indication, Manual Override of Power Actuator, Thermostat / Motor Overload Protection, Travel Stop (Limit Stop)
-
Supplier: Sharpe Valves
Description: strong die cast aluminum base. A single 1/2" conduit entry provides access for all field wiring. The cover is sealed with an o-ring providing a weatherproof Nema 4 rating for protection from the environment. Standard features comprise two SPDT cam adjustable limit switches, field
- Actuator Torque: 600 In-lbs
- AC Voltage: 115 volts
- Stem Diameter: 0.3 inch
- Actuation Time: 4 seconds
-
Supplier: Aerotech, Inc.
Description: Design Features Network drives through a high-speed serial interface to coordinate up to ten axes of motion Coordinate motion using up to five independent tasks Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors Command various motion types including:
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 to 80 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
Find Suppliers by Category Top
Featured Products Top
-
The Telemecanique Sensors XCKN2118P20C is a compact roller-lever limit switch for mechanical position and travel detection. It combines a spring-return rotary head, 1NC + 1NO snap-action contacts, positive-opening NC operation, M20 cable entry, and IP65 protection in a lightweight plastic (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
XCKMR54D1H29 Heavy-Duty Hoisting Limit Switch The Telemecanique Sensors XCKMR54D1H29 is an application-specific electromechanical limit switch designed for position detection and travel control in hoisting, crane, and material-handling equipment. It (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. Non-clutch, side mounted hand wheel and four (4) limit switches for motor control and remote indication of end of travel. Available in 120VAC, 220 VAC (PH1), 220VAC (PH3), 12VDC, 24VDC, 24VAC, 460 VAC (PH3 (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
gears specifically hobbed for reduced wear Permanent lubrication Open/close limit switches for independent calibration of open/close positions Reversing motors designed explicitly for valve and damper automationPolyester Powder coatings for additional protection against (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but is also a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph continuous duty motor with thermal over load protection, heavy duty hardened steel spur gearing, two limit (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
% duty cycle motor with thermal overload protection, declutching manual override with hand wheel, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, polyester powder coating and spring friction brake (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
reversing actuator develops 100 lb·in (11.30 Nm) torque and rotates from 0 to 90 in 2.5 seconds. The spur gear drive train has been designed for severe applications and as in all ICI actuators can with stand stall conditions without suffering gear failure. The heavy-duty aluminum enclosure meets (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
. Standard equipment includes 115Vac-1ph continuous duty motor with thermal overload protection, heavy duty hardened steel spur gearing, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual override with hand wheel, visual (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
by third party manufacturers. FOCUSING ON ELECTRIC ACTUATORS The development of electric actuators followed a different path. At first, the electric actuator was just a motor with a set of gears and some mechanical torque limit switches inside an enclosure. The controls (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
, sliding cover, gear mechanism, or moving linkage can progressively deflect the lever and activate the internal switch mechanism. A simulated roller lever should not be confused with the D2S L2 hinge roller (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Resistnce Box from Electro Power Engineering, India
• Introduction : Rotary Gear Limit Switch that is used on Control / Power circuit ...
-
Decant pump assembly and controls qualification testing - test report
The rotary limit switch is connected via auxiliary gears to the main gears of the second stage gear reducer.
-
Los Alamos Controlled Air Incinerator for radioactive waste. Volume II. Engineering design reference manual
…#P8221-3E, red, DPDT, momen¬ tary Switch, toggle, DPDT, 3 A Switch, interlock, #DT-2RV23A7 Switch, limit, #EX-AR Switch, limit, #EX-Q Switch, manual starter, #MBG-2, size M-0 Switch , rotary limit , #CR115E, 20:1 gear ratio, 3 switches Switch…
-
Computer Conversions Corporation
Broadest line of isolated converters in the marketplace, resolvers, geared resolvers, rotary Absolute Encoders and readouts, Incremental and Absolute Encoders, Programmable Limit Switch Controls, and an entire line of VME, ISA, PC104, STD bus compliant isolated converter modules, and cards.
-
LMFBR safety. 1. Review of current issues and bibliography of literature, 1960--1969
…ONLY TWO SIGNIFICANT MALFUNCTIONS OCCURREO - FAILURE OF A LATCH BELLOWS ALLOWED SODIUM TO FREEZE ONE SAFETY ROD, AND OPENING A BLOCKING VANE TOO FAST WITH A ROTARY SOLENOID DISTURBED THE LIMIT - SWITCH SETTINGS, SOLVED BY OPENING … VANE WITH A SMALL GEAR MOTOR.
-
Joint connection mechanism for reconfigurable manipulator
A DC motor serves as the actuator, electric switches as the limit sensors. a rotary encoder as the joint angle sensor, a harmonic drive gear as the reduction .
-
Proceedings of the International Conference on Research and Innovations in Mechanical Engineering
Rotary limit switch: One rotary limit switch with reduction ratio 1:50 and with minimum two sets of contacts was provided and directly coupled with the gear system for making/breaking contacts for sensing the extreme positions of the motor for maximum and…
-
International Space Station (ISS) Integrated Motor Controller Assembly (IMCA)
…Control Unit (ACU), pulse width modulated power output stage to drive a three-phase brushless dc motor, two stages of gear reduction, a normally disengaged … splined output drive for rotary actuation plus electrical interfaces for power, data, limit switch and external brake.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Commission Decisions > 2005 > [FDBKF2005...
casting cracks, rotary limit switches , chains and sprockets, loose nuts, bolts, gib adjustments, flywheel bearings, ball nut adjustments, drive gears and keys and additional items described in the maintenance manuals.
Indicates content that may require registration and/or purchase.