-
Supplier: Isotech, Inc.
Description: IBC Compliant Isotech offers a complete line of shock and vibration isolators and mounts for a wide range of applications. From vibration isolation to seismic mounts, Isotech has the right product for the job. Vibration isolators include wire rope, spring mount,
- Type: Plate Mount
- Application: Vibration Isolation
-
Supplier: ACE Controls Inc.
Description: kg/m3 to 720 kg/m3 provide made-to-measure vibration isolation. They can be combined as isolation packages and custom-made to suit requirements, using water-jet cutting. Other made-to-measure options from ACE include on-site vibration measurement and product selection, a special sizing
- Height or Thickness (Before loading): 0.49 to 0.98 inch
- Application: Vibration Isolation
-
Supplier: Isotech, Inc.
Description: IBC Compliant Isotech offers a complete line of shock and vibration isolators and mounts for a wide range of applications. From vibration isolation to seismic mounts, Isotech has the right product for the job. Vibration isolators include wire rope, spring mount,
- Type: Stud Plate Mount
- Application: Vibration Isolation
-
-
Supplier: Hutchinson Aerospace and Industry
Description: Low-profile, low frequency elastomeric noise and vibration isolators for medium weight industrial equipment. Barry 633A Series Mounts are medium weight mounts normally used for vertically applied loads to prevent transmission of noise and vibration caused by rotation of
-
Supplier: Reid Supply
Description: Heavy Duty Industrial Anti-Vibration Machine Mounts are designed with high strength construction for reduction of shock and 80% vibration reduction. The large support plate provides precision leveling and prevents walking or slipping out of position.Low Frequency Anti-Vibration
- Maximum Load Capacity (Per mount): 1,000.188 lbs
- Height or Thickness (Before loading): 1.56 inch
- Application: Vibration Isolation
-
Supplier: Acoustical Solutions, Inc.
Description: Made from 100% recycled rubber, the Iso Puck is a compact, solid crumb rubber isolation puck designed to economically control structure-born noise and resonant vibration.The IsoPuck's size allows it to work effectively in many applications including,furnaces, generators, HVAC
- Height or Thickness (Before loading): 1.5 inch
- Features: Other
- Application: Vibration Isolation
-
Supplier: Lovejoy, Inc.
Description: Sinusoidal oscillation (Type ESL) and impact (Type V) solutions Absorbs active and passive vibrations Delivers solid-born noise insulation Provides shock absorption for impact loads RunRight® Anti-Vibration Technology Manufacturers of anti-vibration mounts usually offer machine
- Maximum Load Capacity (Per mount): 45 to 4,271 lbs
- Height or Thickness (Before loading): 2.12 to 6.69 inch
- Features: Other
- Application: Vibration Isolation
-
Supplier: Advanced Antivibration Components - AAC
Description: ISOLATOR: Neoprene INSERT & BASE: Steel, Trivalent Chromium Plated FOR LOADS OF: 2.5 to 8 kgf (5.5 to 17.6 lbf) APPLICATIONS: • OFFICE MACHINES • AIR CONDITIONERS • SMALL GENERATORS FEATURES: • Superior horizontal stability • Neoprene is resistant to combustion and ozone
- Maximum Load Capacity (Per mount): 17.64 lbs
- Height or Thickness (Before loading): 0.5905515 inch
- Mounting Size (To Machine): 0.18897648 inch
- Mounting Size (To Support Structure): 0.18897648 inch
-
Supplier: Advanced Antivibration Components - AAC
Description: ISOLATOR: Natural Rubber BASE: Steel, Painted APPLICATIONS: • PUMPS • FANS • ENGINE-DRIVEN • GENERATORS • STARTERS • COMPRESSORS • CONSTRUCTION AND INDUSTRIAL MACHINERY FEATURES: Uniform spring rate in any direction – suitable for damping of complex vibrating motion. Stiffness in the
- Maximum Load Capacity (Per mount): 264.6 lbs
- Height or Thickness (Before loading): 1.574804 inch
- Mounting Size (To Machine): 0.5511814 inch
- Mounting Size (To Support Structure): 0.5511814 inch
-
Supplier: Penncat Corporation
Description: engine for reliability and fuel efficiency Brushless rotating field generator with class H insulation Heavy duty steel base with integral vibration isolators EPA Tier 3 Certified Engine.
- Wattage: 79,000 to 100,000 watts
- Volt-Ampere: 79,000 to 125,000 VA
- Voltage: 120/240 V
- Frequency: 60 Hz
-
Supplier: Penncat Corporation
Description: engine for reliability and fuel efficiency Brushless rotating field generator with class H insulation Heavy duty steel base with integral vibration isolators EPA Tier 3 Certified Engine.
- Wattage: 45,000 to 55,000 watts
- Volt-Ampere: 45,000 to 69,000 VA
- Voltage: 120/240 V
- Frequency: 60 Hz
-
Supplier: Penncat Corporation
Description: engine for reliability and fuel efficiency Brushless rotating field generator with class H insulation Heavy duty steel base with integral vibration isolators EPA Tier 3 Certified Engine.
- Wattage: 55,000 to 60,000 watts
- Volt-Ampere: 55,000 to 75,000 VA
- Voltage: 120/240 V
- Frequency: 60 Hz
-
Supplier: Penncat Corporation
Description: engine for reliability and fuel efficiency Brushless rotating field generator with class H insulation Heavy duty steel base with integral vibration isolators EPA Tier 3 Certified Engine.
- Wattage: 66,000 to 80,000 watts
- Volt-Ampere: 66,000 to 100,000 VA
- Voltage: 120/240 V
- Frequency: 60 Hz
-
Supplier: Central Marine Diesel
Description: features an 24 HP Honda GX 670 gas engine, brushless generator, critical exhaust silencer, oil pressure shutdown, large capacity automotive style air cleaner, receptacle panel with 120 V and 240 V outlets, welded steel skid frame, vibration isolator mounts, battery cables, 2
- Wattage: 13,750 watts
- Voltage: 120 V, 240 V
- Fuel Type: Gasoline
-
Supplier: Isotech, Inc.
Description: Elastogrip Pads are waffle-embossed isolators that provide excellent high frequency sound attenuation under HVAC, power generation and electrical equipment. The Elastogrip Pads are very effective in preventing shock and vibration transmissions in low to medium load installations -
- Shock Absorber / Damper Type: Elastomeric, Shock Absorber
-
Supplier: Caterpillar Oil & Gas
Description: detector SOLAS spray shielding Mounting Custom I-beam base with vibration isolators Generator Custom generator General TVA report Special tests Project-specific installation drawings P&ID-electrical drawings Spare parts kit Barring group Engine lifting group Custom
- Volt-Ampere: 2,588,000 to 3,243,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: costs. Applications for 3500 offshore generator sets include main power, essential services power, and emergency power on-board drilling and production rigs and vessels. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical
- Volt-Ampere: 1,938,000 to 2,125,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: costs. Applications for 3500 offshore generator sets include main power, essential services power, and emergency power on-board drilling and production rigs and vessels. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical
- Volt-Ampere: 1,470,000 to 2,813,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: The C280-6 generator set incorporates years of proven success of the 3600 engine with the latest technology in electronics. The result is a fully integrated solution that is ideal for offshore operations. Ideal applications for the C280-6 offshore generator set are main power on-board
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Electric Generators Direct
Description: Universal Mounting Tray •Structural capability to support the generator set in RV apps. •4-Point focalized mounting system with vibration isolators Integral Control Panel •Instant one-touch stop switch Added Features •Fuel filter, oil filter, air filter & mechanical governor
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Electric Generators Direct
Description: •Structural capability to support the generator set in RV apps. •4-Point focalized mounting system with vibration isolators Integral Control Panel •Instant one-touch stop switch Added Features •Fuel filter, oil filter, air filter & mechanical governor •Automotive type starter &
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Electric Generators Direct
Description: Mounting Tray •Structural capability to support the generator set in RV apps. •4-Point focalized mounting system with vibration isolators Integral Control Panel •Instant one-touch stop switch Added Features •Fuel filter, oil filter, air filter & mechanical governor •Automotive
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Applications: Power
-
Supplier: ASTM International
Description: for marine application. These insulation resistance monitors shall be classified in four types: Type I are alternating current generator monitors, Type II are alternating current generator monitors, Type III are direct current motor monitors, and Type IV are direct current
-
Supplier: Westerbeke Corporation
Description: generators. The new Safe-CO® gasoline "houseboat series" generators cut carbon monoxide emissions by more than 99 percent. Now you can breathe easy! EFI & Electronic Speed Control All Safe-CO® model generators feature electronic fuel injection (EFI). EFI provides optimum fuel
- Wattage: 18,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: generators. The new Safe-CO® gasoline "houseboat series" generators cut carbon monoxide emissions by more than 99 percent. Now you can breathe easy! EFI & Electronic Speed Control All Safe-CO® model generators feature electronic fuel injection (EFI). EFI provides optimum fuel
- Wattage: 6,400 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: generators. The new Safe-CO® gasoline "houseboat series" generators cut carbon monoxide emissions by more than 99 percent. Now you can breathe easy! EFI & Electronic Speed Control All Safe-CO® model generators feature electronic fuel injection (EFI). EFI provides optimum fuel
- Wattage: 20,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: generators. The new Safe-CO® gasoline "houseboat series" generators cut carbon monoxide emissions by more than 99 percent. Now you can breathe easy! EFI & Electronic Speed Control All Safe-CO® model generators feature electronic fuel injection (EFI). EFI provides optimum fuel
- Wattage: 14,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less Die cast aluminum components Steel mounting brackets with vibration isolators Stainless steel valves PTFE piston ring Thermally protected motor Range Technical Overview Capacity up to 0.75 cfm / 21.2 l/min Vacuum to 26.75 in.Hg / -904.1 mbar Possible
- Ultimate Operating Vacuum: 81.82 torr
- Pumping Speed: 0.7 CFM
- Operating Temperature: -40 to 158 F
- Features: Compressed Air / Fluid, DC Power
-
Supplier: Terra Universal, Inc.
Description: 110 or 220 volt configurations Receivers internally powder coated to prevent rusting Low power consumption Ideal for nitrogen and dry gas generator systems, pneumatic vibration isolators, sealers, and other process equipment Uses synthetic oil
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 1.5 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
-
Supplier: Terra Universal, Inc.
Description: 110 or 220 volt configurations Receivers internally powder coated to prevent rusting Low power consumption Ideal for nitrogen and dry gas generator systems, pneumatic vibration isolators, sealers, and other process equipment Uses synthetic oil
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 3 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
-
Supplier: Terra Universal, Inc.
Description: 110 or 220 volt configurations Receivers internally powder coated to prevent rusting Low power consumption Ideal for nitrogen and dry gas generator systems, pneumatic vibration isolators, sealers, and other process equipment Uses synthetic oil
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 0.78 SCFM
- Horse Power: 0.25 HP
- Power Source: AC Single Phase
-
Supplier: Air Power Products Limited
Description: Low maintenance Air cooled, no water required Quiet operation Vibration isolators Direct drive through flanged IEC motors Oil level sight glass Compact, easy installation Anti-Suck Back valve Two stage oil separation system for 99.9% oil-free exhaust HS Machinery lubricated rotary vane
- Mechanical: Rotary Vane
-
Supplier: Terra Universal, Inc.
Description: Two-stage pumps for quicker and more efficient vacuum pumpdown Quiet operation Very low maintenance ON/OFF Switch and internal protective thermal switch for the motor Vibration isolating feet Ilmvac MP Series Standard Duty Membrane Vacuum Pumps are dry and oil-free for minimized maintenance.
- Ultimate Operating Vacuum: 1.81 torr
- Pumping Speed: 4.4138418079096 CFM
- Motor Power: 0.495881542414043 HP
- Application: Analytical / Scientific, General Purpose / Industrial
-
Supplier: Air Power Products Limited
Description: Modular Systems Each compressor module includes a dedicated skid on which the compressor sub-base is mounted using spring-mount vibration isolators. Each module includes a temperature monitoring panel with digital display of each compressor cylinder temperature. This allows the each
-
Supplier: Rogers Machinery Company, Inc.
Description: multi-vane vacuum pumps Single-stage, air cooled, and direct driven Oil level sight glass and vibration isolators TEFC high efficiency tri-voltage motor (208-230/460V 50/60) Models KVA 25-40 include spin-on oil filter and exhaust pressure gauge Ideally suited for clean or moderately
- Ultimate Operating Vacuum: 1.5 torr
- Pumping Speed: 15 CFM
- Mechanical: Rotary Vane
Find Suppliers by Category Top
Featured Products Top
-
're needed most. Generators present a unique isolation challenge: they produce significant operational vibration during normal run cycles while simultaneously requiring robust seismic restraint. Isotech's dual-duty isolators address both demands in a single solution — controlling noise (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
time and resources. Key Benefits: High-Frequency Sound Attenuation: Our mountings provide exceptional sound reduction, ensuring a quieter work environment. Shock and Vibration Prevention: Effectively prevent shock and vibration (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
damped vibration isolation and excellent shock attenuation. Perfect for industrial environments. Spring Mount Vibration Isolators: Heavy-duty isolators ideal for limiting vibration, shock, and structure-borne noise in various applications, from engine generators to heavy (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
, sometimes from fatigue failures of vital parts, and sometimes from a combination of both. Isotech offers a variety of wire rope isolators that resolve shock and vibration issues in virtually any application. By selecting wire rope with the proper characteristics - wire diameter, number of (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
. Damping Ratio C/Cc = 0.1: Transmissibility approx. 5:1 at resonance, ensuring effective damping. Applications: Highway and Off-Highway Vehicles: Isolate engines, cabs, and radiators. Motor Generators and Compressors: (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Vibration Isolators and Machine Mounts Buffer elements, such as rubber buffers or rubber-metal buffers, absorb kinetic energy from (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
're needed most. Generators present a unique isolation challenge: they produce significant operational vibration during normal run cycles while simultaneously requiring robust seismic restraint. Isotech's dual-duty isolators address both demands in a single solution — controlling noise (read more)
Browse Datasheets for Isotech, Inc.
More Information Top
-
Vibration And Cavitation Prediction And Control Of Turbine Alternator In Hydro
Electric Power Plants
Vibration isolator for generator assembly .
-
PHASE 1, PRELIMINARY SAFETY ANALYSIS REPORT.
High damping shock and vibration isolators separate the generator .
-
IEEE Recommended Practice for Electric Systems in Health Care Facilities
With spring-type vibration isolators , the generator set rocks around the crankshaft-generator shaft axis during start-up and shutdown.
-
AWWA M19 - Emergency Planning for Water Utility Management
spring- vibration isolator supporting emergency generator , .
Indicates content that may require registration and/or purchase.