-
Supplier: Intel Corporation
Description: The Intel® 82598 10 gigabit Ethernet controller is a PCI Express* 2.0 (2.5 Gbps) controller with balanced features and energy-efficient design that meets the throughput and latency requirement of bandwidth-hungry applications. The Intel 82598 10 gigabit Ethernet
- Number of Ports: 2
- Operating Temperature: 0 to 55 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: D-Link Systems, Inc.
Description: multiply bandwidth, boost response time, and satisfy heavy load demands. Increased Productivity The DES-1026G comes with 24 10/100 Mbps ports, allowing a small workgroup to flexibly integrate to Ethernet and Fast Ethernet. These intelligent ports detect the network speed and
- Number of Ports: 24 #
- Data Rate: 8.8 Gbps
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: manageability for a fraction of the standard cost of ownership. The DES-1210 Series switches support 24 or 48 10/100BASE-TX ports. In addition, each switch supports 4 Gigabit ports – two are dedicated 10/100/1000Mbps copper (RJ45), while the other two are Gigabit “combo” ports and can
- Number of Ports: 28 #
- Data Rate: 12.8 Gbps
- Network Equipment: Switch
-
-
Supplier: D-Link Systems, Inc.
Description: manageability for a fraction of the standard cost of ownership. The DES-1210 Series switches support 24 or 48 10/100BASE-TX ports. In addition, each switch supports 4 Gigabit ports – two are dedicated 10/100/1000Mbps copper (RJ45), while the other two are Gigabit “combo” ports and can
- Number of Ports: 52 #
- Data Rate: 17.6 Gbps
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: dispersed switches with fewer distance limitations through a single IP address. Non-Blocking Switching The DES-3528 provides a non-blocking switching solution for 10/100 Fast Ethernet connections. The DES-3528 supports 24 10/100Mbps ports, with 4 gigabit 10/100/1000BASE-T ports. Two of
- Number of Ports: 24 #
- Data Rate: 12.8 Gbps
- Network Equipment: Switch
-
Supplier: ELMA Electronic Inc.
Description: backplane I/O options Marvell® 88E6390 based Gigabit Ethernet switch (in use 8 x GbE MAC/PHY 1000BASE-T, 1 x GbE MAC/SerDes) High performance, non-blocking, Gigabit Ethernet Optional Gigabit Ethernet Controller Intel® I210-IS Gigabit
- Number of Ports: 9
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: QLogic Corporation
Description: (VXLAN), Network Virtualization using Generic Routing Encapsulation (NVGRE), Generic Routing Encapsulation (GRE) and Generic Network Virtulization Encapsulation (GENEVE), and network storage with iSCSI and Fibre Channel over Ethernet (FCoE) offloads. The FastLinQ 45000 Series Intelligent
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: CSA Group
Description: interchangeables, tels que des cartes de lignes ou des alimentations supplémentaires ; b) équipement de réseau doté d'un ou plusieurs ports de réseau connectables àdes adaptateurs multimédias enfichables ou modulaires tels que des modules Gigabit Interface Convertor (GBIC) ou Small
-
Supplier: Microchip Technology, Inc.
Description: The VSC8221 is the smallest, lowest power Gigabit Ethernet (GE) over copper PHY available and is ideal for SFP/GBIC and Media Converter applications. It is the only triple speed copper SFP PHY to meet the stringent MSA power consumption requirement of 140m of Category 5, unshielded
- Data Rate: 10,000 to 1,000,000 kbps
- Features: Other
-
Supplier: Broadcom Inc.
Description: both the twisted pair category 5 cable and the SerDes interface. Pin count overhead between the MAC and the PHY is minimized, and Gigabit Ethernet operation is achieved with maximum space savings.
- Data Rate: 1.25 Gbps
- Receiver Rise Time: 0.1 to 0.25 ns
- Operating Temperature: 23 to 104 F
- Features: Other
-
Supplier: Integrated Device Technology
Description: The 8413S12BI is a PLL -based clock generator. This high performance device is optimized to generate the processor core reference clock, the PCI -Express, sRIO, XAUI , SerDes reference clocks and the clocks for both the Gigabit Ethernet MAC and PHY . The clock generator offers
- Supply Voltage: 3.3 volts
- Output Frequency: 100 to 312.5 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: Integrated Device Technology
Description: and SGMII SerDes reference clocks and the clock for Gigabit Ethernet MACs or PHYs. The clock generator offers ultra low-jitter, low-skew clock outputs, and edge rates that easily meet the input requirements for processor core reference, PCI -Express, sRIO, XAUI , and SGMII
- Supply Voltage: 3.3 volts
- Output Frequency: 25 to 156.25 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: ELMA Electronic Inc.
Description: (1000Base-BX) ports or 1 x SerDes plus 1 x Gigabit Ethernet ports or 2 x Gigabit Ethernet ports Configurable PCI Express® (PCIe) data plane fabric interface (VITA 46.4) supports: 2 x4 PCIe ports, 4 x2 PCIe ports or a 1 x8 PCIe port Support for Gen 1, Gen 2 and Gen
- RAM: 16,000 MB
- Communication Networks: Ethernet
- Features: Other
- Ports: Serial Ports, USB
-
Supplier: ELMA Electronic Inc.
Description: interface supports: 2 x SerDes (1000Base-BX) ports or 1 x SerDes plus 1 x Gigabit Ethernet ports or 2 x Gigabit Ethernet ports IPMI (Intelligent Platform Management Interface) Watchdog and long duration timers Optional high definition stereo audio Optional
- CPU Speed: 2,100 to 2,500 MHz
- RAM: 16,000 MB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: 2 x SerDes (1000Base-BX) ports or 1 x SerDes plus 1 x Gigabit Ethernet ports or 2 x Gigabit Ethernet ports Configurable PCI Express® (PCIe) data plane fabric (VITA 46.4) supports: 2 x4 PCIe ports, 4 x2 PCIe ports or a 1 x8 PCIe port Support for Gen 1, Gen 2
- RAM: 16,000 MB
- Communication Networks: Ethernet
- Features: Other
- Ports: Serial Ports, USB
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Gigabit Ethernet SerDes in small 40-pin package 40-VQFN -40 to 85 Product overview: TLK1221RHAT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers
- Data Rate: 1,300,000 kbps
- TJ: -40 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Gigabit Ethernet SerDes for PON 64-HVQFP -40 to 85 Product overview: TLK1211RCP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers
- Data Rate: 1,300,000 kbps
- TJ: -40 C
- Features: RoHS Compliant
- Device Type: Transceiver
-
Description: write protection for non-volatile memory XMC/PrPMC interface x4 PCI Express or Serial RapidIO or 10 GbE XAUI fabric Fat Pipe P1.A fabric interconnect x4 PCI Express or Serial RapidIO Fat Pipe P1.B fabric interconnect Two SerDes Gigabit Ethernet Thin Pipe P1 fabric interconnects
- RAM: 8,000 MB
- Communication Networks: Ethernet
- Features: Other
- Ports: Serial Ports, USB
-
Supplier: Microchip Technology, Inc.
Description: The VSC8211 is ideal for Media Converter and 100BASE-FX applications. Its low power consumption and patented line driver technology reduce the cost and complexity of Gigabit Ethernet (GE) system designs. The VSC8211's integrated 1.25 G SerDes and Auto-Media Sense™ feature allow
- Data Rate: 10,000 to 1,000,000 kbps
- TJ: 100 C
- Features: Other
-
Supplier: Data Connect Enterprise, Inc.
Description: NetVanta 7100 1200796E1 is a complete IP telephony and data networking solution for business locations up to 50 employees. This all-in-one platform includes an IP PBX, voicemail, full-featured IP router, firewall, VPN, 24-port powered (802.3af) Fast Ethernet switch with Gigabit
- Number of Ports: 41 #
- Network Equipment: Firewall, Router, Switch
- Features: IP Telephony / VoIP, Power-over-Ethernet (PoE) Ready
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
-
Supplier: NETGEAR Inc.
Description: client-based remote access. Easy to use Auto Detect connects to your ISP quickly; the user-friendly Web-based ProSAFE Control Center configuration screen and install assistant reduce setup time. An intuitive graphical user interface allows for simple ongoing management. Reliable Gigabit
- Network Equipment: Firewall
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Features: Power-over-Ethernet (PoE) Ready, VPN
-
Supplier: Patton Electronics Co.
Description: Features 15 to 120 VoIP calls—with up to four T1/E1/PRI ports and dual Gigabit Ethernet ports. WAN Access—4-wire, 11.4-Mbps G.SHDSL.bis; 24-Mbps ADSL; 100-Mbps fiber; or serial 2-Mbpx X.21 WAN interface. VoIP Transcoding Option—Up to 60 channels for WAN bandwidth optimization. Proven
- Number of Ports: 4 #
- Features: IP Telephony / VoIP, Power-over-Ethernet (PoE) Ready, VPN
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
Find Suppliers by Category Top
Featured Products Top
-
Analog Devices ADIN6310 6-port Gigabit Ethernet TSN switches feature integrated security primarily designed for industrial Ethernet applications. These switches have uncommitted media access controller (MAC) interfaces and can be paired with Analog Devices physical (PHY (read more)
Browse Network Equipment Datasheets for DigiKey
More Information Top
-
Quality & Eco-Info - Content & Schedule Search - Block Diagram Devices
Gigabit Ethernet Serdes for PON .
-
Low-Power Gigabit Ethernet serializer/deserializer
The addition of the TLK1221 SerDes device complements Texas Instruments' broad interface product offering including families of products for M-LVDS, LVDS, PECL, RS-485, PCI-Express and additional gigabit Ethernet SerDes devices.
-
The Future of Ethernet
One concept is to make use of existing 10 Gigabit Ethernet SerDes and wavelength-division multiplexing (WDM) or parallel fiber to provide 10 lanes operating at 10 Gb/s.
-
Next Generation Transport Networks
Legend: TFI - TDM Fabric Interface SFI - SERDES Framer Interface OTN - Optical Transport Network Gbe - Gigabit Ethernet SERDES - Serializer/Deserializer XCVR - OEO modules - MSA GBICs, SFP etc .
-
MIC-5602rev2
…MHz FSB Up to 4 GB DDRII 400 MHz SDRAM with ECC One Gigabit Ethernet (RJ-45), one USB 2.0 port, and one console port (mini-USB) to front panel AMC connector routes dual Gigabit Ethernet SerDes (x2), SATA (x2), USB…
-
0.11 µm Standard Cell ASIC | ON Semiconductor
The high performance capabilities of the process make SP110 ideal for high speed applications, including those requiring external high performance memory interfaces, PCI-Express, 10 Gigabit Ethernet, and Gigabit Ethernet SerDes .
-
Email Alert Signup - TI
TLK1211 Gigabit Ethernet Serdes for PON .
-
Quality & Eco-Info - Reliability Estimator - Block Diagram Devices
Gigabit Ethernet Serdes in small 40-pin package .
-
TLK1211 | 1G-40G Ethernet/Fiber Channel Transceiver | Serializer, Deserializer | Description & parametrics
Gigabit Ethernet Serdes for PON .
-
TLK1221 | 1G-40G Ethernet/Fiber Channel Transceiver | Serializer, Deserializer | Description & parametrics
Gigabit Ethernet Serdes in small 40-pin package .
Indicates content that may require registration and/or purchase.