Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: 1-Port Gigabit Ethernet LAN
-
Supplier: Microchip Technology, Inc.
Description: Applications Set-Top Boxes Networked Printers and Servers Test Instrumentation LAN on Motherboard Embedded Telecom Applications Video Record/Playback Systems Cable Modems/Routers DSL Modems/Routers Digital Video Recorders IP and Video Phones Wireless Access Points Digital Televisions
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.2 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Radicom Research, Inc.
Description: advanced power management features and Wake-on-LAN are implemented to make the LUHM300 become the best fit for all kinds of LAN accessibility applications. Features: Single chip USB 3.0 to Gigabit Ethernet controller USB Device Interface Integrates on-chip USB 3.0 PHY
- Protocol / Network: Gigabit Ethernet
- Port Type: USB
-
-
Supplier: Carlisle Interconnect Technologies
Description: Gigabit-Plus™ Ethernet cables provide exceptional 1000 Base-T performance up to 250 MHz at distances of up to 100m. These highly durable cables are ideal for a wide variety of demanding applications and are smaller in size and lighter in weight than comparable cables.
- Product Category: Bulk Cable
- Features: LAN / Ethernet, Networking
-
Supplier: Carlisle Interconnect Technologies
Description: Gigabit-Flexx™ Ethernet cables combine exceptional 1000 Base-T performance with a bend radius of 0.75in (19.0mm) which makes them extremely flexible and easy to route in tight spaces. Reliable 1000 Base-T performance up to 100 MHz at distances of up to 80m Bend radius of 0.75in
- Product Category: Bulk Cable
- Features: LAN / Ethernet, Networking
-
Supplier: Carlisle Interconnect Technologies
Description: Gigabit-10HP™ cables with Bonded-Pairs and X-Web ensure reliable 10 Gigabit performance up to 500 MHz at distances of up to 90m in the most extreme routing and application environments. Bonded-Pair design maintains uniformly fixed conductor-to-conductor centricity along the
- Product Category: Bulk Cable
- Features: LAN / Ethernet, Networking
-
Supplier: Hi-Tech Controls, Inc.
Description: HELUKAT®600 data cables are used in the tertiary level of a network as patch cables and connection cables. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Gigabit Ethernet, Fast Ethernet,
- Number of Conductors: 8 #
- Operating Temperature: -20 to 60 C
- North American (AWG): 26 AWG
- Features: 100Base-TX, 10Base-T, Copper and Copper Alloys, Foil Braid, LAN / Ethernet, Networking, Other, Polyethylene (PE), Polyvinyl Chloride (PVC), Telecommunications
-
Supplier: Microchip Technology, Inc.
Description: The Microchip LAN9370/1/2/3/4 is a scalable, compact, and cost-effective, 100BASE-T1 Ethernet Gigabit Switch family, based on the IEEE 802.3bw-2015 specification. The LAN9374 is an 8-Port Layer-2+ managed high-performance Ethernet switch, incorporating six 100BASE-T1 PHYs and two MAC ports,
- Network Equipment: Switch
-
Supplier: Microchip Technology, Inc.
Description: The Microchip LAN9370/1/2/3/4 is a scalable, compact, and cost-effective, 100BASE-T1 Ethernet Gigabit Switch family, based on the IEEE 802.3bw-2015 specification. The LAN9370 is a 5-Port Layer-2+ managed high-performance Ethernet switch, incorporating four 100BASE-T1 PHYs and a single MAC
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: The Ranger® 2304 GE-LAN is a four port USB 2.0 high speed extension solution, enabling USB 2.0 connections at up to 480Mbps over 100m/330ft of solid conductor Cat 5e/6/7 cabling. The Ranger® 2304 GE-LAN is the latest USB 2.0 extender system from Icron, offering the same reliable USB
- Number of Ports: 4 #
- Network Equipment: Extender / Repeater
-
Supplier: Microchip Technology, Inc.
Description: The Microchip LAN9370/1/2/3/4 is a scalable, compact, and cost-effective, 100BASE-T1 Ethernet Gigabit Switch family, based on the IEEE 802.3bw-2015 specification. The LAN9371 is a 6-Port Layer-2+ managed high-performance Ethernet switch, incorporating three 100BASE-T1 PHYs, a single
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: -NEW- Icron's USB Ranger® 2301GE-LAN USB extender products provide USB 2.0 high speed extension, enabling USB 2.0 connections at up to 480Mbps over 100m/328ft of solid conductor Cat 5e (or better) cabling or across a GigE Local Area Network (LAN) using existing cable
- Number of Ports: 1 #
- Network Equipment: Extender / Repeater
-
Supplier: Hi-Tech Controls, Inc.
Description: outstanding performance. They can be used to implement services such as Gigabit Ethernet, Fast Ethernet, Ethernet, ATM155, FDDI, token ring 4/16 Mbit/s or ISDN absolutely trouble-free. The cables thus exceed the requirements for EN55022 Class B emission and EN55024 immunity. So this
- Number of Conductors: 8 #
- Operating Temperature: -20 to 75 C
- North American (AWG): 23 AWG
- Features: 1000Base-T, 100Base-TX, 10Base-T, Copper and Copper Alloys, Foil Braid, LAN / Ethernet, Networking, Other, Polyethylene (PE), Telecommunications
-
Description: The Enable-IT™ 828 Gigabit Ethernet Extension Unit is the world’s 1st and only for 4 years running copper Gigabit solution in the industry today. This 828 product is a standalone unit to be used with your PoE Injector or PoE Midspan. The standalone 828 can drive incremental
- Number of Ports: 3 #
- Data Rate: 1 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Description: Gigabit Ethernet to 800ft (240m). For installing PoE IP cameras, PoE Access Points and remote LAN segments - Nothing is more cost effective or simple to install. The three LAN port design allows for a laptop to be connected and quickly configure devices. The Enable-IT 828A can
- Number of Ports: 3 #
- Data Rate: 1 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Newark, An Avnet Company
Description: PREMIUM CAT-7 DOUBLE SHIELDED 10 GIGABIT 600MHZ ETHERNET CABLE, BLACK 75 FEET
-
Supplier: Xirrus Inc.
Description: Wi-Fi network The Xirrus XT-5003 is a three-port, in-wall Gigabit Ethernet switch powered by PoE+ that provides wired port replication. The XT-5003 switch provides in-room connectivity for both PoE and non-PoE devices and is ideal for delivering high bandwidth wired and wireless IP services
- Number of Ports: 2 to 48 #
- Data Rate: 128 to 176 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: GAO Tek, Inc.
Description: This handheld Gigabit Ethernet tester conducts network testing, data packet capture, traffic generation, cable testing, network layer 1/2/3 BER testing and RFC2544 benchmark testing.
- Equipment Type: Network / LAN Analyzer
-
Supplier: Tripp Lite by Eaton
Description: The N222-01K-WH Cat6 Gigabit Bulk Solid-Core PVC Cable is premium high-speed cabling designed for Cat6 premise applications, such as the distribution of data, voice and digital video across Gigabit Ethernet networks. Designed for fast transmission and excellent signal quality,
- Cable Length: 1,000 ft
- Features: Cable Assembly, Cat 6
- Application: LAN / Ethernet, Networking, Video
-
Supplier: Tripp Lite by Eaton
Description: The N222-01K-BK Cat6 Gigabit Bulk Solid-Core PVC Cable is premium high-speed cabling designed for Cat6 premise applications, such as the distribution of data, voice and digital video across Gigabit Ethernet networks. Designed for fast transmission and excellent signal quality,
- Cable Length: 1,000 ft
- Features: Cable Assembly, Cat 6
- Application: LAN / Ethernet, Networking, Video
-
Supplier: Tripp Lite by Eaton
Description: The N222-01K-YW Cat6 Gigabit Bulk Solid-Core PVC Cable is premium high-speed cabling designed for Cat6 premise applications, such as the distribution of data, voice and digital video across Gigabit Ethernet networks. Designed for fast transmission and excellent signal quality,
- Cable Length: 1,000 ft
- Features: Cable Assembly, Cat 6
- Application: LAN / Ethernet, Networking, Video
-
Supplier: Newark, An Avnet Company
Description: Media Converter 10 Gigabit Ethernet SFP+
-
Supplier: Tripp Lite by Eaton
Description: The N224-01K-BL Cat6 Gigabit Bulk Solid-Core Plenum-Rated CMP Cable is premium high-speed cabling designed for Cat6 premise applications in air ducts and drop ceilings, such as the distribution of data, voice and digital video across Gigabit Ethernet networks. Designed for fast
- Cable Length: 1,000 ft
- Features: Cable Assembly, Cat 6
- Application: LAN / Ethernet, Networking, Video
-
Supplier: Newark, An Avnet Company
Description: DATA SURGE PROTECTOR, 10 GIGABIT ETHERNET POE++
-
Description: The Enable-IT™ 828P Gigabit Ethernet and PoE Plus Extension Unit is the world’s First copper Gigabit solution in the industry today. It can be used with your existing PoE switch, PoE injector or purchased as a kit with the Enable-IT 360 Gigabit & PoE+ 50W-60V Injector. The
- Number of Ports: 3 #
- Data Rate: 1 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1585 Ethernet Cables Cat6, 1000BASE-T, 1000 Mbit/s, 8 Conductors, M12 X-CODE, Straight Male, Standard, RJ45, Straight Male, Teal PUR, Shielded, High Flex, PUR, Halogen Free, 10 million cycles
- Features: Cable Assembly, Other
- Application: LAN / Ethernet
-
Description: The Enable-IT 8805 Gigabit PoE Switch is a unique product. It can automatically detect any LAN device and determine if it is a PoE device and supply power with IEEE 802.3af standard voltage and watts. The Enable-IT 8805 Gigabit PoE Switch has 5 dedicated 10/100/1000Mbps Auto-
- Number of Ports: 5
- Output Voltage: 48 volts
- Output Power: 30.000000000000004 watts
- Operating Temperature: -49 to 168 F
-
Supplier: Data Connect Enterprise, Inc.
Description: Communication The Data Connect 2178FEE-GB Smart Gigabit Media Converter – DCE 2178FEE-GB extends communication distance with highly Gigabit performance via fiber optical cable. The DCE 2178FEE-GB provides media conversion between 1/100/1000Base-T and 1000Base-SX/LX interface
- Data Rate: 2 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Amphenol Cables on Demand
Description: Amphenol 2m (6.6 ft) 25G/28G SFP28 Direct Attach Copper Cables provide affordable 25-Gigabit Ethernet connectivity in a low-profile package. Each SFP28 cable utilizes an upgraded 20-position “board-as-connector” design with zinc die-cast backshells for superior EMI performance
- Cable Length: 6.561683333333334 ft
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN
- Product Type: Fibre Channel, Patch Cable / Cord
-
Supplier: Amphenol Cables on Demand
Description: Amphenol 3m (9.8 ft) 25G/28G SFP28 Direct Attach Copper Cables provide affordable 25-Gigabit Ethernet connectivity in a low-profile package. Each SFP28 cable utilizes an upgraded 20-position “board-as-connector” design with zinc die-cast backshells for superior EMI performance
- Cable Length: 9.842525 ft
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN
- Product Type: Fibre Channel, Patch Cable / Cord
-
Supplier: Amphenol Cables on Demand
Description: Amphenol 1m (3.3 ft) 25G/28G SFP28 Direct Attach Copper Cables provide affordable 25-Gigabit Ethernet connectivity in a low-profile package. Each SFP28 cable utilizes an upgraded 20-position “board-as-connector” design with zinc die-cast backshells for superior EMI performance
- Cable Length: 3.280841666666667 ft
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN
- Product Type: Fibre Channel, Patch Cable / Cord
-
Supplier: Amphenol Cables on Demand
Description: Amphenol 0.5m (1.6 ft) 25G/28G SFP28 Direct Attach Copper Cables provide affordable 25-Gigabit Ethernet connectivity in a low-profile package. Each SFP28 cable utilizes an upgraded 20-position “board-as-connector” design with zinc die-cast backshells for superior EMI performance
- Cable Length: 1.6404208333333334 ft
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN
- Product Type: Fibre Channel, Patch Cable / Cord
-
Supplier: Data Connect Enterprise, Inc.
Description: The NetVanta 1534 is a managed, 26-port, Layer 2, Gigabit Ethernet switch designed for fast, secure, cost-effective LAN switching. This scalable, full-featured business-class switch is perfect for higher-bandwidth VoIP applications, Gigabit-to-the-desktop deployments, robust
- Number of Ports: 26 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Belden Inc.
Description: Gigabit Ethernet Cat5e Data Double-Ended Cordset: Male straight A-coded black M12 standard to male straight black RJ45, shielded, PVC cable, 8 wires
- Operating Temperature: -40 to 80 C
- Features: Cable Assembly, Cat 5/Cat 5E, Other
- Application: LAN / Ethernet, Networking
-
Supplier: Cisco
Description: Meraki cloud-managed switches include features for streamlining the work of the network engineer, from deployment to security to troubleshooting. Multigigabit Ethernet Provide the higher performance demanded by the latest access points over existing cabling. Flexible Stacking Simultaneously
- Protocol / Network: Gigabit Ethernet
- Technology: Wireless
Find Suppliers by Category Top
Featured Products Top
-
for small form factor pluggable (SFP) ports and Power over Ethernet (PoE). Quick LAN connections Switches feature auto-negotiating Fast Ethernet (10/100 Mbps) or Gigabit Ethernet (10/100/1000 Mbps) RJ45 ports MDI/MDIX crossover detection allows the RJ45 ports to (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Marvell purchases German developer of Gigabit Ethernet devices SUNNYVALE, Calif. -- Marvell Technology Group Ltd. here today announced that it has completed the purchase of SysKonnect GmbH, a Ettlingen, Germany-based company that focuses on chip products for the Gigabit and Ten Gigabit Ethernet
More Information Top
-
Bill of Materials - Samsung Series 9 (NP900X3A) Notebook
Cable Gigabit LAN Dongle REV:01, Barcode, SEC S/N:CNBA3901103ABE3K13P0031, UR AWM E101344 STYLE 21100 80C 30V .
-
VCSEL arrays for 10-Gb/s multimode fiber optical interconnects
/20/ J.E. George and P.F. Kolesar, "10- Gigabit Ethernet development for LAN cabling system well underway",LIGHT- .
-
CADET: Confidential ad-hoc decentralized end-to-end transport
First we tested three types of networks with computers with direct connectivity: in a gigabit LAN with a direct cable connection (Peers A−C), in a 300 Mb/s wireless LAN on the same access point (Peers A − B) and between a university …
-
Computer networks based on optical passive couplers
Optical Networks, Morgan Kaufmann Pub.Inc.1999, J.E.George, P.F.Kolesar IO- Gigabit Ethernet development for LAN cabling systems well underway, Lightwave, December 1999, pp 87-89 The Fibre Optic LAN Handbook, Codenool Techn. Corp. F.W.Shol1and M.H …
-
Performance Comparison of Category 5e vs. Category 6 Cabling Systems for both IPv4 and IPv6 in Gigabit Ethernet
Our study is based on the performance of IPv4 and IPv6 stack over the two different cabling systems on Gigabit Ethernet LAN ’s.
-
Reliable Software Technologies - Ada-Europe 2011
For ERAM SWIM the design is to establish the redundant processors into an Application Cluster LAN with two Gigabit Ethernet cables cross-mounted between the servers.
-
Adaptation techniques for ubiquitous Internet multimedia
line modems to LAN -like cable modems and Gigabit Ethernet solutions.
-
Performance of Jumbo Sized Data on Jumbo Frame and Ethernet Frame Using UDP over IPv4/IPv6
To avoid this negative impact on network performance, we experimented with two identical computers connected via gigabit Ethernet crossover cable on a LAN as shown in Fig 1.
-
Conformance tests of several open networks and related noise tests for electronic signals with high frequency bands
The cable -wired broadcasting LAN including the Gigabit Ethernet speeds up, the improvement of the high frequency transmission characteristics of the connector and the cable are required.
-
IMC Networks Makes Gigabit Fiber Networks More Affordable with Worldwide Price Reduction
Standalone McBasicà Gigabit models are ideal for individual copper-to-fiber conversions, such as connecting new Gigabit switch fiber ports to the existing LAN cabling plant.
Indicates content that may require registration and/or purchase.