Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Composition Materials Co., Inc.
Description: Finishing: Glass Beads are used on metal, glass, rubber, and plastic to create a uniform, smooth or shiny finish. Cleaning: Glass Bead Blasting removes substances from surfaces without changing the surface dimension. Deburring: Glass Beads effectively remove burrs,
- Type / Shape: Balls / Beads (Spherical), Shaped Media
- Applications: Blasting, Cleaning / Surface Prep, Deburring / Deflashing, Descaling / Stripping
- Material: Glass
- Features: Specialty / Other
-
Supplier: SpeedFam Corporation
Description: Aluminum Oxide is a typical artifical abrasive having larger tenacity without impurities. It is characterized by its hardness, toughness and uniformity in size. Hardness Mohs Scale: 9.8 Specific Gravity: 3.9 Color: Light Brown / White Applications: Brass Parts, Valve Parts, Silicon Wafers,
- Type / Shape: Abrasive Grain / Grit
-
Supplier: Accuris
Description: Anodizing of aluminium and its alloys - Method to test the surface abrasion resistance using glass-coated abrasive paper
-
-
Supplier: Accuris
Description: Bonded abrasive products - Dimensions - Part 18: Grinding wheels for flat glass edge grinding machines
-
Supplier: S & G Tool Aid Corp.
Description: This 80 grit abrasive is an excellent media for abrasive blasting and spark plug cleaning. Some applications include removing rust, carbon and paint; etching glass; texturing wood; and cleaning concrete and castings. For use with our Cat. Nos. 17800 and 18500 and similar
- Type / Shape: Abrasive Grain / Grit
-
Supplier: SpeedFam Corporation
Description: suspension and flow characteristic prevent caking, clogging or material build-up. Its performance is optimised when used with SpeedFams cerium pad. Cerium: 99.9% max. PH Range: 6.8 ~ 8.0 Applications: Watch Glass, Quartz, Optical & Ophthalmic Lenses, TV Tubes, etc. Packing: 20 kg/pack
- Type / Shape: Abrasive Grain / Grit
-
Supplier: Accuris
Description: Bonded abrasive products - Dimensions Part 18: Grinding wheels for flat glass edge grinding machines
-
Supplier: S & G Tool Aid Corp.
Description: This 80 grit abrasive is an excellent media for abrasive blasting and spark plug cleaning. Some applications include removing rust, carbon and paint; etching glass; texturing wood; and cleaning concrete and castings. For use with our Cat. Nos. 17800 and 18500 and similar
- Type / Shape: Abrasive Grain / Grit
-
Supplier: SpeedFam Corporation
Description: Types: Metal Bond & Resin Bond Applications: Ceramics, T.C., Glass, Precious Stones, Dies, Grinding Wheels, Pellets, Saws, Dressers, etc. Packing: 100 carats/box
- Type / Shape: Abrasive Grain / Grit
- Material: Superabrasive - CBN, Superabrasive - Diamond
-
Supplier: Jet Edge
Description: The Abrasive Machining Center (AMC) water jet table produces complex parts out of virtually any material. It is ideal for cutting high-volume, short run, or prototype parts. The AMC is designed for operation in the abrasive water jet (abrasivejet) environment and provides ease of
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Workpiece Material: Ceramic / Carbide, Concrete / Masonry, Glass, Metal, Plastic, Wood
- Operation: Cutting / Sectioning
- Machine Mounting: Floor / Skid
-
Supplier: Accuris
Description: Anodizing of aluminium and its alloys \x96 Method to test the surface abrasion resistance using glass-coated abrasive paper
-
Supplier: S & G Tool Aid Corp.
Description: This 80 grit abrasive is an excellent media for abrasive blasting and spark plug cleaning. Some applications include removing rust, carbon and paint; etching glass; texturing wood; and cleaning concrete and castings. For use with our Cat. Nos. 17800 and 18500 and similar
- Type / Shape: Abrasive Grain / Grit
-
Supplier: Surventis Surface Treatment LLC
Description: ACE COOL 5679 is a fully synthetic coolant for edge working, drilling and sawing of automotive, architectural and furniture glass as well as technical glass. Furthermore it can be used for the following special applications: processing of borosilicate glass (edge working,
- Materials / Substrates Finished: Ceramics / Glass
- Type: Grinding, Polishing
-
Supplier: Princess Auto Limited
Description: Crushed Glass
- Grit Grade / Shot Size: 20 to 35
- Material: Glass
-
Supplier: Makita USA, Inc.
Description: Power Cutter // Abrasive Cut-off Wheels
- Applications & Materials Abraded: Ceramics / Glass
-
Supplier: Princess Auto Limited
Description: Glass Beads
- Material: Glass
-
Supplier: KMT Waterjet Systems
Description: KMT Waterjet Systems, the Global Leader in innovative waterjet technology introduces the most advanced and simplistic cutting nozzle in the water jet industry. The KMT IDE II Abrasive cutting head for cutting steel, stainless steel, titanium, aluminum, stone, tile, marble, brass, glass
- Jet Pressure: 90,000 psi
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Operation: Cutting / Sectioning
- Workpiece Material: Metal
-
Supplier: Norton Abrasives
Description: Small Area General Purpose Sponge
- Grit Size: 150
- Width: 3 inch
- Length: 4 inch
- System: ANSI - CAMI / Coated
-
Description: ISO 603-18:2013 specifies the shapes, dimensions and limit deviations, in millimetres, of grinding wheels for flat glass edge grinding machines. This type of bonded abrasive wheel is intended to be used on stationary machines where the position of the grinding wheel is fixed and the
-
Supplier: CSA Group
Description: ISO 603-18:2013 specifies the shapes, dimensions and limit deviations, in millimetres, of grinding wheels for flat glass edge grinding machines. This type of bonded abrasive wheel is intended to be used on stationary machines where the position of the grinding wheel is fixed and the
-
Supplier: Princess Auto Limited
Description: Greengrit Crushed Glass
- Grit Grade / Shot Size: 30 to 60
- Material: Glass
-
Supplier: AIRBRASIVE
Description: Airbrasive® Work Chambers have been specially designed to assist in hand-held work. Made from enameled steel, our Work Chamber's can be used with all Micro Abrasive Blasting Units and easily attached to our Dust Collectors. These units feature tempered glass, hinged safety lid,
- Length: 19 to 24 inch
- Width: 9 to 13.5 inch
- Load Capacity: 52 lbs
- Type: Assembly / Test Bench
-
Supplier: Abrisa Technologies
Description: Abrisa Technologies provides multiple technologies/processes to support your glass/optics shapes, surfaces, edging, and hole drilling requirements. Depending on glass types, thicknesses, hole diameter, and edge quality; Abrisa Technologies can choose between CNC machining, opposed edge
- CNC Machining: Drilling
- Materials: Glass
- Features: North America, Other, Southwest US Only, United States Only
-
Supplier: Surventis Surface Treatment LLC
Description: UME is an interleaving powder that protects individually stacked sheets of flat glass. UME helps to prevent surface damage and allows for the automatic or manual separation of individual lites of glass. UME was designed to protect pyrolytic coatings with granular beads that are
- Materials / Substrates Finished: Ceramics / Glass
- Features: Specialty / Other
-
Supplier: IRD Glass
Description: IRD Glass is a World Class Supplier of precision glass, optical and ceramic components. For over twenty five years, IRD Glass has served the aerospace, defense, sensor, machine vision, laser, technical glass, optical, process control and medical industries (to name just a
- Capabilities: Abrasive Blasting / Shot Peening, Mass Finishing (Tumbling / Vibratory), Mirror Finishing
- Materials: Ceramic, Glass
- Features: Midwest US Only, North America, United States Only
- Services: New / OEM Parts
-
Supplier: AIRBRASIVE
Description: Airbrasive® powders have been developed specifically for use with Micro Abrasive Blasting Units . These powders have proven their excellent performance and reliability for many years. Powder features include: Double Screened Sieve Tested Vacuum Packed Purity Tested Re-sealable Lids Wide
- Grit Grade / Shot Size: 180
- Type / Shape: Abrasive Grain / Grit, Crushed / Irregular
- Applications: Blasting, Cleaning / Surface Prep, Deburring / Deflashing
- Material: Glass
-
Supplier: Tate-Jones, Inc.
Description: Abrasive waterjet cutting is a method of cutting shapes and patterns from virtually any type of material using high pressure water and abrasive materials such as crushed garnet.
- Cutting: Band Saw Cutting, Electrical Discharge Machining (EDM), Water Jet Cutting
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Materials: Composites, Foam, Glass, Metals, Plastics, Rubber, Stone / Marble / Granite
- Specialty Cutting: Film / Sheet
-
Description: SHER-GLASS FF is a glass flake reinforced amine epoxy coating formulated for immersion service or where steel or concrete protection is desired, in a wide range of harsh industrial environments. The use of pre-wetted glass flake allows for consistent mixing and application
- Wet / Applied Thickness: 0.01 to 0.026 inch
- Cure / Dry Temperature: 66 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: American Precision Glass Corp.
Description: APGC offers precision technical glass products including faceplates, prisms, filters, mirrors, lenses, circles, tubing, rods, micro sheets, conductive windows, molded blanks, sagged parts, and custom glass products. Glass Grinding Glass Cutting Glass Beveling &
- Capabilities: Abrasive Flow Machining (AFM), Buffing / Polishing, Mirror Finishing, Sanding / Grinding
- Materials: Ceramic, Glass
- Features: North America, Northeast US Only, United States Only
-
Supplier: Omnikote Ltd.
Description: With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote. Our employees average 18 years service giving unrivalled competence. 2 shift working to
- Capabilities - Finishing / Surface Treatment: Abrasive / Blasting
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities - Cleaning / Parts Washing: Degreasing
- Features: Europe Only
-
Supplier: AIRBRASIVE
Description: Airbrasive® powders have been developed specifically for use with Micro Abrasive Blasting Units . These powders have proven their excellent performance and reliability for many years. Powder features include: Double Screened Sieve Tested Vacuum Packed Purity Tested Re-sealable Lids Wide
- Grit Grade / Shot Size: 280
- Type / Shape: Abrasive Grain / Grit, Balls / Beads (Spherical)
- Applications: Blasting, Cleaning / Surface Prep, Deburring / Deflashing
- Material: Glass
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits Glass Lining for Ductile Iron Pipe, Fab and Fittings MPI glass-lined ductile iron pipe, fab and fittings are designed for wastewater, industrial, sludge, grease, and other corrosive applications requiring long-term resistance to chemical attack, abrasion, and
- Features: Liner / Lining System
- Industry / Application: Pipes / Piping, Water / Wastewater
-
Supplier: SpeedFam Corporation
Description: Our namesake the FAM or Free Abrasive Machine is the most productive machine in its class. The heavy duty design, hard steel FAM plates and its capability of operating at high pressures make it the most efficient system on the market. Our patented Positive Flatness Control allows for easy
- Applications / Material Abraded: Ceramics / Glass, Metals / Metalworking
- Mounting: Floor Mounted / Stationary (Machine Tools)
- Features: Specialty / Other
-
Supplier: Union Process, Inc.
Description: Glass Beads (Lead Free) Specific Gravity: 2.5 Hardness: KNOOP 515 kg/mm2 Cost: Low Sizes Available: 0.4 – 0.6mm, 0.5 – 0.75mm, 0.6 – 0.8mm, 0.75 – 1.0mm,0.8 – 1.0mm, 1.0 – 1.2mm, 1.0 – 1.25mm, 1.1 – 1.3mm, 1.2 – 1.4mm, 1.25– 1.55mm, 1.4 – 1.6mm, 1.55 – 1.85mm, 1.6 – 1.8mm, 1.7 – 2.0mm, 1.8 –
- Applications: Grinding / Ball Milling
-
Description: SHER-GLASS FF is a glass flake reinforced amine epoxy coating formulated for immersion service or where steel or concrete protection is desired, in a wide range of harsh industrial environments. The use of pre-wetted glass flake allows for consistent mixing and application
- Wet / Applied Thickness: 0.01 to 0.026 inch
- Cure / Dry Temperature: 55 to 120 F
- Operating / Use Temperature: 55 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
Find Suppliers by Category Top
Featured Products Top
-
A wide variety of products, from automotive wheels to door handles, owe their shiny good looks to a non-woven abrasive wheel. Unlike other machining processes that remove relatively large pieces of stock material, such as those involving bonded or coated abrasives, non-woven products are used to (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
internal linings, such as stainless steel, rubber, glass, and Nedox®, to match the chemical and abrasive resistance required by specific applications. All valves are manufactured to meet or exceed industry standards including AWWA C517, ASME, MSS, and API—ensuring compatibility, safety, and (read more)
Browse Industrial Valves Datasheets for DeZURIK, Inc. -
with Improved Surface Quality Diamond abrasive cutting ensures smooth and clean surfaces Minimizes chipping and (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Dental composites are synthetic polymers filled with reinforcing glass and/or ceramic particles. A typical mixing procedure starts with blending two or more monomers often of significantly different viscosities. Various particle size fillers are then added to the liquid binder and mixed (read more)
Browse Planetary Mixers Datasheets for Charles Ross & Son Company -
Cutting hard, brittle, or dust-generating materials such as quartz, optical glass, graphite, and ceramics can be challenging. Engineers often struggle with material chipping, inefficient debris removal, and short (read more)
Browse Power Saws Datasheets for Vimfun Diamond Wire Saw -
cited the aggressive, engineered shaped ceramic abrasive grain as a core reason for choosing RazorStar. They said the grain on the fiber discs was “so aggressive, in fact, we used them to dress messy welds and remove slag and splatter. We also used them on sheet metal for surface prep and found (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives -
Norton Vortex Rapid Prep flap discs, featuring layers of non-woven surface conditioning material, offer a longer life over traditional single layer products. Experience high-performance Vortex grain technology that cuts coarser and finishes finer with a smear-free resin system.
(read more)
Browse Abrasive Discs Datasheets for Norton Abrasives -
Breakthrough Engineered Shaped Ceramic Grain Technology Consistently Cuts Sharp Saint-Gobain Abrasives, one of the world’s largest abrasives manufacturers, has announced the introduction of (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives -
Sanding can be dusty and messy. But with Norton MeshPower sanding discs you get virtually dust free sanding; meaning a cleaner, healthier working environment, a better finish and a much more comfortable sanding experience. Norton MeshPower discs are a multi-functional abrasive, designed (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives -
Norton RazorStar™ Rips through carbon steel using a patented grain technology for a razor-sharp cut and unbeatable grinding performance.
(read more)
Browse Abrasive Discs Datasheets for Norton Abrasives
Conduct Research Top
-
Pharmaceutical Glass Manufacturer Blends 120 Batches/Day of Abrasive Ingredients
A manufacturer of pharmaceutical glass relies on Munson Glass Batchers for thorough mixing of multiple ingredients including sand, cullet and other ingredients, some in quantities of 1% or less.
-
ARMEX TM Versus Crushed Glass: Seeing the Bigger Picture
Companies looking for the most cost-effective blasting abrasive often choose crushed glass, which offers a lower up-front cost. However, there are several hidden costs that are easy to overlook. It's important to see the bigger picture and here are some of the key factors to consider.
-
The Importance of Containment in Soda Blasting
Abrasive blasting is a widely used method for removing surface contaminants, encompassing a variety of abrasive blast media - from highly abrasive (e.g., garnet) to moderately abrasive (e.g., crushed glass) to mildly abrasive (e.g., baking soda). Because all types of blasting involve forcibly
-
Industrial Washers & Cleaning Systems
Cleaning and degreasing metal, plastic and glass by dipping, soaking or spraying with liquid cleaners is a common process in the manufacturing industry. Industrial parts washers remove grease, soil, oil abrasive dust, corrosion, and other contaminants from the surface of components in production
More Information Top
-
Enabling Tool for Innovative Glass Applications - Final Report
Resulting Circuit for the Production of Glass Abrasive ...........................................................
-
An in vitro evaluation of selective demineralised enamel removal using bio-active glass air abrasion
Bio- active glass abrasion removed completely the demineralised enamel from artificial lesions with clinically insignificant over-preparation of sound tissue, indicating technique selectivity towards grossly demineralised enamel.
-
More Notes on Glass Grinding and Polishing
An abrasive, to be effective, should have obtuse apexes or rounded Lamellar or schistose materials are not likelypoints of large curvature. . to be good glass abrasives . .
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Dry film lubricant coating, release agent for vinyl extrusions and molded parts, rubber extrusions and molded parts, industrial and OEM automotive applics., door/trunk/sunroof gaskets, weather-stripping, and esp. for protection of EPDM rubber from glass abrasion in automotive window channels .
-
Handbook of Lubricants
Features: Good coverage props. for covering surf. defects; industry standard for protecting primary and secondary weatherstrip seals; protects EPDM rubber from glass abrasion in automotive window channel applics.
-
Surface modification of titanium implants using bioactive glasses with air abrasion technologies
Fig. 1 Secondary electron beam scanning electron micrograph of commercially pure Ti disc (a) prior to abrasion, (b) after bioactive glass abrasion , showing an irregular rough appearance of the surface at 1200 x magnification and an accelerating voltage of 15 kV .
-
Strength and fatigue of different kinds of weak spots from the manufacture of optical glass fibers
4.3 Glass abraded fibre, Also this fibre has an excellent distribution of strength, seen in Figure 9.
-
73.2: A 3D Cover Glass for Mobile Devices
Figure 4: Load at Failure in Abraded ROR Testing of non-ion- exchanged 2D Corning® Gorilla® Glass, ion-exchanged 2D Corning® Gorilla® Glass and formed & ion-exchanged 3D shaped glass ( abrasion by 90 grit SiC).
-
Minimally invasive caries removal using bio-active glass air-abrasion.
Bio-active glass abrasion removed extrinsic stain and substantial quantities of enamel from all carious fissures but not from sound, where only minimal microscopic surface modifications were observed.
-
On Material Removal Regimes for the Shaping of Glass Edges: Force Analysis, Surface Topography and Damage Mechanisms
Molloy, P., Schinker, M.G., Doll, W.: Brittle fracture mecha- nisms in single point glass abrasion .
Indicates content that may require registration and/or purchase.