-
Supplier: AGC Chemicals Americas, Inc.
Description: also preserve several properties unique to PTFE including low coefficient of friction, excellent chemical resistance and a wide service temperature range. Glass-filled PTFE, the most universally used filled PTFE compound, can be utilized at service
- Industry: Automotive
- Filler: Carbon / Graphite, Metal, Mineral
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Type: Molding Resin, Thermoplastic
-
Supplier: Radwell International
Description: PRESSURE TRANSMITTER, DIFFERENTIAL MEASUREMENT, -25 TO 25 INH2O, 62.3 MBAR, LCD DISPLAY, 4-20 MA OUTPUT, COPLANER PROCESS FLANGE, GLASS-FILLED PTFE O-RING, SILICONE SENSOR FILL FLUID, ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Valcor Engineering Corporation
Description: stainless steel with Viton® and EPDM o-rings, while the SV600 series diaphragm isolated designs consist of glass filled polypropylene and Viton® or EPDM diaphragms and check valves. Application Both the SV500 and SV600 series dispensing pumps handle a wide range of fluids
- Maximum Discharge Flow: 0.026417205 to 0.21133764 GPM
- Maximum Discharge Pressure: 15 psi
- Discharge Size: 0.25 inch
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
-
Supplier: Price Pump Company
Description: Standard NEMA 56C motor. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Flourocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Standard bushings are graphitar, with glass filled
- Discharge Size: 0.5 inch
- Maximum Discharge Flow: 20 GPM
- Maximum Discharge Pressure: 120 psi
- Media Temperature: 350 F
-
Supplier: Transcat, Inc.
Description: Product Highlights Differential Pressure Transmitter -250 to 250 inH2O / 2.5 inH2O Minimum Span 4-20mA with digital signal based on HART protocol SST coplanar flange; SST drain/vent 316L SST Isolating Diaphragm glass filled PTFE o-ring silicone filled fluid
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights 3051C - Coplanar Pressure Transmitter A - Absolute Measurement Type 3 - 0 to 800 PSIA (0 to 55, 15 bar) A - 4–20 mA with Digital Signal Based on HART Protocol 0 - Alternative Process Connection (Materials of Construction) 2 - 316L SST Isolating Diaphragm A - O-ring
- Pressure Measurement: Absolute, Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights 3051: Coplanar Pressure Transmitter D: Measurement Type Differential 2: Pressure Range –250 to 250 inH2O (–623 to 623 mbar) A: Transmitter Output 4–20 mA with Digital Signal Based on HART Protocol 02: Coplanar Flange Type, SST Flange Material and Drain/Vent A: O-Ring
- Pressure Measurement: Gauge
-
Supplier: U.S. Plastic Corporation
Description: Polypropylene. PTFE diaphragm. Non-wetted parts: O-ring seals are Buna-N, fasteners and 1/4" instrument connections are stainless steel. 1/2" instrument connections are direct to upper housing material. Liquid used to solidly fill all Plast-O-Matic gauge guards and
-
Supplier: KZVALVE
Description: Stem: 316 stainless steel with EPDM O-ring • Seat: Molecularly enhanced virgin Teflon® (ME-PTFE) • Stem packing: Adjustable molecularly enhanced virgin Teflon®(ME-PTFE) • UV modified, glass-filled nylon housing is durable, impact resistant, provides long
- Valve Size: 1 inch
- Pressure Rating: 2,000 psi
- Number of Ports/Ways: 2
- Flow (Cv): 43
-
Supplier: KZVALVE
Description: stainless steel (vented) • Stem: 316 stainless steel with EPDM O-ring • Seat: Molecularly Enhanced Virgin Teflon (ME-PTFE) • Stem packing: Adjustable molecularly enhanced virgin Teflon®(ME-PTFE) • UV modified, glass-filled nylon housing is durable, impact
- Valve Size: 0.75 inch
- Pressure Rating: 2,000 psi
- Number of Ports/Ways: 2
- Flow (Cv): 30
-
Supplier: KZVALVE
Description: stainless steel (vented) • Stem: 316 stainless steel with EPDM O-ring • Seat: Molecularly Enhanced Virgin Teflon (ME-PTFE) • Stem packing: Adjustable molecularly enhanced virgin Teflon®(ME-PTFE) • UV modified, glass-filled nylon housing is durable, impact
- Valve Size: 2 inch
- Pressure Rating: 1,500 psi
- Number of Ports/Ways: 2
- Flow (Cv): 108
-
Supplier: KZVALVE
Description: stainless steel (vented) • Stem: 316 stainless steel with EPDM O-ring • Seat: Molecularly Enhanced Virgin Teflon (ME-PTFE) • Stem packing: Adjustable molecularly enhanced virgin Teflon®(ME-PTFE) • UV modified, glass-filled nylon housing is durable, impact
- Valve Size: 1.5 inch
- Pressure Rating: 1,500 psi
- Number of Ports/Ways: 2
- Flow (Cv): 84
-
Supplier: Cole-Parmer
Description: Delrin
acetal. PTFE O-rings are available for use with lquids that adhere to Viton ; call our Applications Specialists for more information. - Kinematic Viscosity Range: 0.2 to 20 cSt
- Technology / Test Method: Piston / Ball
-
Supplier: Cole-Parmer
Description: Delrin
acetal. PTFE O-rings are available for use with lquids that adhere to Viton ; call our Applications Specialists for more information. - Kinematic Viscosity Range: 20 to 2,000 cSt
- Technology / Test Method: Piston / Ball
-
Supplier: Valcor Engineering Corporation
Description: stainless steel with Viton® and EPDM o-rings, while the SV600 series diaphragm isolated designs consist of glass filled polypropylene and Viton® or EPDM diaphragms and check valves. Application Both the SV500 and SV600 series dispensing pumps handle a wide range of fluids
- Maximum Discharge Flow: 0.047550969 GPM
- Discharge Size: 0.125 inch
- Power Source: AC Powered, DC Powered
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: Valcor Engineering Corporation
Description: stainless steel with Viton® and EPDM o-rings, while the SV600 series diaphragm isolated designs consist of glass filled polypropylene and Viton® or EPDM diaphragms and check valves. Application Both the SV500 and SV600 series dispensing pumps handle a wide range of fluids
- Maximum Discharge Flow: 0.00079251615 GPM
- Discharge Size: 0.1875 inch
- Power Source: DC Powered
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: materials in contact with solutions are glass filled polypropylene and Ryton, or Kynar ceramic, Viton, Teflon PTFE and carbon. Max. liquid temperature for polypropylene and Ryton 190F, Kynar 200F. 1 1/2" FPT inlet, 1" MPT outlet. TEFC motor. 3450 RPM. Not self-priming.
- Pump Type: Magnetic Drive Pumps
-
Supplier: Serfilco, Ltd.
Description: impellermagnet assembly and liner. The casing O-Ring is FKM. The spindle bushing is carbon with a flush groove for positive lubrication. The spindle, thrust button and mouth ring are high purity, fluoride resistant ceramic. The "thrust ring" is carbon filled
- Pump Type: Magnetic Drive Pumps
-
Supplier: Serfilco, Ltd.
Description: purity, fluoride resistant alumina ceramic. The impeller thrust ring is molybdenum disulfide filled PTFE. The casing O-ring is FKM. Maximum pump pressure; 90 psi. Motors are continuous-duty. Single phase motors are supplied with 8 ft. of 3-wire cord and plug.
- Pump Type: Magnetic Drive Pumps
-
Supplier: Serfilco, Ltd.
Description: purity, fluoride resistant alumina ceramic. The impeller thrust ring is molybdenum disulfide filled PTFE. The casing O-ring is FKM. Maximum pump pressure; 90 psi. Motors are continuous-duty. Single phase motors are supplied with 8 ft. of 3-wire cord and plug.
- Pump Type: Magnetic Drive Pumps
-
Supplier: Mettler-Toledo Technologies GmbH
Description: adapters allows simple installation into almost every type of process. Cell factor 2.30 Accuracy ± (0.5 % of measured value + 25 μS) Measurement range 0...2000 mS/cm Max. pressure (bar) 16 bar Max. pressure (psi) 232 psi Sensor material PFA, not glass filled O-rings,
- Conductivity Range: 0 to 2,000,000 MicroSiemens/cm
- Electrode Accuracy: 0.5 (+/- % FS)
- Operating Temperature: -4 to 257 F
- Operating Pressure: 232.06032 psi
Find Suppliers by Category Top
Featured Products Top
-
as: PTFE, filled PTFE, PEEK. Types of Back-up Rings Solid Rings Split Rings Spiral Wound (read more)
Browse Hydraulic Seals and Pneumatic Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Available Options Virgin PTFE molded sheet Glass filled PTFE sheet (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
material options: Available in PTFE, filled PTFE, and PEEK to suit different application needs. Variety of types: Choose from solid rings, split rings, or (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
life under demanding operating conditions. Dechengwang provides precision machined and molded PTFE solutions to meet these challenges. Customers can choose from virgin PTFE or 15–25% glass-filled PTFE compounds to improve wear resistance (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
-stick, easy to clean Broad working temperature range -180°C (-292°F) to 260°C (500°F) PTFE properties are often enhanced using a variety of fillers creating a PTFE compound, such as a 15 or 25% glass filled PTFE, to improve wear resistance, increase part stability (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
, excellent wear resistance, dimensional stability, and strong stress recovery to ensure long-lasting operation. Material Versatility: Available in filled and modified PTFE, and can be (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Golden Collar Technology Co., Ltd . -
15–25% glass filling for improved wear resistance, stability, and reduced deformation. Versatile Applications: Custom PTFE components for valve seats, seals, insulators, bushings, piston rings, bellows (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
electronics, oil & gas, and custom engineering applications. Material Options Standard PTFE PTFE compounds with 15–25% glass filling for improved wear resistance, stability, and reduced deformation Key Properties (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
carbon filled PTFE seat is standard throughout the product line, maximizing durability to the seating surface. In addition, a dual O-ring stem packing design coupled with a stem packing seal is standard on all valves 6 thru 100 mm (1⁄4 thru 4”). This innovative design (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
and back seating capability. A unique carbon filled PTFE seat is standard throughout the line, lending durability to the seating surface. In addition, a dual O-ring stem packing design along with a stem packing seal is standard on all valves 1⁄4” thru 12” (Shut- Off) and (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division
More Information Top
-
The Influence of Crevice Flows and Blow-By on the Charge Motion and Temperature Profiles Within a Rapid Compression Expansion Machine Used for Chemical Kinetic...
Lee Cook ZGS compression ring (graphite reinforced polyimide), and behind that a Furon elastomeric lip seal (lubricated glass - filled PTFE ) with an o - ring expander ring.
-
A Crevice Blow-by Model for a Rapid Compression Expansion Machine Used for Chemical Kinetic (HCCI) Studies
Lee Cook ZGS compression ring (graphite reinforced polyimide), and behind that a Furon elastomeric lip seal (lubricated glass - filled PTFE ) with an o - ring expander ring (this ring is a continuous piece).
-
Special cloud chambers for investigations into the time-behaviour of homogeneously nucleated spontaneous condensation
…metallic components, which contact the test fluid, are made of nichrome steel; the guide rings of the pistons and the slide rings covering the dynamic O - ring seals consist of a PTFE -compound with bronze, carbon, or glass fibre as filling materials .
-
Measuring vapor‐liquid equilibrium for aqueous‐organic systems: Review and a new technique
All wetted parts were stain- less steel (main reservoir, all tubing, and pump body), glass (rotometer bodies), Teflon (liquid-sampling assembly, gas- kets, and pump O - rings ), Viton (rotometer and liquid … Ryton (pump gears), carbon- filled PTFE (valve rotors), chromium-plated…
-
O-Ring Kits - Grainger Industrial Supply
• Piston Ring Set, Gold, Black, 15 Percent Glass Filled PTFE , Buna N, Number of Pieces 2, Durometer 58 Shore D, Temp Range -40 to … 4 In Bore Diameter, PTFE Piston Ring With Nitrile Energizer and 70 Durometer Buna O - Ring .
-
Grainger.com
• Piston Ring Set, Gold, Black, 15 Percent Glass Filled PTFE , Buna N, Number of Pieces 2, Durometer 58 Shore D, Temp Range -40 to … 1/4 In Bore Diameter, PTFE Piston Ring With Nitrile Energizer and 70 Durometer Buna O - Ring .
-
The application of thermal desorption‐gas chromatography‐mass spectrometry to the analyses of flower volatiles from five varieties of oilseed rape ( Brassica n...
…i'' PTFE ferrules (Phase Separations, Clwyd, UK); (b) stainless steel PURITUBE filled with activated charcoal terminating … Swagelock unions with A'' PTFE ferrules (Phase Separations); (c) 2 L glass culture flask with 100 … 19/26 with silicon rubber O - ring seal and teflon washer…
-
Design and Operation of Microchemical Systems for
Multistep Chemical Synthese&
A custom microfluidic chuck was machined from glass - filled PTFE and polycarbonate (McMaster-Carr; Atlanta, GA). .... PTFE O - rings measuring 3/16" OD (PTFE AS568A-003, McMaster-Carr) were used to seal the fluidic connections and the 0.5 ýpm pore PTFE membrane (Pall) was cut to - 8x25 mm from a 47-mm disc and compressed between the trenches…
-
Intermediate phase in the oxidative hydrothermal synthesis of potassium
jarosite, a model kagome antiferromagnet
Synthesises of potassium jarosite used 38ml capacity Pyrex pressure tubes (Ace Glass Inc) with PTFE screw tops with a Viton O - ring seated inside the tube. .... K2SO4 were added to 25ml of H2O and 1.1ml of H2SO4, giving a filling of ~66%.
-
Design of the LOX and GOX Systems for the Stennis Space Center High Heat Flux Facility
These materials were utilized as packing, o - rings , gaskets, seats, bushings, and sealing glands. .... Examples of plastics utilized in these various applications include polychlorotrifluoroethylene (trade name KeI-F| Teflon| PTFE , various mixtures of these materials filled with glass and bronze, and trade name filled materials such as Fluorogreen| .
Indicates content that may require registration and/or purchase.