-
Supplier: Accuris
Description: Vitreous and porcelain enamels - Glass lined flanged steel pipes and flanged steel fittings - Quality requirements
-
Description: ISO 28721-4:2010 specifies the quality requirements for glass-lined flanged steel pipes and flanged steel fittings used for process plants.
-
Supplier: Accuris
Description: Vitreous and porcelain enamels - Glass-lined apparatus for process plants Part 4: Quality requirements for glass-lined flanged steel pipes and flanged steel fittings
-
-
Supplier: Accuris
Description: Vitreous and porcelain enamels - Glass-lined apparatus for process plants - Part 4: Quality requirements for glass-lined flanged steel pipes and flanged steel fittings
-
Supplier: CSA Group
Description: ISO 28721-4:2015 specifies the quality requirements for glass-lined flanged steel pipes and flanged steel fittings used for process plants.
-
Supplier: McWane Plant and Industrial
Description: as required. Fabricated Ductile Iron Pipe – 3”-54” Fabricated in accordance with AWWA/ANSI A21.5/C115 latest revision, minimum Class 53 Ductile Iron Pipe with Ductile Flanges. All flanges and pipe ends faced after fabrication. Grooved Ductile Iron Pipe –
-
Supplier: Accuris
Description: Vitreous and porcelain enamels - Glass-lined apparatus for process plants - Part 4: Quality requirements for glass-lined flanged steel pipes and flanged steel fittings (ISO 28721-4:2010)
-
Supplier: U.S. Plastic Corporation
Description: Manifold Flanged Sweeps are used in various agriculture and industrial liquid flow applications. These quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming threaded liquid handling systems. Easy to use, there is no pipe thread installation,
- Features: Flange
-
Supplier: U.S. Plastic Corporation
Description: Manifold Flanged Tees are used in various agriculture and industrial liquid flow applications. These quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming threaded liquid handling systems. Easy to use, there is no pipe thread installation, no
- Features: Flange
-
Supplier: U.S. Plastic Corporation
Description: Manifold Flanged Couplings are used in various agriculture and industrial liquid flow applications. These quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming threaded liquid handling systems. Easy to use, there is no pipe thread
- Features: Coupling, Flange
-
Supplier: U.S. Plastic Corporation
Description: Manifold 45 Flanged Couplings are used in various agriculture and industrial liquid flow applications. These quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming threaded liquid handling systems. Easy to use, there is no pipe thread
- Features: Coupling, Flange
-
Supplier: ASTM International
Description: 1.1 This specification covers chemically resistant, low expansion Type-I borosilicate glass, Class A, (see Specification E 438) used to manufacture beaded end flanged-glass pipe and fittings for pressure and vacuum applications.
-
Supplier: ASTM International
Description: 1.1 This specification covers chemically resistant, low-expansion Type-I borosilicate glass, Glass A, (see Specification E438) used to manufacture conical end flanged-glass pipe and fittings.
-
Supplier: ASTM International
Description: 1.1 This test method covers hydrostatic pressure testing of conical end flanged pipe and fittings. 1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety
-
Supplier: ASTM International
Description: This specification covers chemically resistant, low expansion borosilicate glasses (Type I, Class A) used to manufacture beaded and end flanged-glass pipes and fittings for pressure and vacuum applications. Both the inside and outside surfaces of the glass shall be reasonably
-
Supplier: Malema Sensors
Description: Malema's 6000 series glass tube rotameters are designed according to VDI/VDE 3513 standards. Series 6000 glass tube rotameters are designed according to VDI/VDE 3513 standards. Its clear borosilicate tapered glass tube with scales help flow reading with great accuracy and ease.
- Pipe Diameter: 0.5 to 3 inch
- Gas Volumetric Flow Rate: 0.04 to 700 SCFM
- Liquid Volumetric Flow Rate: 0.0044 to 176.11470156 GPM
- Features: Differential Pressure Meter, Gas, Liquid
-
Supplier: ABB Measurement & Analytics
Description: Designed for flowrate measurements in many industries including system manufacture, food, water treatment plants and chemical. Aggressive fluid applications are possible because the fluid wetted parts can be made from a wide variety of different materials. Design type FGM1190-87 – With threaded
- Pipe Diameter: 0.25 to 2 inch
- Operating Temperature: 356 F
- Operating Pressure: 261.06786 psi
- Media Temperature: 302 F
-
Supplier: Golden Collar Technology Co., Ltd .
Description: across industries such as chemical processing, pharmaceuticals, petrochemicals, food & beverage, and water treatment. Why Choose Our PTFE Pipe Gaskets? 100% Virgin or Filled PTFE Materials Manufactured using high-purity PTFE for maximum chemical resistance. Optional filler materials
- Operating Temperature: -328 to 500 F
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Supplier: AENOR
Description: Vitreous and porcelain enamels - Glass lined flanged steel pipes and flanged steel fittings - Quality requirements
-
Description: by the manufacturer as well as the action to be taken to repair defects. It is also applicable to glass-lined pumps, pump components and fittings. It is not applicable to glass-lined flanged steel pipes or glass-lined flanged steel fittings. The test methods specified
-
Supplier: CSA Group
Description: by the manufacturer as well as the action to be taken to repair defects. It is also applicable to glass-lined pumps, pump components and fittings. It is not applicable to glass-lined flanged steel pipes or glass-lined flanged steel fittings. The test methods specified
-
Supplier: AENOR
Description: Vitreous and porcelain enamels - Glass-lined apparatus for process plants - Part 4: Quality requirements for glass-lined flanged steel pipes and flanged steel fittings (ISO 28721-4:2015)
-
Supplier: CSA Group
Description: considered in the design of the pipes, fittings and joints. NOTE 3 ISO 10639:2017t can also apply for other installations, such as slip-lining rehabilitation of existing pipes. NOTE 4 ISO 10639:2017 is also referenced in ISO 25780, which specifies requirements for GRP-pipes used
-
Supplier: Alfa Laval Inc.
Description: downtime. Sight glass construction and range The Alfa Laval sight glass range consists of seven different models that are mounted or welded onto or into pressurized, non-pressurized and high-temperature tanks or vessels, or pipe systems. Made with borosilicate glass
- Window Shape: Circular
- Connection Type: Flanged, Welded
- Optical / Window: Glass
- Body / Housing: Stainless
-
Supplier: CSA Group
Description: ISO 8483:2003 specifies methods of test for bolted flange joints for plastics piping systems made of glass-reinforced thermosetting plastics (GRP). This standard is only applicable to the joint, and covers methods of test to prove its design. It assumes that the joint either is or is
-
Supplier: Tate-Jones, Inc.
Description: The special model F/T Blast Gate Observation Port adds a new dimension to the Tate-Jones Line. This unit, available in 3? or 4? pipe size, mounts to a mating flange, while the viewing components are housed in a NPT threaded body half. The standard stainless steel slide arrangement in
- Thread or Flange Size: 4 inch
- Circular Diameter, Oblong Length: 3.375 inch
- Temperature Rating: 425 F
- Window Shape: Circular
-
Supplier: Transcat, Inc.
Description: Product Highlights Coplanar Pressure Transmitter Differential –25 to 25 inH2O (-62,16 to 62,16 mbar) 4–20 mA with Digital Signal Based on HART Protocol Coplanar SST 316L SST Glass-filled PTFE Silicone Aluminum Coplanar flange bracket, all SST, 2-in. pipe and panel 1/2 -14 NPT
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Pressure Transmitter Gage 1000 inH2O (2,5 bar) 4–20 mA with Digital Signal Based on HART Protocol Alternate Process Connection 316L SST Glass-filled PTFE Silicone Polyurethane-covered Aluminum Traditional Flange, 316 SST, SST Drain/Vent Traditional Flange
- Pressure Measurement: Gauge
-
Supplier: KADANT
Description: protect glass against erosion and corrosion. Sight flow indicators are available in sizes from 3/8" to 4" with threaded and flanged options. High Flow Capacity Straight-through internal passage offers little resistance to flow. The flow area of all units is equal to the area of pipe of
- Flange Size: 0.375 to 4 inch
- Thread Size: 0.375 to 4 inch
- Face to Face Dimensions or Overall Length: 3.5 to 8 inch
- Operating Pressure Range: 150 psi
-
Supplier: LJ Star
Description: seal design that minimizes traps where bacteria can buildup. Polished stainless steel connections include sanitary clamp as standard, with butt weld and flange as special order items. Other premium standard features include the use of borosilicate glass, a product contact surface of
- Flange Size: 0.375 to 4 inch
- Operating Pressure Range: 150 psi
- Flow Indicator Style:: Armored, Full View, Plain
- Connection Type: Flanged
-
Description: With ceramic fiber blanket, glass fiber blanket, ceramic fiber cloth, coated with silica gel glass fiber cloth and other high-temperature resistant substrate sewn into high- temperature insulation product. ※We can manufacture according to customer's requirement. Max temperature:1260℃
-
Supplier: ABB Measurement & Analytics
Description: FEATURES: Liquids and Bulk Solids KSHIELD™ Sensing Probes and Single Setpoint Electronics that Provide Immunity to Buildup Integral and Remote Electronics Easy Set Up Via External Magnet or Pushbuttons Housing with Glass Viewing Cover Wide Variety of Sensing Probes to (450ºF / 800 psig)
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 800 psi
- Material Temperature Range: 450 F
- Maximum Current: 10 amps
-
Supplier: Phelps Industrial Products
Description: many applications where other materials fail quickly, either because of attack by corrosive chemicals or because of breakdown from exposure to high or low temperature. Since it is highly compressive, only light flange bolt pressure is required to effect a seal, particularly useful in plastic,
- Use Temperature: -450 to 600 F
- Features: Gap Filling Sealant / FIP Gasket, Non-corrosive Cure, Specialty / Other
- Industry: OEM / Industrial
Find Suppliers by Category Top
Featured Products Top
-
MPI is your single source for the pipe, valves and fittings you need to complete your projects, including ductile iron pipe manufactured by McWane Ductile. We’ve got you covered with trusted brands like Tyton Joint Pipe and TR Flex Restrained Joint Pipe, as well as Mechanical Joint (read more)
Browse Industrial Pipe Datasheets for McWane Plant and Industrial -
SYGEF Plus PVDF-HP is a high purity polyvinylidene fluoride piping system specifically engineered for applications demanding exceptional purity and stringent particle control.
(read more)
Browse Industrial Pipe Datasheets for Georg Fischer Piping Systems Ltd -
As a pre-insulated 3-in-1 piping system for chilled water, COOL-FIT 2.0 is a corrosion and condensation-free solution designed for a variety of buildings and applications.
(read more)
Browse Industrial Pipe Datasheets for Georg Fischer Piping Systems Ltd -
We’re proud to announce the launch of our new state-of-the-art fabricated pipe manufacturing facility in Calera, Alabama. The new location will serve the Southeast region with custom-cut pipe lengths, a range of available coatings and other products. This is our sixth strategically (read more)
Browse Industrial Pipe Datasheets for McWane Plant and Industrial -
DIFFERENCE BETWEEN TUBE AND PIPE Is It a Pipe or a Tube? In some instances the terms may be used interchangeably, however there is one key difference between tube and pipe, particularly in how the (read more)
Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
assemblies. Large diameter pipes are made in nickel based material and some stainless (NITRONIC 50 and 60). This is offered as a service on our materials, so special (O.D. and wall) pipe and tubing can be offered on a small quantity basis. Hot and cold reduction of bar (read more)
Browse Industrial Pipe Datasheets for High Performance Alloys, Inc. -
Pipe Handlers 161-9 Series For use as a Pipe Handler, Grapple, and (read more)
Browse Industrial Pipe Datasheets for Petersen Products Co. -
equipped to deal with the problem. Petersen Products has the high-quality line stops , pipe plugs, and other products you need to perform your pipeline maintenance. With the right equipment on your side, you can take care of leaks and other issues quickly, safely, and effectively (read more)
Browse Industrial Pipe Datasheets for Petersen Products Co. -
Air line pipe with optimum flow and air quality SmartPipe's smooth calibrated construction has a low friction coefficient to provide the best possible laminar flow. Full bore fittings minimize pressure drop for optimum flow and energy efficiency. Leak-free connectors (read more)
Browse Industrial Pipe Datasheets for Kaeser Compressors, Inc. -
MAIN Manufacturing Products' NEW "Reference Guide to SAE Flanges" gives a hundred model numbers and thousands of part numbers to help find the exact flange you want. It helps to specify different geometry, connections, and reducers. Many of these flanges are available off (read more)
Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc.
More Information Top
-
Measurement of Excess Heat and Apparent Coincident Increases in the Neutron and Gamma-Ray Count Rates During the Electrolysis of Heavy Water
… the closed cell was similar to that described above, except that the cell body was fabricated from nominal 1.5-in. Pyrex glass pipe, and the 1.25-cm-thick Teflon top was sealed with a conventional glass pipe flange (Fig. 2).
-
OXIDE FLUORINATION TOWER
An aluminum"0" ring gasket with a 4-inchPyrex glass pipe flange was used to form a seal at the top of the ash receiver.
-
A MASS-SPECTROMETRIC INVESTIGATION OF SULFUR VAPOR AS A FUNCTION OF TEMPERATURE (thesis)
4 " Industrial glass pipe flange .
-
The frequency response analysis of a wetted wall adiabatic humidifier
The air then passed through a wet-and-dry-bulb humidity indicator and into the heating section which consisted of a 12-in.-long, 1-in. diameter Pyrex glass pipe flanged to a Pyrex glass cross.
-
Assembly reports
In halbtechnischem periphery, the glass flange tubes of 30 crn Dmr become. used that is sealed down with a base plate of V2A-Siebhlech.
-
A mass spectrometer for the precise assay of the lithium isotopes
This was circumvented by sealing a standard glass pipe flange to the vacuum envelope and adapting a metal flange to the glass flange as shown in figure 2.
-
PLUTONIUM PROCESSING AT THE LOS ALAMOS SCIENTIFIC LABORATORY.
TAt;JK made of 6'dia, X36 long flanged glass pipe .
-
Perry's Chemical Engineers' Handbook, Eighth Edition > PROCESS PLANT PIPING
Flanged glass pipe with conical ends (Fig. 10-164) should be used in applications requiring a pressure rating or that are expected to see thermal cycling.
-
Scale-up of transgenic tobacco cells that express intimin of enterohemorrhagic Escherichia coli O157:H7 for use as a transitional platform for an oral cattle ...
The system consisted of 250-mL side-arm filtration flasks and glass spargers held in place through silicone stoppers and Corning 1-inch compression collars for flanged glass pipe .
-
Power dissipation and flow patterns in reciprocating baffle‐plate columns
Column B, operated at McMaster University, was made of flanged glass pipe , 15 cm (6 in) nominal diameter and filledwith water to a depth of 3.0m.
Indicates content that may require registration and/or purchase.