-
Supplier: jbj Techniques Limited
Description: typically with more than 35% water content (also known as glycol solutions, polyalkylene glycol solutions or water glycols); HFDR – synthetic anhydrous fluids composed of phosphate esters; and HFDU – synthetic anhydrous fluids other than phosphate esters. Examples include polyol
- Maximum Discharge Flow: 2.772 to 13.8864 GPM
- Maximum Discharge Pressure: 725.1885 psi
- Pump Type: Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
- Power Source: Hydraulic
-
Supplier: Duratherm Extended Life Fluids
Description: INTERCOOL BIOGREEN is a fully inhibited heat transfer fluid formulated from USDA certified glycol (1, 3-propanediol, CASNR 504-63-2) for freeze point depression as well as single fluid heating and cooling applications. Industrial Inhibitors Intercool Biogreen contains industrial
-
Supplier: SANDPIPER Pump
Description: SANDPIPER's Air Operated Double Diaphragm pumps are ideal for the Oil & Gas market, specifically in the applications listed below. Lube Oil Transfer Glycol Recirculation / Heat Trace Flare Knockout Glycol Transfer / Water Make-Up Sump / General Transfer Tank
- Maximum Discharge Flow: 260 GPM
- Maximum Discharge Pressure: 666.6243643 psi
- Discharge Size: 0.5 to 3 inch
- Power Source: Air / Pneumatic
-
-
Supplier: Chromalox
Description: Welded Steel Construction Long Life 0.475 in. (12.1 mm) dia. Copper Sheath Heating Elements High Temperature Centrifugal Pump - rated to 300°F (150°C) Electronic Digital Temperature and Process Control Discharge Pressure Gauge Chromalox MWS - Mid-Size Water/Glycol System - is
- Operating Temperature: 300 F
- Media Flow Rate: 60 to 200 GPM
- Discharge Pressure: 100 psi
- Heater Capacity: 50 to 800 kW
-
Supplier: Heat Exchange & Transfer, Inc.
Description: The WG series of heat transfer systems is designed for closed loop temperature control of water or water/glycol mixtures. The WG250 is a completely packaged system designed for a maximum operating temperature of 250°F. WG series standard components include an electric heater,
- Operating Temperature: 250 F
- Media Flow Rate: 150 GPM
- Expansion Tank Capacity: 40 gallons
- Heater Capacity: 360 kW
-
Supplier: CEF Industries LLC
Description: Scavenge Hydraulic Power & Transfer Potable Water Fuel Metering, Transfer & Boost Ground Turbine Our Electronic Centrifugal cooling pumps are designed using high performance/low weight "wet motors" or submersible designs where the cooling medium (dielectric or conductive) is
- Maximum Discharge Flow: 0.85 to 10 GPM
- Maximum Discharge Pressure: 38 to 120 psi
- Media Temperature: -40 to 185 F
- Power Source: AC Powered
-
Supplier: Heat Exchange & Transfer, Inc.
Description: HEAT WM and RM Heat Transfer Systems’ pumps and any system’s pump that requires 30,000 BTU’s per hour or less water cooling on the pump’s mechanical seal. Maximum coolant temperature is 250° F. The cooling system contains a liquid reservoir, air to liquid heat exchanger
- Media Flow Rate: 5 GPM
- Cooling Capacity: 29,999.999999999996 BTU/hr
- Connection Size: 0.5 inch
- Power Source: 115 / 60 / 1
-
Supplier: Process Heating Company, Inc.
Description: your transfer fluid. PHCo's system will provide automatically controlled, even temperature transfer fluid for industrial process equipment such as jacketed lines, pug mills, weigh buckets, jacketed pumps, industrial dryers, production platens, and many other industrial and
- Operating Temperature: 125 to 600 F
- Media Flow Rate: 120 GPM
- Discharge Pressure: 58 psi
- Expansion Tank Capacity: 150 gallons
-
Supplier: Rogers Machinery Company, Inc.
Description: Processing: pump finely ground materials and ones requiring extreme consistency (spices, sugar, chocolate, sauces, oils) Meat: packaging and processing involving transfer of abrasive material such as blood and rendering waste Beverage: applications from beverage additives, wine
- Maximum Discharge Flow: 0 to 106 GPM
- Maximum Discharge Pressure: 125 psi
- Discharge Size: 2 inch
- Pump Type: Sanitary Pumps
-
Supplier: Dry Coolers, Inc.
Description: systems can be used with a variety of fluids, including water, glycol, oils and other cooling mediums. We can also work with any combination of fluids, pressures, flow rates, and non-ferrous requirements. The Cleanloop system insures that dirty cooling tower water will never contaminate the
-
Supplier: SAE International
Description: Microchannel heat exchangers are taken as a great area of research interest for their elevated heat transfer characteristics, higher heating surface area to volume ratio, smaller size, lighter weight, lower fluid inventory and energy efficiency compared to conventional heat exchangers with
-
Supplier: Chevron Lubricants
Description: Chevron HTF P-150 is an inhibited propylene glycol used as a heavy duty industrial coolant and heat transfer agent. The inhibitor system is designed to protect brass, copper, solder, steel, cast iron, aluminum, and other metals commonly found in industrial cooling and heating systems.
- Applications: Automotive / Transportation, Combustion Engines, Compressors / Piston Pumps, Process Equipment
- Type / Function: Circulating Coolant (Anti-freeze / Secondary Refrigerant), Heat Transfer Fluid
- Features: Low / Non-foaming, Synthetic / Semi-synthetic
- Composition / Chemistry: Polyglycol / Water-Glycol
-
Supplier: Henkel Corporation - Industrial
Description: Water-based, polyethylene glycol, anti-weld spatter liquid surface treatment that stays wet after application. LOCTITE® SF 7909 is a translucent, water-based, polyethylene glycol, anti-weld spatter liquid surface treatment that stays wet after application. This product is applied by
- Form: Aerosol, Liquid, Transfer Tape
- Substrate: Metal
- Industry: OEM / Industrial
-
Supplier: CITGO Petroleum Corporation
Description: oil formulated products. • Heat transfer properties superior to conventional lubricants provide lower operating temperatures
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Polyglycol / Water-Glycol, Synthetic / Semi-synthetic
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Satellite or secondary pumping heat transfer systems are designed for recirculating sub-loop temperature control to independent users by utilizing heat from a central heat transfer system. The central system can be an existing or a new system from HEAT, Inc. Most centralized heat
- Operating Temperature: 750 F
- Type of Connection: 150 lb. Flange, 300 lb. Flange
- Area Classification: Class 1 Division 1, Class 1 Division 2, Nonhazardous
- Other Features: Emergency Alarms, Insulated Pipes, Skid Mounted
-
Supplier: Thermon, Inc
Description: Unit Heater Ruffneck™ AH Series Advanced Horizontal Unit Heaters are designed for rugged industrial applications and can be used with a variety of heat transfer fluids such as steam, circulating hot water, and glycol heating systems or in liquid cooling applications, including flash
- Sleeve (Sheath) Material: Aluminum, Steel
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Red Line Synthetic Oil Corporation
Description: Convenient, pre-mixed coolant for motorcycles, ATVs, karts, etc.-pour and go! Blended with purified, deionized water and proper WaterWetter percentage Reduces rust, corrosion and electrolysis, cleans and lubricates water pump seals Compatible with all antifreeze and coolant Satisfies ASTM
- Features: Circulating Coolant (Anti-freeze / Secondary Refrigerant)
-
Supplier: Heat Exchange & Transfer, Inc.
Description: The GFO series heat transfer systems are high capacity, natural gas fired thermal fluid heaters with maximum operating temperatures up to 750°F and heating capacity from 500,000 to 20MM BTU/HR. GFW series systems are gas fired water heaters with maximum operating temperatures up to 250°F and
- Operating Temperature: 250 to 750 F
- Heater Capacity: 5,861 kW
- Other Features: ASME Vessels, Emergency Alarms, Insulated Pipes, Skid Mounted
- Transfer Media: Glycol, Hot Oil
-
Supplier: Red Line Synthetic Oil Corporation
Description: up to 20° Superior heat transfer properties compared to glycol-based antifreeze Compatible with new or used antifreeze (including DEX-COOL and long-life versions) to improve the heat transfer of ethylene and propylene glycol systems Improves heat transfer and
-
Supplier: Red Line Synthetic Oil Corporation
Description: transfer properties compared to glycol-based antifreeze Compatible with new or used antifreeze (including DEX-COOL and long-life versions) to improve the heat transfer of ethylene and propylene glycol systems Improves heat transfer and reduces cylinder head
-
Supplier: Plascon Group (The)
Description: Glycol-jacketed cooling vessel designed for the cooling of a wide range of food products including soups, stews, sauces and preserves. Standard batch sizes range from 75 to 200 gallons Glycol jacket with 3 bar working pressure and special dimpled pattern to give ultimate cooling
-
Supplier: ASTM International
Description: 1.1 A non-aqueous engine coolant is a glycol, diol, triol, or mixtures thereof, based heat transfer fluid containing less than 1.0 % water when formulated and intended for final use without dilution with water. (Definition from Terminology D4725.) 1.2 This specification covers the
-
Supplier: Golden Collar Technology Co., Ltd .
Description: temperature conditions—up to +260°C for PTFE and +200°C for FEP—without degradation or loss of performance. Inert and Non-Toxic: Chemically inert and safe for use with sensitive equipment and coolants, including deionized water, glycol mixtures, and specialty heat transfer fluids.
- Use Temperature: -328 to 500 F
- Industry: Electronics
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Form / Shape: Hollow / Tubular Stock
-
Supplier: WATTCO
Description: stainless steel because of its anti-corrosive qualities. Both applications involve using a pump that flows the liquid through a closed pipe circuit (IE. water or glycol solution) that is reheated. A major consideration for this application is viscosity. Heat that is generated by the
- Watt Density: 6.5 to 65 W/in²
- Flange or Thread Diameter: 3 to 43 inch
- Heater Type: Circulation Heater
- Applications: Clean Water Heating, Heavy Weight Oils, Lightweight Oils & Degreasing Solutions, Medium Weight Oils, Mild Corrosive Solutions, Process Waters, Severe Corrosive Solutions
-
Supplier: UL Standards & Engagement
Description: having engineered transfer systems. These tanks are intended for either delivery of fresh oil and/or collection of waste oils through piping networks by trained persons using service trucks with pressure or vacuum pumps. These tanks are limited to Class IIIB oils and fats, and are
-
Supplier: UL Standards & Engagement
Description: having engineered transfer systems. These tanks are intended for either delivery of fresh oil and/or collection of waste oils through piping networks by trained persons using service trucks with pressure or vacuum pumps. These tanks are limited to Class IIIB oils and fats, and are
-
Supplier: UL Standards & Engagement
Description: having engineered transfer systems. These tanks are intended for either delivery of fresh oil and/or collection of waste oils through piping networks by trained persons using service trucks with pressure or vacuum pumps. These tanks are limited to Class IIIB oils and fats, and are
Find Suppliers by Category Top
Featured Products Top
-
Data centers demand maximum uptime—and Gorman?Rupp delivers. Our pumping solutions are built to support continuous operation across fuel transfer, pressure boosting, and wastewater handling, ensuring reliable performance in critical applications. With durable, easy (read more)
Browse Fluid Transfer Pump Systems Datasheets for Gorman-Rupp Pumps -
Features: For Feeding Products from Pails, Drums or Tanks Several Pump Ratios Available Includes Regulator and Low Level Kit High Pressure Product Delivery Tank Mount Style Available Used In Conjunction with the ProSys Surge Chamber or Reservoir (read more)
Browse Fluid Transfer Pump Systems Datasheets for Prosys -
include polyol esters and polyalkylene glycols. The only fire-resistant fluids that are completely incompatible with these gear pumps are the HFDR type; for all the others, it is possible to obtain a configuration that makes them compatible. To (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
existing designs, and maintenance similar to traditional systems. Predictive maintenance: Sensors detect issues such as coolant leaks, pump failures, or abnormal temperature fluctuations, providing real-time automated alerts for quick responses (read more)
Browse Liquid Flow Meters Datasheets for ifm efector inc. -
steel counterpart. Water circulation heaters are made with stainless steel because of its anti-corrosive qualities. Both applications involve using a pump that flows the liquid through a closed pipe circuit (IE. water or glycol solution) that is reheated. A major consideration for this application (read more)
Browse Circulation Heaters Datasheets for WATTCO
More Information Top
-
Handbook of Electrical Engineering: For Practitioners in the Oil Gas and Petrochemical Industry Complete Document
Glycol transfer pump .
-
Development of a Profitable Greenhouse Gas Emissions Reduction Strategy
Glycol energy transfer pumps .
-
Gas Dehydration Offshore or Onshore, How, How Much and Design Tips
The Lean Glycol Sump Tank (TB-001) Pump transfers the fresh glycol from the sump tank to the Reboiler.
-
Designing the Ideal Offshore Platform Methane Mitigation Strategy
Natural gas pumps can be replaced with instrument air pumps for glycol circulation and chemical transfer pumps .
-
Solar Energy in the Winemaking Industry
Fig. 4.91 Various examples of winery fixed pump stations (a waste water pumps; b glycol pump ; c pond transfer pump; d fire protection pump; e irrigation pump station) .
-
Cost-Effective Methane Emissions Reductions for Small and Midsize Natural Gas Producers
Replacing natural gas with instrument air to drive the glycol circulation and chemical- transfer pumps increases operational efficiency, decreases maintenance costs, and reduces emissions of methane, VOCs, and HAPs.
-
How to determine high growth speeds in polymer crystallization
At a certain moment the lower plate is quenched to a chosen temperature below the melting point with the aid of a water soluble heat transfer fluid (diethylene glycol ) pumped through the interior of the lower hollow cylinder.
-
Facilities for the calibration, construction, and environmental testing of instruments and detectors in the EUV and FUV
Cooling is provided with two Neslab liquid recirculators pumping ethylene glycol as a thermal transfer fluid through copper tubing within the thermal shroud and base plate.
-
CR4 - Thread: Ground source for heat and cooling
I intend to use a propylene glycol solution to transfer heat from the heat pump to/from the well.
-
The MEG (Mono Ethylene) Injection Gas Dehydration Process Evaluation for the Margarita Field Development
Methanol has a lower viscosity than glycol and is therefore easier to pump and transfer through pipelines.
Indicates content that may require registration and/or purchase.