-
Supplier: Quarktwin Technology Ltd.
Description: RF Switch IC Cellular, GPS 50Ohm CR-4
- Frequency Range: 3,000 MHz
- Insertion Loss: 2.1 dB
- Isolation (Port to Port): 20 dB
- Operating Temperature: -55 to 125 C
-
Supplier: ODG (Origin Data Global)
Description: IC RF SWITCH SPDT 3GHZ 8MSOP
- Operating Frequency: 10 to 3,000 MHz
- TJ: -40 to 85 C
- Technology: GPS
- Features: Other
-
Supplier: DigiKey
Description: RF Switch IC Cellular, GPS SPDT 50Ohm CR-2
- Frequency Range: 0 to 4,000 MHz
- Insertion Loss: 1.5 dB
- Isolation (Port to Port): 25 dB
- Operating Temperature: -55 to 125 C
-
-
Description: IC RF SWITCH SPDT 3GHZ 8MSOP
- TJ: -40 to 85 C
- Features: Other
- Package Type: SSOP
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. The SE4150L is a highly integrated GPS receiver IC offering high performance and low-power operation in a wide range of low-cost applications. It is particularly well-suited to high sensitivity L1-band
- Minimum Operating Voltage: 3.3 volts
- Maximum Operating Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
-
Supplier: Infineon Technologies AG
Description: The BGA622L7 is a wide band low noise amplifier, based on Infineon Technologies’ Silicon Germanium Technology B7HF. The out-pin is simultaneously used for RF out and On/Off switch. This functionality can be accessed using a RF-Choke at the Out pin, where a DC level of 0 V or an open
- Frequency Range: 2,100 MHz
- Minimum Gain: 16 dB
- Maximum Gain: 16 dB
- Output Power( P1dB): -20 dBm
-
Supplier: Richardson RFPD
Description: MACOM's MASW2040 is a GaAs MMIC DPDT switch die. The MASW2040 is ideally suited for use where low power consumption is required. Typical applications include transmit/receive switching, switch matrices, and switched filter banks in systems such as radio and cellular equipment, PCM, GPS, fiber
- Frequency Range: 0 to 2,000 MHz
- Insertion Loss: 0.6 dB
- Isolation (Port to Port): 15 dB
- Switching Speed: 0.000006 ms
-
Supplier: Win Source Electronics
Description: 43dBm (typ) P1dB: 29dBm RF Type: Cellular, GPS, PCS Part Status: Active Categories: RF/IF and RFID Supplier Device Package: 8-MSOP-EP Temperature Range - Operating: -40°C ~ 85°C Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Popularity: Medium Fake Threat In the Open
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211851-MASWSS0144TR-3000 Packaging: Tape and Reel Impedance: 50Ohm Test Frequency: 3GHz Frequency Range: DC ~ 3GHz Insertion Loss: 0.75dB Isolation: 19dB Circuit: SP3T Topology: Reflective RF Type: Cellular, CDMA, GPS,
- Frequency: 0 to 3,000,000,000 Hz
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics North America Win Source Part Number: 409827-XM0830SK-TL1301 Packaging: Reel - TR Circuit: SPDT Frequency - Lower: 800MHz Frequency - Upper: 2GHz Isolation @ Frequency: 28dB @ 3.5GHz (typ) Insertion Loss @ Frequency: 0.35dB @ 3.5GHz RF Type: AMPS, CDMA,
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: CEL Win Source Part Number: 053032-UPG2031TQ-E1 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP3T Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 2GHz Isolation @ Frequency: 21dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.55dB @ 2GHz RF Type: Cellular, CDMA,
- Operating Temperature: -45 to 85 C
-
Supplier: DigiKey
Description: RF IC RF LDO ISM, GPS With Load Switch 16-WLCSP (1.56x1.56)
-
Supplier: MACOM
Description: MACOM's CMOS switch drivers are used extensively in wireless infrastructure base stations as well as aerospace and defense applications. Drivers are typically used to translate TTL control voltages for RF and microwave attenuators and switches. Typical applications include; Cordless
- Package Type: Bare Die, SOIC
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Amplifier GPS/GNSS LNAs with Antenna Switch and Bi Product overview: MAX2674EWT+T from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers
- Supply Voltage (VS): 3.3 volts
- Features: Other
- Standards: RoHS Compliant
-
Amplifier and Comparator Chips - RF - Low Noise Amplifier LNA ICs - GNSS LNAs - BGA855N6 -- BGA855N6Supplier: Infineon Technologies AG
Description: BGS12P2L6 | RF Switches BGC100GN6 | Coupler BGSX24MU16 | Antenna cross switches BGSX22G5A10 | Antenna cross switches BGS12WN6 | RF Switches BGS14M8U9 | RF Switches BGS14WMA9 | RF Switches BGA729N6 | Multi-purpose LNAs BGS16MA12 |
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Richardson RFPD
Description: RF_IO input signal is split and pass es through the four transmit channels. In both modes, the ADAR1000 provides a ≥31 dB gain adjustment range and a full 360° phase adjustment range in the radio frequency ( RF ) path, with better than 6-bit resolution (less than ≤0.5 dB and 2.8°,
- Device Type: Beamformers, Receiver
- Technology: GPS
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BROADCOM LIMITED ACFM-7102-BLK QUINTPLEXER, FBAR, PCS/CELL/S-GPS Product overview: ACFM-7102-BLK from Broadcom is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and
- Operating Ambient Temperature: -40 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Amplifier and Comparator Chips - RF - Low Noise Amplifier LNA ICs - GNSS LNAs - BGA824N6 -- BGA824N6Supplier: Infineon Technologies AG
Description: switches BGS15MU14 | RF Switches BGS12P2L6 | RF Switches BGSX24MU16 | Antenna cross switches BGS12WN6 | RF Switches BGSX22G5A10 | Antenna cross switches BGSX33M5U16 | Antenna cross switches BGS14M8U9 | RF Switches
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Broadcom Inc.
Description: MGA-64606 LNA has switchable shutdown and bypass functionality that enables it to be bypassed during periods of high input signal power. This feature reduces current consumption, conserving battery-life in portable devices. The MGA-64606 addresses GPS, WiMAX, WLAN, WiBro and DMB and other
- Frequency Range: 1,500 to 3,000 MHz
- Minimum Gain: 15.3 dB
- Maximum Gain: 17 dB
- Noise Figure: 0.95 to 1.2 dB
-
Supplier: Richardson RFPD
Description: Controller, a SP16T RF switch with integrated Tx low pass harmonic filtering can achieve best harmonic performance. The OM8816-62 supports both the linear-GMSK operation standard and VRAMP-BASED operation facilitating various platforms application implementation. This FEM can sustain 8KV ESD
- Device Type: Front End
- Package Type: LGA
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DIPLEXER SMD GPS 2.4G Product overview: DPX1608LL88R1524A from Pulse Electronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: DVBTerrestrial Applications EV charging Security Camera and Video Doorbell Wired Communication Designers who used this product also designed with BGS12WN6 | RF Switches DPS368 | Pressure sensors for IoT BGS12WN6 | RF Switches DPS368 | Pressure sensors for IoT BGS12WN6 |
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Richardson RFPD
Description: The Globally adopted switching connector version consists in a female edge card receptacle with an integrated switch for SMT assembly. It allows automatic switching between two RF signal paths. This special 3mm diameter MC-CARD type connector is mainly used on wireless PCMCIA-Card or
- Number of Contacts: 1 #
- Features: Board Mount Connector
- Category: Card Edge Connector
- Gender: Female / Jack
-
Supplier: Skyworks Solutions, Inc.
Description: cellular part. It also supports GPS/GNSS/Beidou localization standards. The SKY16706-11 is packaged in a compact 16-lead, 1.6 × 1.6 × 0.54 mm surface mount package that meets requirements for board-level assembly. No external DC blocking capacitors are required on the RF paths as long
- Insertion Loss: 0.09 to 0.22 dB
- Features: Other
- Package Type: Surface Mount
-
Supplier: kTB Solutions
Description: kP-B -> BNC RF Connector kP-N -> N Type RF connector kP-C -> Signal Combiner kP-SA -> Signal Attenuator kP-SFB -> Switched Filter Bank kP-1U -> 1U Chassis - Rackmount
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 2,000 MHz
-
Supplier: Skyworks Solutions, Inc.
Description: blocks operating in the low and mid- bands, duplexers for bands 1, 2, 5 and 8, a logic control block for multiple power control levels, and band enable functions in both cellular and UMTS. RF I/O ports are internally matched to 50 ohms to minimize the need for external components. Extremely
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Skyworks Solutions, Inc.
Description: operating in the low and high bands, a logic control block for multiple power control levels, and band enable functions in both cellular and UMTS. RF I/O ports internally matched to 50-ohms, minimize the need for external components. Extremely low leakage current maximizes handset standby
- Frequency Range: 824 to 1,980 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
Find Suppliers by Category Top
Featured Products Top
-
Elevate Your Connectivity with PICMates 50 Ohm RF Cables In the realm of cutting-edge communication and data transmission, PICMates' 50 Ohm RF Cables stand as the epitome of excellence. These cables have been (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable
More Information Top
-
Aircraft Systems Integration of Air-Launched Weapons
The SMP will switch the GPS RF signals routed from the aircraft’s LINS/GPS Unit (which is connected to both the Avionics and Weapons data buses) to each of the XPGBs so that the weapons’ GPS receivers can start to acquire satellites.
-
Micro-optics development in the past decade
MEMS applications are in many diverse fields, including machine tools, robotics, inertial microsensors, microvalves, micromachined RF switches , GPS component miniaturization, and a host of other sensors and actuators for use in space, air, land, and sea vehicles, as well as industrial, biotechnology…
-
ARMOR tablet computers
Optional: Integrated GPS switchable to docking RF connector, Integrated WWAN Module and Antenna WLAN 802.11 b/g/n; GPS; Gobi 3000 3G multi-carrier mobile broadband (option) WLAN 802.11 b/g/n Bluetooth: V2.1 + EDR (Class 2) V2.1 + EDR V2.1 + EDR…
-
Optimization of PIFA-IFA combination in handset antenna designs
Designing a tri-band PIFA to in- clude the GPS band [8] may be undesirable because the system would need a tri-plexer (for a dual band system) or an electrical RF switch to separate the GPS signal from the cellular signals.
-
AeroVironment Raven
Guidance and control Raven AVs are autonomous or operator-controlled and make use of a four-channel, switchable RF command link and GPS -based (C or P-Y code) navigation.
-
Autonomous velocity and density profiler: EM-APEX
controller and ARGO PTT the EM-APEX included a prototype sub-chassis (now in production) that incorporated the latest APF- 9 controller, an Iridium L-Band Transceiver (LBT), a Garmin GPS receiver, and an RF switch assembly.
-
Robotic all-terrain lunar exploration rover (RATLER) FY93 program status report
Zoom Drive Zoom Drive Focus Drive FocusDrive RF Modempower switch RF Modem Tx key line GPS Engine 7Vpower switch GPS Engine 5V power switch Description .
-
Micro-opto-electro-mechanical systems
MEM technology offers wide applications in machine tools, robotics, inertial microsensors, microvalves, flow controllers, micromachined rf switches , global positioning system ( GPS ) component miniaturization, and a host of other sensors and actuators for applications to space, air, land, and sea vehicles as well…
-
Progress Toward Redetermining the Boltzmann Constant with a Fixed-Path-Length Cylindrical Resonator
…to: B thermostat bath, BF buffer volume, DP dif- ferential pressure transducer, FG functional generator, LA lock-in amplifier, MTaH/L absolute manometer, P purifier, PC computer, PV pressure vessel, R resonator, RF , GPS reference frequency, SW selector switch , T thermometer, TB thermometer…
-
Application and evaluation of a GPS multi-antenna system for dam deformation monitoring
The issues, such as the design and implementation of the RF switch , low-noise amplifiers for GPS signal and GMAS controller circuit have been discussed.
Indicates content that may require registration and/or purchase.