Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: VEGA Americas, Inc.
Description: Application area It detects the limit level reliably and with millimetre accuracy directly at the mounting position. The tuning fork design is very robust and unaffected by buildup. Grain size: max. 10 mm The VEGAWAVE 61 is a level switch for universal use in powders and
- Material Density: 0.49937576 lbs/ft³
- Media Type: Dry Material (Bulk Solids and Powders)
- Features: Point Level / Multi-Point Levels, Sensor-Only
- Switch Type: Solid-State Switch
-
Supplier: FineTek
Description: SCX1 Vibrating Probe Level Switch, Solid Level Switch, Bulk solids handling (Food Grade) The Finetek vibrating probe switch is highly versatile and can be used for most almost any bulk solid application. This includes level detection of almost any granular, sandy, chip like,
- Meter Technology Type: Capacitive / RF Admittance, Vibrating / Tuning Fork Method
- Features: Point Level / Multi-Point Levels, Sensor-Only
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Handles a Wide Range of Dry Bulk Goods Mechanically Actuated Switch Requires No Power to Operate Economical Media Temperatures to 390°F Easy to install For Thick or Thin Walled Vessels KOBOLD NMF membrane switches allow level monitoring of dry bulk goods in storage
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 14.5 psi
- Material Temperature Range: 390 F
- Maximum Current: 4 amps
-
-
Supplier: VEGA Americas, Inc.
Description: Application area It detects the limit level reliably and with millimetre accuracy directly at the mounting position. The smooth surface of the vibrating rod, without sharp corners or edges, prevents bulk material from getting stuck or jammed and is easy to clean. The VEGAVIB 61 is a
- Material Density: 1.2484394 lbs/ft³
- Media Type: Dry Material (Bulk Solids and Powders)
- Features: Point Level / Multi-Point Levels, Sensor-Only
- Switch Type: Solid-State Switch
-
Supplier: VEGA Americas, Inc.
Description: Application area The position of the switching point can be up to 6 m away from the installation site. The tuning fork design is very robust and unaffected by buildup. Grain size: max. 10 mm The VEGAWAVE 63 is a level switch for universal use in powders and fine-grained bulk solids.
- Material Density: 0.49937576 lbs/ft³
- Media Type: Dry Material (Bulk Solids and Powders)
- Features: Point Level / Multi-Point Levels, Sensor-Only
- Switch Type: Solid-State Switch
-
Supplier: VEGA Americas, Inc.
Description: Application area The position of the switching point can be up to 80 m away from the installation site. The tuning fork design is very robust and unaffected by buildup. Grain size: max. 10 mm The VEGAWAVE 62 is a level switch for universal use in powders and fine-grained bulk solids.
- Material Density: 0.49937576 lbs/ft³
- Media Type: Dry Material (Bulk Solids and Powders)
- Features: Point Level / Multi-Point Levels, Sensor-Only
- Switch Type: Solid-State Switch
-
Description: circuit protection, overload protection, reverse polarity protection Description Lanbao U type design for easier installation and detection; Square plastic type, ideal for level detection and position control; Detect various materials including metal, iron, stone, plastic, water, and
- Operating Distance: 0.5118113 to 1.0236226 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Description: lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is 10-30VDC, 3/4 wires; PBT plastic housing material; Flush and non-flush housing mounting, 5mm, 6mm and 8mm sensing distance (adjustable); NPN/PNP normally open and
- Operating Distance: 0.1968505 to 0.3149608 inch
- Sensor Technology: Capacitive Proximity Sensor
- Power Requirements: DC Powered
- Switch Type: Normally Closed, Normally Open
-
Supplier: Automation24, Inc.
Description: The Soliphant T FTM20 point level sensor from Endress+Hauser with switching output is a point level switch for applications with fine to coarse-grained bulk solids such as cereal, coffee beans, sugar, animal feed, rice, detergent, cement, sand or plastic granulate with a minimum
- Maximum Operating Pressure: 362 psi
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor System
- Meter Technology Type: Vibrating / Tuning Fork Method
-
Supplier: Automation24, Inc.
Description: The switching capacitance point level detector Minicap Nivector FTI26 from Endress+Hauser with a process pressure rating of -1–6 bar is used for the collection of fine-grained and powdery solids, especially in the food industry. The capacitance point level detector Nivector FTI26 with
- Maximum Operating Pressure: 14.5 psi
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor System
-
Supplier: Automation24, Inc.
Description: The Soliphant T FTM21 point level sensor from Endress+Hauser with switching output is a vibration point level switch for applications with fine to coarse-grained bulk solids such as cereal, coffee beans, sugar, animal feed, rice, detergent, cement, sand or plastic granulate with a
- Maximum Operating Pressure: 362 psi
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor System
- Meter Technology Type: Vibrating / Tuning Fork Method
-
Supplier: Kett US
Description: moisture content obtained. The dryer will be stopped when the kernel moisture reaches the desired level. Correct drying will occur each time, optimizing production, while eliminating loss due to product variance
- Moisture Content Range: 11 to 30 %
- Moisture Content Accuracy: 0.5 ±%
- Display: Digital Readouts
- Form Factor: Meter / Indicator
-
Supplier: Arnold Magnetic Technologies
Description: totally enclosed motor designs where heat cannot be easily removed. Arnon is significantly less expensive than Co-Fe (Hiperco 50) – about 1/3 its cost. Our Arnon non grain oriented electrical steel (NGOES/CRNO) and grain oriented electrical steel (GOES/CRGO) materials meet IEC
- Overall Width / OD: 0.2 to 17 inch
- Overall Thickness: 0.004 to 0.007 inch
- Applications: Aerospace / Aircraft (AQ), Biocompatible / Biomaterial
- Features: Ferrous / Iron Based - Any Type, Other
-
Supplier: Automation24, Inc.
Description: The Soliphant FTM51 from Endress+Hauser is a robust point level switch for applications with fine grained or particulate bulk solids with a minimum density of 10 g/l. The switching point level switch requires no calibration and has no mechanically moving parts. The probe can be
- Maximum Operating Pressure: 25 psi
- Media Type: Dry Material (Bulk Solids and Powders)
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor System
-
Supplier: Siemens Process Instrumentation
Description: includes switches for back-up, overfill, low level and dry run protection. Click here for more information. rugged stainless steel design for industrial applications 78 GHz high frequency provides very narrow beam, virtually no mounting nozzle noise, and optimal reflection from sloped
- Measuring Range: 3,937.01 inch
- Maximum Operating Pressure: 43.5 psi
- Material Temperature Range: -40 to 392 F
- Features: Continuous Level, Point Level / Multi-Point Levels, Programmable, Transmitter
-
Supplier: Siemens Process Instrumentation
Description: with most types of instrumentation to provide enhanced functionality such as remote displays and remote monitoring solutions. Please find more information here. Don’t forget that the safest engineered level measurement solution includes switches for back-up, overfill, low level
- Measuring Range: 3,937.01 inch
- Maximum Operating Pressure: 7.25 psi
- Material Temperature Range: -40 to 392 F
- Features: Continuous Level, Programmable, Transmitter
-
Description: Applies to all systems which utilize ionizing radiation for continuous measurement or detection of the level of materials in vessels. The process material may be a liquid or a solid in the form of grains or powder. The systems covered by this standard are generally built for industrial
-
Supplier: CSA Group
Description: Applies to all systems which utilize ionizing radiation for continuous measurement or detection of the level of materials in vessels. The process material may be a liquid or a solid in the form of grains or powder. The systems covered by this standard are generally built for industrial
-
Supplier: Sitron
Description: resistance, the SC400’s can be applied in various products such as cement, sand, coal, grains, etc. For level detection of aggressive or corrosive products, the insertion length and connection can be coated with PTFE. The LV400 controller features a relay output and SPDT switch as well
- Maximum Operating Pressure: 290.0754 psi
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Sitron
Description: resistance, the SC400’s can be applied in various products such as cement, sand, coal, grains, etc. For level detection of aggressive or corrosive products, the insertion length and connection can be coated with PTFE. The LV400 controller features a relay output and SPDT switch as well
- Maximum Operating Pressure: 290 psi
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: BinMaster, Inc.
Description: be used to start or stop a process or alert to a high, medium, or low-level. What to use the BM-25 for: Point level detection in bins and silos Eliminate overflow or maintain a certain level of material Detect plugging of chutes or conveyors Monitoring levels of dry, free
- Media Type: Dry Material (Bulk Solids and Powders)
- Features: Point Level / Multi-Point Levels, Sensor System
-
Description: circuit protection, overload protection, reverse polarity protection Description Lanbao U type design for easier installation and detection; Square plastic type, ideal for level detection and position control; Detect various materials including metal, iron, stone, plastic, water, and
- Operating Distance: 0.5118113 to 1.0236226 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Description: circuit protection, overload protection, reverse polarity protection Description Lanbao U type design for easier installation and detection; Square plastic type, ideal for level detection and position control; Detect various materials including metal, iron, stone, plastic, water, and
- Operating Distance: 0.5118113 to 1.0236226 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: BinMaster, Inc.
Description: industries and is used for high- or low-level detection in bulk solids or for detecting the level of sediment settled in a liquid. The VR-90 is suitable for unclassified areas or can also be manufactured to meet a wide range of hazardous location approvals.
- Maximum Operating Pressure: 232 psi
- Material Temperature Range: -58 to 482 F
- Maximum AC Voltage: 253 volts
- Maximum DC Voltage: 253 volts
-
Supplier: CARLO GAVAZZI Automation Components
Description: Capacitive proximity switches with sensing distance 20 mm non-flush mounted. 2-wire AC output with make (NO) and break (NC) switching. Grey Ø32 polyester housing with 2 m PVC cable. Ideal for detecting grain or solids as level indicator in tanks, silos or containers. Typical
- Operating Distance: 0.0787402 to 0.787402 inch
- Operating Temperature: -4 to 158 F
- Output Load: AC Load
- Power Requirements: AC Powered
-
Supplier: Heinkel USA
Description: technology. This flexibly structured, frequently mobile but nevertheless ready-made multiple-purpose systems can simulate and execute a wide range of processes with high levels of accuracy and low energy consumption, while treating the product gently. Mixing, drying, kneading, humidifying,
- Operating Temperature: 32 to 248 F
- Secondary Capability: Agglomeration / Granulation, Cooling / Freezing, Moisturizing / Humidifying
- Applications / Materials Handled: Chemicals / Fertilizers, Foods / Grains, Free Flowing Powders / Granules, Pharmaceutical
- Heat Source: Indirect / Contact / Conduction, Thermal Oil / Fluid
-
Supplier: TelephoneStuff.com
Description: receiver, or other background music source - Can be furnished with 1, 2 or 3 room selector panels (each with 25 switches), to accommodate up to 25, 50, or 75 rooms using model SBA225 (not included)) - Sturdy desktop cabinet finished in an attractive simulated wood grain finish - 5
-
Supplier: Plansee SE
Description: Tungsten copper (WCu) materials are used for arcing contacts in SF6 circuit breakers for high and medium voltage applications. At the heart of the switching chamber, WCu arcing contacts are exposed to extreme mechanical and thermal stresses. During arcing, the temperature can reach levels ≥
- Shape / Form: Application Specific / Custom, Tip / Button
-
Supplier: FLSmidth
Description: blower and rotary air lock. Automatic Pressure Sensing When the hopper is full, the overhead diverter automatically switches flow to the next activated spreader when this pressure exceeds a preset level. The last spreader in a set is the KEY spreader which senses the material
- Loader / Unloader: Loader / Filler
-
Supplier: FineTek
Description: input 。Variety of input types 。Non-linear tank volume calculation, retransmission output and relay outputs available 。Horizontal or vertical orientation USE 。Display measured process variables such as temperature, level, flow and pressure using Aplus Finetek or any brand of sensors 。Provide
- Features: Alarms
- Outputs: Relay
-
Supplier: Seedburo Equipment Company
Description: The Udy Mill is designed for rapid uniform grinding of a wide variety of feeds, grains, fertilizers, etc., with complete recovery of sample. The air flow provides self-cleaning action and minimum temperature rise. Cross contamination and clean-out between samples are essentially eliminated.
-
Supplier: Seedburo Equipment Company
Description: The Udy Mill is designed for rapid uniform grinding of a wide variety of feeds, grains, fertilizers, etc., with complete recovery of sample. The air flow provides self-cleaning action and minimum temperature rise. Cross contamination and clean-out between samples are essentially eliminated.
-
Supplier: Seedburo Equipment Company
Description: The Udy Mill is designed for rapid uniform grinding of a wide variety of feeds, grains, fertilizers, etc., with complete recovery of sample. The air flow provides self-cleaning action and minimum temperature rise. Cross contamination and clean-out between samples are essentially eliminated.
Find Suppliers by Category Top
Featured Products Top
-
switch takes the guesswork out of material management and is a better way to utilize manpower. A Midwest grain elevator operations manager said: “This high-level switch is a real timesaver. We don’t need to keep checking to see if the bins are full. No more overflow, no (read more)
Browse Level Switches Datasheets for BinMaster, Inc.
Conduct Research Top
-
Metrigraphics Article in Today's Medical Developments
without customer testimonials and word of mouth?. Simple: you deliver quality and consistency, along with a process that no one else has - refining the art of electroforming to the highest achievable level - and you get customers coming from around the world to your Wilmington, MA, facility
More Information Top
-
Novel Component Middleware for Building
Dependable Sentient Computing Applications
…demands of a given application and its associated environment will vary over time and situation, both in terms of fine grained adaptation (tuning parameters on a particular fusion algorithm for example), and at a courser grained level ( switching behaviours or between information…
-
Countering Power Analysis Attacks UsingReliable and Aggressive Designs
…V ¼ 3 and p ¼ 25, with 66 percent detection accuracy (as explained in Section 5.2, we need to change (V, f) pair for every 750 ms, which can be easily supported by a coarse- grained system level switching mechanism.
-
Energy-efficient application-aware online provisioning for virtualized clouds and data centers
The model has some simplifications, such as using a coarse grain level for switch latencies (we use longer latencies) and using a fixed switch latency between different power modes of a subsystem.
-
On searching in, sampling of, and dynamically moving through conformational space of biomolecular systems: A review
This allows for a continuous switch- ing between grain levels , which can in turn be exploited in the replica-exchange technique to enhance the sampling at the various .
-
E3 : Energy-Efficient EDGE Architectures
This scaling factor is an attempt to address the lack of fine- grained bit- level switching activity in the architectural simulator.
-
Coarse grained belief propagation for simulation of interacting quantum
systems at all temperatures
Instead of using error estimates, we simultane- ously perform BP on two different coarse grained levels and determine the switching temperatures by comparing the results.
-
Trusted Computing Platforms: Design and Applications
Computation takes time: the CPU needs to fetch instructions and data; on a finer- grained level , gates must switch and wires must carry signals.
-
Microstructure development and superplasticity in Inconel 718 sheet
The implication of this is that a combination of deformation processes was occurring including some grain switching but also higher levels of slip than would be typical for a conventional superplastic material deforming in Region 2.
-
A dual-issue floating-point coprocessor with SIMD architecture and fast 3D functions
The first level is a coarse grain switch to turn off an entire pipe, followed by a sec- ond level with 63 different conditionally-gated clocks per pipe (Figure 25.3.5).
-
Enabling technologies for future data center networking: a primer
Since OCS is a coarse- grained switch- ing technology at the level of a wavelength channel, it exhibits low flexibility and inefficiency on switching bursty and fine-grained DCN traffic.
Indicates content that may require registration and/or purchase.