-
Supplier: PCE Instruments / PCE Americas Inc.
Description: In addition to remarkable precision, the PCE-A-315 inline moisture analyzer delivers significant cost savings. The PCE-A-315 lowers energy costs by enabling shorter drying times and reduces labor costs by automating the moisture monitoring process. Suitable for the continuous
- Moisture Content Range: 5 to 40 %
- Moisture Content Accuracy: 0.5 to 1 ±%
- Operating Temperature: 41 to 131 F
- Variables Measured: Moisture Content, Temperature
-
Supplier: Kett US
Description: This device allows the user to maintain correct moisture content when drying paddy rice in a circulator. Set the moisture control to the desired moisture content and turn the selector switch to the automatic mode. Using electrical resistance, individual kernels are captured in
- Moisture Content Range: 11 to 30 %
- Moisture Content Accuracy: 0.5 ±%
- Display: Digital Readouts
- Form Factor: Meter / Indicator
-
Supplier: Transcat, Inc.
Description: Product Highlights 8-in-1 Meter with Patented Built-in IR Thermometer Measure Humidity, Air Temperature (with built-in probe) plus non-contact InfraRed Temperature Pinless moisture sensor allows to monitor moisture in wood and other building materials with no surface damage
- Form Factor: Meter / Indicator
- Variables Measured: Moisture Content
- Technology: Psychrometer
-
-
Supplier: FineTek
Description: values and can be used automatically by the two digital inputs or the RS485-interface. The calibration will be done be the included software. For product or process changes different product parameters can be stored. HUMY Continuous online moisture measuring system, Online Moisture
- Form Factor: Instrument
- Variables Measured: Moisture Content
- Application: Moisture in Bulk Solids / Powders
- Compensation: Temperature Compensated
-
Supplier: Traceable® Products
Description: Meter's memory contains nine material groups and calibrations Traceable® Moisture Meter displays material, wood, wood product, and paper moisture content 9.0 to 30.0% with a resolution of 0.1% and an accuracy of ±(4% of the reading plus 5 digits). Memory contains nine material groups
- Height: 7 inch
- Weight: 0.59375 lbs
- Features: Battery Powered, Integral Datalogger / Memory
- Instrument Display Options: Digital Display
-
Supplier: OMEGA Engineering, Inc.
Description: The RH297 pinless moisture meter incorporates a built-in infrared thermometer and 20 point memory. Manually store/recall up to 20 labeled readings and monitor moisture in wood and other building materials with no surface damage with the pinless moisture sensor. Remote
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2.5 to 3 %
- Dew Point Range: -30 to 100 F
- Operating Temperature: 39.2 to 109.4 F
-
Supplier: InspectorTools
Description: pocket size non-destructive digital display moisture meter for measuring percentage moisture content in concrete and comparative readings in other floor screeds. The Concrete Encounter CMEXpert is a digital version of the Tramex Concrete Encounter CME4 hand-held electronic impedance
-
Supplier: InspectorTools
Description: 8-in-1 Meter with Patented Built-in IR Thermometer Features: Measure Humidity, Air Temperature (with built-in probe) plus non-contact InfraRed Temperature Pinless moisture sensor allows to monitor moisture in wood and other building materials with no surface damage Optional
-
Supplier: InspectorTools
Description: 8-in-1 Meter with Patented Built-in IR Thermometer Features: Monitor moisture in wood and other building materials with virtually no surface damage with the Pinless Moisture sensor Includes Pin-type probe (MO290-P) for contact moisture readings Manually store/recall up to
-
Description: conductive and non-conductive materials including metal, iron, stone, plastic, water, and grain; Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure; 5mm and 8mm sensing distance;
- Operating Distance: 0.1968505 to 0.3149608 inch
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Description: conductive and non-conductive materials including metal, iron, stone, plastic, water, and grain; Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure; 5mm and 8mm sensing distance;
- Operating Distance: 0.1968505 to 0.3149608 inch
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Description: conductive and non-conductive materials including metal, iron, stone, plastic, water, and grain; Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure; 5mm and 8mm sensing distance;
- Operating Distance: 0.1968505 to 0.3149608 inch
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Description: conductive and non-conductive materials including metal, iron, stone, plastic, water, and grain; Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure; 5mm and 8mm sensing distance;
- Operating Distance: 0.1968505 to 0.3149608 inch
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Supplier: Allied Electronics, Inc.
Description: Programming; Humidity, Dirt and Moisture Compensation; and Automatic Detection of NPN or PNP Loads 12, 18 and 30 mm Diameters and Compact Flat Pack Housing Rugged and Cost-Effective Polyester Housings Adjustable Sensitivity, Up to 30 mm 3- or 4-Wire DC, 2-Wire AC/DC or 2-Wire AC Easy-to-View
-
Supplier: Allied Electronics, Inc.
Description: Programming; Humidity, Dirt and Moisture Compensation; and Automatic Detection of NPN or PNP Loads 12, 18 and 30 mm Diameters and Compact Flat Pack Housing Rugged and Cost-Effective Polyester Housings Adjustable Sensitivity, Up to 30 mm 3- or 4-Wire DC, 2-Wire AC/DC or 2-Wire AC Easy-to-View
-
Proximity Sensors - SENSOR, PROXIMITY, CAPACITIVE, 10-40 VDC, NPN N/O, 200 (MA), 30 (HZ) -- 70014283Supplier: Allied Electronics, Inc.
Description: Programming; Humidity, Dirt and Moisture Compensation; and Automatic Detection of NPN or PNP Loads 12, 18 and 30 mm Diameters and Compact Flat Pack Housing Rugged and Cost-Effective Polyester Housings Adjustable Sensitivity, Up to 30 mm 3- or 4-Wire DC, 2-Wire AC/DC or 2-Wire AC Easy-to-View
-
Supplier: Allied Electronics, Inc.
Description: Programming; Humidity, Dirt and Moisture Compensation; and Automatic Detection of NPN or PNP Loads 12, 18 and 30 mm Diameters and Compact Flat Pack Housing Rugged and Cost-Effective Polyester Housings Adjustable Sensitivity, Up to 30 mm 3- or 4-Wire DC, 2-Wire AC/DC or 2-Wire AC Easy-to-View
-
Supplier: InspectorTools
Description: ambient temperature, dew point and grains per pound with a replaceable Hygrostick™ probe Pin measure mode determines moisture content of wood and Wood Moisture Equivalent (WME) in other building materials Three-In-One Moisture Measurement System Measure moisture in
-
Supplier: Cole-Parmer
Description: provides superior protection and is ideal for tough applications. This meter provides measurements in humidity, dew point, wet bulb, and temperature. The meter can also measure in absolute humidity grains per cubic feet or per cubic meters. View measurements in low light areas with large
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2 %
- Operating Temperature: -22 to 212 F
- Display: Digital Readouts
-
Supplier: FineTek
Description: SCX1 Vibrating Probe Level Switch, Solid Level Switch, Bulk solids handling (Food Grade) The Finetek vibrating probe switch is highly versatile and can be used for most almost any bulk solid application. This includes level detection of almost any granular, sandy, chip like, foodstuff, grain
- Meter Technology Type: Capacitive / RF Admittance, Vibrating / Tuning Fork Method
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
- Features: Single Pole, Double Throw (SPDT)
-
Supplier: E+E Elektronik
Description: temperature [Tw], absolute humidity [dv], etc. The intrinsically safe humidity and temperature transmitter features two 4-20 mA outputs in 2-wire technology. Moisture in oil measurement In the same way as humidity measurement in air, the EE300Ex is appropriate for moisture in oil
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1.3 %
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current
-
Supplier: Heinkel USA
Description: sensor for the product temperature and the heating/cooling medium, a sampler, a spraying flange and a differential pressure meter on the filter. Optional extras are an NIR sensor, a moisture content meter and a miniature camera for monitoring the process on a PC.
- Operating Temperature: -4 to 248 F
- Secondary Capability: Agglomeration / Granulation, Cooling / Freezing, Moisturizing / Humidifying
- Applications / Materials Handled: Chemicals / Fertilizers, Foods / Grains, Free Flowing Powders / Granules, Pharmaceutical
- Heat Source: Indirect / Contact / Conduction, Thermal Oil / Fluid
-
Supplier: E+E Elektronik
Description: temperature [Tw], absolute humidity [dv], etc. The intrinsically safe humidity and temperature transmitter features two 4-20 mA outputs in 2-wire technology. Moisture in oil measurement In the same way as humidity measurement in air, the EE300Ex is appropriate for moisture in oil
- Sensed Temperature Range: -40 to 356 F
- # of Inputs / Channels: 1 #
- Features: Detachable Probe(s)
- Display: Digital Readouts, None - No Display
Find Suppliers by Category Top
Conduct Research Top
-
Cloud-Based Apps Transforming Grain Storage
Cloud-Based Apps Transforming. Grain Storage. Jenny Nielson Christensen, MBA. Vice President of Marketing. BinMaster. 63. COVER STORY. MILLER / july 2021. POPULAR LEVEL SENSOR TECHNOLOGIES. FOR GRAIN AND MILLING. Over the past decade, there have been advancements. in level sensor technology
More Information Top
-
Mapping Harvested Yield And Field Performance From A Rice Combine
…the cutting width sensor of the combine, the cut crops had to undergo several processing stages within the combine and the cleaned grains from the cut crops had to pass through the grain flow sensor, grain moisture sensor and grain temperature sensor…
-
Computer and Computing Technologies in Agriculture V
Improvement of the Capacitive Grain Moisture Sensor . . . . . . . . . . . . . . . .
-
Computer and Computing Technologies in Agriculture VIII
Haoran Zhang, Xuyang Wei, Tengfei Zou, Zhongliang Li, and Guocai Yang Improved Method for Modeling in Capacitive Grain Moisture Sensor . . .
-
Computer and Computing Technologies in Agriculture VI
Grain Moisture Sensor Data Fusion Based on Improved Radial Basis Function Neural Network . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Frontiers of Manufacturing and Design Science III
In addition, we simply described the temperature and humidity integrated sensor and the grain moisture sensor , which are designed by our research group.
-
Effect of grain shape and size on single-grain microstrip ring resonator (MRR) moisture sensor
Microstrip Ring Resonator (MRR)is used as a miniaturized single- grain moisture sensor for grains of chickpea (Cicer Ariefinum L.), wheat (Triticum Aesfinum L.), mug (Phaseolus Rudiufus Linn.) and matki.
-
DEVELOPMENT OF MOISTURE SENSOR TECHNOLOGY TO ENHANCE
CONVEYANCE AND FIELD DISTRIBUTION OF BROILER LITTER
A simple, low cost capacitance type grain moisture sensor was tested for measuring broiler litter moisture content.
-
Development of Grain Yield Monitor for Head-feeding Combines
It consists of two grain flow sensors, a grain moisture sensor , a VRS-RTK GPS and a data acquisition system.
-
Precision Farming: Soil Fertility and Productivity Aspects
Depending on nature of crop yield in question, in- stantaneous yield monitoring basically involves measuring flow of grain/forage using sensors, grain moisture sensors , ground speed sensors and a computer display.
-
A Review of Combine Sensors for Precision Farming
Evaluation of a commercial grain moisture sensor .
Indicates content that may require registration and/or purchase.