-
Supplier: Phelps Industrial Products
Description: graphite;PTFE; and high temperature inert Lubricant. This unique packing has a graphite content of over 50%. The end result of this high graphite content is longer wear, better heat transfer, and a broad pH range. Less than 50% PTFE in the yarn makes this
- Cross Sectional Size: 0.125 to 1.25 inch
- Alternate Shaft or Rubbing Speed: 4,912 ft/min
- pH Range: 0 to 14
- Operating Temperature: -400 to 550 F
-
Supplier: Palmetto, Inc.
Description: ePTFE/Graphite. Good heat dissipation, sealability, wide pH range. Very good all-around general service packing.
-
Supplier: John Crane, Inc.
Description: John Crane C1065 (Chemlon Graphite Fiber) and C1070 combine the chemical-resistant and low-friction generation characteristics of continuous PTFE filament yarns with the superior heat dissipation and self-lubricating properties of graphite. An excellent choice for chemical
- Alternate Shaft or Rubbing Speed: 4,300 ft/min
- Operating Pressure: 4,000 psi
- pH Range: 0 to 14
- Operating Temperature: -349.6 to 500 F
-
-
Supplier: Phelps Industrial Products
Description: Phelps Style 2056 braided packing's resilient core evenly spreads wear over the packing set when gland follower pressure is applied. This packing was especially designed for pumps where there is an axial or elliptical shaft run out. Style 2056 packing is made with a core
- Cross Sectional Size: 0.3125 to 1 inch
- Alternate Shaft or Rubbing Speed: 2,000 ft/min
- Operating Pressure: 7,000 psi
- pH Range: 1 to 14
-
Supplier: Phelps Industrial Products
Description: graphite;PTFE; and high temperature inert Lubricant. This unique packing has a graphite content of over 50%. That means CPL fiber is one of only two yarns to achieve this high graphite content. The end result of this high graphite content is longer wear,
- Cross Sectional Size: 0.125 to 1.25 inch
- Alternate Shaft or Rubbing Speed: 4,912 ft/min
- pH Range: 0 to 14
- Operating Temperature: -400 to 550 F
-
Supplier: Phelps Industrial Products
Description: Phelps Style 2046 is a unique constrution of Aramid fiber corners and CPL fiber body, which is specifically designed for abrasive applications where the media contains 20% to 30% solids and the particulate size to 50 to 80 microns. This is a range in which neither Style 2024 or Aramid Style 2042
- Cross Sectional Size: 0.25 to 1 inch
- Alternate Shaft or Rubbing Speed: 2,500 ft/min
- pH Range: 3 to 11
- Specialty Application: Other Specialty Application, Pump / Rotating Equipment Packing, Valve Packing
-
Supplier: Palmetto, Inc.
Description: Flexible graphite with PTFE & lube.
-
Supplier: Palmetto, Inc.
Description: ePTFE/Graphite with yellow aramid corners to add strength and prevent packing extrusion.
-
Supplier: FTL Technology
Description: FTL Technology has a selection of compression packings which have been specifically designed to meet the demands of food, beverage, chemical and pharmaceutical industries. These specialised braids make use of the FDA-compliant properties of PTFE, with fibers and lubricants which
- Operating Pressure: 217.55655 to 14,503.77 psi
- Operating Temperature: -328 to 536 F
- Lubrication: Graphite, Polytetrafluoroethylene (PTFE), Silicone
- Specialty Application: Pump / Rotating Equipment Packing
-
Supplier: Triangle Pump Components, Inc.
Description: Triangle Pump Components carries the top brand name in Utex® 838 style packing for general service applications. Die-formed packing, for extreme service or high temperature conditions, is manufactured by Triangle Pump Components from the highest grade braided packing material.
- Lubrication: Graphite, Other, Polytetrafluoroethylene (PTFE)
-
Supplier: Gardico, Inc.
Description: Used to seal shafts for rotating machinery AVAILABLE MATERIALS: Flax/ramie with petroleum lube Synthetic with petroleum, graphite lube Synthetic with PTFE suspensoid, PTFE lube Expanded PTFE with graphite Interlock braid. PTFE with PTFE, FDA
-
Supplier: John Crane, Inc.
Description: John Crane RPS44 is a packing designed for paper refiners. Made from expanded PTFE (with encapsulated graphite) and polyamide yarns, this packing is designed to handle high axial and radial shaft movement. In addition to paper refiners, this packing works extremely
- Alternate Shaft or Rubbing Speed: 2,500 ft/min
- Operating Pressure: 500 psi
- pH Range: 0 to 12
- Operating Temperature: 347 F
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: a dry version or impregnated according to their intended application. Packing tools such as packing extractors, packing knives and packing cutting equipment. The New Generation of packings: K95 - Made of flexible graphite. Use: up to 300 bar, 450°C and 20
-
Supplier: FTL Technology
Description: FTL Technology has provided compression packing solutions for all kinds of industries and applications, with the expertise and experience to recommend the most suitable pump and valve packing for any given application. Wherever your operational challenges lie, from wear resistance and
- Operating Temperature: -328 to 2,012 F
- Material Classification: Acrylic, Carbon, Cotton, PTFE / Graphite
- Lubrication: Graphite, Mineral Oil, Other, Polytetrafluoroethylene (PTFE), Silicone
- Specialty Application: Pump / Rotating Equipment Packing, Valve Packing
-
Supplier: Hi-Tech Seals, Inc.
Description: Braided packing is used to seal gaps and to fill gland space. The compressive force generated by tightening of the gland produces a radial pressure providing the sealing effect. Seventy percent of the wear on the braided packing occurs on the outer two packing’s. The
- Shaft Speed: 4,000 rpm
- Operating Pressure: 500 psi
- pH Range: 0 to 14
- Operating Temperature: 194 F
-
Supplier: John Crane, Inc.
Description: John Crane injectable packing consists of chopped, braided packing fibers combined with a controlled blend of greases and lubricants, resulting in a superior product favored by maintenance mechanics. Its pliability makes it easy to apply. This material can be injected via a
- Alternate Shaft or Rubbing Speed: 3,000 ft/min
- Operating Pressure: 3,000 psi
- pH Range: 2 to 12
- Operating Temperature: 932 F
-
Supplier: KC Seals, Inc.
Description: packing with our most common being PTFE and Graphite. K.C. Seals has been supplying high performance seals to North America and overseas for the past 20 years. From our organically grown beginnings, we’ve managed to grow the business into a trustworthy name when
-
Supplier: Palmetto, Inc.
Description: Durable slurry packing with graphite & PTFE. Seals and dissipates heat better than traditional yellow aramid. Often used in plunger pumps with alternating rings of 4010AF.
-
Supplier: Daemar Inc.
Description: Special blend of PTFE and graphite fibers plus a high temperature lubricant. An economical substitute for style 165. Good chemical and abrasion resistant packing. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi (pump service) Speed: 4500
- Cross Sectional Size: 0.5 inch
- Specialty Application: Pump / Rotating Equipment Packing
-
Supplier: Daemar Inc.
Description: Unique packing combining PTFE graphite with aramid corners. Aramid corners prevent rolls and extrusion. Excellent service packing in severe pump applications. Widley used in paper mills. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 2 - 12 Pressure: to 300
- Cross Sectional Size: 0.375 inch
- Specialty Application: Pump / Rotating Equipment Packing
-
Supplier: Gardico, Inc.
Description: Expanded PTFE (Teflon) Conforms easily, very high density when compressed. pH 0-14, temp -400 to +500o F, pressure to 1450 psi Graphited yarn over inconel High temperature, high pressure steam applications. pH 2-12, temp to 1200o F, pressure to 2500 psi
-
Supplier: Daemar Inc.
Description: Graphite filled PTFE fibre packing that improves thermal conductivity and will not harden. Commonly called GFO Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi Speed: 4300 FPM
- Cross Sectional Size: 0.75 inch
- Lubrication: Graphite
-
Supplier: Daemar Inc.
Description: Graphite filled PTFE fibre packing that improves thermal conductivity and will not harden. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi Speed: 4300 FPM
- Cross Sectional Size: 0.75 inch
- Lubrication: Graphite
-
Description: application, design and installation of live-loaded stem packing systems for valves designed in accordance with ASME B16.34, having rising and/or rotating stems. It applies to valves with flexible graphite, polytetrafluoroethylene (PTFE), or other packing stem seal
-
Supplier: Velan, Inc.
Description: • Multiple solid cup and cone type PTFE stem seal or graphite packing. • Fire tested in accordance with API 607 Rev. 5/ISO 10497. • Adjustable self locking threaded gland NPS 1/2 - 2 (DN 15 - 50). • Stem guide in gland bushing prevents side thrust. • Long cycle life. •
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 2,000 psi
- Valve Type: Ball Valves, Butterfly Valves
- Features: Threaded
-
Supplier: Velan, Inc.
Description: • Multiple solid cup and cone type PTFE stem seal or graphite packing. • Adjustable packing flange. • Stem guides reduce side thrust. • Long cycle life. • Low, uniform torques. • Blowout-proof stem. • Live-loaded thrust washer prevents galling and provides a
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 2,000 psi
- Valve Type: Ball Valves, Butterfly Valves
- Features: Threaded
-
Supplier: Velan, Inc.
Description: • Unique 4-way and 3-way packing arrangements for superior stem sealing. • TA-Luft certified (optional). • Multiple solid cup and cone type PTFE stem seal and graphite packing. • Stem guides prevent side thrust. • Long cycle life • Low, uniform torques. •
- Valve Size: 0.5 to 6 inch
- Features: ASME, Bolt Flange
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: Superlok - Mako Products
Description: Features • Externally adjustable gland. • PTFE or Graphite packing for bubble tight sealing. • Self centering crimped needle tip for bubble tight shut off and repeatability. • Back seat design provides secondary stem sealing and prevents stem blow out. • Colour coded close
- Number of Ports/Ways: 2
- Pressure Rating: 10,000 psi
- Media Temperature: -65 to 1,000 F
- Actuation: Manual / Hand
-
Supplier: Spirax-Sarco
Description: steel. All valves can be supplied with the standard metal-to-metal seats, stellite facing for increased resistance to wear or soft seats for tight shut-off. The standard stem sealing is by spring adjusted PTFE chevrons but high temperature graphite seals or metal bellows with
- Valve Size: 0.5 to 8 inch
- Pressure Rating: 188.54901 to 580.1508 psi
- Number of Ports/Ways: 3
- Media Temperature: 392 F
-
Supplier: Erdmann Corporation
Description: graphite packing. Stem guides prevent side thrust. Long cycle life Low, uniform torques. Blowout-proof stem. Fully enclosed PTFE body seal. Metal-to-metal contact between insert and body act as secondary seal and prevents overcompression of the seats. Pipe flange
- Valve Type: Ball Valves
- Features: Bolt Flange
-
Supplier: Velan, Inc.
Description: gasket. • Long-life leakproof stem seal: Standard packing chamber with 125 RMS wall finish, burnished non-rotating stem and PTFE or graphite packing rings. Many times the cycle life of a standard knife gate valve. • Virtually no contamination of the environment: No
- Valve Size: 4 to 24 inch
- Pressure Rating: 150 psi
- Valve Type: Butterfly Valves, Gate / Knife Valves
- Media: Water
-
Description: Gland Packing V-shaped PTFE, PTFE, Flexible graphite Gasket material Stainless steel(SUS304, SUS316, SUS316L), copper, aluminum
- Media: Air, Steam
- Valve Type: Control Valves, Cryogenic Valves, Directional Valves, Diverter Valves, Globe Valves, Mixing Valves
-
Description: Gland Packing V-shaped PTFE, PTFE, Flexible graphite Gasket material Stainless steel(SUS304, SUS316, SUS316L), copper, aluminum The Ultimate Guide to Electric Actuators for Valves
- Media: Air
- Valve Type: Control Valves, Diverter Valves, Mixing Valves
Find Suppliers by Category Top
Featured Products Top
-
Gland: bolted; packing: V-shaped PTFE, PTFE, or flexible graphite Gasket material: stainless steel (SUS304, SUS316, SUS316L), copper, or aluminum Custom Configuration Body material, end connection, bonnet type, packing, and gasket material can (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
carbon filled PTFE seat is standard throughout the product line, maximizing durability to the seating surface. In addition, a dual O-ring stem packing design coupled with a stem packing seal is standard on all valves 6 thru 100 mm (1⁄4 thru 4”). This innovative design (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
and back seating capability. A unique carbon filled PTFE seat is standard throughout the line, lending durability to the seating surface. In addition, a dual O-ring stem packing design along with a stem packing seal is standard on all valves 1⁄4” thru 12” (Shut- Off) and (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
. Filled PTFE Compounds: Compounded with pigments and fillers like glass, graphite and metal powders for enhanced wear, creep resistance and thermal/electrical performance. Adhesive Grades: Fluorinated adhesive resin compounds made with Fluon (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
to eliminate multiple seal points. • Unique, top-loaded capsule packing allows reliable switching • Tested to use with oxygen Typical Applications • Component Testing • Calibration Systems • Laboratory Pressure Control (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
petroleum fluids. Available in other forms for hydraulic seals such as u-cups, vee packings, wipers and back-up rings and special sealing rings. Petrloeum fluids. Water. Silicone fluids. Ehylene glycol. Amines. (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc.
More Information Top
-
$90-$100 Pump Accessories - Pumps - Grainger Industrial Supply
• Compression Packing Seal , PTFE / Graphite , Square (In.) 5/16, Length 10 Ft, black Color, Ambient Temp.
-
graphite lock - offers from graphite lock manufacturers, suppliers, exporters & wholesalers
Locking Plate Steel 9 Seat PTFE 10 Sealing Gasket Graphite 11 Packing PTFE 12 Gland Cast ...
-
Sell Mechanical Seal
The materials of packing seal are graphite , PTFE , asbestos, etc.
-
Sell Seal Packing
• Related Keywords : Seal Packing , Graphite Packing, PTFE Packing, Carbon fiber Packing .
-
$60-$70 Pump Accessories - Pumps - Grainger Industrial Supply
• Compression Packing Seal , -, Expanded PTFE with Graphite , Square (In.) 1/2, Length 5 ft., Dull Black Color, Ambient Temp.
-
$200-$300 Pump Accessories - Pumps - Grainger Industrial Supply
• Compression Packing Seal , -, Flexible Graphite Packing with PTFE and Lubrication, Square (In.) 3/8, Length 25 ft., Dull Gray Color, Ambient Temp.
-
Compression Seals - Pump Accessories - Grainger Industrial Supply
• Compression Packing Seal , -, Expanded PTFE with Graphite , Square (In.) 5/8, Length 5 ft., Dull Black Color, Ambient Temp.
-
$60-$70 Pump Accessories - Pumps - Grainger Industrial Supply
• Compression Packing Seal , -, Expanded PTFE with Graphite , Square (In.) 1/2, Length 5 ft., Dull Black Color, Ambient Temp.
-
pump seals - offers from pump seals manufacturers, suppliers, exporters & wholesalers
seals, valve seals, pump seals, pneumatic seals, V spring seals, Oil seals , O ring, graphite packings , ptfe pipe ...
-
hydraulic valves - offers from hydraulic valves manufacturers, suppliers, exporters & wholesalers
hydraulic seals, valve seals, pump seals, pneumatic seals, V spring seals, Oil seals , O ring, graphite packings , ptfe ...
Indicates content that may require registration and/or purchase.