-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP75-1 is a two component, graphite filled, electrically conductive epoxy for high performance bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures. The mix ratio of the EP75-1 system is 100 to 15 by weight. It
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.7211395 W/m-K
- Coeff. of Thermal Expansion (CTE): 19.444444444444443 µin/in-F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
-
Supplier: Corsair Memory
Description: power-hungry components, the Graphite Series 600T can handle just about anything you can throw at it. Mid-Tower Size, Full-Tower Features The Graphite Series 600T is a mid-tower in height, but inside it’s positively cavernous. Easily accommodate even the longest graphics cards
-
Supplier: Corsair Memory
Description: power-hungry components, the Graphite Series 600T can handle just about anything you can throw at it. Mid-Tower Size, Full-Tower Features The Graphite Series 600T is a mid-tower in height, but inside it’s positively cavernous. Easily accommodate even the longest graphics cards
-
-
Supplier: Portescap
Description: 24DCT Athlonix - Graphite Brush DC Motor 24DCT Athlonix - Graphite With a design combining high power density and precious metal commutation, the 24DCT mini DC motor can deliver a torque greater than 10.07 mNm continuously in a very compact package. Product Highlights Ironless
- Other DC Voltage: 24 VDC
- Torque Constant: 4.569432 in-oz/amp
- Other Output Power: 0.010587741040732278 HP
- Continuous Current: 0.44 amps
-
Supplier: Corsair Memory
Description: power-hungry components, the Graphite Series 600T can handle just about anything you can throw at it. Mid-Tower Size, Full-Tower Features The Graphite Series 600T is a mid-tower in height, but inside it’s positively cavernous. Easily accommodate even the longest graphics cards
-
Supplier: Portescap
Description: 17DCT Athlonix - Graphite Brush DC Motor 17DCT Athlonix - Graphite With a design combining high power density and carbon brush commutation, the Athlonix 17DCT brush dc mini motor can deliver a max continuous torque up to 5.88 mNm. These high torque motors are tailored for the
- Other DC Voltage: 18 VDC
- Torque Constant: 3.009 in-oz/amp
- Other Output Power: 0.005762947655082126 HP
- Continuous Current: 0.27 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: introduce current from an external power source into the rotor winding, or to lead out the current generated by the rotor winding. Power tools: Many power tools, such as hand drills, angle grinders, electric saws, etc., also use carbon brush slip rings in their
- Maximum Voltage: 690 to 2,500 volts
- Maximum Current: 480 to 720 amps
- Operating Temperature: -40 to 176 F
-
Supplier: Portescap
Description: construction Neodymium magnet for high performance High power density package Graphite/copper commutation Long brush life Compact design Winding possibilities High acceleration Low self heating Applications Clinical Diagnostics Conveyors Power Hand Tools Seat Actuation
- Other DC Voltage: 60 VDC
- Torque Constant: 14.0184 in-oz/amp
- Other Output Power: 0.14340358118460175 HP
- Continuous Current: 1.19 amps
-
Supplier: Portescap
Description: Ironless construction Neodymium magnet for high performance High power density package Graphite/copper commutation Long brush life Compact design Winding possibilities High acceleration Low self heating Applications Clinical Diagnostics Conveyors Power Hand Tools Seat
- Other DC Voltage: 90 VDC
- Torque Constant: 22.2312 in-oz/amp
- Other Output Power: 0.201033057735423 HP
- Continuous Current: 10.5 amps
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: a dry version or impregnated according to their intended application. Packing tools such as packing extractors, packing knives and packing cutting equipment. The New Generation of packings: K95 - Made of flexible graphite. Use: up to 300 bar, 450°C and 20 m/s K100 - Made of flexible
-
Supplier: Nord-Lock Group
Description: Superbolt nut-style multi-jackbolt tensioners (MJTs) are an innovative bolting product that will eliminate expensive and dangerous tooling. Only hand/air tools are required to install or remove any size MJT. H650T series Superbolt tensioners replace “acorn” and “castle” nuts and are intended
- Threaded Diameter: 1 to 4 inch
- Applications: Compressor, Gas Turbine, Generator Coupling, Press, Pump
- Power: Manually Powered
- Type: Nut Replacement / Augmentation
-
Supplier: Master Bond, Inc.
Description: Ideal for electromagnetic interference (EMI) and radio frequency interference (RFI) shielding applications, MB600G is an aqueous based, sodium silicate system with a graphite filler. Electrically conductive, graphite filled materials are widely used for shielding and static dissipation
- Use Temperature: 0 to 700 F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Plastic, Porous Surfaces
- Features: EMI / RFI Shielding Material, ESD Control / Anti-static, Electrically Conductive, Filled, Gap Filling Compound, Non-corrosive Cure, Other, Specialty / Other, Thermal Compound / Interface (Thermally Conductive), Water Based / Latex Dispersion
-
Supplier: Constar Motion Co., Ltd
Description: 17mm DC Core Graphite Motor Diameter: 17mm Length : 23mm Voltage: 7.4V Max. Output Power : 4.43W Speed: 18800rpm Applications: Small electronic products, portable electric tools, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads As the name implies, this
- Other DC Voltage: 7.4 VDC
- Other Output Power: 0.00593717630511949 HP
- Continuous Current: 0.12 amps
- Shaft Speed: 0.49 rpm
-
Supplier: Assun Motor Pte. Ltd.
Description: Coreless DC Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,Graphite brush system enable to bear higher current and frequently
- Other DC Voltage: 12 to 48 VDC
- Torque Constant: 2.63376 to 36.61776 in-oz/amp
- Other Output Power: 0.0172888429652464 to 0.0536088153961128 HP
- Continuous Current: 0.4 to 3.6 amps
-
Supplier: Matexcel
Description: into contact with the skin, it should be cleaned with alcohol and hand sanitizer in time Application: 1. High power LED radiator 2. CPU cooler 3. Metal film for heat dissipation 4. Metal heat sink 5. Electrical cooling shell Usage: 1. Substrate treatment, remove dust and oil on the surface of
-
Supplier: Nord-Lock Group
Description: Superbolt nut-style multi-jackbolt tensioners (MJTs) are an innovative bolting product that will eliminate expensive and dangerous tooling. Only hand/air tools are required to install or remove any size MJT. H650 series Superbolt tensioners are used for medium temperature, pressure vessel
- Threaded Diameter: 0.75 to 5 inch
- Applications: Compressor, Gas Turbine, Generator Coupling, Press, Pump
- Power: Manually Powered
- Type: Nut Replacement / Augmentation
-
Supplier: Master Bond, Inc.
Description: well suited for filament windings as well as bonding to glass, graphite and Kevlar fibers. Systems based on EP34CA exhibit good retention of mechanical properties at elevated temperatures. The cured adhesive meets the requirements of military specification MMM-A-132. EP34CA can be used up to
- Viscosity: 900 to 77,000 cP
- Use Temperature: 73.4 to 374 F
- Tensile Strength (Break): 3,500 to 11,000 psi
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, Military / Government (MIL-SPEC / GG), OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
-
Supplier: Inductotherm Group
Description: Features Graphite or metallic hot zones, with graphite being the heat treaters’ preferred option for most processes due to its longer life, lower replacement cost and reduced power consumption. Composite hot zone constructions utilizing metallic, graphite and/or ceramic
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 250.00000000000003 to 600.0000000000001 mm
- Width / Tube O.D.: 250.00000000000003 to 450 mm
- Application: Heat Treating
-
Supplier: Manufacturers Supplies Co.
Description: guarantees the perfect “hold-down” of single & multi-layer materials. The powerful multi-tool cutting head, which accepts all the tools in the ATOM range, increase the machines overall versatility allowing a broader range of materials to be cut. In particular, the pneumatic oscillating
-
Supplier: Master Bond, Inc.
Description: including optical fibers and fibrous reinforcements such as glass, aramid, and graphite. In this regard, it should be noted the EP29LP has superb optical clarity and has wide applicability in optical and fiber optic applications. The mixed viscosity is exceptionally low; about 700-800 cps.
- Viscosity: 700 to 800 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.11538232 W/m-K
- Coeff. of Thermal Expansion (CTE): 25,000,000 µin/in-F
-
Supplier: Inductotherm Group
Description: present in air. The main advantages of this process are bright oxide-free finishes with no carburisation or decarburisation, controlled heating and repeatability without hazardous fumes or toxic waste. Features Graphite or metallic hot zones, with graphite being the heat treaters’
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 450 mm
- Width / Tube O.D.: 600.0000000000001 to 1,000.0000000000001 mm
- Length (Chamber / Tube): 600.0000000000001 to 1,500 mm
-
Supplier: Inductotherm Group
Description: present in air. The main advantages of this process are bright oxide-free finishes with no carburisation or decarburisation, controlled heating and repeatability without hazardous fumes or toxic waste. Features Graphite or metallic hot zones, with graphite being the heat treaters’
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 510.00000000000006 to 1,500 mm
- Width / Tube O.D.: 450 to 1,600 mm
- Pressure Range: 145.0377 psi
-
Supplier: Shanghai Optics
Description: Infrared (FLIR) and thermal imaging systems, and they can be used as resonator windows in high power CO2 laser systems at 10.6 microns. Zinc Selenide has a low dispersion and low absorption coefficient, and a density of 5.27 g/cm3. Its refractive index is near 2.4. It is non-hygroscopic,
- Window Material: Zinc Selenide
Find Suppliers by Category Top
Featured Products Top
-
its flexible feel, graphite wire saw is extremely fragile and easily broken with the wrong tools. A graphite wire saw is able to cut through the material with ease since it uses a strong and thin wire. It flows through material (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Product Overview The SH60-60 is an advanced graphite cutting wire saw machine using a closed-loop diamond wire as its cutting tool. Designed as a graphite block wire cutting machine, it uses an endless diamond wire to cut very fast and supports automatic slicing. With a (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Product Overview The SVI 250-80 is an ultra-huge diamond wire cutting machine that uses a high-speed closed-loop diamond wire as its cutting tool to cut graphite, carbon-carbon, ceramics, and other materials that do not require cutting fluid, with workpieces up to 2 (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
of 26 mm. Furthermore, it reaches full power extremely quickly with its high pulse torque. The 2668 CR is thus especially well suited for professional high performance tools such as pruning shears or motorized screwdrivers. The copper graphite brushes of the motor are characterized by their (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Product Overview The SHG250-130 is a big-size diamond wire cutting machine that uses a high-speed closed-loop diamond wire as its cutting tool to cut graphite, carbon-carbon, ceramics, and other materials that do not require cutting fluid, with workpieces up to 2 (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
3, NTB isolation, and low power consumption, it enables engineers to build robust, energy-efficient, and space-optimized systems. With proven deployment across various verticals—from 5G infrastructure to medical imaging—the PEX8603 helps engineers simplify PCIe expansion and meet strict (read more)
Browse IC PCI Bridges Datasheets for Win Source Electronics -
-round reliability and reducing turbine downtime. B. Industrial Automation and Robotics: In automated manufacturing, this slip ring is ideal for applications involving rotating tables, indexing chucks, tool changers, and robotic wrist joints. It can deliver spindle motor power, coolant control (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Highly Flexible Designs Available in a wide range of shapes and sizes or fully customized to meet the most stringent application needs. Cost-Effective Development Optimized non-recurring engineering (NRE) and tooling costs with in (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
Available in a wide range of shapes and sizes or fully customized to meet the most stringent application needs. Cost-Effective Development Optimized non-recurring engineering (NRE) and tooling costs with in-house design and manufacturing capabilities, ensuring (read more)
Browse Inflatable Seals Datasheets for Technetics Group
More Information Top
-
System Dynamics
DC motors and series wound AC motors, which are used in power tools , have graphite brushes, which are pressed against a rotating contact, the commutator, to progressively energize the windings on the motor’s shaft, Fig. 4.84.
-
Densification mechanisms of spark plasma sintering: multi-step pressure dilatometry
It was also noticed that the composite graphite –alumina tooling consumed more power (higher voltage and current) due to the larger heat capacity.
-
Material customer for engineers
Use: the cast iron with lamella graphite becomes for components for motor vehicles, machine tools as well as for pumps and is used compressor.
-
Encyclopedia of Tribology
Metal graphite brushes: small DC motors for power tools driven by batteries and automobile appliances.
-
Material customer for engineers
Use: the cast iron with lamella graphite becomes for components for motor vehicles, machine tools as well as for pumps and is used compressor.
-
A toolkit for the X-ray optics simulation software package XOP/ShadowVui
Figure 5 : Graphite filter at MX2 using the Power OE tool (inside ShadowVui) and XPOWER2 tool .
-
A tribological study of vegetable oil enhanced by nano-platelets and implication in MQL machining
A general study on the efficiency of MQL to dry machining was introduced in.5 The pure solid graphite power was used as a lubricant to prolong the tool life and to improve of cutting forces and surface quality in milling process…
-
Effect of carbon nanotubes upon emissions from cutting and sanding carbon fiber-epoxy composites
In electric motors, carbon brushes, which are essentially sticks or blocks of graphite , rub against the rotating commutator to complete the tool ’s power circuit.
-
An experimental investigation of electrical discharge machining using reverse polarity
…current of 35 amps and a duty cycle of 50%, and for frequencies between 0.34 kc and 63 kc, the following results were obtained: with a graphite tool , the wear ratic is … to the 0.8th power of the frequency; and…
-
Pulvermetallurgische production technique
Becomes in different further developments of the underlying idea today generally in graphite tools the powder to compress through a heating with high direct current pulses and low voltage to näherungsweise full density pressed.
Indicates content that may require registration and/or purchase.