-
Supplier: Dupont Molykote
Description: Physical Form Light-consistency grease. Special Properties Compatible with many plastics; low coefficient of friction; designed for high-speed applications. Primary Uses Low friction operation of many rubber/plastic, plastic/plastic, metal/plastic,
- Operating / Use Temperature: -67 to 266 F
- Type: Grease / Gel
- Composition / Chemistry: PAO / Polyalphaolefin
- Features: Synthetic / Semi-synthetic
-
Supplier: Dupont Molykote
Description: Lubricating grease developed for plastic components Synthetic (PAO) grease especially for plastics, with damping qualities APPLICATIONS Automobiles, electrical appliances, precision equipment, audio equipment, and office equipment that have plastic
- Operating / Use Temperature: -40 to 302 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.84 specific gravity
- Industry Applications: Automotive / Transportation, Electrical / Electronic, Machine / Gears
- Type: Grease / Gel
-
Supplier: Henkel Corporation - Industrial
Description: Long-lasting lithium grease paste for reducing friction between load bearing moving metal surfaces and the combination of metal and plastic surfaces. LOCTITE® LB 8042 is a white, smooth, multi-purpose, long-lasting lithium grease lubrication paste designed to reduce
- Features: Bearings, Lubricant, Specialty
- Type: Fluid / Oil, Grease / Gel
- Composition / Chemistry: Lithium Complex
- Industry Applications: Machine / Gears
-
-
Supplier: Dupont Molykote
Description: Lubricants for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease for extreme low temperatures USES Molykote® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for:
- Kinematic Viscosity (@ 40°C): 100 cSt
- Operating / Use Temperature: -100 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.97 specific gravity
- Features: Bearings, Lubricant
-
Supplier: Dupont Molykote
Description: Lubricants for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease thickened with carbon black USES Molykote® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for:
- Kinematic Viscosity (@ 40°C): 316 cSt
- Operating / Use Temperature: 0.4 to 550.4 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.14 specific gravity
- Features: Bearings, Lubricant
-
Supplier: Walter Surface Technologies
Description: AF-PL™ is a residue-free, fast-evaporating cleaner/degreaser that dissolves and removes grease, oil, and grime safely and effectively. Specially formulated for maximum compatibility with plastics and rubber-like compounds. Bulk packaging provides great cost-effectiveness.
- Type: Cleaner / Cleaning Agent, Degreaser
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Bodine Electric Company
Description: shaft eliminates need for shaft couplings and extra mounting hardware 1-inch hollow shaft One plastic shaft cover is included with each gearmotor. Face mount via four tapped holes or through-bolts. Unvented gearhousing mounts in any orientation. High-performance Grease.
- Other DC Voltage: 180 VDC
- Other Output Power: 0.2 HP
- Continuous Current: 1.1 amps
- Continuous Torque: 40 In-lbs
-
Supplier: Walter Surface Technologies
Description: SLAP SHOT PL™ is a highly effective, residue-free, fast evaporating cleaner/degreaser that dissolves and removes grease, oil, and grime on contact. Specially formulated for maximum compatibility with plastics and rubber-like compounds. Features Multipurpose Penetrates and
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Bodine Electric Company
Description: sealed, ball bearings Hardened steel gears for long life and maximum performance Hollow shaft eliminates need for shaft couplings and extra mounting hardware 1.25-inch hollow shaft bore size One plastic shaft cover is included with each gearmotor One plastic shaft
- Other DC Voltage: 130 VDC
- Other Output Power: 0.5 HP
- Continuous Current: 3.8 amps
- Continuous Torque: 1,953 In-lbs
-
Supplier: Boston Gear
Description: and Benefits Spherical OD bearings. Positive locking by setscrews or eccentric locking collar ensures smooth operation. Washdown units are available for food processing environments. Synthetic lip-type seals with steel flingers offer enhanced efficiency. Grease fitting on cast iron
- Shaft Size: 0.5 to 1.5 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain Bearing
- Bearing: Plastic
-
Supplier: Magnalube, Inc.
Description: grease has an optimal fill weight of 4.20 grams, and it is constructed with a clear UPV plastic for easy identification. With its precision applicator tip and slim profile, this size is ideal for use in OEM part kits.
- Kinematic Viscosity (@ 40°C): 165 to 180 cSt
- Operating / Use Temperature: -35 to 450 F
- Viscosity Index: 95
- Pour Point: 10 F
-
Supplier: Bodine Electric Company
Description: gearmotor. Face mount via four tapped holes or through-bolts. Unvented gearhousing mounts in any orientation. High-performance Grease. Gearmotors are lubricated for life. More efficient than similar-sized worm-gear models. Encoder-compatible with new optional screw-in encoder
- Other DC Voltage: 130 VDC
- Other Output Power: 0.333333333333333 HP
- Continuous Current: 2.3 amps
- Continuous Torque: 260 In-lbs
-
Supplier: Boston Gear
Description: Overview Boston Gear offers a comprehensive selection of pillow blocks that include non-metallic inserts in a non-metallic base for washdown duty service; spherical bearings with extended inner races with setscrews; or eccentric locking collars in stamped steel, ductile iron, or cast
- Nominal Shaft / Bore Size: 0.5 to 1.5 inch
- Bearing Type: Plain Bearing
- Housing: Plastic / Polymer
-
Supplier: Celanese Corporation
Description: mechanical property profile, Hostaform SlideX™ POM is ideal for applications such as gear shift systems, stabilizer joints, roller shutter devices, furniture slide systems, or speed masters, all without the use oil or grease additives. Hostaform SlideX POM Benefits Friction and
- Chemical System: Acetal
- Industry: Industrial
- Features: Other, Specialty / Other
- Material Type: Thermoplastic
-
Supplier: Ensinger, Inc.
Description: TECAST ideal for metal replacement applications, such as bearings, gears, sheaves, and sprockets. At one-eighth the weight of bronze, TECAST is easier to handle and maintain than metals such as iron, aluminum, brass, and bronze, which it typically replaces in industrial wear
- Tensile Strength (Break): 12,000 psi
- Tensile Modulus: 350 to 400 ksi
- Elongation: 4 to 30 %
- Use Temperature: 200 to 300 F
-
Supplier: Ensinger, Inc.
Description: This is a black colored cast nylon type 6 that exhibits more UV resistance than TECAST® T Natural, and is therefore much better suited for outdoor applications than our other standard grade formulations. The polyamide type 6 material has good wear and abrasion resistance and offers a good mix
- Tensile Strength (Break): 12,000 psi
- Tensile Modulus: 350 ksi
- Elongation: 30 %
- Use Temperature: 200 to 300 F
-
Supplier: Ensinger North America
Description: mechanical properties. Main Features Good Wear Properties Good Mechanical Properties High Fatigue Strength Good Damping High Mechanical Load Capacity Resistant to Many Oils, Greases and Fuels Target Industries Construction Industry Gear Manufacturing Oil and Gas Industry Conveyor
- Deflection Temperature (@ 264 psi, 1.8 MPa): 370 F
- Thermal Conductivity: 0.240860593 W/m-K
- Coeff. of Thermal Expansion (CTE): 40 µin/in-F
- Tensile Strength (Break): 12,000 psi
-
Supplier: Hartford Technologies, Inc.
Description: or outer races. There are a wide variety of needle roller designs that Hartford Technologies produces. Plastic molded retainers coupled with bearing grade steel rollers are one option. Alternative needle roller bearing designs include a metal stamped cage and chrome steel needle rollers.
Find Suppliers by Category Top
Featured Products Top
-
Challenges: Manufacturing grease for automotive and industrial markets provides plenty of opportunities and challenges. Greases are complex, multiphase systems that must: Stay in place during intermittent or constant operation Seal against (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
Max Rack Length in steel is 2000mm Max Rack Length for Hardened or Plastic Racks is 1000mm Minimum Pitch Height for Racks is 12mm Max Outer diameter for Gleason Bevel Gears is Φ270mm Max Outer diameter for Worms is Φ200mm Minimum Bore (read more)
Browse Gears Datasheets for KHK USA, Inc. -
and plastic gears due to intense chemical, thermal and high vacuum conditions. They were considering technical ceramics for chemical resistance, however precision pinion gear teeth must be not only uniform, but strong enough to survive load. Solution: Based on fine features and point stresses (read more)
Browse Gear Manufacturing Services Datasheets for Insaco, Inc. -
Landing Gear: Struts, Actuators, Pivots Cockpit Controls Wing, Trailing Edge: Flaps, Spoilers Wing, Leading Edge: Slats Hydraulic Fuel Pumps Flight Control Systems: Aileron, Rudder, Elevator Electric Actuators Engine (read more)
Browse Aerospace Bearings Datasheets for GGB -
Yaskawa’s Sigma-X Gear Motors deliver precise servo motion and tailored mechanical drive performance for a wide range of industrial applications. Designed to match Yaskawa’s Sigma (read more)
Browse Gearmotors Datasheets for Yaskawa America, Inc. - Motion Division -
Landing Gear Landing gear plays a critical role in ensuring a safe flight, absorbing impact forces during landing to protect the aircraft and passengers. Engineers must design (read more)
Browse Aerospace Bearings Datasheets for GGB -
gears, cluster spur gear assemblies are manufactured in metal or plastic to meet your specifications. Internal spur gears are precision machined to precisely mate with an external spur gear. Cluster spur gear assemblies are manufactured for low to high-torque applications. SDP (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
plastic-composite rollers they are the best choice for many applications including cleanroom operations. Two possible sources of contamination – excess grease and metal particulates due to metal-on metal contact are eliminated due to the self-lubricating material of the roller (read more)
Browse Cam Followers Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Robotic Automotive Trim Panel Clip Insertion Gear This plastic automatic clip insertion assembly machine feeds and installs plastic clips with verifiable precision (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
SDP/SI creates precision gears, superior mechanical components, and custom engineered solutions for a wide range of industries and thousands of applications. Specializing in problem-solving components SDP/SI manufactures precision gears that offer the best of both worlds: noise reduction (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
Grease Lubrication in Rolling Bearings
Teflon and polyethylene are common additives for grease lubrication of nylon and plastic gears .
-
Handbook of Lubricants
Uses: Lubricant for ball bearings, gears , metal- plastic contact, greases , elec. contacts, precision timing devices; EP lubricant for automotive/aerospace applics.; working media for general damping; surfactant; antifoam; sound coupling/lensing in acoustics; heat transfer fluid in temp. measurement devices; mech. vacuum pumps; flotation …
-
Handbook of Industrial Surfactants Volume 1 and 2
Uses: Lubricant for ball bearings, gears , metal- plastic contact, greases , elec. con- tacts, precision timing devices; EP lubricant for automotive/aerospace applics.; working media for general damping; surfactant; antifoam; sound coupling/lensing in acoustics; heat transfer fluid in temp. measurement devices; mech. vacuum pumps …
-
Industrial Chemical Thesaurus
Prods.: Organic acid vapors, fluorocarbons, and HF HMIS: Health 2, Flammability 2, Reactivity 0 Storage: Store in sealed containers Uses: Lubricant for ball bearings, gears , metal- plastic contact, greases , elec. contacts, precision timing devices; EP lubricant for automotive/ aerospace applics.; working media …
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Heat transfer fluid for heat treatment bath, temp. measurement device, closed loop heating; base oil for high-temp. fluids; lubricant for greases , ball bearings, gears , timers and systems involving rubber, plas- tic , and aluminum mating surfs.; working media for fluid clutch …
-
Wear of Glass Fiber Reinforced Polyamide Worm Gear According to the Direction of the Glass Fiber
… wear/scratch damage in polymer nanocomposites,” vol.63 , pp.31 -80 , 2009 11 Kim Y.M. , “A experimental study on the performance of plastic gear ,” 1999 12 Cheng … … W. , “Tribological Study of Grease Lubricated Plastic Wormgear for Automotive Applications,” Vol …
-
Performance of HT-Thermoplastic Spur Gears Made Out of Polyaryletherketone (PAEK)
Lubricated testing The main operating conditions of plastic gear systems for all industrial applications will be lubricated and therefore this section will look into the effects of initial greasing and full lubricated conditions.
Indicates content that may require registration and/or purchase.