-
Supplier: Newark, An Avnet Company
Description: BEACON LIGHT ROTATING, 350mA, GREEN; Module Lens Colour:Green; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:40W; External Height:216mm RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: BEACON, STEADY LIGHT, 24VDC, GREEN; Module Lens Colour:Green; Supply Voltage VAC:24VAC; Supply Voltage VDC:24VDC; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:Harmony XVB Universal Series; IP / NEMA Rating:IP65 RoHS Compliant: Yes
-
Supplier: Banner Engineering Corp.
Description: Highly visible indication for indoor or outdoor applications Compact, stylish design with rotating and flashing LED lighting options Audible alert: continuous, pulsed and staccato modes Omni-Directional and audible models provide clear annunciation in the noisiest environments Models available with
- DC Voltage Rating: 12 to 30 volts
- AC Voltage Rating: 21 to 27 volts
- Features: Audible Alarm
- Light Colors Available: Blue, Green, Red, Yellow
-
-
Supplier: Newark, An Avnet Company
Description: Beacon Tower Light: 4-Color Indicator; Voltage: 100-240 V ac; Environmental Rating: IP67; Colors: Green Green Green Red; 2 m (6.5 ft) Cable
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Beacon Lens - Green
-
Pilot Lights and Indicator Lights - Beacon, High Flashing, Green, 24V Schneider Electric -- 25AK1482Supplier: Newark, An Avnet Company
Description: BEACON, HIGH FLASHING, GREEN, 24V
-
Supplier: RS Components, Ltd.
Description: LED Beacon, Green, Low Prof, 10-100Vdc
- Supply Voltage: DC / Battery
- Visual Indicators: Flashing Light
- Color: Green
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: and CSA Certified. Illuminated Beacons require steady or flashing, LED or incandescent lamp ordered separately from Page 1448 — Lamp is included in 10 J Strobe Illuminated Beacons.
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 856T 70 mm Light Modules, Black Housing Color, 24V Steady/Flashing Non-Stackable Beacon Style, Green Output Color, Standard Lens Finish
-
Supplier: R. STAHL, Inc.
Description: Robust, seawater resistant aluminium enclosure Flashing frequency 1 Hz Flashing energy 5 Joules Integrated Ex e connection chamber Light dome available in: signal yellow, red, orange, green, blue and clear Steady beacon in LED technology Extreme temperature range -40 ... +50 °C
- Supply Voltage: AC Voltage, DC / Battery
- Color: Blue, Clear, Green, Red, Yellow
- Features: Explosion Proof, Other, Outdoor Rated / Weatherproof
- Visual Indicators: Flashing Light
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Replacement Beacon Light Lens - Green
-
Supplier: Allied Electronics, Inc.
Description: Light Module, Operating Frequency 50⁄60 Hz, AdaptaLight Lamp UL Listed. Audible Visual Signalling Device which can contain up to 5 light modules and a pulsating horn in a single stack. Base unit comes with 85 dB pulsating horn. Surface mount or 1⁄2" NPT conduit mounting. 300,000 peak
-
Supplier: Allied Electronics, Inc.
Description: Light Module, Operating Frequency 50⁄60 Hz, AdaptaLight Lamp UL Listed. Audible Visual Signalling Device which can contain up to 5 light modules and a pulsating horn in a single stack. Base unit comes with 85 dB pulsating horn. Surface mount or 1⁄2" NPT conduit mounting. 300,000 peak
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Round 90 mm Beacon, Surface Mount, Standard, 24/48V AC/DC Full Voltage, LED Single Color Selectable Steady/Flash, Green
- Color: Green
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, STACK LIGHT BEACON, STEADY, GREEN, NO LAMP. FREE 2 YEAR RADWELL WARRANTY
- Light Colors Available: Green
-
Supplier: R. STAHL, Inc.
Description: Rugged and low profile Easy to install and maintain Degree of protection IP66 / IP67 Long lamp life due to compact fluorescent tube Wide range of coloured globes Short ignition time at low temperatures Resistant to vibration ATEX / IECEx Zone 0 1 2 20 21 22 For use in x x
- Lamp / Bulb Power: 7.000000000000001 to 13.000000000000032 watts
- Supply Voltage: AC Voltage, DC / Battery
- Color: Amber, Blue, Clear, Green, Red, Yellow
- Visual Indicators: Flashing Light
-
Supplier: RS Components, Ltd.
Description: BA15d green LED lamp for light tower
-
Supplier: Quarktwin Technology Ltd.
Description: Stack Light Optical Element Green LED
-
Supplier: Larson Electronics LLC
Description: The Magnalight SL-ALM-G Magnetic Mount Beacon is battery powered and provides up to 120 hours of operation on a single set of 4 AA batteries. This LED Beacon is 100% portable, has an adjustable magnetic base, and provides a highly effective alternative to beacons that require
-
Description: Available in 120 Vac 50,000-hour LED light source Surface and integrated 1-inch NPT pipe mount Type 4X, IP66 enclosure IP69K compliant UL and cUL Listed Features Model 371LED warning lights have an array of 12 powerful LEDs arranged below a reflector. The reflector focuses the
- Flash Rate: 60 flashes per minute
- Lamp / Bulb Power: 15,000 watts
- Supply Voltage: AC Voltage
- Color: Green
-
Supplier: DigiKey
Description: Stack Light Optical Element Blue, Green, Red, Turquoise, Violet, White, Yellow LED Steady
-
Description: multiple input technology, Model SLM100 allows three separate light effects (steady, flashing and rotating) controllable via wiring selection. The steady light option offers a conspicuous and consistent light signal. The flashing mode consists of a triple-flash strobe effect
- Flash Rate: 85 to 120 flashes per minute
- Supply Voltage: AC Voltage, DC / Battery
- Flash Type: Continuous Indication
- Color: Green
-
Supplier: R. STAHL, Inc.
Description: Max sound output 100 dB (A) / 1 m 8 LED array flashing beacon 32 selectable tones meeting international regulations Sound selection via DIL switch Stainless steel fixings Monitoring facility Flame retardant ABS enclosure Yodalex range Combination audible and visual signal designed for use in
- Sound Level: 100 dB
- Operating Voltage: 16.2 to 26.4 volts
- Color: Amber, Blue, Clear, Green, Red
- Visual Indicators: Audio / Visual Alarm Combination, Flashing Light
-
Supplier: R. STAHL, Inc.
Description: Max sound output 105 dB (A) / 1 m 8 LED array flashing beacon 32 selectable tones meeting international regulations Sound selection via DIL switch Stainless steel fixings Monitoring facility Flame retardant ABS enclosure Yodalex range Combination audible and visual signal designed for use in
- Sound Level: 105 dB
- Operating Voltage: 16.2 to 26.4 volts
- Color: Amber, Blue, Clear, Green, Red
- Visual Indicators: Audio / Visual Alarm Combination, Flashing Light
-
Supplier: Galco Industrial Electronics
Description: Xtra-Brite Beacon, 24VDC, Green,
-
Description: Green, Magenta, Red, and White) Self-extinguishing polycarbonate housing Type 4X, IP66 enclosure IP69K compliant CE and UKCA compliant UL and cUL Listed Features Model LP57 is available as a single color or multicolor LED light that is ideal for applications requiring low profile
- Height: 55.88 mm
- Depth: 70.104 mm
- Voltage Rating: 24 volts
- Current Rating: 0.04 amps
-
Description: Available in 24 Vdc and 120 Vac Capable of producing 75-77 dBA at 10 ft (85-87 dBA at 1 m) Indoor use only Type 4X, IP66 enclosure CSA Certified UL Listed Features Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady,
- Width or Diameter: 40.894 mm
- Height: 82.804 mm
- Voltage Rating: 48 to 240 volts
- Current Rating: 0.02 amps
-
Supplier: United Technologies Corporation
Description: LENS TYPE GREEN COLOR 52 SERIES ADAPTABEACON ROTATING HALOGEN/INCANDESCENT BEACON USED ON ADAPTABEACON BRAND 52 MODEL
-
Supplier: Allied Electronics, Inc.
Description: AdaptaBeacon® Flashing Light with Horn, 120 V Voltage Rating UL Listed flashing visual signal. Halogen long life lamp. Direct or pipe mounted (1⁄2" NPT). Horn in base. For indoor and outdoor use. Note: Lens must face up when mounted in outdoor application. Also available in blue, clear,
-
Supplier: Pfannenberg
Description: Our Quadro F12-SIL (IP 66, IP 67) high-visibility flashing xenon strobe beacon can reach up to 118 cd light intensity. This Signaling Device is made with strong, polycarbonate construction which offers a high degree of impact resistance. Self-monitoring relay contact closure permits
- Flash Rate: 60 flashes per minute
- Supply Voltage: AC Voltage, DC / Battery
- Color: Amber, Blue, Clear, Green, Red, Yellow
- Visual Indicators: Flashing Light
-
Supplier: Pfannenberg
Description: Our Quadro F12-3G/3D ATEX (IP 66, IP 67) Flashing Xenon Strobe Beacon are equipped with Exclusive Pfannenberg xenon flash technology. The flashing light, which is suitable for use both indoors and outdoors, generates bright light impulses with a high attention-drawing effect.
- Flash Rate: 50 flashes per minute
- Supply Voltage: AC Voltage, DC / Battery
- Color: Amber, Blue, Clear, Green, Red, Yellow
- Features: Explosion Proof, Other
-
Supplier: SAE International
Description: This document covers the recommended lighting performance and design criteria for: a Left Forward Navigation Position Lights (Red) b Right Forward Navigation Position Lights (Green) c Rear Navigation Position Lights (White) d Anticollision Lights (1) Red Flashing
-
Supplier: VAST STOCK CO., LIMITED
Description: Panel Mount Indicator Lamps GREEN STROBE BEACON
- Lamp Type: LED Lamps
-
Supplier: RS Components, Ltd.
Description: Banner TL50BLGRQ Beacon Tower
- Light Options: Flashing
- Light Colors Available: Green, Red
- Number of Lights: More Than Six
- Mounting Options: Other
-
Supplier: Patlite (USA) Corporation
Description: The KHE is an LED beacon featuring three selectable light patterns of Strobe, Flashing or Virtual-rotation for diversified uses. The clear lens makes it easier to see the light, even in bright ambient conditions.
- DC Voltage Rating: 24 volts
- Light Colors Available: Amber (Orange), Blue, Clear, Green, Red
- Mounting Options: Direct (Base) Mount
- Light Options: Flashing
Find Suppliers by Category Top
More Information Top
-
Development of a guidance, navigation and control architecture and validation process enabling autonomous docking to a tumbling satellite
Beacon green light flashed help validating the use of the ultrasonic based navigation system T46 Dock Range only S# 1 02:31 1 = success success during test. flash corruption (bad gyro scaling factors) led bad rate estimates 0 TOI Quick checkout with…
-
Do consultant obstetricians and gynaecologists comply with motor traffic regulations when recalled to hospital to attend emergencies? A national audit.
Some 65% of those who owned a green warning light beacon (GWL) admitted to speeding on some journeys and 46% ignored red lights; 84% of non-owners of a GWL would speed and 28% would ignore a red light.
-
South Dakota Statutes - Title 32 - Motor Vehicles - Chapter 17 - Vehicle Lights and Flares (Extracts).
Any vehicle used as a command post at the site of any accident or emergency incident involving any hazard may be equipped with 1 green rotating beacon light to be visible 360°.
-
Robust home automation scheme using cognitive ZigBee network
Fig 3: Indicating green beacon LED light .
-
Lighting Regulations 2000.
Warning beacon emitting green light Used so as to be lit except whilst occupied by a medical practitioner registered by the General Medical Council (whether with full, provisional or limited registration) and used for the purposes of an emergency.
-
Road Vehicles Lighting Regulations 1989.
Section 44 of the Act; and 8 Warning beacon emitting green light 9 Warning beacon emitting yellow light (v) in the case of a vehicle, used for escort purposes other than an abnormal load escort vehicle, while it is being used in…
-
Time Calibration of the ANTARES Neutrino Telescope
This comprises two kinds of complementary devices: LED beacons that emit blue light (λ = 470 nm) and laser beacons emitting green light (λ = 532 nm) (see [9] for a description of the response of the OM as a function of the wavelength).
-
RoboCup 2000: Robot Soccer World Cup IV
pink and green for the beacons , light green for the field carpet, dark red and blue for the robot uniforms.
-
S e n d d o c u m e n t a t i o n c o m m e n t s t o m d s f e e d b a ck - d o c @ c i s c o . c o m
The flashing green light overrides the beacon mode configuration.
-
Configuring Interfaces
The flashing green light overrides the beacon mode configuration.
Indicates content that may require registration and/or purchase.