Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Greenlee Textron, Inc.
Description: GALVANIZED STEEL MATERIAL 3/8 INCH MIN. CABLE OUTER DIAMETER 5/8 INCH MAX. CABLE OUTER DIAMETER SET SCREW CLAMP CONNECTION TYPE (1) 624S SHORT PULLING GRIP, (1) 624L LONG PULLING GRIP CONTENTS 2 INCH CONDUIT SIZE 1/4 INCH DIA EYE SIZE 6500 LB BREAKING STRENGTH FLEXIBLE EYE TYPE 4
- Tool Type: Pulling Grip
-
Supplier: DigiKey
Description: Pulling Grip Light Duty
-
Supplier: Mile-X Equipment, Inc.
Description: OTC "GripLock" Puller Manufactured to our rigorous specifications to ensure the quality professionals expect from OTC Features: Pressure bearing yoke cap holds jaws in place for ease of set up - in any orientation 2 or 3 Jaw application Both External and Internal Pulling Action "Live Center"
-
-
Supplier: Greenlee Textron, Inc.
Description: LIGHT, BASKET STYLE TYPE 16 INCH MESH LENGTH 1.75 INCH MIN. CABLE OUTER DIAMETER 1.99 INCH MAX. CABLE OUTER DIAMETER SLACK PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 10 INCH L EYE SIZE 1520 LB BREAKING STRENGTH FLEXIBLE OFFSET EYE TYPE SINGLE WEAVE, SPLIT ROD CLOSED MESH TYPE
- Tool Type: Pulling Grip
-
Supplier: Galco Industrial Electronics
Description: JR PULL GRIP, .62-.74in.
-
Supplier: Galco Industrial Electronics
Description: SLACK PULL GRIP OFF EYE, .50-.61
-
Supplier: Klein Tools, Inc.
Description: MEDIUM DUTY TYPE 18 INCH MESH LENGTH 1 INCH MIN. CABLE OUTER DIAMETER 1.37 INCH MAX. CABLE OUTER DIAMETER BARE/INSULATED WIRE PULLING, COMMUNICATION/SERVICE LINE PULLING, OVERHEAD/UNDERGROUND CABLE PULLING, WIRE ROPE PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 1420 LB BREAKING STRENGTH
-
Supplier: Hubbell Incorporated
Description: HEAVY DUTY TYPE 24 INCH MESH LENGTH 1 INCH MIN. CABLE OUTER DIAMETER 1.49 INCH MAX. CABLE OUTER DIAMETER UNDERGROUND CABLE PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 9 INCH L EYE SIZE 9600 LB BREAKING STRENGTH FLEXIBLE EYE TYPE CLOSED MESH TYPE
-
Supplier: Klein Tools, Inc.
Description: FORGED STEEL MATERIAL 0.23 INCH MIN. CABLE OUTER DIAMETER 0.906 INCH MAX. CABLE OUTER DIAMETER OPTICAL GROUND WIRE CABLE TYPE LOCKING LOOP HANDLE TYPE INDUSTRIAL, POWER UTILITY/TELECOMMUNICATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION 6750 LB LOAD RATING 1628 MODEL
-
Supplier: Kosmek USA Ltd.
Description: Clamps with the Pull Bolt. Compact Body with Powerful Holding Force.
- Style: Parallel
-
Supplier: Win Source Electronics
Description: Manufacturer: Molex Connector Corporation Win Source Part Number: 1010755-1300950294 Type: Pulling Grip Style: Multi Weave Material: Steel, Galvanized Cable Diameter: 1.75" to 2.24" (44.4mm to 56.9mm) Categories: Cables, Wires - Management Status: Active Eye Type: Flexible Mesh Type: Closed
-
Supplier: Newark, An Avnet Company
Description: PULL GRIP
-
Supplier: Newark, An Avnet Company
Description: PHS125 PULLING GRIP
-
Supplier: Newark, An Avnet Company
Description: PHS075 PULLING GRIP
-
Supplier: TelephoneStuff.com
Description: Multiple Strength Overhead Pulling Grips with Flexible Eye are designed for pulling ACSR, aluminum, or copper bare conductor, ground wires, messenger strands, wire rope, and insulated cables. Overhead Pulling Grips Features: - Cable Diameter Range: 1.50" - 1.74" - Approximate Breaking
- Material: Aluminum
- Application: Cable & Wire
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1042 13 Ton 2/3 Jaw Grip-O-Matic Puller Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs Features and Benefits: Forged From Quality Steel Heat Treated Subjected to Rigorous Tests Which Exceed Their Rated Capacity. Specifications:
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1037 7 Ton 2/3 Jaw Grip-O-Matic Puller Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs Features: Forged From Quality Steel Heat Treated Subjected To Rigorous Tests Which Exceed Their Rated Capacity Specifications: Capacity: 7 Ton
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1040 13 Ton 2 Jaw Puller Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs. Features: Forged From Quality Steel Heat Treated Subjected to Rigorous Tests Which Exceed Their Rated Capacity Specifications: Capacity: 13 Tons Long 2 Jaw Maximum
-
Supplier: Remke Industries
Description: and eye styles where applicable, and can be used in conjunction with any RSR cord connector. Remke’s line of Wire Mesh Cable grips includes: Standard Support Grips - used both indoors & outdoors to hold the weight of a cable that is vertical or sloping. Lace Closing Support
-
Supplier: Remke Industries
Description: and eye styles where applicable, and can be used in conjunction with any RSR cord connector. Remke’s line of Wire Mesh Cable grips includes: Standard Support Grips - used both indoors & outdoors to hold the weight of a cable that is vertical or sloping. Lace Closing Support
-
Supplier: Remke Industries
Description: and eye styles where applicable, and can be used in conjunction with any RSR cord connector. Remke’s line of Wire Mesh Cable grips includes: Standard Support Grips - used both indoors & outdoors to hold the weight of a cable that is vertical or sloping. Lace Closing Support
-
Supplier: Remke Industries
Description: and eye styles where applicable, and can be used in conjunction with any RSR cord connector. Remke’s line of Wire Mesh Cable grips includes: Standard Support Grips - used both indoors & outdoors to hold the weight of a cable that is vertical or sloping. Lace Closing Support
-
Supplier: Smiths Interconnect, a Molex company
Description: HyperGrip is a circular plastic, user-configurable, color coded connector with push/pull latching design allowing for one-hand disconnect. HyperGrip is designed to meet medical industry requirements such as finger-proofing to IEC60601, flammability rated to UL94, and is compatible with most
- Connector Type: Circular / Cylindrical Connector
-
Supplier: TelephoneStuff.com
Description: Fiber Optic Grips are made to pull delicate communucation and data lines that have a much smaller cable diameter. Fiber Optic Pulling Grips are used for installation of fiber optic communication lines. They easily install on cables and are reusable. Applications include underground,
- Application: Cable & Wire
-
Supplier: Win Source Electronics
Description: Manufacturer: Klein Tools, Inc. Win Source Part Number: 792530-KPS300-2 Type: Pulling Grip Style: Heavy Duty Material: Steel, Galvanized Cable Diameter: 3.00" ~ 3.49" (76.2mm ~ 88.6mm) Categories: Cables, Wires - Management Eye Type: Rotating Mesh Type: Closed Mesh Length: 30" Break Strength:
-
Supplier: Accuris
Description: Metric Multi-Grip Flush Break Pull Mandrel Self-Plugging Blind Rivets
-
Supplier: Heilind Electronics, Inc.
Description: CORD CONN, SEAL O RING, 1/2", 78358532678
-
Supplier: Accuris
Description: RIVETS - MULTI-GRIP SPLIT SELF PLUGGING PULL MANDRELS WITH SECONDARY LOCKING FEATURE
-
Supplier: Gray Tools Canada Inc.
Description: Description: Overall length 10.5". One side of the dual-function head has a corrugated hammer for driving staples, the other has a sharp point for pulling staples.
- Type: Fencing
-
Supplier: AGS Automation Greifsysteme Schwope GmbH
Description: AGS Automation's Inner Bellows Gripper (IBG) is a specialized gripper designed for gripping components via a bore. This gripper is particularly useful for handling components that cannot be gripped using conventional grippers. Different sizes of the IBG gripper are available to suit different bore
- Actuation: Electric, Hydraulic, Pneumatic
-
Supplier: Newark, An Avnet Company
Description: FUSE PULLER, SAFE-T-GRIP, MEDIUM; For Use With:0 to 100A/250V & 600V 1/2" to 1" Diameter Fuses; Overall Length:7.5"; Product Range:-; SVHC:No SVHC (15-Jan-2019); Tool Body Material:PP (Polypropylene), Glass Filled RoHS Compliant: NA
-
Supplier: RS Components, Ltd.
Description: 8 ton Master Grip Hydraulic Puller Set
-
Supplier: Quality Bearings & Components
Description: Bearing Splitters and Pullers MECHANICAL PULLERS BETEX 48/49 2/2 bearing splitters and pullers Betex no. 48/49 is designed for dismantling flush-fitting bearings and other parts where an ordinary puller would be unable to get a proper grip. Suitable for various
-
Supplier: GIMATIC S.p.A.
Description: Gimatic offers various special-purpose, one-finger grippers, particularly suited for EOATs. They can be used for picking up a plastic part from a mould even through narrow spaces, as well as for pulling or gripping said part.
Find Suppliers by Category Top
Featured Products Top
-
PULL PINS Spring-loaded pins that allow you to quickly retract and engage the plunger for locating, fastening and quick change operations (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
Jergens Introduces NEW MT-S Gripper! Automatic Workpiece Change: Seamlessly switches workpieces from the tool magazine to the clamping device. Pneumatic Actuation: Operates using compressed air routed (read more)
Browse Grippers Datasheets for Jergens, Inc. -
Southco’s M1 Flush Pull Latches offer a combination of sleek design, secure performance, and long-term durability. With attractive flush-mount styling, a recessed handle, and concealed mounting hardware, these latches provide a clean, professional appearance while minimising protrusion on (read more)
Browse Latches Datasheets for Southco -
Catalogue 12G-SDI 4K ULTRA HD Push-Pull connectors The unique link to the Ultra High Definition (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
geometry of the grippers, TG GripSert workholding inserts create a pull down effect that prevents any lifting of the workpiece while clamping. These durable inserts combine a tough-coated cemented carbide with specialized teeth and triangular shapes that penetrate different types of workpiece (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
fixing) Version II (screw-fixed lid with lid retaining straps) Highly attractive wing grips fitted on the front lid enable comfortable opening of the lid or positioning if suspended Recessed area in the lid for mounting a membrane keypad or product label Captured lid (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
MT-S spindle gripper for unattended machining Jergens adds MT-S to its range of workholding products for automated and unattended applications for greater machine utilization. The MT-S spindle gripper allows (read more)
Browse Grippers Datasheets for Jergens, Inc. -
Jergens Introduces NEW MT-S Gripper! Automatic Workpiece Change: Seamlessly switches workpieces from the tool magazine to the clamping device. Pneumatic Actuation: Operates using compressed air routed (read more)
Browse Grippers Datasheets for Jergens, Inc. -
, TG-type GripSert workholding inserts are ideal for 5-axis machining operations. Because of the geometry of the grippers, TG GripSert workholding inserts create a pull down effect that prevents any lifting of the workpiece while clamping. These durable (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
S series 12G SDI Catalog 12G-SDI 4K ULTRA HD PUSH-PULL CONNECTORS The unique link to the Ultra High (read more)
Browse Audio and Video Connectors Datasheets for LEMO USA, Inc.
Conduct Research Top
-
Needle Pull-out Test
The customer, Oxford Instruments, wished to perform a destructive pull-out test to evaluate the maximum tension force to pull the 2 components apart. The system was designed to confirm the tensile integrity of the crimped ferrule on the end of a hypodermic needle. The system was constructed using
-
Smart Computing Article - Miscellaneous
as possible when loading paper trays, and hand feed thicker sheets or envelopes through the system using the manual slot (if one is available) instead of stacking them in the auto-feed tray. If the printer does jam, try not to pull the paper backward through the system or you risk damaging fragile gears
More Information Top
-
Handbook of Troubleshooting Plastics Processes: A Practical Guide Complete Document
Increases in pull force often cause slippage in the puller gripping clamps as well, even though the machine pullers may be pulling at the machine set point rate.
-
Issue: plasticizers
In the year 1952 the new got plasticized Cellit the name ¹ Cellidorª and become to epitome of the versatility: In the FuÈnfzigern, one manufactured RadiogehaÈuse, dashboards, KaÈmme, voltages, screwdriver handles , spectacles frames from it and so further and so further...
-
Zwischenbemerkung of the chairman
Under Versti ~ rkung of the Lordosierung ruekhaftes bearing on the corkscrew handle .
-
Speech and order. Critical and Principal to the of Kuenburgschen " allocation attempts by healing and Sprachgestörten"14
… the waving to the pipe was small and failed the ZiindhSlzern tobacco) or the gleiehfarbigen Gegenst ~ nde was gebrauchsm ~ l ~ ig and is seen phenomenal aul~erordentlich heterogeneous (dead apple, red wood plate, red screwdriver handle , red Weihnacht candle etc …
-
Traumatic real aneurysms of the hollow hand arc
Rieck et al. 1995 [22] perfusion disorder of the ring finger without pains or sensitivity disorder 4 days after impact on a screwdriver handle Woven aneurysm of the ulnaren hollow hand arc with kompletterThrombosierung with separation and Gerinnungsthrombus, histologisch mehrzeitiges trauma .
-
Lötfreie connection technique for copper networks of higher transmission regions
Quite classically, the method of the test by / ilteren is L6tverteilem: Through simple knocking with the screwdriver handle , one can several to bring mostly Dr ~ ihte for falling.
-
Ideal 34-002 Safe-T-Grip Fuse Puller at PlumberSurplus.com
Ideal 34-002 Safe-T- Grip Fuse Puller .
-
TDS Search Results Page
Safe-T- Grip Fuse Puller .
Indicates content that may require registration and/or purchase.