-
Supplier: DigiKey
Description: GROUND BRAID FLAT 2'
- Strap Types: Braid
- Material: Copper
-
Supplier: Penn-Union Corp.
Description: COPPER MATERIAL TIN PLATED FINISH 24 INCH 1-1/2 INCH 24 LENGTH - DECIMAL 1.5 WIDTH - DECIMAL 9/16 INCH DIAMETER .5625 DIAMETER - DECIMAL 9/16 DIAMETER - FRACTIONAL CURRENT RATING 200 AMPERE DIAMETER - DECIMAL - UOM IN LENGTH - DECIMAL - UOM IN WIDTH - DECIMAL - UOM IN
- Strap Types: Braid
-
Supplier: Rittal North America LLC
Description: Tin-plated copper, in various lengths and cross-sections with press-fit contact rings, to counteract the proximity effect at high frequencies, while offering flexible connection options.
-
-
Supplier: ODG (Origin Data Global)
Description: GROUND BRAID TUBE 0.21"DIAX250'
-
Supplier: Penn-Union Corp.
Description: 12 INCH 1 INCH 3 INCH FERRULE LENGTH 1/4 INCH THICKNESS 330 AMPERE CURRENT RATING 11/16 INCH L X 9/16 INCH W SLOTTED HOLE DIAMETER TIN PLATED COPPER FERRULE MATERIAL 1-5/8 INCH HOLE SPACING TINNED COPPER BRAID MATERIAL NUMBER OF BRAIDS 1 FXB MODEL
- Current Capacity: 330 amps
- Strap Types: Braid
- Material: Tinned Copper
-
Supplier: Rittal North America LLC
Description: To fasten ground straps and grounding braids.
-
Supplier: Win Source Electronics
Description: LWB-101-10.0(10) / Ground Braid X
- Strap Types: Braid
-
Supplier: Win Source Electronics
Description: 2193 SILVER 100 FT
- North American (AWG): 36 AWG
- Strap Types: Braid
- Material: Silver Platted
- Shape: Tubular
-
Supplier: Newark, An Avnet Company
Description: Grounding Braid 1/2" x 15
-
Supplier: Newark, An Avnet Company
Description: GROUNDING BRAID CRAF 155Mm x 20MM
-
Supplier: O-Z/Gedney
Description: HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (CLAMP), HOT DIP GALVANIZED STEEL (U BOLT), TINNED COPPER (BRAID) MATERIAL AX SERIES EXPANSION FITTING USED ON 14 INCH STRAP LENGTH UL 467, CSA C22.2 APPROVAL BONDING RIGID/EMT/IMC STEEL CONDUIT APPLICATION 1-1/2 TO 2 INCH TRADE SIZE APPLICABLE
- Conduit Size: 1.5 to 2 inch
- Fitting Type: Expansion Joint
- Material: Galvanized Steel, Steel
-
Supplier: Newark, An Avnet Company
Description: Grounding Stainless Steel Braid CPI 16-300-8
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Grounding Straps, Flexible Grounding Straps, Copper Braid Grounding Straps, Flexible Flat Tinned Copper Braid Ground Strap Flexible grounding straps are designed as an electrical grounding connection between two terminals. The tinned copper
- Strap Types: Braid
- Material: Copper
- Shape: Flat
-
Supplier: Alpha Wire
Description: Alpha Wire braid is an exceptional, low resistance option to create a point-to-point ground strap. In retrofit applications, braid is an ideal way to install additional shielding to your cable. Try our newest addition to FIT family, Brass Braid Sleeving. Featuring tough, tubular
- Strap Types: Braid
-
Supplier: BRIM Electronics, Inc.
Description: Flat tinned copper braid, per MIL SPEC. QQ-B-575F, A-A-59569m 95% minimum shielding coverage. Conductors are annealed tinned copper. Suitable for EMI and RFI removal, grounding straps, bonds, leads, and flexible connectors.
- North American (AWG): 3 to 22 AWG
- Current Capacity: 7 to 150 amps
- Number of Wires: 24 to 864
- Strap Types: Braid
-
Supplier: Pentair, Inc.
Description: FIXED TYPE COPPER MATERIAL 8 INCH 50 STANDARD PACKAGE 6 AWG CONDUIT/PIPE SIZE ERITECH[R] BRAND HOLE SIZE 0.256 INCH DIA WORKING TEMPERATURE 220 DEG F CONDUCTOR TYPE BRAID
- North American (AWG): 6 AWG
- Material: Copper
-
Supplier: Glenair, Inc.
Description: ultra-lightweight EMI/RFI braided shielding for electrical wire interconnect grounding applications, Glenair offers the industry's most innovative range of solutions.
- Conduit Diameter: 0.062 to 3 inch
- Shielding Product: Cable Shielding / Shielded Braiding, Conduit / Sleeving
- Form Factor / Shape: Tubing
-
Supplier: BRIM Electronics, Inc.
Description: Flat tinned copper braid, per MIL SPEC. QQ-B-575F, A-A-59569A, 95% minimum shielding coverage. Conductors are annealed tinned copper. Suitable for EMI & RFI removal, grounding strap, bonds, leads and flexible connectors/connections.
- Conduit Diameter: 0.437 to 1.375 inch
- Shielding Product: Cable Shielding / Shielded Braiding, Conduit / Sleeving
- Form Factor / Shape: Tubing
-
Supplier: BRIM Electronics, Inc.
Description: TlNNED COPPER conductors braided then rolled flat. Conductors are annealed for flexibility. Used as grounding cable, bonding strap for aircraft, marine equipment vehicles, etc. to eliminate ignition interference. Easily slides over wire and cables. Also used as a high current conductor at low
- Diameter: 0.046 to 3.25 inch
- Material: Copper
- Sleeving: Mesh / Braided Sleeving
-
Description: The Type 7 braided Litz wire constructions shown below are used primarily in high frequency grounding applications, or where special inductor designs require high aspect ratio conductors. We have listed only the most popular constructions and frequency ranges. Specific sizes utilizing almost
- Frequency Range: 1,000 to 15,000 Hz
- Number of Strands: 96 to 2,496
- Strand Size: 2 to 11 AWG
- Wire Weight: 22 to 823.9999999999999 lbs/1000ft
-
Description: The Type 7 braided Litz wire constructions shown below are used primarily in high frequency grounding applications, or where special inductor designs require high aspect ratio conductors. We have listed only the most popular constructions and frequency ranges. Specific sizes utilizing almost
- Frequency Range: 20,000 to 50,000 Hz
- Number of Strands: 32 to 4,032
- Strand Size: 2 to 22 AWG
- Wire Weight: 2.79 to 409.6 lbs/1000ft
-
Supplier: BRIM Electronics, Inc.
Description: TINNED COPPER TUBULAR shielded braiding, round, per MIL Spec. QQ-B-575R, A-A-59569C. Shielding coverage of 95% min. Used in military or critical commercial applications where maximum shielding coverage is required against electrostatic interference. Also useful as grounding wire/cable,
- Material: Copper
-
Description: The Type 7 braided Litz wire constructions shown below are used primarily in high frequency grounding applications, or where special inductor designs require high aspect ratio conductors. We have listed only the most popular constructions and frequency ranges. Specific sizes utilizing almost
- Frequency Range: 100,000 to 200,000 Hz
- Number of Strands: 120 to 1,600
- Strand Size: 9 to 20 AWG
- Wire Weight: 3.83 to 59.87 lbs/1000ft
-
Supplier: KITAGAWA INDUSTRIES America, Inc.
Description: Provides simultaneous fastening and grounding for coaxial and braid-shielded cables. Resin base plated with copper foil. High quality materials prevent the clamp from damaging the cable shielding or the insulation sleeve. Excellent flexibility insures constant contact pressure and
- Diameter: 0.37795296 inch
-
Supplier: Harwin Plc
Description: Surface Mount cable management or coax grounding clip, Tin finish. For Ø1.00mm cable. Accommodates up to 2 x Ø1mm cables. Grounding Cable clip for Coax braiding (RG178, RG179, RG316 Coax Cable).
-
Description: Federal Specification QQ-B-575C, dated September 22, 1993 was cancelled on November 20, 2000 and replaced by Commercial Item Description (CID) A-A-59569. This CID covers tin- or silver-plated copper wire braids supplied in tubular or flat form intended for use as shielding over electrical
- North American (AWG): 30 to 36 AWG
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Waytek, Inc.
Description: formerly Mil Spec QQB-575 Expands for easy installation Cut and abrasion resistant Extreme blowout protection Tinned copper sleeve for shielding, grounding, and decoration Gauge of ends: 36 Weight per 100': 3.6 lbs.
- Operating Temperature: 231.66666666666666 C
- Sleeving: Mesh / Braided Sleeving
- Features: Other
-
Supplier: Waytek, Inc.
Description: formerly Mil Spec QQB-575 Expands for easy installation Cut and abrasion resistant Extreme blowout protection Tinned copper sleeve for shielding, grounding, and decoration Gauge of ends: 36 Weight per 100': 2.2 lbs.
- Operating Temperature: 231.66666666666666 C
- Sleeving: Mesh / Braided Sleeving
- Features: Other
-
Supplier: Waytek, Inc.
Description: formerly Mil Spec QQB-575 Expands for easy installation Cut and abrasion resistant Extreme blowout protection Tinned copper sleeve for shielding, grounding, and decoration Gauge of ends: 36 Weight per 100': 3.5 lbs.
- Operating Temperature: 231.66666666666666 C
- Sleeving: Mesh / Braided Sleeving
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts.
-
Supplier: Allied Electronics, Inc.
Description: Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts.
-
Supplier: Galco Industrial Electronics
Description: Grounding Braid
-
Supplier: Allied Electronics, Inc.
Description: Tinned Copper Flat Braid Wire, 36⁄30 AWG, QQ-W-343⁄S, ASTM-B-33 Standards Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts.
-
Supplier: Allied Electronics, Inc.
Description: Tinned Copper Flat Braid Wire, 36⁄30 AWG, QQ-W-343⁄S, ASTM-B-33 Standards Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts.
-
Supplier: Powell Electronics, Inc.
Description: HIGH FLEX GROUNDING CONDUCTORS - BRAID C
Find Suppliers by Category Top
Featured Products Top
-
BRIM Electronics' Tinned Copper Tubular Shielded Braiding, round, per MIL Spec. QQ-B-575R, A-A-59569C is used in military or critical commercial applications where maximum shielding coverage is required against electrostatic interference. Also useful as (read more)
Browse Grounding Straps Datasheets for BRIM Electronics, Inc. -
Flat tinned copper braid, per MIL SPEC. QQ-B-575F, A-A-59569, 95% minimum shielding coverage. Conductors are annealed tinned copper. Suitable for EMI & RFI removal, grounding straps, bonds, leads, and flexible connectors. Strap Types: Braid Shape: Flat Material: Copper North American: 9.00 AWG (read more)
Browse Grounding Straps Datasheets for BRIM Electronics, Inc. -
Protection Drain Easy termination Grounding Braid Superior structural integrity & physical protection Higher (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
The Bond-Rite® range of static grounding systems with visual indication provide protection over electrostatic ignition hazards. All Bond-Rite systems contain advanced electronics that continuously monitor the resistance between the equipment requiring static grounding protection and the (read more)
Browse Grounding Indicators Datasheets for Newson Gale -
in a factory. However, vacuum trucks can work anywhere from main roads/highways to refineries/chemical plants and require a different grounding solution. Continuity between all metal parts on the vacuum truck is essential. Every metal item must be bonded to the chassis and tank with caution (read more)
Browse Grounding Indicators Datasheets for Newson Gale -
. These products accept industry standard liquidtight connectors and address the problems of assembly and grounding (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
High Frequency Power Supplies Inverters Low Impedance Grounding DC/DC Converters Induction Heating Coils Ballast Propagation of HF Power Litz Lead Wire Flywheel Energy Storage Plasma Containment Coils (read more)
Browse Audio Cables Datasheets for New England Wire Technologies Corporation -
highly flexible, rugged, low-loss braided cables designed for optimal performance. These cables are built for durability and ease of use, offering the fastest and simplest connector installation available on the market. LMR® cables outperform RG cables of similar size, making them an ideal choice (read more)
Browse Coaxial Connectors Datasheets for PEI-Genesis -
enclosures. Shield-Flex shields sensitive equipment and circuits from EMI/RFI emissions; both ingress and egress. Connector assemblies include a grounding ferrule that contacts the conduit’s internal metallic material with the connector body, producing a direct shield-to-drain (ground (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Silicone Insulated Wire Extra Flexible Silicone Grounding Silicone Rubber – Insulated grounding wire made from 36 AWG single end stranding and rated with the following UL styles: UL3212 600V, 150°C (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation
More Information Top
-
For knowledge the Fulgensietum fulgentis Gams 38 and the Endocarpetum pusilli Gallé 64 on lime bottoms in the eastern Thuringia
Numerous authors (REIMERS1940a MEUSEL 1939 GEIER 1961, 1950, 1951, R. SCHUBERT 1954,BORNKAMM1958, and MARSTALLER1967, 1968) have bislier the Fulgensietum fulgentis (Colored earth lichen -society) of gypsum bottom of middle described Germany there are only few investigations iiber this society so far …
-
Wind Turbine Lightning Protection Project: 1999-2001
• The air terminal (lightning rod) on the nacelle has insulated 4/0 Cu welding cable conducting to the ground braid (no bond to tower).
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/6761/Patel_Utkarsh.pdf?sequence=1
and Type-II Termination to prepare a cable for terminating on both ends .................................................53 Figure 3.6: Intermediate step of positing and installing the ground braid [114]........................................54 .
-
Partial discharge measurement in transmission-class cable terminations
The ground braid provides a ground path to any PD pulses taking place inside the termination.
-
Geobotanik
In middle Europe is the company complex " Bunte earth lichen society " that in vegetation spaces on dry occurs lime and gypsum bottoms (Abb. F-43) a safe evidence for the presence of biological floor crusts.
-
Light and elektronenmikroskopische investigations of development stages of the FlechteEndocarpon pusillum under culture conditions
The first culture attempts with earth lichen EndocarponpusillumHEDW. have become of STAHL(1877) durchgeffihrt.
-
Audel Guide to the 2011 National Electrical Code: All New Edition
(B) Grounding Braid or Sheath.
Indicates content that may require registration and/or purchase.