Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: 3G GPRS GSM GPS Body Mount Antenna
- Primary Frequency Range: 850 MHz
- Applications: Cellular / PCS Base Station
- Technology Type: Dipole / Wire Antenna
-
Supplier: DigiKey
Description: WIFI&GSM ANTENNA
- Primary Frequency Range: 1,662 MHz
- Gain: 3 dB
- VSWR: 2 :1
- Applications: Broadband Network / WLAN, Cellular / PCS Terminal
-
-
-
-
Supplier: Quarktwin Technology Ltd.
Description: 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, LTE, Wi-Fi Dome RF Antenna 824MHz ~ 2.5GHz 3dBi SMA Male Screw Mount
- Polarization: Other
-
Supplier: PHOENIX CONTACT USA
Description: GSM UMTS antenna, with omnidirectional characteristic, 2 m antenna cable with SMA round connector
- Primary Frequency Range: 2,100 MHz
- Gain: 1 dB
- Operating Temperature: 104 to 185 F
- Pattern Type: Omnidirectional
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Antennas ROHS
-
Supplier: TOP-electronics USA
Description: ERF4017-Quad Quad band GSM antenna with RG174 cable 50cm with SMA M Connector. Patch Antenna - easyRF Antenna Europe product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies,
- Applications: Broadband Network / WLAN
-
Supplier: Advantech
Description: Antenna GSM/UMTS/LTE, Magnetic base, SMA-M GSM/UMTS/LTE 700/800/900/1700/1800/1900/2100/2500/2600/2700 MHz Magnetic base for easy attaching Gain 7 - 9 dBi, Low VSWR Thin bendy cable RG195/U, length 3 m Connector 1x SMA-Male
- Applications: Cellular / PCS Base Station, Cellular / PCS Terminal
- Technology Type: Dipole / Wire Antenna
-
Supplier: Newark, An Avnet Company
Description: ANTENNA, GPRS, GSM, SCREW MT PUCK; Antenna Type:GSM; VSWR:2.5; Gain:-; Input Power:10W; Input Impedance:-; Antenna Polarisation:Linear; Product Range:-; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ANTENNA, GSM PENTA, STUB, 2DB, SWIV; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:SMA Connector; Gain:-; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarisation:Vertical; Product Range:-; Antenna RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ANTENNA, GSM PENTA, STUB, 2DB, 76MM; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:SMA Connector; Gain:-; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarisation:Vertical; Product Range:-; Antenna RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Magnetic foot antenna, GSM 900/1800; External antenna
-
Supplier: Moxa Inc.
Description: Frequency Range 850/900/1800/1900 MHz Antenna Type Omni-directional Antenna Gain max. 1dBi Impedance 50 ohms Polarization Linear HPBW/Horizontal 360° Length 3.3 mm length Weight 10 g Connector Type SMA (male)
- Primary Frequency Range: 850 to 1,900 MHz
- Gain: 1 dB
- Applications: Cellular / PCS Terminal
- Form Factor / Mounting: External
-
Supplier: TOP-electronics USA
Description: ERF4008-quad Quad band Antenna GSM with SMA Male connector - easyRF product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors
- Applications: Broadband Network / WLAN
-
Supplier: PHOENIX CONTACT USA
Description: Directional antenna, outdoor installation, gain 8 dBi, connection N (female)
- Primary Frequency Range: 800 to 2,500 MHz
- Gain: 8 dB
- Operating Temperature: 32 to 158 F
- Pattern Type: Directional
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: FEATURES: Compact Size. Low Cost. Right Angle version available on request Tin and Nickel plated for corrosion-free Antennas with a rubber sleeve to protect from sparks
- Primary Frequency Range: 824 to 1,990 MHz
- Gain: 2 dB
- Form Factor / Mounting: Internal / Chip
- Pattern Type: Omnidirectional
-
Supplier: Utmel Electronic Limited
Description: Antenna GSM 960MHz/2170MHz SMD Blister T/R
- Primary Frequency Range: 850 to 2,100 MHz
- Gain: 1.49 to 4.62 dB
- VSWR: 3 :1
- Operating Temperature: -40 to 221 F
-
Supplier: Qorvo
Description: Qorvo's RF1292 Antenna Switch Module offers very low insertion loss along with excellent linearity performance. The RF1292 is ideal for multi-mode GSM, EDGE, UMTS and LTE handset applications. This module integrates low pass filtering on the GSM transmit paths thus avoiding the
- Technology: GSM
-
Supplier: PHOENIX CONTACT USA
Description: Mobile network antenna cable, 10 m in length, SMA (male) -> SMA (female), 50 ohm impedance
- Standards / Certifications: RoHS
-
Supplier: Qorvo
Description: Qorvo's RF1255 Antenna Switch Module offers very low insertion loss along with excellent linearity performance. The RF1255 is ideal for multi-mode GSM, EDGE, and UMTS handset applications. This module integrates low pass filtering on the GSM transmit paths, thus avoiding the
- Technology: GSM
-
Supplier: Cobham Antennas Systems
Description: Our single band and multi-band directional antennas, sector and multi sector antennas, omni-directional, ultra wideband planar spiral and helix antennas are designed to meet the highest specification. Every antenna has been designed to suit a particular application.
- Primary Frequency Range: 1,520 to 1,660 MHz
- Gain: 2 to 4 dB
- Polarization: Circular, Other
- Additional Features: Meets Military / Aerospace Specifications
-
Supplier: Skyworks Solutions, Inc.
Description: Tx-Rx FEM for Quad-Band GSM/GPRS 3-Band Antenna Switch Support GSM850 GSM900 DCS1800 PCS1900
- Frequency Range: 824 to 1,910 MHz
- Output Power( P1dB): 31.2 to 34 dBm
- Minimum Operating Voltage: 3 volts
- Maximum Operating Voltage: 4.8 volts
-
Supplier: Allied Electronics, Inc.
Description: Superior Performance The HyperLink Technologies's HyperGain® HG9013Y High-Performance Yagi Antennas combines high gain with a wide beam-width. They are ideally suited for directional applications in the 900MHz ISM and GSM bands. Typical applications include 900MHz Wireless LAN, SCADA,
-
Supplier: Skyworks Solutions, Inc.
Description: Tx-Rx FEM for Quad-Band GSM / GPRS / EDGE 6-Band Antenna Switch Support GSM850 GSM900 DCS1800 PCS1900
- Frequency Range: 824 to 1,910 MHz
- Minimum Operating Voltage: 3 volts
- Maximum Operating Voltage: 4.8 volts
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Only 8.5 inches square! Superior Performance This HyperLink Technologies's high gain flat patch antenna provides 8 dBi gain with broad coverage. It is suitable for both indoor and outdoor wireless LAN and wireless video applications in the 900MHz ISM band, GSM, 900MHz cellular and RFID
-
Supplier: Skyworks Solutions, Inc.
Description: Tx-Rx FEM for Quad-Band GSM/GPRS/EDGE - Triple-Band WCDMA Antenna Switch Support GSM850 GSM900 DCS1800 PCS1900
- Frequency Range: 824 to 1,910 MHz
- Output Power( P1dB): 31.2 to 34 dBm
- Minimum Operating Voltage: 3 volts
- Maximum Operating Voltage: 4.6 volts
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: GSM 9dBi Rubber Duck Antenna Eteily manufactures a wide range of Rubber Duck Antennas covering a wide range of frequencies supporting all applications. Our antennas are designed to work in rugged environment yet durable providing promising and satisfied customer needs.
- Primary Frequency Range: 824 to 1,990 MHz
- Gain: 9 dB
- Form Factor / Mounting: External, Portable / Mobile
- Pattern Type: Omnidirectional
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: GSM 5dBi Rubber Duck Antenna Eteily manufactures a wide range of Rubber Duck Antennas covering a wide range of frequencies supporting all applications. Our antennas are designed to work in rugged environment yet durable providing promising and satisfied customer needs.
- Primary Frequency Range: 824 to 1,990 MHz
- Gain: 5 dB
- Form Factor / Mounting: External, Portable / Mobile
- Pattern Type: Omnidirectional
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: ETEILY manufactures top-notch Fiberglass Antennas with Omni directional radiation pattern covering an enhanced long distance transmission and reception. Brackets attached to the antenna makes pole or wall mount installation facile. Robust Design-Suitable for all weather conditions IP
- Primary Frequency Range: 824 to 1,990 MHz
- Gain: 15 dB
- Pattern Type: Omnidirectional
-
Supplier: Cobham Antennas Systems
Description: Cobham Antenna Systems has a portfolio of almost 2500 standard omni, directional (flat panel) and sector passive microwave antenna products which are complimented by a full range of accessories including Combiners, Dividers, Mounting Kits and Filters. Our range of antennas cover
- Primary Frequency Range: 2,350 to 2,550 MHz
- Gain: 7 dB
- Pattern Type: Directional
- Applications: Dual Band / Multi-band
-
Supplier: Sonel Test
Description: When the analyzer is required to receive a GSM signal, but there is a poor reception at the place of installation - use a signal repeater. The kit includes two antennas. The first is attached to the analyzer housing. The second must be placed outside the poor GSM reception zone.
-
Supplier: Qorvo
Description: Qorvo's TQC9112 is a fully matched Single Pole, Twelve Throw (SP12T) Antenna Switch Module with a General Parallel Interface Output (GPIO) that performs the function of GSM harmonic filtering and 3G/4G band switching. Using state of the art switching technology, the TQC9112 provides
- Supply Voltage (VS): 2.5 to 3 volts
- Min Operating Current: 65 mA
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: 3GPP
Description: Technical report (TR)
-
Supplier: Skyworks Solutions, Inc.
Description: device is optimized for GSM/EDGE, TD-SCDMA, and WCDMA/LTE applications. The SKY18120-11 consists of an SP9T switch, GSM transmit signal low-pass harmonic filters, and a GPIO controller. The low current consumption makes this device very suitable for battery operated applications. The
- Frequency Range: 400 to 2,700 MHz
- Features: Other
- Package Type: Surface Mount
Find Suppliers by Category Top
Featured Products Top
-
Eteily offers their tiny GSM 4 dBi Adhesive Sticker Antenna, which is intended to improve GSM/2G connection in space- and cost-constrained applications. This antenna, with its sturdy sticker-mount construction, 3 m RG174 cable, and SMA male connection, covers GSM (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies announces the GSM PCB Internal Antenna, a small and powerful integrated antenna built (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies introduces its GSM 15 dBi Yagi Outdoor Antenna, engineered for high-performance GSM connectivity in remote and outdoor applications. With a directional Yagi design and a robust 15 dBi gain, this antenna provides extended range and enhanced signal strength (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies announces the GSM/GPRS 5dBi Screw Mount Spring Antenna, which is designed for dependable cellular communication in IoT, M2M, and industrial applications. This antenna operates in 824-960 MHz and 1710-1990 MHz, ensuring steady GSM/GPRS connectivity (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily: With in-house R&D, manufacturing, and quality-control methods, Eteily produces dependable, small antennas, such as this GSM adhesive variant, that are designed for worldwide GSM networks and suitable for industrial, IoT, and embedded applications. (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies introduces the GSM 3 dBi Helical Right-Angle Spring Antenna, which is designed for dependable GSM/2G communication in small and embedded (read more)
Browse RF and Microwave Connectors Datasheets for Eteily Technologies India Pvt. Ltd. -
-pole, single-throw (4xSPST) switch designed for antenna tuning applications that require ultra-low OFF capacitance and low ON resistance. This device offers excellent performance and ultra-high linearity for smartphone applications operating in the 5G, LTE or GSM band space, where high performance (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
Ω impedance is ideal for WiFi, GSM, LTE, GPS, and other RF applications up to ~6 GHz. Compact 113 mm assembly offers clean, space-saving routing inside enclosures. Allows external antenna connection for modules with internal U.FL ports, increasing (read more)
Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd. -
15 cm RG316 coaxial cable, and twin SMA male connectors, enables signal splitting or combining in wireless systems without the need for cumbersome gear. Suitable for WiFi, cellular, IoT gateways, MIMO systems, and antenna diversity configurations. Key (read more)
Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd. -
modules supporting LTE Cat 1 FDD and LTE Cat 1 TDD radio access technology with 3G UMTS/HSPA and 2G GSM/GPRS/EGPRS fallback. They provide a superb global and multi-regional coverage solution in the small LARA LGA form factor (26.0 mm x 24.0 mm, 100-pin). All voice+data modules in the series (read more)
Browse Memory Modules Datasheets for DigiKey
Conduct Research Top
-
CHANNEL TUNNEL RAIL LINK AND LONDON ST PANCRAS COMMUNICATION ANTENNAS
Cobham Antenna Systems, Microwave Antennas has designed and manufactured antennas for Thales for use on Section 2 of the Channel Tunnel Rail Link (CTRL) project between Fawkham Junction in Kent and London St Pancras International station. Section 2 of the CTRL includes the provision of 65km of new
More Information Top
-
gsm antennas - offers from gsm antennas manufacturers, suppliers, exporters & wholesalers
gsm antennas .
-
gsm antennas ( Page 2 ) - offers from gsm antennas manufacturers, suppliers, exporters & wholesalers
gsm antennas .
-
Miniaturized yagi class of antennas for GSM, WLAN, and WiMax applications
Index Terms— GSM antenna , miniaturized antennas, WLAN antenna, WiMax antenna, Yagi antennas .
-
Quality Assessment of Computational Techniques and Software Tools for Planar-Antenna Analysis
The coplanar-waveguide-fed GSM antenna inte- grated on a test PCB.
-
Design of a location‐tracking antenna for transport containers
The measured frequency range of the GSM antenna was 824–960 MHz.
-
A design of low‐profile triband antenna for emergency call system application
The DCS structure is very similar to the structure of the GSM antenna .
-
Cavity embedded GPS antenna in GSM wire‐patch radiating element
Abstract This article describes a complete low cost radiating structure, combining a stacked wire‐patch GSM antenna , with an active GPS printed element located in a cavity realized in the upper plate of the GSM radiating element.
-
Bill of Materials Analysis Panasonic Toughbook CF29
GSM Antenna PCB .
-
auto gps gsm antenna ( Page 3 ) - offers from auto gps gsm antenna manufacturers, suppliers, exporters & wholesalers
auto gps gsm antenna .
-
http://www.automation.siemens.com/mcms/infocenter/dokumentencenter/sc/ic/Documentsu20Catalogs/SIMATIC_NET_IKPI_09_Remote_Comm_en_2012.pdf
… and DI/DO channels • SET service button • 4-pin screw terminal for connection to the 24 V DC power supply • 4-pin screw terminal for one digital input and one digital output • SMA antenna connection for UMTS/ GSM antenna .
Indicates content that may require registration and/or purchase.