Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PHOENIX CONTACT USA
Description: Industrial GPRS/GSM modem for mounting on EN DIN rails. GSM and GPRS. 850 + 900 + 1800 + 1900 MHz. Serial V.24 (RS-232) interface. TCP/IP stack. Alarm input and output. 24 V DC supply voltage.
- Network Equipment: Modem
-
Supplier: Newark, An Avnet Company
Description: ZELIO LOGIC GSM MODEM
-
Wireless Network Components - Gsm Modem, 4G/lte/gsm With Gps Rohs Compliant Rf Solutions -- 61AK4073Supplier: Newark, An Avnet Company
Description: GSM MODEM, 4G/LTE/GSM WITH GPS ROHS COMPLIANT: YES
-
-
Supplier: Quarktwin Technology Ltd.
Description: Cellular GSM Transceiver Module Integrated, Whip
- Features: Other, RoHS
-
Supplier: Newark, An Avnet Company
Description: MODEM, GSM/ETHERNET, DIN RAIL, 24V; Product Range:- RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: RF Solutions GSM-4GLTEGPS Modem
- Network Equipment: Modem
-
Supplier: RainWise, Inc.
Description: Product Features CDMA modems CDMA/1xRTT modems GSM/GPRS modems GSM modems Analog modems
- Features: Cellular Modem
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: Newark, An Avnet Company
Description: MODEM, GSM / GPRS, QUAD BAND, RS232; No. of Channels:-; Protocol:TCP / IP; Supply Voltage Max:32V; Frequency RF:-; Module Interface:Serial; Kit Features:Quad Band 850/900/1800/1900 MHz GSM-GPRS Class 10 Modem, CSD, Fax and SMS; RoHS Compliant: Yes
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GSM, HSDPA, HSUPA MODEM ROGERS ETHERNET, RS-232. FREE 2 YEAR RADWELL WARRANTY
- Network Equipment: Modem
-
Supplier: Acme Chip Technology Co., Limited
Description: RF TXRX MODULE ISM < 1GHZ SMD
- Data Rate: 85.6 kbps
- Sensitivity: -108.5 dBm
- Output Power: 32.5 dBm
- Operating Frequency: 900 MHz
-
Supplier: Multi-Tech Systems, Inc.
Description: The SocketModem® Cell cellular modem is a complete, ready-to-integrate communications device that offers 4G-LTE, as well as 2G or 3G, GSM or CDMA data performance. These quick-to-market communications devices allow developers to add wireless communication to products with a minimum of
- Form Factor: Board
- Modem Type: Cellular Modem
- Features: Modem, Wireless
-
Supplier: Telit IoT Solutions, Inc.
Description: The GE864-GPS is a compact GSM/GPRS module integrating full 48-channel A-GPS functionality. The low profile design makes the GE864-GPS an ideal platform for size sensitive, high-volume applications such as telematics, fleet management, tracking, security and vehicle navigation (compliant to
- Operating Frequency: 850 to 1,900 MHz
- Bias / Operating Current: 1.5 to 240 mA
- TJ: -40 to 85 C
- Sensitivity: -163 dBm
-
Supplier: Telit IoT Solutions, Inc.
Description: The GL865-QUAD V3 is a quad band GSM|GPRS module based on the latest release of Intel's 2G cellular chipset, protecting our customers' design investments with longterm availability. This variant features VQFN packaging in lieu of LCC castellation of the original GL865 but maintains full
- Operating Frequency: 850 to 1,900 MHz
- Data Rate: 9.6 kbps
- Bias / Operating Current: 0.8 to 300 mA
- TJ: -40 to 85 C
-
Supplier: Telit IoT Solutions, Inc.
Description: The V3 variant of the GL865-DUAL is based on the latest chipset technology, designed to protect your investments as a low-cost, long-term availability solution. It is recommended for any new cost-sensitive designs requiring 2G GSM/GPRS coverage and long term application cost stability, such
- Operating Frequency: 900 to 1,800 MHz
- Bias / Operating Current: 0.8 to 300 mA
- TJ: -40 to 85 C
- Sensitivity: -108.00000000000001 dBm
-
Supplier: Digi International, Inc.
Description: Digi XBee Cellular 3G embedded modems provide a simple path to 3G (HSPA/GSM) with 2G fallback connectivity for OEMs with worldwide deployments. This modem is FCC/IC, PTCRB and AT&T certified which completely eliminates the cost, complexity, and risk involved in the certification
- Maximum Output Power: 251.188643150958 milliwatts
- Modem Type: Cellular Modem
- Features: Modem, Wireless
-
Supplier: Telit IoT Solutions, Inc.
Description: The Quad-band 850/900/1800/1900 MHz GSM/GPRS GC864-QUAD V2 is designed for industrial applications requiring a compact footprint and board-to-board connector. The xC864 family provides pin-to-pin compatibility with its UMTS/CDMA counterpart products. This module allows a SIM holder to be
- Operating Frequency: 850 to 1,900 MHz
- Bias / Operating Current: 1.5 to 240 mA
- TJ: -40 to 85 C
- Sensitivity: -106 to -107 dBm
-
Supplier: QUALCOMM, Incorporated
Description: Introducing maximum modem speed. Meet the world’s first-announced modem to support Cat 18 LTE, the Qualcomm® Snapdragon™ X20 LTE modem. With the fastest LTE download speeds yet, our second generation Gigabit LTE modem, built in a leading-edge 10nm FinFET process, is yet
- Data Rate: 150,000 to 1,200,000 kbps
- Technology: 3G Standard, CDMA, EDGE, GSM, WCDMA
- Device Type: Modem
- Features: Other
-
Supplier: Radicom Research, Inc.
Description: with state of the art Data, Fax, and Voice operations. Designed for the global marketplace, the RC3000 is a quad-band GSM/GPRS/EDGE and dual-band UMTS/HSDPA modem that works on frequencies of GSM 850MHz, EGSM 900MHz, DCS 1800MHz, PCS 1900MHz and WCDMA 2100/900MHz, 2100/850MHz or
- Maximum Output Power: 1,000 to 2,000 milliwatts
- Modem Type: Cellular Modem
- Form Factor: Desktop / Standalone
- Features: Modem, Wireless
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect Cellular Module 900 is an OEM module that uses the Advance Mobile Phone System (AMPS) cellular network for data transmission. AMPS is the cellular system used in Latin America, Australia, New Zealand, and parts of Africa. The AMPS System isn’t compatible with the GSM system
- Modem Type: Cellular Modem
- Form Factor: Desktop / Standalone
- Features: Modem, Wireless
-
Supplier: Data Connect Enterprise, Inc.
Description: machine-to-machine communications for high volume OEM and VAR implementations. The CDR-GPRS Series allows customers to quickly and economically integrate wireless IP and GPS capabilities into real-time M2M networks with a degree of reliability that could never be obtained using wireless
- Form Factor: Desktop / Standalone
- Network Equipment: Router
- Network Media: Wireless
-
Supplier: DigiKey
Description: 4G LTE GSM MODEM WITH GPS, RS232
- Sensitivity: -159 dBm
- Output Power: 33.01029995663981 dBm
- Operating Frequency: 850 to 2,100 MHz
- Supply Voltage: 6 to 36 volts
-
Supplier: QUALCOMM, Incorporated
Description: design complexity, and integration time. MDM9207-1 specs Cellular Modem LTE Category LTE Category 1 Peak Download Speed 10 Mbps Peak Upload Speed 5 Mbps Supported Cellular Technologies LTE FDD LTE TDD DC-HSPA TD-SCDMA GSM Wi-Fi Wi-Fi Standards 802.11ac MIMO Configuration 1x1 (1-stream)
- Operating Frequency: 1,300 MHz
- Data Rate: 5,000 to 10,000 kbps
- Technology: Bluetooth, CDMA, GSM, Wi-Fi / WiMAX / Wi-Mesh
- Features: Bluetooth® EDR Chip, Other
-
Supplier: USR
Description: Introducing the USR® Courier® M2M 3G Cellular modem, one of the latest in the Courier product line known around the world for its reliability, security and performance for mission critical applications. The intelligent terminal is ready to use out of the box on GSM HSPA+ global
- Modem Type: Cellular Modem
- Form Factor: Desktop / Standalone
- Features: Modem, Wireless
-
Supplier: CAS DataLoggers
Description: carries a built-in GSM/GPRS modem and can automatically connect via a mobile telephony network to an ISP provider, to transmit its data via email or FTP and alerts via email or SMS. The unit controls the internal modem power supply for power saving purposes in applications with
- Number of Serial Ports: 1
- Number of Analog I/O Points: 4
- Number of Digital I/O Points: 4
- Features: Alarming, Battery Back Up, Data Logging, Other
-
Supplier: TelephoneStuff.com
Description: MultiModem Quad-band EDGE Cellular Modem provides wireless data communication and integrates seamlessly with virtually any application. Features: - E-GPRS Class 12 - GPRS Class 12 - Quad-band GSM/GPRS/EDGE 850/900/1800/1900 MHz - Supports Short Message Service such as text and PDU
- Network Equipment: Gateway
- Features: IP Telephony / VoIP
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1382447-EHS8 REL.4 Category: RF and Wireless>RF Transceiver Modules and Modems Series: Cinterion EHS8 Package: Tape & Reel Frequency: 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Protocol: EDGE, GPRS, GSM, HSDPA, HSUPA, UMTS Data Rate: 7.2Mbps Memory Size:
- Operating Frequency: 800 to 2,100 MHz
- Data Rate: 7,200 kbps
- TJ: -40 to 90 C
- Number of Devices in Package: 500 #
-
Supplier: Radicom Research, Inc.
Description: The PC104S-C 3G Cellular Modem is an efficient solution that provides system designers the flexibility to integrate Cellular applications into many different types of embedded host or remote equipment, with minimal engineering resources. The PC104S-C Modems are fully self-contained and
- Other Products: Modem / Fax Module
- Technology: PC/104
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Quectel Category: RF and Wireless RF Transceiver Modules and Modems Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active RF Family/Standard: Cellular Protocol: GSM, GPRS, LTE Data Rate: 158.5kbps Power -
- Sensitivity: -116 dBm
- Output Power: 23 dBm
- Device Type: Transceiver
-
Supplier: DigiKey
Description: WiFi GSM, GPS Transceiver Module Connector Mount
-
Supplier: Win Source Electronics
Description: Manufacturer: Quectel Category: RF and Wireless -RF Transceiver Modules and Modems Package: Tape & Reel (TR) /Cut Tape (CT) Package / Case: Module Operating Temperature: -35°C ~ 75°C Mounting Type: Surface Mount Protocol: BeiDou, EGDE, Galileo, GLONASS, GPS, GNSS, GSM, LTE Antenna
- Supply Voltage: 3.3 to 4.3 volts
- Features: Other
- Device Type: Transceiver
-
Supplier: TelephoneStuff.com
Description: data-intensive multimedia applications. Based on industry-standard open interfaces, the MultiModem EDGE wireless modem is equipped with quad-band GSM, which means it can be used worldwide on all existing GSM networks. It is available with a broad range of interface options
- Network Equipment: Gateway
- Features: IP Telephony / VoIP
-
Supplier: TelephoneStuff.com
Description: data-intensive multimedia applications. Based on industry-standard open interfaces, the MultiModem EDGE wireless modem is equipped with quad-band GSM, which means it can be used worldwide on all existing GSM networks. It is available with a broad range of interface options
- Network Equipment: Gateway
- Features: IP Telephony / VoIP
-
Supplier: ODG (Origin Data Global)
Description: RX TXRX MOD GSM/GPRS QUAD BAND
- TJ: -20 to 70 C
- Sensitivity: -109 dBm
- Features: Other
- Device Type: Transceiver
-
Supplier: TelephoneStuff.com
Description: The MultiModem GPRS wireless modem offers standards-based multi-band GSM/GPRS Class 10 performance. This ready-to-deploy, standalone modem provides wireless data communication and integrates seamlessly with virtually any application. It is available with a broad range of
- Network Equipment: Gateway
- Features: IP Telephony / VoIP
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: GSM 3dBi Spring Magnetic Mount Antenna is designed for GSM GPRS 900/1800MHz system of communication terminal system. The antenna is structure compact and convenient for easy installation. Commonly used in GSM repeater ,GSM sensor, GSM module & GSM
- Form Factor / Mounting: External
Find Suppliers by Category Top
Featured Products Top
-
m RG174 with adjustable positioning for best reception. Connector: SMA male — widely compatible with GSM modules and devices. Applications: GSM/2G routers, modems, and (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
GSM/2G routers, gateways, and modems IoT/M2M devices and telemetry systems. (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
positioning and easy integration with modems, routers, and tracking devices. Key Features : Frequency: 824-960 / 1710-1990 MHz (GSM/GPRS). Gain: 5 dBi to increase signal intensity. (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Proemion telematics and GPS/GSM-modem, operating status and maintenance conditions can be remotely monitored via laptop, smart phone, or tablet. Plus, the M500-2 can be started remotely while the geofencing feature can be used to prevent unauthorized use. For more information, visit us.kaeser.com/mobilair. For more information or to be connected with your local authorized Kaeser representative, please call (877) 417-3527. (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
. Adhesive / embedded installation is suited for compact enclosures and IoT devices. Applications: 4G LTE routers, gateways, and modems. IoT/M2M devices require (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Impedance: 50 Ω to provide consistent RF performance. Broadband Compatible: Compatible with WiFi, GSM, LTE, 5G, and other RF bands. Applications: MIMO and (read more)
Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd. -
, and incorporates a 5G Rel-16 WAN modem. The platform also integrates C-V2X communication technology and supports multi-mode connectivity, including LTE, WCDMA, GSM/EDGE, 5G TDD, 5G SA, 5G NSA, Wi-Fi 6E, and BT5.2. It offers significant improvements in computing power, communication capabilities (read more)
Browse Resonators Datasheets for Interquip Electronics Co., Ltd.
Conduct Research Top
-
What You Don't Know About Industrial GSM/GPRS Modem Communications (.pdf)
Cellular communications are becoming increasingly popular in industrial process applications where traditional wired and wireless communications are not possible. The cellular network provides access to devices anywhere a cellular connection exists. However, when using cellular communications, a
-
Smart Computing Article - Configure Your Notebook For Access On The Road
is available. One of the newest ways to connect to the Internet on your laptop is to create a hotspot for yourself using a cellular Internet connection from your cell phone or special PC modem card. Given the various connection options available, it can be tough to decipher which method is best for you
More Information Top
-
Industrial Remote
Communication
• GSM modem for the SINAUT ST7 telecontrol system for data transmission via dialup connection (CSD service) .
-
Gprs Modem - Gprs Modem Manufacturers, Suppliers
Related Searches : gsm modem , wireless modem, modem, edge modem, usb modem, cdma modem, wavecom modem, sms modem, hsdpa modem, industrial modem, wavecom, rs232 gsm modem, m1206b, hsupa modem, gprs, 3g modem, umts modem, siemens modem, rs232 modem, q2403a More..
-
Gprs Modem Manufacturers in Modems, Gprs Modem Suppliers & Exporters in Modems Directory
Related Searches : gsm modem , wireless modem, modem, edge modem, usb modem, cdma modem, wavecom modem, sms modem, hsdpa modem, industrial modem, wavecom, rs232 gsm modem, m1206b, hsupa modem, gprs, 3g modem, umts modem, siemens modem, rs232 modem, q2403a More..
-
GSM/Gprs Modem with Voice from Baihui Technology Co.,Ltd, China
There are 388 gsm modem from 153 suppliers on EC21.com .
-
PCI GSM Gprs Modem from Shenzhen Baihui Technology Co., Ltd, China
There are 434 GSM MODEM from 162 suppliers on EC21.com .
-
Identifying objects using RF transmitters and receivers, and retrieving data using GSM
This GSM modem fetches the location and other relevant information from the database and encapsulates this information into a message which is sent back to the mobile phone that has requested the information.
-
Advances in Computing, Communication and Control
The system is mainly composed of the central data server, GSM modem , remote GSM enabled mobile device and GSM network.
-
Wireless Terminals Solutions Guide
• Enables worldwide operation for WCDMA/EDGE/GPRS/ GSM modem standards .
-
modem pool - offers from modem pool manufacturers, suppliers, exporters & wholesalers
USB Type GSM Modem Pool/SMS Modem 16 Ports 64Sims ETS-1664 .
-
16 Port GSM/Gprs Modem Pool from Greenmax Technology, India
WAVECOM GSM MODEM .
Indicates content that may require registration and/or purchase.