Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Holykell Technology Company Limited
Description: Guide wave radar level sensor is a non-contact, microprocessor controlled, easy to install and maintain digital level instrument,to realize the antenna to the surface of medium distance measurement.
- Measuring Range: 787.402 inch
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Sensor-Only
-
Supplier: Holykell Technology Company Limited
Description: Guided Wave Radar Level Sensor is a time travel to the principle of measuring instruments, radar run at the speed of light, the running time can be converted into a level signal by electronic components.
- Measuring Range: 590.5515 inch
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Sensor-Only
-
Supplier: Automation24, Inc.
Description: The Levelflex FMP50 guided wave radar level sensor from Endress+Hauser offers continuous, contactless level measurement of liquids, pastes, and slurries. The sensor measures up to 4 m with a rod probe, and up to 12 m with a rope probe, and offers
- Maximum Operating Pressure: 6 psi
- Features: Instrument / Sensor System
- Media Type: Liquid
- Meter Technology Type: Ultrasonic / Sonic
-
-
Supplier: ifm efector inc.
Description: For the reliable level control in tanks and containers Suitable for water, oils and coolants Precise analog output and user-friendly communication via IO-Link Modular system consisting of evaluation unit and probe Probes may be cut to length for application flexibility User-friendly
- Measuring Range: 1.574804 to 2.362206 inch
- Maximum Operating Pressure: 232.06032 psi
- Material Temperature Range: -13 to 176 F
- Level Measurement Type: Continuous Level
-
Supplier: KOBOLD Instruments, Inc.
Description: The KOBOLD NGM Series guided wave radar level transmitter uses time domain reflectometry (TDR) technology, also known as “guided microwave” or “guided wave radar.” This means that low-energy and high-frequency electromagnetic impulses,
- Measuring Range: 787.402 inch
- Maximum Operating Pressure: 580.1508 psi
- Material Temperature Range: -58 to 482 F
- Features: Analog Current, Top mount
-
Supplier: KOBOLD Instruments, Inc.
Description: The NGR is a level sensor that uses TDR technology (time-domain reflectometry) and can be used in oil and water-based liquids without calibration. The NGR’s guided radar uses time-of-flight technology to measure electromagnetic pulses. The time difference between the sent
- Measuring Range: 157.4804 inch
- Maximum Operating Pressure: 145.0377 psi
- Material Temperature Range: 68 to 212 F
- Features: Analog Current, Instrument / Sensor System
-
Supplier: FineTek
Description: Display, easy on-site adjustment. Unique algorithms and echo wave processing technology can be used under various types of complex work conditions. JTR Guided Wave Radar Level Transmitter, Liquid Level Transmitter (GWR) The guided wave
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Transmitter
-
Supplier: Fluidwell bv
Description: The Guidense TDR100 is a guided wave radar (GWR) for continuous level measurement and point level detection in liquids and solids, with active analog and digital control output. Mechanical installation has almost no restrictions and can be done easily. Due to its
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Features: Programmable, Top mount
- Meter Technology Type: Radar / Microwave
-
Supplier: ABB Measurement & Analytics
Description: The MT5000 Series Guided Wave Radar transmitters feature a graphic display incorporated into an all digital electronics module. Using this new format K-TEK has been able to add waveform screens to the modular electronics along with easy to follow multiple choice setup menus.
- Measuring Range: 23.62206 to 2,603.938414 inch
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -60 to 800 F
- Liquid Specific Gravity: 0.6 (Specific Gravity #)
-
Supplier: Siemens Process Instrumentation
Description: Four models make up the series of Siemens guided wave radar for measuring interface or level. Quick and easy setup with local four-button programming and menu-driven quick start wizard gets you operational in minutes, saving you time and money. Plus, the unit comes
- Measuring Range: 11.81103 to 2,952.7575 inch
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Meter Technology Type: Radar / Microwave
-
Supplier: Holykell Technology Company Limited
Description: Guided Wave Radar for corrosion medium ,that is a time travel to the principle of measuring instruments, radar run at the speed of light, the running time can be converted into a level signal by electronic components.
- Measuring Range: 787.402 inch
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave
-
Supplier: ABB Measurement & Analytics
Description: LevelExpert concentrates 20 years of industrial level measurement experience into an intelligent instrument made to accurately detect levels, even in the most demanding conditions. Forget about baseline mapping and echo selection; LevelExpert knows how to find the right level
- Measuring Range: 1.968505 to 2,362.206 inch
- Maximum Operating Pressure: 3,000 psi
- Material Temperature Range: -58 to 400 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: BinMaster, Inc.
Description: The GWR-3000 is a guided wave radar designed specifically for liquid applications. It uses time domain reflectometry (TDR) to continuously measure levels in tanks and standpipes. It is offered with either a cable or rod customized to the depth of the vessel. The GWR-3000
- Measuring Range: 0 to 900 inch
- Maximum Operating Pressure: 58 psi
- Material Temperature Range: -76 to 392 F
- Features: Analog Current, Instrument / Sensor System, Other Interface Type
-
Supplier: BinMaster, Inc.
Description: BinMaster’s GWR-2000 utilizes time domain reflectometry (TDR) to continuously measure the distance, level, and volume of powders or solids in bins, tanks, and silos. This sensor features hazardous location approvals, a very small upper dead zone, and assures highly accurate
- Measuring Range: 1,200 inch
- Material Temperature Range: 392 F
- Features: Analog Current, Top mount
- Level Measurement Type: Continuous Level
-
Supplier: Automation24, Inc.
Description: The LR2050 electronic level sensor from ifm with protection rating IP68/69K operates to the principle of guided wave radar. The rod length of L = 150-2,000 mm can be cut, if required. The unit has one programmable switching output and one analog output (4-20 mA or
- Maximum Operating Pressure: 16 psi
- Material Temperature Range: -4 to 212 F
- Features: Analog Current, Instrument / Sensor System
- Level Measurement Type: Continuous Level
-
Supplier: Automation24, Inc.
Description: The LR2350 electronic level sensor from ifm with protection rating IP68/69K operates to the principle of guided wave radar. The rod length of L = 150-2,000 mm can be cut, if required. The unit has one programmable switching output and one analog output (4-20 mA).
- Maximum Operating Pressure: 16 psi
- Material Temperature Range: -4 to 212 F
- Features: Analog Current, Instrument / Sensor System
- Level Measurement Type: Continuous Level
-
Supplier: Automation24, Inc.
Description: The LR8000 electronic level sensor from ifm with protection rating IP67 operates to the principle of guided wave radar. The housing can be rotated by 360° and the rod length of L = 100-1,600 mm can be cut, if required. The unit features four programmable NC/NO
- Maximum Operating Pressure: 16 psi
- Material Temperature Range: 32 to 176 F
- Features: Analog Current, Instrument / Sensor System
- Level Measurement Type: Continuous Level
-
Supplier: DigiKey
Description: GUIDED WAVE RADAR LEVEL TRANSMIT
- Features: Analog Current
- Media Type: Liquid
-
Supplier: Radwell International
Description: CONTINUOUS LEVEL SENSOR (GUIDED WAVE RADAR), 18-30 VDC, 30 MA, PNP, NO/NC, 100-1600 MM PROBE LENGTH, G 3/4 EXTERNAL THREAD, M12 CONNECTOR, A CODING, GUIDED WAVE RADAR, -40 TO +80 DEGREE C, IP67, LR3000. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: PROBE FOR LEVEL SENSOR, OPERATION OF LEVEL SENSORS WITH GUIDED WAVE RADAR, DETECTC AQUEOUS MEDIA. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: COAXIAL PIPE FOR LEVEL SENSORS, OPTIONAL FOR THE OPERATION OF LEVEL SENSORS WITH GUIDED WAVE RADAR, RELIABLE DETECTION OF OILS AND OIL-BASED MEDIA, EFFICIENT PROTECTION AGAINST ELECTROMAGNETIC INTERFERENCE, EASY, QUICK AND SECURE MOUNTING. FREE 2 YEAR
-
Supplier: BinMaster, Inc.
Description: 4X rating for resistance to dust and rain. The C-100-SB model is used with SmartBob sensors, the C-100-MB is for use with SmartBob sensors requiring a Modbus output, and the C-100-R is compatible with NCR non-contact radar, GWR guided wave radar, and
- Control Signal: Current Loop, Network / Fieldbus Output
- Features: Datalogger, PLC Controller, Totalizer
- Interface: Digital Front Panel
- Control: Limit / Set Point Control
-
Supplier: Georg Fischer Piping Systems Ltd
Description: 2m rod, Ø 8mm
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave
-
Supplier: RS Components, Ltd.
Description: Vega RA - 222 226 Level Sensor
- Maximum Operating Pressure: 43.51131 psi
- Communication Interface Options: Other
- Meter Technology Type: Radar / Microwave, Ultrasonic / Sonic
-
Supplier: BinMaster, Inc.
Description: Precise, peak performance in solids or liquids The NCR-86 is a versatile radar level sensor for continuous level measurement in any bulk density solid or specific gravity liquid. Team the NCR-86 up with BinCloud® software for simple inventory access from a phone, tablet,
- Measuring Range: 3.149608 to 15.4724493 inch
- Maximum Operating Pressure: 2,320.6032 psi
- Material Temperature Range: 842 F
- Features: Analog Current
-
Supplier: Endress + Hauser – Sensors & Components
Description: The radar sensor USR30 is the smallest of the new radar sensors for customer-specific applications. It offers the complete functionality of the UTR30 but without a housing and defined electrical connection.
- Measuring Range: 0 to 590.5515 inch
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Communication Interface Options: Other
-
Supplier: Endress + Hauser – Sensors & Components
Description: The radar module UTR30 in customer-specific design offers the possibility to continuously measure levels in liquids (tanks) or solids. The signal is output digitally (UART) and can then be further processed in relation to the application.
- Measuring Range: 0 to 590.5515 inch
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Communication Interface Options: Other
-
Supplier: Burkert Fluid Control Systems
Description: The Type 8189 is a level measurement device with interchangeable rod probe, designed for continuous level measurement. The unit is suitable for liquids, for industrial use in all areas of process technology. But the main application targets are in Food and Beverage (F&B) and
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Transmitter
-
Supplier: Siemens Process Instrumentation
Description: SITRANS LR100 series are 80 GHz compact radar transmitters with Bluetooth wireless technology. Featuring a narrow beam for flexible installations in existing vessel openings – or non-intrusively through plastic vessels. The series consists of five transmitters: SITRANS LR100 - for basic
- Measuring Range: 312 inch
- Maximum Operating Pressure: 43.51131 psi
- Material Temperature Range: -40 to 140 F
- Features: Analog Current
-
Supplier: Campbell Scientific, Inc.
Description: The SR50A measures the distance from the sensor to a target. The most common applications are measuring snow depths and water levels. The sensor is based on an electronic transducer that determines the distance to a target by sending out ultrasonic pulses and measuring the time
- Measuring Range: 19.68505 to 393.701 inch
- Material Temperature Range: -49 to 122 F
- Features: Analog Current
- Level Measurement Type: Continuous Level
-
Supplier: Pepperl+Fuchs SE
Description: Premium device for level measurement in liquids Measuring range up to 45 m (148 ft) Process connection from 3/4 in thread or flange Temperature range up to 200 °C (392 °F) Pressure range up to 40 bar (600 psi) Up to SIL3 acc. to IEC 61508
-
Supplier: Madison Company
Description: Madison Company offers a series of low-cost radar sensors for continuous level measurement. This product series offers a logical extension to the ultrasonic sensor series, where application conditions are in need of non-contact liquid level measurement, and where
- Measuring Range: 1,200 inch
- Material Temperature Range: -40 to 140 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: OTT Hydromet
Description: The OTT RLS is a non-contact radar level sensor with pulse radar technology. The OTT RLS offers a large measurement range with a small blanking distance and narrow beam width and it easily connects to most dataloggers. The RLS has extremely low power consumption and is
- Measuring Range: 15.74804 to 1,377.9535 inch
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Sensor-Only
Find Suppliers by Category Top
Featured Products Top
-
The GWR-3000 is a guided wave radar designed specifically for liquid applications. It uses (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
. Continuous-level sensors are mounted on each silo using appropriate sensor technology for measuring the type of solid or powdered material. Non-contact radar, guided wave radar (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
GWR guided wave radar, and ToughSonic® ultrasonic level sensors Learn more and get your consoles at BinMaster.com! (read more)
Browse Digital Panel Meters Datasheets for BinMaster, Inc. -
. BinCloud® is compatible with non-contact radar (NCR), SmartBob®, 3DLevelScanners, guided wave radar, ToughSonic® ultrasonics, laser level sensors, or any sensor with a (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
Continuous Level Sensors that Work With BinView: SmartBob II 3DLevelScanner (3D Solids Scanner) NCR-86 80 GHz non-contact radar All CNCR 80 GHz compact non-contact radars GWR-2000 or GWR-3000 guided wave radar (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
Couplings from 6 dB to 30 dB in compact packages. These couplers offer the ultimate solution for emerging designs and test and measurement applications including mmWave, 5G, radar, satellite communications (SATCOM), radar and more. (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Couplers operating in the ultra-broadband frequency range of 4 to 50 GHz (C- through Q-Bands) offering Nominal Couplings from 6 dB to 20 dB in compact packages. These couplers offers the ultimate solution for emerging designs and test and measurement applications including mmWave, 5G, radar and satellite (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
GHz (L- through K-Bands) offering Nominal Coupling of 30 dB in a compact package. This coupler offers the ultimate solution for emerging designs and test and measurement applications including mmWave, 5G, radar and satellite communications (SATCOM). (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
reflection measurements are required. KRYTAR couplers offer solutions for many ultra-broadband applications including electronic warfare (EW), commercial wireless including mmWave, 5G, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, mmWave, SATCOM, radar, signal monitoring and measurement, antenna beam (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
will fit your application needs. Antistatic, process sealed options available with PC models specially designed to permit automated wave soldering and washing. Both PC board and panel mount types are available. Choose between various mounting options with logic level to power ratings. NKK keylock (read more)
Browse Keylock Switches Datasheets for Powell Electronics, Inc.
Conduct Research Top
-
Selecting Continuous Level Sensors
This simple guide outlines the pros and cons of different continuous level sensors. Compare SmartBob, guided wave radar, open air radar, 3D scanners, and laser to determine which sensor might be best for your application.
-
Understanding Accuracy in a Bin Level Monitoring System
One consideration is the type of device you're using to measure the material level. Bobs, guided wave radar, open air radar, and ultrasonic level sensors are commonly used devices. What they all have in common is they all measure a single point in the vessel. Although each device has its pros
-
3D Scanners Take Volume Measurement to a New Level
nightmare. Continuous level sensors, such as non-contact radar, guided wave radar, and weight-and-cable or plumb bob type devices only measure the level of material in one location of the silo. Many solid materials tend to pile irregularly and create an uneven topography. As a result, a single
More Information Top
-
7230 HT Series Multi-Variable Level Sensor For Level, Interface And Temperature Measurements
Product differentiators, such as multi-variable output, no calibration, minimal maintenance and very high accuracy, distinguish the 7230 Series from non-contact and guided wave radar level sensors that are commonly used for petroleum applications.
-
AMETEK Announces Multi-Variable Level Sensor For Level, Interface And Temperature Measurements
Product differentiators, such as multi-variable output, no calibration, minimal maintenance and very high accuracy, distinguish the 7230 Series from non-contact and guided wave radar level sensors that are commonly used for petroleum applications,.
-
Time Domain Reflectometry Guided Wave Radar Tank Level System (.pdf)
A. TANK LEVEL GUIDED WAVE RADAR SENSOR ASSEMBLY ..........................................
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > INSTRUMENTS
… and hydrostatic pressure transmitters of various types; capacitance and radio-frequency (RF) admittance device; a wide variety of floats and other mechanical level measurement systems; magnetostrictive gages; ultrasonic level sensors; pulse and continuous wave radar level sensors ; guided wave radar sensors; laser …
-
Capacitance Probes for Fail-safe Operation and Quick Calibration by BinMaster : Quote, RFQ, Price and Buy
Guided Wave Radar /Radar Level Sensor for Powders, Bulk Solids & Liquids by BinMaster .
-
Guided Wave Radar/Radar Level Sensor for Powders, Bulk Solids & Liquids by BinMaster : Quote, RFQ, Price and Buy
Guided Wave Radar /Radar Level Sensor for Powders, Bulk Solids & Liquids by BinMaster .
-
SmartBob Cable-Based Sensor for Level Measurement by BinMaster : Quote, RFQ, Price and Buy
Guided Wave Radar /Radar Level Sensor for Powders, Bulk Solids & Liquids by BinMaster .
-
Dust Detection Sensor by BinMaster : Quote, RFQ, Price and Buy
Guided Wave Radar /Radar Level Sensor for Powders, Bulk Solids & Liquids by BinMaster .
-
Tilt Switch – Level Indicator Technology by BinMaster : Quote, RFQ, Price and Buy
Guided Wave Radar /Radar Level Sensor for Powders, Bulk Solids & Liquids by BinMaster .
-
Ultrasonic Non-Contact Sensor by BinMaster : Quote, RFQ, Price and Buy
Guided Wave Radar /Radar Level Sensor for Powders, Bulk Solids & Liquids by BinMaster .
Indicates content that may require registration and/or purchase.