Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Acme Industrial Company
Description: Gun drills are used where maximum precision for long, deep holes is essential Types GDB and GDX are single piece construction The other type of Gun Drill bushings is two piece construction. It consists of a Liner (GDL) and an Insert (GDI). The insert can be removed from
-
Supplier: Carr Lane Manufacturing Co.
Description: FEATURES: Gun-Drill Bushings are used on gun-drilling machines, such as Eldorado, Drillmation, DeHoff, and Lahr. These bushings are similar to SF renewable bushings, except reversed, with the drill bearing at the bushing's head end, which contacts the workpiece.
-
Supplier: Carr Lane Manufacturing Co.
Description: FEATURES: Gun-Drill Bushings are used on gun-drilling machines, such as Eldorado, Drillmation, DeHoff, and Lahr. These bushings are similar to SF renewable bushings, except reversed, with the drill bearing at the bushing's head end, which contacts the workpiece.
-
-
Supplier: Sandvik Coromant Co.
Description: alignment accuracy and low concentricity deviation. Gun drills from Sandvik Coromant are easy to use and require no pre-setting. Depending on the application, we offer several different types of gun drills to fulfill your machining requirements. CoroDrill® A428.91 –
- Cutting Diameter: 0.078 to 1 inch
- Material: Carbide
- Features: Coated, Coolant Feed, Other
- Units: English / Fractional, Metric
-
Supplier: Professional Tool Grinding, Inc.
Description: No Description Provided
- Material: Carbide, High Speed Steel
- Features: Coated
- Units: English / Fractional
- Cutting Application: General Purpose
-
Supplier: Accuris
Description: DRILLING MACHINES, DEEP HOLE, HORIZONTAL SPINDLE, FLOOR MOUNTED, GUN TYPE
-
Supplier: EXAIR
Description: Replace messy mist systems - improve dry machining with clean, cold air! The Cold Gun increases tool life, tolerances and production rates by eliminating heat build-up. The quiet Cold Gun produces cold air at 20°F from compressed air to extend tool life, stop burning, and reduce wheel
-
Supplier: Sentry Group
Description: This Sentrysafe 14-Gun 55" Combination Lock Gun Safe has a solid steel pry-resistant door with concealed hinges to protect against theft and unauthorized entry. The carpeted interior protects priceliss guns and collectibles. The satin and bright chrome hardware with a lever
- Depth: 17.8 inch
- Height: 55.1 inch
- Width: 21 inch
- Application / Type: Gun Safe
-
Supplier: Saint-Gobain Coating Solutions
Description: range of applications. The ID gun delivers low-porosity, hard coatings, thus providing greater resistance to abrasion & erosion to extend surface life. The gun can produce coatings up to 800 μm, which exceeds that of plasma sprayed coatings (≈500 μm) & HVOF coatings (≈300 μm). The ID
- Options / Components: Applicator / Gun
- Equipment Type: Component / Subsystem
- Type: Flame Spray - Powder
-
Supplier: Vortec
Description: The Frost Free Cold Air Gun eliminates the mess associated with condensation and frost arising from continuous use of a Cold Air Gun. A must–have for sensitive applications such as: Cutting, drilling or machining of paper products, wood products, fabrics or any product that is
- Pressure Capacity: 100 psi
- Air Line Connection: 1/4" NPT, Swivel Connection
- Features: Other
-
Supplier: Radwell International
Description: GUN DRILL CARBIDE 11.99X431MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Vortec
Description: Versatile Spot Cooling for Machining, Repair Shops and More Cold Air Guns use vortex tube technology and filtered compressed air to produce sub-freezing air as low as -30 deg F (-34 deg C) for numerous industrial spot cooling applications. With no moving parts to wear out, Cold Air
- Pressure Capacity: 100 psi
- Air Line Connection: 1/4" NPT, Swivel Connection
-
Supplier: Sentry Group
Description: Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus 10 long-gun maximum storage capacity 3 adjustable shelves Easy access! Adjustable configuration Carpeted interior and gun rack Textured powder coat matte finish Satin brass
- Depth: 16.9 inch
- Height: 55.1 inch
- Width: 19.8 inch
- Application / Type: Fireproof Safe, Gun Safe
-
Supplier: Sentry Group
Description: The SentrySafe FIRE-SAFE® GS3659C Combination Lock Gun Safe with its high gloss black finish is designed to ward off burglary attempts of precious firearms. Designed to accommodate, store and protect 36 guns, this 59" safe features a star handle, external hinges and carpeted interior
- Depth: 26.7 inch
- Height: 59 inch
- Width: 38 inch
- Application / Type: Gun Safe
-
Supplier: RS Components, Ltd.
Description: 14 pièces - 7 tarauds HSSE5% cobalt GUN
- Cutting Diameter: 0.4724412 inch
- Product: Drill Set
- Units: Metric
- Features: Other
-
Supplier: EXAIR
Description: EXAIR's Model 6394 Deep Hole Vac-u-Gun All Purpose System has all the parts you need to use your Vac-u-Gun as a portable, lightweight, easy-to-use, small job vacuum tool. A low cost solution to quickly remove chips and contaminants from grooves, containers and drilled holes. The Deep
- Airflow: 15 SCFM
- Vacuum Pressure: -32 in H2O vac
- Number of Inlets: 1 #
- Applications: Abrasives, Fine Powders, Metalworking Chips / Fluids
-
Supplier: National Oilwell Varco
Description: completion pipe offers a viable option for multiple operations such as drill stem tests (DST), drilling out cement, displacing mud with completion fluid, conveying perforating guns and performing a frac job.
- Features: Hardbanding
- Drill Pipe Type: Standard Drill Pipe
-
Supplier: SAE International
Description: gun-drilling on a computer-controlled lathe. The experimental results for the gun-drilling of titanium alloy with modulation are compared and contrasted with conventional gun-drilling. The chip morphology and surface textures are characterized over a range of modulation
-
Supplier: Carr Lane Manufacturing Co.
Description: FEATURES: Gun-Drill Bushings are used on gun-drilling machines, such as Eldorado, Drillmation, DeHoff, and Lahr. These bushings are similar to SF renewable bushings, except reversed, with the drill bearing at the bushing's head end, which contacts the workpiece.
-
Supplier: Carr Lane Manufacturing Co.
Description: FEATURES: Gun-Drill Bushings are used on gun-drilling machines, such as Eldorado, Drillmation, DeHoff, and Lahr. These bushings are similar to SF renewable bushings, except reversed, with the drill bearing at the bushing's head end, which contacts the workpiece.
-
Supplier: CIMCOOL
Description: MILPRO® 840CF - for moderate-duty deep hole drilling, gun drilling, tapping, stamping, and broaching of ferrous metals
- Viscosity Index: 80
- Flash Point: 365 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.88 specific gravity
- Features: Fluid / Oil, Petroleum / Mineral Oil
-
Supplier: Sentry Group
Description: The SentrySafe FIRE-SAFE® GS2459E Electronic Lock Gun Safe with its high gloss black finish is designed to store and protect 24 guns and is ETL verified for fire protection up to 1400°F for 30 minutes. This 59" safe featuers a star handle, external hinges and carpeted interior
- Depth: 24.2 inch
- Height: 59 inch
- Width: 28.3 inch
- Application / Type: Gun Safe
-
Supplier: ASTM International
Description: carbonitrided to a specific depth. The apparatus for testing shall comprise of a power-driven drill screw gun and a vice or a similar device to support the stud during tests. Surface hardness and ductility of the specimens shall conform to the metallurgical property requirements as
-
Supplier: ESAB Welding and Cutting Products
Description: Features For light production welding and general light-duty welding and brazing. Solid brass forged body has drilled gas passages to eliminate the possibility of mixed gases within the handle. Forward valves - for convenient adjustment without changing grip. Acetylene welding tips can be used for
- Equipment Type: Gun / Torch
-
Supplier: JIT Global Enterprises, Inc.
Description: drilling is an ideal solution for most deep and precision drilling projects. This ultra precision operation produces accurate, repeatable holes, with excellent surface finishes. Gun drills hold location to precise tolerances, are sized to exact specifications, produce burr free holes,
- CNC Machining: 5-axis Machining, Drilling, Jig Boring, Laser Machining, Milling, Turning, Water / Abrasive Jet Machining
- Diameter: 6" - 48"
- Materials: Aluminum, Brass, Ceramics, Composites, Copper, Glass Ceramics, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Heat Treating / Stress Relieving, Painting / Powder Coating, Welding
-
Supplier: Star SU LLC
Description: The single flute gundrill, with its ability to machine very straight deep holes and hold excellent finishes, was originally developed for gun barrel manufacturing. Today, this tool is a general-purpose drill designed for deep hole drilling in virtually any material. The gundrill requires
- Drill Type: Gundrill
-
Supplier: KADANT
Description: The G rotary union is a high performance, high precision union for coolant, air, and hydraulic oil applications. G rotary unions are generally applied to the machine tool industry for: Transfer lines Gun drills Spindles Drilling Milling Rotary index tables The G rotary union line is
- Pressure Range: 3,610 psi
- Speed Range: 100 to 42,000 rpm
- Temperature Range: 250 F
- Port Size: 1/2", 1/4", 1/8", 3/4", 3/8"
-
Supplier: Titebond
Description: not become brittle Easy assembly process Quick curing process Reusable gun Specifications for Urethane Repair Kit Tools Needed Included with Repair Kit Other Items Needed Drill 1/8" Drill Bit Blue Tape Gun Needle Static Mixing nozzle Toothpick Color Putty Stick or Crayon
- Cure / Technology: Two Component System
-
Supplier: CEF Industries LLC
Description: AS9100 Rev C certified CEF Industries designs, manufactures and tests ball screws for the aerospace and defense industry. CEF has over 30+ years of experience providing: multiple configurations, high load capability, a variety of mounting configurations, multiple ball return and loading options,
- Length: 60 inch
- Component Type: Screw Only
-
Description: Designed for professionals and serious do-it-yourselfers, the versatile Garage Mate is ideal for the home, shop or job site. Delivering maximum air, the Garage Mate can power impact guns, ratchets, grinders, drills, nailers, paint sprayers, sanders and more. The Garage Mate features a
- Discharge / Operating Pressure: 1,335 to 135 psi
- Flow Capacity: 4.6 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: QualiChem, Inc.
Description: BTA or ejector-style drilling head. It works equally well in solid carbide tooling applications and single flute gun drilling applications. EQO-MAX 759 does not contain animal fats or active sulfur, making it suitable for use where copper and copper alloys, including brass and bronze, may
- Flash Point: 420 F
- Kinematic Viscosity (@ 40°C): 20 cSt
- Composition / Chemistry: Ester / Diester, Natural (Vegetable Oil / Animal Fat)
- Features: Metal Cutting, Synthetic / Semi-synthetic
-
Supplier: Trace-A-Matic
Description: hardening, nitride, cryogenic stress relieving), coatings (chrome plating, anodize, hardcoat anodize, tiodize, phosphating, painting), deep hole processing (gun drilling, honing), welding (MIG, TIG, friction welding), and grinding (Blanchard, OD/ID surface grinding). Trace-A-Matic has eight
- Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
-
Supplier: Trace-A-Matic
Description: hardening, nitride, cryogenic stress relieving), coatings (chrome plating, anodize, hardcoat anodize, tiodize, phosphating, painting), deep hole processing (gun drilling, honing), welding (MIG, TIG, friction welding), and grinding (Blanchard, OD/ID surface grinding). Trace-A-Matic has eight
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Operation: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
Find Suppliers by Category Top
Featured Products Top
-
drilling tools by ourselves. We do not use gun-drilling machines or any kind of specialized equipment used only for deep hole drilling applications, as we do not work with common materials or simply drill deep holes. Instead, we perform deep hole drilling in hard exotic materials with (read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd. -
drilling tools by ourselves and then these tools are produced either in-house or by tool manufactures according to our specifications. We do not use gun-drilling machines or any kind of specialized equipment used only for deep hole drilling applications, as we do not work with common materials or (read more)
Browse Ultra-hard Materials Machining Datasheets for Top Seiko Co., Ltd. -
parts,such as multiple-direction drilling machine, will produce the casting by post machining to meet the tolerance, Material we produce ADC12, A356-T6, A380,etc. Surface (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
operate lathes and drills. You have a team of experts that both create and support your efforts. Visumatic’s creatively engineered automatic feeding and driving assembly equipment assists in the installation of screws, nuts, bolts, pins, and specialty fasteners and provides solutions (read more)
Browse Automation Equipment and System Integrators Datasheets for Visumatic Industrial Products
Conduct Research Top
-
Construction Equipment
purposes, such as peak values. Three fundamental mounting options are possible. The traditional method is to mount the sensor inside the hydraulic actuator, co-axially within a gun drill in the piston rod. This method is proven in thousands of applications and provides the maximum protection
-
Lean Manufacturing and Pharma: An Interview with Phil Emard
Manufacturing? It all began about 14 years ago when I was working at Boeing. One day I got a call from my boss. Hey, corporate is sending this guy down to the plant, he said. He s a retired Toyota engineer. I knew the drill: give him the nickel tour, show him all the great things we ve done and send
More Information Top
-
A novel method for chip formation analyses in deep hole drilling with small diameters
The chip formation process is analyzed for the single-lip gun drilling of the nickel-based alloy Inconel718 and the bainitic steel 20MnCrMo7.
-
ZASMHBA0002135
Most machines are of horizontal construction, using a center-cut gun drill having a single cutting edge with a straight flute running throughout its length.
-
Design for Manufacturability Handbook, Second Edition > MACHINED ROUND HOLES
Other processes that are used to machine round holes are trepanning and gun drilling .
-
ZASMHBA0002184
In addition, diamond-tip, coolant-fed gun drills have achieved even higher productivity gains with much better tool life in holes up to eight times diameter.
-
Fabrication Technological Development of the Oxide Dispersion Strengthened Alloy MA957 for Fast Reactor Applications
Preparation of the additional bars for the third run revealed that excessive eccentricity was sustained during the gun drilling of the production bars supplied by INCO, a problem which had not existed earlier.
-
CIRP Encyclopedia of Production Engineering
The field of deep hole drilling with small diameters or micro deep hole drilling is known as deep hole drilling with gun drills featuring a tool diameter smaller than d ¼ 2 mm.
-
Producing deep holes by means of numerically controlled machine tools
Small diameter holes (up to 25–30 mm) are machined by means of gun drills or one sided drills with a working diameter of 0.3 mm or more; lubricant and coolant fluid is supplied through internal channels along the shaft (Fig. 1).
-
Cutting Tools
5.5.2 Gun Drills 155 .
-
ZASMHBA0002186
Nominal speeds and feeds for the drilling, gun drilling , reaming, and counterboring of magnesium alloys Speed [ m/rain sfm 140-330 650 400(b) 640(c) 1600(c) I [ 1.6 mm (~6 in.) 0.025 (0.001) 0.025 (0.001) · …
Indicates content that may require registration and/or purchase.