Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Carlisle
Description: Name: Grani-Gun Part Number: 202-1055 Gun Category: FRP Gun Type: FRP Construction: Drop-Forged, Brass Plated
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Mounting: Handheld
- Automation / Control: None - Manual
-
Supplier: Cammda Corporation
Description: To deliver your adhesive or sealant where you want it when you want it, Cammda offers a huge range of dual component pneumatic and manual dispensing guns for both variable and fixed ratio cartridge systems. • Pneumatic • Manual
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only, Mix and Dispense
-
Supplier: Nordson Corporation
Description: No Description Provided
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Features: Electrostatic Coating, Pressure Feed, Tribo / Tribostatic Charging
-
-
Supplier: Nordson Corporation
Description: No Description Provided
- Application: Adhesive / Silicone
- Dispensing Equipment Type: Dispense Only
- Features: Other
- Mounting: Robotic
-
Supplier: Nordson Corporation
Description: No Description Provided
- Air / Supply Pressure: 43 psi
- Air Supply Pressure: 43 psi
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
-
Supplier: G.L. Huyett
Description: Depending on the pressure requirements you need and how you intend to use your grease gun, you'll find cartridge, suction, and bulk loading styles along with the accessories you need to optimize their capabilities. G.L. Huyett offers a wide range of lever, pistol, cordless, and pneumatic grease
- Capacity: 0.0078125 to 0.203125 gallons
- Lubrication Flow Rate: 0.02265625 to 0.72734375 GPM
- Operating Pressure: 290 to 15,000 psi
- Application: General Purpose
-
Supplier: EXAIR
Description: Replace messy mist systems - improve dry machining with clean, cold air! The Cold Gun increases tool life, tolerances and production rates by eliminating heat build-up. The quiet Cold Gun produces cold air at 20°F from compressed air to extend tool life, stop burning, and reduce wheel loading. No
-
Supplier: Professional Tool Grinding, Inc.
Description: No Description Provided
- Material: Carbide, High Speed Steel
- Features: Coated
- Units: English / Fractional
- Cutting Application: General Purpose
-
Supplier: Carlisle
Description: Name: Model 190 Air Blow Gun Part Number: 6580 Gun Category: Conventional Gun Type: Cleaning Construction: Die Cast Colors: Silver
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Mounting: Handheld
- Automation / Control: None - Manual
-
Supplier: General Pump
Description: Stainless Steel industrial spray gun. FEATURES Stainless Steel Professional Gun Compensating trigger relieves operator fatigue Available with 29 or 39 inch lance Available with or without shoulder support
- Water Jet Pressure: 8,700 psi
- Water Flow: 951 GPH
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance
-
Supplier: RS Components, Ltd.
Description: CK T6215 Glue Gun
- Application: Adhesive / Silicone
- Dispensed From: Glue Stick
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Manual glue dispenser coax 1:1 400ml
- Container Size: 400 cc
- Features: Other
-
Supplier: RS Components, Ltd.
Description: 1/4" BSP MULTIFLOW BLOWGUN ADJUST CEJN
-
-
Supplier: Vortec
Description: Hot Air Guns are used where milder heat is needed as compared to an electric heat gun. It is ideal for pre-heating of parts, processes and solutions, with an output flow rate of 2-8 scfm; and is also widely used for softening adhesives, rubber and vinyl, and accelerating drying. The hot air gun
- Pressure Capacity: 100 psi
- Air Line Connection: 1/4" NPT, Swivel Connection
-
Supplier: EXAIR
Description: EXAIR's Model 6392 Vac-u-Gun All Purpose System has A low cost solution to a wide variety of industrial housekeeping problems. The Vac-u-Gun is a vacuum gun, a blow gun and a transfer tool all-in-one. Lightweight and easy to use, the Vac-u-Gun has durable die cast construction with no moving parts
- Airflow: 13 SCFM
- Vacuum Pressure: -29.499999999999996 in H2O vac
- Number of Inlets: 1 #
- Applications: Abrasives, Fine Powders, Metalworking Chips / Fluids, Spill Recovery
-
Supplier: Hernon Manufacturing, Inc.
Description: Manually operated dispensing gun for 50ml dual cartridge adhesives. Square back; MP25 10:1, 4:1, 2:1, 1:1
-
Supplier: Radwell International
Description: MASTER APPLIANCE Tools HG-501D
-
Supplier: G.L. Huyett
Description: Made of thermoplastic construction with a 9/64" ID and 21/64" OD, these hoses are suitable for hand operated grease guns. Custom lengths are available. To prevent hose kinking, order the spring mount version. Grease hoses available with a spring provide additional rigidity to the hose to prevent
- Outside Diameter / Size: 0.328125 inch
- Maximum Inside Diameter / Size: 0.140625 inch
- Pressure Rating: 625 to 4,700 psi
- Design Units: English
-
Supplier: DME Company
Description: The Cold Gun Air Coolant System incorporates a vortex tube to convert an ordinary supply of compressed air into two low pressure streams, one hot and one cold. The hot air stream is muffled and discharged through the hot air exhaust. The cold air is muffled and discharged through the flexible hose,
-
Supplier: SKF/North America
Description: The SKF grease gun is ideal for the agricultural, industrial and construction industries and for private use. The SKF grease gun is delivered with a 175 mm (6.9 in) long extension pipe with hydraulic gripping nozzle. A flexible 500 mm (19.7 in) long pressure hose with hydraulic gripping nozzle is
- Operating Pressure: 5,800 psi
- Application: Equipment / Machine tool
- Media: Grease
- Operation: Manual
-
Supplier: Bijur Delimon International
Description: Application The tough high pressure cast iron head make the Manual Grease Gun unique in comparison to common pot metal or die cast heads. These guns have a head burst pressure of 17,000 psi (1200 Bar). A variety of designs from our standard to professional series of grease guns are available.
- Capacity: 0.109375 to 0.125 gallons
- Operating Pressure: 7,100 psi
- Features: Adjustable Volume
- Delivery: Full Flow
-
Supplier: Lincoln Electric Co. (The)
Description: Designed for long life. Advanced features for Advanced Welding. Magnum ® PRO Robotic Guns combine a robust design with industry-leading expendable parts to help produce consistent high quality welds. Choose either Thru-Arm or External Dress models. Processes: MIG, Pulsed MIG, Flux-Cored Features
- Robot Type: Articulated Robot
- Industry / Application: Welding
-
Supplier: Kitz Micro Filter Corporation
Description: Water gun is designed for pure water spray. This material is all resin. Weight is light, it is easy to use and can use in long time works. High chemical compatibility and less metallic elution. It is not including filter. We prepare some kinds of nozzles. Specification Product code WGN-1 WGN-2
- Fluid / Output Pressure: 58.0147357428788 psi
- Mounting: Handheld
- Automation / Control: None - Manual
- Features: Other
-
Supplier: ESAB Welding and Cutting Products
Description: Features "Slide-on" standard and heavy duty copper wall nozzles deliver performance and dependability Lightweight handle is impact resistant for long life Cable resists cuts, spatter, oil and abrasion
- Duty Cycle: 6 to 1 %
- Output Current Range: 275 to 4 amps
- Equipment Type: Gun / Iron / Torch
- Process Capability: Welding Equipment
-
Supplier: Nordson EFD
Description: Strong Cordura™ nylon holster attaches to standard toolbelt and BaitBelt, providing convenient storage for either style BaitGun between applications. Storage loops hold two extra prefilled reservoirs and other accessories. Also includes a pouch to carry dispensing tips.
-
-
Supplier: Kitz Micro Filter Corporation
Description: UNIPORE AIR GUN is built-in hollow fiber filter cartridge into tip. UNIPORE AIR GUN can make very clean air, it is used in various places where particle is disliked. UNIPORE AIR GUN is made by resin. It is different from a metallic gun, it is light weight and oil free. Specifications Fluid
- Style: Pistol Grip
-
Supplier: Advanced Technology Products
Description: Removable safety by pass nozzle complies with OSHA 1910.242 (B) and 1910.95 regulations. When installed on blow gun models BG-50 and RD-250, it prevents the tip from building pressure over 30 PSI. These models can be used without the tip for cleaning purposes provided the air inlet pressure is
-
Supplier: HTI Plastics
Description: Bolus Dispensing Guns Our time-tested products provide safe and effective delivery methods for vaccinating and medicating livestock or domestic animals. The bolus dispensing guns and nasal inoculation tips are specifically designed with animal health and veterinary concerns in mind. Our inoculation
-
Supplier: ESAB Welding and Cutting Products
Description: Features "Slide-on" standard and heavy duty copper wall nozzles deliver performance and dependability Lightweight handle is impact resistant for long life Cable resists cuts, spatter, oil and abrasion
- Duty Cycle: 6 to 1 %
- Output Current Range: 18 to 3 amps
- Equipment Type: Gun / Iron / Torch
- Process Capability: Welding Equipment
-
Supplier: Johnson and Allen, Ltd.
Description: Johnson and Allen do a range of quality Air & Water Guns for cleaning and washing inspection parts. Our guns are designed to be ergonomic and comfortable during even the longest shifts. With good seals used in each gun our products are expected to vastly out live cheaper alternatives without
- Penetrant Testing (Dye / FPI): Sprayers
-
Supplier: EXAIR
Description: The patented† Intellistat® Ion Air Gun produces ionized compressed air to neutralize static and remove troublesome particulates during clean processes, test procedures and sensitive assembly work. With a +/-30 volt balance the Intellistat was designed to use minimal compressed air while delivering
- Style: Pistol Grip
- Nozzle: Standard
-
Supplier: Vortec
Description: Versatile Spot Cooling for Machining, Repair Shops and More Cold Air Guns use vortex tube technology and filtered compressed air to produce sub-freezing air as low as -30 deg F for numerous industrial spot cooling applications. With no moving parts to wear out, Cold Air Guns require no electricity
Find Suppliers by Category Top
Featured Products Top
-
Air Guns use vortex tube technology and filtered compressed air to produce sub-freezing air as low as -30 deg F for numerous industrial spot cooling applications. With no moving parts to wear out, Cold (read more)
Browse Air Blow Guns Datasheets for Vortec -
The TRP sprayer allows the application of solvent or watersoluble liquid paints in automotive and general industry. It ensures a perfect finishing combined with a significant paint saving. The additional interest of the TRP is to apply very high flow rates (up to 1200 cm3/min in some configurations).
The TRP is usually used with a reciprocating machine or in a fixed station. Using...
(read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Hot Air Guns are used where milder heat is needed as compared to an electric heat gun. It is ideal for pre-heating of parts, processes and solutions, with an output flow rate of 2-8 scfm; and is also widely used for softening adhesives, rubber and vinyl, and accelerating drying. The hot (read more)
Browse Air Blow Guns Datasheets for Vortec -
Industrial processes often face challenges related to heat, which can lead to equipment damage, lower efficiency, and quality issues. An effective solutions for these problems is the use of cold air guns, which provide targeted cooling without the mess or maintenance associated with liquid (read more)
Browse Air Blow Guns Datasheets for Vortec -
gas. The shielding gas was used not only for the weld gun but also supplied to a fixture to ‘bathe’ the internal sections of the part in the inert gas. This was meant to keep the back side of the weld clean and free of carbon. During the welding operation, the thin stainless-steel was (read more)
Browse Air Blow Guns Datasheets for Vortec -
slowed down because we could only make a certain number of cuts to the log before having to take a break to permit the blade to cool.” By incorporating Vortec Cold Air Guns into their production, CPC was able to improve production by making, on average, 42% more cuts.“Another positive was (read more)
Browse Air Blow Guns Datasheets for Vortec -
SAMES KREMLIN is proud to show you our FPRO P AIRSPRAY MANUAL SPRAY GUN CONVENTIONAL, HVLP AND LVLP. Perfectly balanced, the FPro P, pressure paint spray gun, provides a superior finish for all painters. SAMES offers the largest range of spray (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
The Airmix® Xcite®+ manual paint spray gun delivers outstanding performance with unsurpassed finish quality for a quick payback. It is available in 3 pressure ranges: 120, 240 & 400 bar (1740-3480-5800psi) to meet every application (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
automated inspection system GapGun Pro2 handheld device with high-resolution T-15M sensor Whether you work in Quality or Operations (read more)
Browse Dimensional Gages and Instruments Datasheets for Accurex Measurement, Inc. -
The Airmix® Xcite®+ Light manual spray gun focuses on lightness, simplicity and maneuverability. For maximum benefits, this spray gun is available in two versions: 120 and 240 bar (1740 & 3480 psi) THE LIGHTEST AIRMIX® MANUAL SPRAY (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation
Conduct Research Top
-
What is an Ionizing Blow-Off Gun?
An Ionizing Blow-Off Gun is a hand-held device used to eliminate static, dust, and contaminants from a variety of surfaces and parts. It is shaped similarly to a gun and includes a trigger.
-
Cold Gun Increases Tool Life
Cold Gun Increases Tool Life. Positech Corporation of Fairfield, OH manufactures intricate machined parts for the automotive, motorcycle and aerospace industries. One of their machinists, Dave Gray, had a frequent problem rough-milling pockets in type 410 stainless steel when using a two flute 3/8
-
Which Steinel Heat Gun Is Right for Me?
Essential Elements of a Heat Gun
-
Selecting the Right Gun for Your Welding Application
Whether the setting is shipbuilding, construction or heavy fabrication, selecting the proper gun for the welding application is critical to the fabricating process. When choosing guns, welders need to consider their own personal preferences, as well as the gunâ s total cost of ownership (including
-
Extreme Noise Reduction Technology of Massage Gun
As a soft tissue rehabilitation tool, the Massage gun has been populared for athletes and fitness easy to portability since its showed in the 2018 NBA All-Star Game. At present, there are many varieties of Massage guns, the main users are: professional athletes, fitness enthusiasts, medical
-
Hand-held Fascia Gun Motor Solutions
The Massager BLDC Motor(24V), designed for a famous fascia gun brand, provides the ideal speed and torque for massaging, with long life, low noise, high torque and other advantages.
-
Cold Air Gun Improves Production Output
We recently were contacted by a well-known manufacturer of men's and women's clothing, boots and accessories; famous for their high quality, rugged work wear. The manufacturer was using one of our older Cold Air Guns to cool the double needle in a banding machine that was sewing Cordura material
-
Saving Time and Maintenance Costs By Using A Programmable Electric Torque Gun
Give the average person an electric screw gun, torque gun, or other power fastening tool and their first impulse will be to tighten a fastener as much as they possibly can. Often to the point that electric motors groan, sparks are struck, and fasteners break or twist apart. Experienced workers may
-
Gunned application over steel including a wire mesh anchoring system.
and application procedures. b. The installation of the lining shall be accomplished by a representative of the manufacturer of the. corrosion resistant mortar or by crews experienced in the field installation of gunned mortar linings. c. Installation is to be accomplished when the concrete temperature
-
Microwave Office Enables First Pass Design Success for World's Only Pocket-Sized Sports Radar Gun
The Pocket Radar team set out to completely redesign the size and shape of traditional radar guns, opening a new market for a small, low-cost, accurate and convenient product. This required operation at 24 GHz using tiny, low-cost, off-the-shelf components and inexpensive substrates. The first
More Information Top
-
Studies of the ageing behaviour of gun-grade building joint sealants— the state of the art
The materials discussed below are gunable (extrud- able) sealants which are processed in a paste-like state …
-
Construction Waterproofing Handbook, Second Edition > SEALANTS
Butyls are relatively easy to install, available in one-component packaging, and easily gunable or workable.
-
The use of spherical extenders in VOC compliant coatings
Their low oil demand can lead to another improvement when used in gunable grades of caulks and …
-
The Chemical Formulary, Volume 16
Temperature Gunable " Type .
-
The anatomy of “the dumping syndrome”
The jej,unum beiI~ gunable to distend and dilate 1,'.lkethe stomach ~s st~bject to much …
-
Recent Advances in Directional Drilling
A third risk lnvolved is the possib~lit~yof b e ~ n gunable to get into the r …
Indicates content that may require registration and/or purchase.