-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: Miniature, light-weight, precision vertical gyro, designed for use in aircraft, target drones, UAV and stabilized camera platforms The vertical gyro measures roll and pitch. DC input with internal AC inverter to gyro spin motor and erection system. Potentiometer
- Linearity: 1 ±% Full Scale
- Maximum Dimension: 123.19 inch
- Operating Temperature: -30 to 70 F
- Angular / Rotary Axes: Biaxial
-
Supplier: Mid-Continent Instruments and Avionics
Description: Vertical Gyro Remote Manufactured by Sperry
-
Supplier: Accuris
Description: CONTROL, ROLL AND PITCH, ELECTRICALLY DRIVEN, VERTICAL GYRO OPERATED, TYPE K-4B
-
-
Supplier: LORD MicroStrain Sensing Systems
Description: The 3DM-GX4-15™ is a miniature high end industrial Inertial Measurement Unit (IMU), utilizing the highest performance MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, temperature sensors, pressure altimeter and dual on-board processors running a sophisticated
-
Supplier: LORD MicroStrain Sensing Systems
Description: Miniature Inertial Measurement Unit And Vertical Gyro Overview The 3DM-GX3® -15 is a high-performance, miniature Inertial Measurement Unit and Vertical Gyro, utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, temperature sensors,
- Tilt Angle: 360 degrees
- Number of Axes: 3
- Accuracy: 0.5 to 2 degrees
- Supply Voltage: 3.2 to 16 volts
-
Supplier: Mid-Continent Instruments and Avionics
Description: Vertical Gyro Remote Manufactured by Sperry
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: TL766D is RION company newly developed three axis angle instrument based on latest MEMS inertial measurement platform , it can simultaneously output Moving carrier’s horizontal angle, vertical angle and horizontal azimuth. The internal integration of the triaxial accelerometer and triaxial
- Angular Rate Range: 300 deg/sec
- Weight: 1.25661375661376 lbs
- Operating Temperature: -40 to 85 F
- Output Options: Pulse / Frequency
-
Supplier: Xsens Technologies BV
Description: angles, quaternions, matrix) 3D delta_q and 3D delta_vel 3D (free) acceleration, 3D rate of turn, 3D magnetic field Sensor Component Readout (2 kHz), including (gyro) temperatures Detailed status word Various time stamps
-
Supplier: SAE International
Description: This Standard covers Bank and Pitch Instruments which measure and display the angular displacement of bank and pitch from a gyroscopic vertical reference. This reference may be pneumatically or electrically driven and be contained within the instrument display case or located remotely. Unless
-
Supplier: SBG Systems SAS
Description: solution: 0.05° Attitude over 360° AHRS, Vertical Gyro, MRU, IMU 200 Hz Output Rate 5 cm Real-time Auto Adjusting Heave 2.5 cm Delayed Heave Maintenance Free Web Interface >48h Internal Data Logger Robust IP68 Aluminum Enclosure Ekinox Series Brings Robust and Cost-effective MEMS to
- Angular Rate Range: 400.0000000000002 deg/sec
- Bandwidth: 100 Hz
- Linear Acceleration Range: 5 g
- Accuracy: 0.05 ±% Full Scale
-
Supplier: Northrop Grumman Corporation
Description: order to fit old mechanical Vertical Gyros' footprints and to provide ease of installation and fast replacement completely transparent to aircraft functions. The availability of several digital and analog interfaces coupled with high maintainability, demonstrated reliability and
-
Supplier: ZGC, Inc.
Description: connection you need. Total Cine Control: Gamma, Knee, Black, Master Pedestal, Setup Level, Sharpness, Horizontal Detail Frequency, Horizontal/Vertical Detail Balance, Coring, Noise Reduction 1, Noise Reduction 2, Color Matrix, Color Gain, Color Phase, Master Red Gain, Master Blue Gain, Master
- Application / Industry: Broadcast
- Imaging Technology: CCD, Digital
- Performance: High Definition
- Camera Function: Video
-
Supplier: Beechcraft Corporation
Description: Attitude Heading Reference System (AHRS) and an Air Data Computer (ADC) provide attitude and air data information to the system. AHRS replaces pneumatic gyros by using comparative inputs from GPS, a magnetometer and the air data computer to achieve increased levels of reliability and
Find Suppliers by Category Top
Featured Products Top
-
4300 is the first product reference of Tronics GYPRO4000 new high performance digital MEMS gyro platform which complements the recently (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems
More Information Top
-
Avionics Navigation Systems 2nd Edition Complete Document
Figure 9.4 Gyro vertical with speed and Earth-rate corrections.
-
Effect of the inertial accelerations on the accuracy of the CHEKAN-AM gravimeter
where Ti are the time constants of the gyro vertical ;g is the acceleration of gravity; and p is the Laplace operator.
-
ARS Journal > Inertial Method of Velocity Measurement
The accelerometers are connected in series with integrators in a torque-transducer circuit, and comprise an integral-control vertical correction network, resulting in a gyro vertical with integral correction, having the same properties as a regulator type of automatic control system.
-
Application of a ring laser for measurement of track geometrical parameters
… Equations (1 ..3), in order for the angles K, 0, y to be determined, it is necessary that the system of three nonlinear differential equations should be integrated, thus, we will obtain a strapdown attitude orientation system or full analytical gyro vertical .
-
Theoretical physics 1
When I1 = I2 is the moment of inertia for rotations about an axis therefore that passes through S and perpendicularly stands on the figure axis of the gyro , the set then applies the section 3.5 after the Steiner ' Chen to …
-
Development of a gyro stabilization system with fiber-optic gyroscopes for an air-sea gravimeter
The loop for AC signal generation shown in Fig. 2 gives the gyrostabilizer properties of a short period gyro vertical damped with the use of velocity measure ments.
-
ARS Journal > Contribution to the Theory of Inertial Damped Systems With Arbitrary Period, Invariant With Respect to Maneuvering of the Object
We denote by a and /5 small deflections of the gyro vertical from the local vertical, along the x and y axes, respectively, and by Vx and Vv the components of the inertial velocity of the object.
-
Direct Recovery of Deflections of the Vertical Using an Inertial Navigator
each gyro Vertical gyro .
Indicates content that may require registration and/or purchase.