-
Supplier: N.R. Murphy Ltd.
Description: When EXTREMELY high efficiency filtration is required, N. R. Murphy Ltd. can supply you with absolute (H.E.P.A.) filters that are over 99.97% efficient for microns as small as 0.3 and approaching 99.97% below 0.3 micron size. These filters are available in various sizes and can be used
- Efficiency: 99.97 %
- Length: 24 inch
- Height: 24 inch
- Width / Ring Size: 7 to 12.5 inch
-
Description: HEPA Panel Filter, 23.38-inch length x 23.38-inch width x 11.50-inches deep, for Smokebuster 2000H, 2500H and other brands of collectors.
- Length: 23.38 inch
- Width / Ring Size: 23.38 inch
- Operating Temperature: 149 F
- Construction: HEPA / ULPA Filter, Panel Filter
-
Supplier: Terra Universal, Inc.
Description: and Outlet HEPA Filters and Ducting The inlet and outlet HEPA filters are 99.99% efficient on 0.3 micron particulates. They also prevent contamination from entering or leaving the glove box chamber. These glove boxes are also designed to return filtered air to the
- Number of Glove Ports: 2
- Main Chamber Width: 52.7 inch
- Main Chamber Depth: 31.6 inch
- Main Chamber Height: 40 inch
-
-
Supplier: Terra Universal, Inc.
Description: lightweight, compact design that makes it as convenient as it is effective. The unit's HEPA (High Efficiency Particulate Air) filter removes 99.999% of all particles 0.3µm or larger, exceeding federal standards and accepted HEPA filtration levels. Its 2880 square-inch capacity
- Airflow: 77 SCFM
- Vacuum Pressure: 95.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.3 µm
-
Supplier: Erlab Inc.
Description: High efficiency particulate filtration (type H14 according to EN1822-1) traps particles with a diameter greater than 0.1µm with a 99.995% efficiency. Each filter is sold with a compliance certificate.
- Construction: Box / Rigid Cell Filter, Frame / Assembly, HEPA / ULPA Filter
-
Supplier: PACE
Description: 99.99%EU 13Recommended for applications in a clean room environments or where the highest level of filtration efficiency is required
- Construction: Cartridge Filter, HEPA / ULPA Filter
-
Supplier: Erlab Inc.
Description: Captair® Flow Clean air enclosures For handlings in an ultra-clean, dust free environment The new Captair Flow range is designed to protect samples and/or products handled into the enclosure. Equipped with Flex technology, their modular filtration column consists of a HEPA H14 filter
- Hood Face Velocity: 59.0551181102361 SFPM
- Air Cleanliness Class: Class 100 (ISO 5)
- Features and Options: Lighting, Pre-filter
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: PARTICLE/WB GAS FILTER, H13 HEPA; Accessory Type:Particle Filter & Wide Band Gas Filter; For Use With:Weller WFE4S, WFE20D, ZS6V Fume Extraction System; Product Range:- RoHS Compliant: Yes
-
Supplier: A-J Manufacturing Co., Inc.
Description: Criti-Clean Ultra: We re-designed and re-engineered our popular Criti-Clean fan powered laminar flow HEPA filter diffuser to maximize both CFM and energy efficiency. Our new Criti-Clean Ultra has the highest CFM output on the market (up to 1200 CFM for our 48″x24″ model), is more
- Diameter / Width: 24 to 48 inch
- Height: 24 inch
-
Supplier: Ivie Enterprises, Inc.
Description: Attention to detail on this line of tank vacuums is unmatched anywhere. Convenience, durability, performance, power, and easy operation and storage make the Summit Wet/Dry Vacuum a clear choice. Choose from 3 tank sizes - 9, 13, and 20 gallons. Summit 9 is available with a certified HEPA
- Capacity: 9 to 20 gallons
- Media Vacuumed: Dry, Wet
- Applications: General Cleaning
- Features: HEPA / ULPA Filter
-
Supplier: Cole-Parmer
Description: • Ideal for pharmaceutical, biotechnology, and food and beverage applications. • 99.97% efficiency at 0.3
m Designed to provide bacteria-, algae-, fungal-free air for sterile applications, such as fermentors or incubators. The media allows for high flow rates and low pressure drop. Designed for - Housing Material: Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: • Ideal for pharmaceutical, biotechnology, and food and beverage applications. • 99.97% efficiency at 0.3
m Designed to provide bacteria-, algae-, fungal-free air for sterile applications, such as fermentors or incubators. The media allows for high flow rates and low pressure drop. Designed for - Housing Material: Polypropylene (PP)
-
Supplier: Newark, An Avnet Company
Description: FUME EXTRACTOR, HEPA FILTER, 1.1KW, 240V; Air Volume:350m³/h; Supply Voltage VAC:240V; Power Rating:1.1kW; Plug Type:-; Product Range:VFX-1000 Series RoHS Compliant: Yes
-
Supplier: Cole-Parmer
Description: • Laboratory protection at an economical price • Customizable units for specific applications • Easily removable window for equipment loading Glove boxes feature a liner of one-piece molded, medium density polyethylene and a dry powder epoxy-coated steel exterior. The chamber features a 1/4"
- Main Chamber Width: 52.7 inch
- Main Chamber Depth: 31.6 inch
- Main Chamber Height: 40 inch
- Isolator Type: Glovebox
-
Supplier: Hale Engineering Company, Inc.
Description: off setting, developing 600 CFM w/ .25” external static pressure, vibration isolated -Bottom loading 99.99% gasket seal hepa filter -Removable perforated anodized aluminum hepa grille, 1/8” holes on 3/16 staggered centers, allowing for 40% open area - (1) Top mounted 12” duct
- Design: Axial
- Environment: Clean Air / Gas
- Features: Other
- Product Form: Packaged (Complete System)
-
Supplier: Cole-Parmer
Description: • Laboratory protection at an economical price • Customizable units for specific applications • Easily removable window for equipment loading Glove boxes feature a liner of one-piece molded, medium density polyethylene and a dry powder epoxy-coated steel exterior. The chamber features a 1/4"
- Main Chamber Width: 52.7 inch
- Main Chamber Depth: 31.6 inch
- Main Chamber Height: 40 inch
- Isolator Type: Glovebox
-
Supplier: Ivie Enterprises, Inc.
Description: and worker’s compensation claims due to its light weight. Featuring dual fan technology for better cleaning, a huge top-loading filter bag, and a low-profile design that lays completely flat to reach underneath beds and other furniture, the CK LW has what it takes to get the job done. Built
- Applications: General Cleaning
- Features: HEPA / ULPA Filter
-
Supplier: Hale Engineering Company, Inc.
Description: HP, 110V, 4.6 FLA motor & electronic speed control w/ off setting, developing 600 CFM w/ .25” external static pressure, vibration isolated -Bottom loading 99.99% GASKET OR GEL seal hepa filter -Removable perforated anodized aluminum hepa grille, 1/8” holes on 3/16 staggered
- Design: Axial
- Environment: Clean Air / Gas
- Features: Other
- Product Form: Packaged (Complete System)
-
Supplier: Harbory Filtration
Description: Glass fiber filter media is using ultra-fine glass microfiber as the main media and is formed by wet process. Featuring uniformed fiber distribution, pleat ability, large dust capacity, high efficiency, high strength and high stiffness. It covers primary and medium efficiency (ASHRAE), high
- Media Type: Fiberglass
- Construction: Filter Mat, HEPA / ULPA Filter
-
Supplier: Harbory Filtration
Description: Oil repellency and water repellency glass fiber filter media is using ultra-fine glass microfiber as the main media and is formed by wet process. Featuring excellent oil repellency and water repellency, uniformed fiber distribution, pleat ability, large dust capacity, high efficiency, high
- Media Type: Fiberglass
- Construction: Filter Mat, HEPA / ULPA Filter
-
Supplier: Harbory Filtration
Description: By adopting the viscose fiber composite process, different materials are combined to enhance its overall physical and chemical properties. Widely used in producing pleated filters.
- Construction: Filter Mat, HEPA / ULPA Filter
- Features: Other
-
Supplier: Hale Engineering Company, Inc.
Description: Hepa Blower Module (NON-ROOMSIDE REPLACEABLE FILTER) -Motor housing constructed of 16 ga, mil finish aluminum & filter housing of extruded anodized aluminum -OD 23 5/8”w x 47 5/8”l x 16”h -Motorized impeller type blower with (1) 160w, 120V, 1.6 FLA motor & roomside adjustable
- Design: Axial
- Environment: Clean Air / Gas
- Features: Other
- Product Form: Packaged (Complete System)
-
Supplier: Hale Engineering Company, Inc.
Description: Hepa Blower Module Filter Replaceable Terminal housing (Low Profile) - (PRE FILTER) -Construction of 14 ga, mil finish aluminum using inward turned folded flanges, sealed & fastened from within, providing smooth, airtight plenum -OD 23 5/8”w x 47 5/8”l x 12 1/2”h -Motorized
- Design: Axial
- Environment: Clean Air / Gas
- Features: Other
- Product Form: Packaged (Complete System)
-
Supplier: Envirco
Description: unit to be removed from the ceiling grid to replace the filter. The RSR unit has the filter sealed to the unit using the knife edge/gel seal construction, allowing the filter to be replaced from the roomside. The RSRE unit has the added feature of allowing the motor blower and
- Construction: Fan Filter, HEPA / ULPA Filter
-
Supplier: Envirco
Description: Room-Side Replacement (RSR) available with gel seal filter element; filter is replacement from the room side (2x4). RSRE provides filter and motor/blower assembly replacement from the room side (2x4). Other Related Products
- Construction: Fan Filter, HEPA / ULPA Filter
- Features: Replaceable Filter Media
-
Supplier: Envirco
Description: Impeller High Efficiency Particulate Air (HEPA) Filter: 99.99% efficient @ 0.3 micron 1.0 in. wg (200 Pa) of external static capability Walkable plenum (excluding pre-filter), rated to 250 lbs. Snap-in 20 x 20 washable pre-filter Manufactured to IEST recommended
- Construction: Fan Filter, HEPA / ULPA Filter
- Features: Replaceable Filter Media
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FILTER, MICROGLASS, STANDARD, HEPA, 11-3/8 H X 23 - 3/8 W, 11 - 1/2 D. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: HDT Global
Description: HDT's M13 is one of the smallest and lowest flow combination filters used for CBRN collective protection. 12-cfm rated airflow Panel shape filters Steel container provides filter integrity Laboratory tested/field proven The M13 particulate filter is one of the standard
- Construction: Box / Rigid Cell Filter, Cartridge Filter, Frame / Assembly, HEPA / ULPA Filter
- Features: Other
-
Fume and Smoke Collectors - Model 500 Heavy Duty Air Cleaner with Cleanable Filters -- SS-500-BU-MP1Supplier: Sentry Air Systems, Inc.
Description: filter life No exterior ducting required or makeup air Simple, quick “no tool” filter change Filter Choices: (4) Cleanable Micro-Pleat Series 1 Particulate Filters (MERV 13) (4) HEPA Filters (up to 99.97% efficiency on particles down to 0.3 microns)
- Airflow: 400 SCFM
- Minimum Particle Size Filtered: 0.3 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: allowing for easy and clean debris removal. Other filter options include four HEPA non-cleanable filters, four 42 lb disposable Activated Carbon Filters, and four 42 lb Specialty Blended Carbon Filters. This unit includes a Magnehelic Gauge (MP1 and HEPA
- Airflow: 327.5 SCFM
- Minimum Particle Size Filtered: 0.3 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: Filters, and four 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury). This unit includes a Magnehelic Gauge (MP1 and HEPA filters only) to monitor the saturation of the filters. As the filters become saturated, the static
- Airflow: 455 SCFM
- Minimum Particle Size Filtered: 0.3 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: (high) (2) 10’ L Heavy Duty Extractor Arms Reliable, low maintenance option No wall space required No exterior ducting required or makeup air Long filter life Simple, quick “no tool” filter change Filter Choices: (4) Cleanable Micro-Pleat Series 1 Particulate Filters
- Airflow: 630 SCFM
- Minimum Particle Size Filtered: 0.3 µm
- Features: HEPA / ULPA Filters
-
Supplier: Honeywell International, Inc.
Description: HIGH EFFICIENCY MEDIA AIR CLEANER TYPE 16 INCH 25 INCH MERV 13 FILTER TYPE AIRFLOW RATING 1400 CFM STATIC PRESSURE DROP 0.3 INCH WC AT 500 FPM INCLUDES MERV 13 FILTER EFFICIENCY STANDARD 0.3 TO 1 MICRON (SMALL PARTICLE), 1 TO 3 MICRON (MEDIUM PARTICLE), 3 TO 10 MICRON (LARGE PARTICLE)
- Length: 25 inch
- Height: 16 inch
- Construction: HEPA / ULPA Filter
- Features: Other
-
Supplier: CS UNITEC
Description: HEPA Vacuum with HEPA Filtration 99.999% filtration efficiency with Automatic Pulse Filter Cleaning System and Outlet for Electric Power Tools
- Airflow: 130 SCFM
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.1 µm
- Media Vacuumed: Dry, Wet
-
Supplier: DigiKey
Description: COMPACT FILTER HEPA H13 GASF
- Process Capability: Soldering Equipment
Find Suppliers by Category Top
Featured Products Top
-
weights to suit different filter grades, from high-efficiency (H13) to ultra-high-efficiency (U15–U17). Its self-supporting structure and pleatability make it ideal for mini-pleat and deep-pleat filter designs. The media performs (read more)
Browse Filter Media Datasheets for Harbory Filtration -
suspended installations • Panel-style HEPA filter (99.99% efficient @0.3 microns) enabling a lower profile design • Filter guides and locking toggle latches for convenient serviceability (read more)
Browse Cleanrooms Datasheets for Envirco -
high settings; standard on all 2 ft x 4 ft units Solid state speed controller standard on 2 ft x 2 ft, 2 ft x 3 ft, and all RSR units. Forward-curved centrifugal fan. High Efficiency Particulate Air (HEPA) UL900 Filter: 99.99% efficient @ 0.3 Micron. Snap-in prefilter allows for easy replacement (read more)
Browse Cleanrooms Datasheets for Envirco -
handles isotopes including 68-Ga (optional surface coating available). Dual H14-rated HEPA filters ensure complete exhaust and recirculating air filtration, while stainless steel work surfaces, ergonomic design, and tool-free filter access keep workflows efficient and cleaning simple. Available (read more)
Browse Biological Safety Cabinets Datasheets for Baker
More Information Top
-
Leading Pharmaceutical Operational Excellence
The ISO 14644 conform HVAC system is equipped with H13 HEPA filters in the supply air stream to remove contaminants and prevent cross-contamination in the process areas.
-
New Category-Leading Fume Extraction System Introduced By Cooper Hand Tools
These can be upgraded to an F7 fine-dust filter and an H13 HEPA filter for even higher efficiency.
-
Designing price of the Federal Republic Germany 2006 / design Award of the Federal Republic of Germany 2006
Through a soft-diffusion system with a HEPA H13 filter , the maximally purified air is gently blown out.
-
Fungal infections after haematology unit renovation: evidence of clinical, environmental and economical impact
Luwa GmbH, Frankfurt, Germany) replaced every 6 months and the HEPA filter H13 of polyester and fiberglass (glued type with a flow of 4200 m3 h)1 ; Camfil Farr, Trosa, Sweden) replaced once a year.
-
Shopping - Best Prices On The Weller Volume Fume Extraction System, WFE 2S, Two Stations - Big Bruin
Uses F7 fine dust pre-filter, a HEPA H13 filter , and wide band gas filter (50% active carbon/50% Puratex).
-
Clean room technique
HEPA filter H13 -H14 .
-
Sell Air Filters-V bank HEPA air filters
Pocket air filters, Rigid pocket filters, Plastic frame for V bank filters, Pocket filter with plastic frame, Plastic frame for rigid pocket filters, Plastic frame for pocket filters, Mini pleated v bank HEPA filters H13 , HEPA separator filters, Minipleat filters, panel pleated…
-
On priorities of cathode and anode contaminations in triggering the short-pulsed voltage breakdown in vacuum
Manipulations with electrodes and their installation into the chamber were performed in dust-free environment provided by the air-filtering equipment based on HEPA H13 air filters .
-
On the variety of triggering mechanisms of high-voltage breakdown in vacuum
Manipulations with electrodes and their installation into the chamber were performed in dust-free environment provided by the air- filtering equipment based on HEPA H13 air filters .
Indicates content that may require registration and/or purchase.