-
Supplier: Radwell International
Description: MASS FLOW METER & TOTALIZER, PROGRAMMABLE, GAS MEDIA TYPE, 0.2-10 SLM FLOW RANGE, RS232 COMMUNICATION PROTOCOL, 500 PSI, 1/4 INCH CONNECTION SIZE, LCD DISPLAY, 0-5 VDC OUTPUT, 4-20 MA, ALUMINUM MATERIAL. FREE 2 YEAR RADWELL WARRANTY
- Features: Gas
-
Supplier: Siargo Ltd.
Description: These meters are designed for residential utility gas metering applications. The all electronic meters are fully compensated for variation of temperature and pressure and will be easier for networking as well as other remote meter reading options.
- Operating Temperature: 14 to 131 F
- Operating Pressure: 145.036839357197 psi
- Features: Gas, Other
- Mounting: In-line
-
Supplier: Sensirion
Description: approval examination and certification of measuring instruments. The evaluation certificate enables easier and faster MID approval for gas meter manufacturers that use the SGM70xx gas meter module as the core metrological unit in their gas meters. The
- Operating Temperature: -13 to 131 F
- Gas Types: Methane (CH4) / Natural Gas
- Number of Gases Monitored: Multi Gas
-
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: medium sizes. ・Manage and control flows of gas refrigerators. ・Manage and control gas flows as a part of plant instrumentation. ・For various experimental devices relating to gas flows. System drawing
- Pipe Diameter: 1.968505 inch
- Operating Pressure: 14.5036839357197 psi
- Features: Gas
- Meter Technology: Turbine Meter
-
Supplier: Siargo Ltd.
Description: These meters are designed for metering natural gas at the medium pressure range (2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power consumption. The standard
- Pipe Diameter: 1.968505 inch
- Operating Pressure: 232.0589429715152 psi
- End Fittings: Flanged
- Electrical Output: Frequency
-
Supplier: Automation24, Inc.
Description: The flow sensor for compressed gas SD6101 from ifm electronic is working in a range that varies by gas, and is compatible with nitrogen, argon, as well as carbon dioxide. The mechanical connection is made via a 1/2" NPT thread. The compressed gas meter SD6101 provides 2
- Pipe Diameter: 0.5 inch
- Operating Temperature: 32 to 140 F
- Operating Pressure: 16 psi
- Media Temperature: 32 to 140 F
-
Supplier: Accuris
Description: Installation of Domestic Gas Meters (2nd Family Gases)
-
Supplier: FLEXIM AMERICAS Corp.
Description: The permanent Gas flow meter G709 - The Rack Version The FLUXUS® G709 gas flow meter is designed for permanent installation in 19" rack systems, with 2 flow channels and a flexible configuration of various inputs and outputs. Internally identical to the G704 stationary
- Pipe Diameter: 0.25 to 63 inch
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
- Media Temperature Range: -40 to 390 F
-
Supplier: Sierra Instruments, Inc.
Description: Gas Mass Flow Meters SmartTrak® 100 gas mass flow meters from Sierra Instruments offer unprecedented performance, user-friendliness and flexibility of innovative features like Dial-A-Gas capability and the Pilot Module interface. Sierra's SmartTrak 100 gas
- Pipe Diameter: 0.25 to 0.75 inch
- Gas Volumetric Flow Rate: 0 to 35.31073446327684 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 5,000 psi
-
Supplier: Sierra Instruments, Inc.
Description: Gas Flow Meters SmartTrak® 100 gas flow meters from Sierra Instruments offer unprecedented performance, user-friendliness and flexibility of innovative features like Dial-A-Gas capability and the Pilot Module interface. Sierra's SmartTrak 100 gas flow
- Pipe Diameter: 0.25 to 0.75 inch
- Gas Volumetric Flow Rate: 0 to 7.062146892655368 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 5,000 psi
-
Supplier: Sierra Instruments, Inc.
Description: Steel-Mass® 640S gas mass flow meters accurately monitor total gas mass flow rate of gases and insert easily into ducts and pipes up to 72-inches. Larger probe lengths are available upon request. Typical applications for gas mass flow meters include compressed air
- Pipe Diameter: 72 inch
- Operating Temperature: -40 to 120 F
- Operating Pressure: 500 psi
- Media Temperature: -40 to 350 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: pipe or process interruption is required for installation. With an IP65 / NEMA 4X housing in a robust watertight transport case, it is the perfect ultrasonic clamp-on flowmeter for mobile measurement campaigns, such as service works or even the temporary replacement of stationary meters. The
- Pipe Diameter: 0.4 to 43 inch
- Operating Temperature: 14 to 140 F
- Media Temperature: -40 to 210 F
- Media Temperature Range: -40 to 210 F
-
Supplier: Siargo Ltd.
Description: MF5000 series mass flow meters are specially designed for small pipe flow monitor and control. This series can measure gas flow in a pipe diameter as small as 0.5 mm, but not over 19 mm. Thanks to the self-flow conditioning feature of the MEMS sensors, the meters features an
- Pipe Diameter: 0.2362206 inch
- Operating Temperature: -4 to 149 F
- Operating Pressure: 435.110518071591 psi
- Features: Gas, Other
-
Supplier: Accuris
Description: Gas meters - Conversion devices - Part 2: Energy conversion
-
Supplier: Panametrics
Description: designs. Applications PanaFlow gas flow meters can be used in applications such as: Biogas Natural gas production Vent gas Waste gas Shale gas Coal-seam gas wellhead Vapor recovery Fuel gas
- Pipe Diameter: 2 to 16 inch
- Velocity Flow Rate: 0.4921259842519685 to 249.34383202099738 ft/sec
- Operating Temperature: -40 to 140 F
- Media Temperature: -40 to 302 F
-
Supplier: Accuris
Description: Gas meters - Conversion devices Part 2: Energy conversion
-
Supplier: Newark, An Avnet Company
Description: GAS METER, 0-2,000 SCCM CE
-
Supplier: Aalborg Instruments
Description: Design Features blending of two or three gases with gas proportioners obviates the need for: ordering fixed gas mixtures contamination from reusable gas cylinders potentially inaccurate mixtures by gas suppliers rib-guided or fluted metering tubes facilitate
- Pipe Diameter: 0.125 to 0.25 inch
- Operating Temperature: 250 F
- Operating Pressure: 0 to 200 psi
- Media Temperature: 32 to 250 F
-
Supplier: Aalborg Instruments
Description: Design Features blending of two or three gases with gas proportioners obviates the need for: ordering fixed gas mixtures contamination from reusable gas cylinders potentially inaccurate mixtures by gas suppliers rib-guided or fluted metering tubes facilitate
- Pipe Diameter: 0.125 to 0.25 inch
- Operating Temperature: 250 F
- Operating Pressure: 0 to 200 psi
- Media Temperature: 32 to 250 F
-
Supplier: Accuris
Description: Gas Measurement Manual - Part 2: Displacement Metering
-
Supplier: Sierra Instruments, Inc.
Description: Fast-Flo® 620S insertion mass flow meters are the ideal mass flow meter for air and gases for light-industrial applications where a NEMA 4X (IP65) enclosure is acceptable. 620S mass flow meters have an accuracy is ± 1% of full scale, 0.2% of full scale repeatability, highly
- Pipe Diameter: 1 to 48 inch
- Gas Volumetric Flow Rate: 0 to 700 SCFM
- Operating Temperature: -40 to 120 F
- Operating Pressure: 150 psi
-
Supplier: TSI Incorporated
Description: accessory kit (see full list below). Easy to operate View up to four readings simultaneously from the color touchscreen display. Quickly and easily configure measurements and device settings directly from the flow meter. Connect and operate the gas flow meter through your PC
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Features: Gas
-
Supplier: Fluid Components Intl. (FCI)
Description: for operating in transitional flow ranges. Applications Burner and boiler fuel and air feed lines Industrial furnaces, kilns and oven fuel/air controls Natural gas sub-metering Chiller air flow measurements Dosing and gas injection rate controls Heat treating gas controls
- Pipe Diameter: 0.25 to 2 inch
- Gas Volumetric Flow Rate: 0.01 to 559 SCFM
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 600 psi
-
Supplier: TSI Incorporated
Description: configure measurements and device settings directly from the flow meter. Connect and operate the gas flow meter through your PC with FLO-Sight software to take advantage of advanced data display and device settings options. Fits your application TSI Flow Meters are
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Features: Gas
-
Supplier: TSI Incorporated
Description: logger that can save synchronized measurement data directly to the flow meter. Easy to operate View up to four readings simultaneously from the color touchscreen display. Quickly and easily configure measurements and device settings directly from the flow meter. Connect and operate the
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Features: Gas
-
Supplier: TSI Incorporated
Description: logger that can save synchronized measurement data directly to the flow meter. Easy to operate View up to four readings simultaneously from the color touchscreen display. Quickly and easily configure measurements and device settings directly from the flow meter. Connect and operate the
- Mass Flow Rate: 0 to 0.08259 lbs/min
- Mass Flow Rate Range: 0 to 0.08259 lbs/min
- Features: Gas
-
Supplier: Flow Technology, Inc.
Description: Repeatability: ±0.05% (liquid) and ±0.1% (gas) of reading. Excellent speed of response Linearity: ±0.1% (100:1) with linearizing electronics Liquid Flow Rates: 0.03 to 1,500 GPM (0.11 to 5,677 LPM) Gas Flow Rates: 0.09 to 1,500 ACFM (2.55 to 42,480 ALPM) Materials of Construction: 316
- Gas Volumetric Flow Rate: 0.4 to 1,500 SCFM
- End Fittings: Clamp, Flanged, Threaded
- Features: Gas, Other
- Mounting: In-line
-
Supplier: Badger Meter
Description: The Blancett® B142 Gas QuikSert® Turbine flow meter provides long service life by offering a durable construction design composed of stainless steel and tungsten carbide shaft and bearings. Superior Material. Consistent Measurement. The Blancett B142 Gas QuikSert® Turbine flow
- Pipe Diameter: 2 inch
- Gas Volumetric Flow Rate: 7 to 350 SCFM
- Operating Temperature: -40 to 330 F
- Operating Pressure: 0 psi
-
Supplier: Sensirion
Description: Designed for anesthesia equipment, the CMOSens® mass flow meter SFM4100 precisely measures air and other non-aggressive gases. It provides an impressively wide dynamic measuring range up to 20 slm. The sensor unit has a digital I2C interface, provides a fully calibrated and temperature
- Gas Volumetric Flow Rate: 0 to 0.706214689265537 SCFM
- Operating Temperature: -4 to 176 F
- Operating Pressure: 87.02262 psi
- Features: Gas
-
Supplier: Vogtlin Massflow USA
Description: Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and
- Pipe Diameter: 0.03125 to 1 inch
- Gas Volumetric Flow Rate: 0 to 16.9491525423729 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Hoffer MF Series has been developed to meet the need for a low flow measurement device for service on clean, low and moderate viscosity liquids and for gas measurement applications. OUTSTANDING FEATURES 1/2” MS line size. Repeatable Flow Range is .007 to 3.5 GPM. Accuracy of +/-1%
- Operating Pressure: 6,000 psi
- Media Temperature: -450 to 850 F
- Media Temperature Range: -450 to 850 F
- Electrical Output: Analog Current, Analog Voltage, Frequency
-
Supplier: Vogtlin Massflow USA
Description: Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and
- Pipe Diameter: 0.03125 to 2 inch
- Gas Volumetric Flow Rate: 0 to 16.9491525423729 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Fluid Components Intl. (FCI)
Description: The ST100 series is an all-new, thermal dispersion technology gas flow meter that combines the most feature- and function- rich electronics with the industry's most advanced flow sensors to achieve a truly state-of-the-science flow metering solution for industrial processes and plant
- Pipe Diameter: 2.5 to 100 inch
- Operating Temperature: 0 to 150 F
- Operating Pressure: 50 to 1,000 psi
- Media Temperature: -40 to 850 F
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Low cost. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). One piece 316/316L S/S Construction for most pressures. For use with unique Hoffer high pressure 316/316L or carbon steel mating flange kits, supplied complete with SAE J429
- Pipe Diameter: 0.25 to 2 inch
- Operating Pressure: 10,000 psi
- Media Temperature: -40 to 350 F
- Media Temperature Range: -40 to 350 F
Find Suppliers by Category Top
Featured Products Top
-
Air flow meters in ventilators are used to control the airflow, which is an important factor. Adults, for example, have different breathing volumes than younger persons, including children. As an alternative, temperature sensors have been used in ventilators to perform a simple air flow (read more)
Browse Gas Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
occurs in chemical bioenergy plants Nuclear Energy: Use d•flux to monitor Argon blanketing gas in a welding chamber Gas Injection: Measure CO2 used to adjust pH in bioprocessing and wastewater Product Benefits One (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
CO2Meter offers comprehensive gas equipment services designed to support safety, performance, and regulatory compliance across a wide range of industries. Backed by years of experience, our team specializes in the installation, certification, calibration, and (read more)
Browse Audible Alarms Datasheets for CO2Meter.com -
comes to protecting worksites and workers, this is a number one priority for any business," said Travis Lenander, CEO at CO2Meter. "With CO2Meter's market leading experience in the gas detection industry, we know we can give operators peace of mind in knowing that systems like the CM (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
These gas safety bundles provide facilities with fully integrated solutions, combining visual and audible alarms, power failure alerts, and centralized gas monitoring - all tailored to meet or exceed key safety codes and regulations set by the NFPA, IFC, and NBIC. (read more)
Browse Audible Alarms Datasheets for CO2Meter.com -
The General Monitors S5000 gas detector by MSA is as advanced as it is rugged, keeping plant and personnel safer for longer in the most demanding environments while offering the lowest total cost of ownership (read more)
Browse Gas Transmitters Datasheets for MSA Safety -
measurement including maximum working pressure and maximum measuring flow rate. Furthermore, the built-in 2-system pulse transmitters enable you to establish a remote meter reading system and an energy control system. The TBZ series even corrects temperature and pressure to allow you to read gas consumption in the standard conversion condition. (read more)
Browse Turbine Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
: Adding Pressure Sensors to Smart Natural Gas Meters. Visit our 8MPP2 Series Digital Low Pressure Sensors. (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Engineers in a tight spot over where to locate flow meters on land-based wells or aboard offshore platforms, FPSO vessels and subsea modules will find McCrometer's Oil/Gas Industry Applications Technical Guide explains how (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
the oil/gas production, delivery and refining industry. The testing of the V-Cone Flow Meter now conforms to the American Petroleum Institute's API 22.2 Testing Protocol for differential pressure flow measurement devices. In comparison to traditional DP instruments such as orifice plates and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
A flexible multi-gas concentration meter
Measurement curves obtained to H2S gas with meter (MECONG) and colorimetric method are showed in figure 7.
-
Biotechnology for Odor and Air Pollution Control
compressed H2S gas was metered into the inlet of the system to simulate worst- case inlet concentrations (near 100 ppmv).
-
http://www.ijee.ieefoundation.org/vol2/issue5/IJEE_11_v2n5.pdf
It must however be emphasized that the exact costs is influenced by the ground conditions of the location, inclusion of facilities such as gas meters , H2S removers, among others, and the cost of labour.
-
HUESKER-Geogitter the flooding disaster in Trento prevents, Italy
H2S thereby, monitors the innovative gas meter ambient air-borne CO, O2, combustible gases certainly and protects the persons also in explosionsgefährdeten regions.
-
Frontlader structure for BDF chassis
H2S thereby, monitors the innovative gas meter ambient air-borne CO, O2, combustible gases certainly and protects the persons also in explosionsgefährdeten regions.
-
red dot design award for Microtector II G 450 of GfG
H2S thereby, monitors the innovative gas meter ambient air-borne CO, O2, combustible gases certainly and protects the persons also in explosionsgefährdeten regions.
-
EARLY ENTRANCE COPRODUCTION PLANT
H2S To Stab Gas Meter and Chrome Combines with tower gas .
-
Refinery Integration of By-Products from Coal-Derived Jet Fuels
H2S To Reactivator Gas Meter and Chrome .
-
Moving toward Intelligent Field Applications: MPFM for Production Rate Testing and Beyond
density of water, oil & gas at the meter conditions H2S .
-
Application Benefit of the Online Simulation Software for Gassco’s Subsea Pipeline Network
The chart at the bottom shows the H2S measurement from the gas composition meter (blue) and the model calculated H2S (green) at the downstream pipeline outlet.
Indicates content that may require registration and/or purchase.