-
Supplier: Tripp Lite by Eaton
Description: enclosures to be pre-configured and rolled to the final installation location. Casters are removable. Leveling feet extend to allow enclosure to be positioned on uneven floors. Levelers are removable. Compact design allows the enclosure to roll through standard height commercial
- Rack Height: 42 U
- Features: Rack Enclosures, RoHS Compliant
-
Supplier: Tripp Lite by Eaton
Description: Leveling feet extend to allow enclosure to be positioned on uneven floors. Levelers are removable. Compact design allows the enclosure to roll through standard height commercial doorways. Convenient grounding system. All components are grounded to the enclosure frame which
- Rack Height: 42 U
- Features: Rack Enclosures, RoHS Compliant
-
Supplier: Tripp Lite by Eaton
Description: in baying tabs allow enclosures to be combined securely in rows. Center-to-center width can be set at 600mm or 24". Leveling feet extend to allow enclosure to be positioned on uneven floors. Levelers are removable. Convenient grounding system. All components are grounded to the
- Rack Height: 45 U
- Features: Rack Enclosures, RoHS Compliant
-
-
Supplier: Tripp Lite by Eaton
Description: disconnect cables first. Included stabilizing brackets are used for shipment and can be reattached at the bottom of the enclosure frame on the inside or outside of the rack. Meets all enclosure requirements towards PCI DSS (Payment Card Industry Data Security Standard)
- Rack Height: 48 U
- Features: Rack Enclosures, RoHS Compliant
-
Supplier: MilesTek Corporation
Description: Holds small components, wireless units and similar gear. Includes two 2” x 10” hook and loop strips for component mounting. Vented for cooling air circulation.
- Features: Rack Enclosures
-
Supplier: MilesTek Corporation
Description: Designed to hold small devices with nearly any mounting screw pattern. Universal pattern, with countersunk holes for popular Extron devices.
- Features: Rack Enclosures
-
Supplier: MilesTek Corporation
Description: Designed to hold small devices with nearly any mounting screw pattern. Universal pattern, with countersunk holes for popular Extron devices.
- Features: Rack Enclosures
-
Supplier: L-com, Inc.
Description: QBP Series Quiet Blower Panel for use with Middle Atlantic's HRF Half Rack System, is finished in a durable black powder coat and shall occupy 1 rackspace. This Half Rack Quiet Blower panel shall activate at 87°F (30.5°C), reach full speed at 95°F (35°C) and switch off at
-
Supplier: DigiKey
Description: "12SP,14DP,HALF(8.75""W)RK"
- Rack Height: 1 U
- Features: Rack Enclosures
-
Supplier: Ameripack Corporation
Description: This line of 19" stackable racks has received worldwide acclaim for durability, convenience and easy handling. Made of ultra high molecular weight polyethylene, they are less than half the weight of old fashioned wood racks and provide maximum protection. Includes Gasketed Front
- Length / Height: 22 inch
- Width/Diameter: 21.5 inch
- Depth: 7.75 inch
- Rack Height: 3 U
-
Supplier: SIE Computing Solutions, Inc.
Description: single-width and 6 half-height, single-width AMC's. A range of other customizable configurations for single and double width, full and half-height Advanced Mezzanine Card (AMC) slots can also be achieved. The 650 Series features a 6hp MicroTCA Carrier Hub (MCH) and a 12-port backplane
- Length / Height: 3.5 inch
- Width/Diameter: 18 inch
- Depth: 17.5 inch
- Rack Height: 2 U
-
Supplier: Ameripack Corporation
Description: equipment. They are half the weight of the old wooden cases. Includes Rear Rails, Front and Rear Lids Adjustable Elastomer Shock Technology Precise Level of Shock Absorption for Any Size Load Molded Handles Provide an Easy and Secure Grasping Point Mounting Hardware in the Racks is
- Length / Height: 27.25 inch
- Width/Diameter: 29 inch
- Depth: 32.38 inch
- Features: Electronic and Instrument Enclosures, Free Standing Cabinet, Other, Rack Enclosures, Rear Access Cover / Door, Rectangular
-
Supplier: Pentair, Inc.
Description: A72P36F1/A72P36F1G (FULL), A72P36F2/A72P36F2G (HALF), A90P36F2/A90P36F2G (HALF), A72SP36F3 (FULL), A72SP36F4 (HALF), A72SMP14 BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 35 INCLUDES 2
- Length / Height: 72.06 inch
- Width/Diameter: 36.06 inch
- Depth: 18.06 inch
- Height: 72.06 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: inner panels, rack mounting angles and swing frames are available to provide flexibility in equipment mounting. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Construction Formed 12 gauge steel (10 gauge on back of single access enclosures). Smooth,
- Length / Height: 90.06 inch
- Width/Diameter: 72.06 inch
- Depth: 24.06 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Wiegmann
Description: HALF PANEL TYPE 10 GAUGE STEEL MATERIAL 44 INCH NEMA 12 TWO DOOR FREESTANDING ENCLOSURE RACK/CABINET TYPE WIEGMANN[R] BRAND
-
Supplier: SIE Computing Solutions, Inc.
Description: option provides two 3.5” floppy drive bays and four front accessible 5.25/3.5” half-height peripheral bays. The third option provides a 3.5” floppy drive bay, two front accessible 5.25/3.5” half-height bays, and six 3.5” half-height SCSI SCA Hot Swap bays. The SCSI SCA backplane
- ISA Slots: 15
- PCI Slots: 3
- PISA Slots: 2
- Output Rating: 600 watts
-
Supplier: HAVE, Inc.
Description: AVP FULL ENCLOSURE RPT AUDIO PATCHBAY 1RU- HALF NORMAL AVP Full Enclosure Standard Audio Jackfields provide unprecedented functionality and total AVP quality. Features include : GREAT for AES/EBU and Analog applications. AVP Circuit Identification System (CIS). For Color Coding
-
Supplier: HAVE, Inc.
Description: AVP FULL ENCLOSURE RPT AUDIO PATCHBAY 2RU - HALF NORMAL AVP Full Enclosure Standard Audio Jackfields provide unprecedented functionality and total AVP quality. Features include : GREAT for AES/EBU and Analog applications. AVP Circuit Identification System (CIS). For Color Coding
-
Supplier: SIE Computing Solutions, Inc.
Description: The 583 Series is a 19-inch industrial-strength 7” High - 17” Deep rackmount/benchtop chassis featuring 10-slot ISA or PCI/ISA passive backplanes. Split/segmented backplanes are supported. There is a 3.5” x 1” floppy drive bay, three horizontal front accessible 5.25”/3.5” half-height
- ISA Slots: 5
- PCI Slots: 3
- PISA Slots: 2
- Output Rating: 300 watts
-
Supplier: ELMA Electronic Inc.
Description: Side panels are of 2 mm sheet aluminum The extruded aluminum 19" mounting sections have an effective thickness of 3 mm (Standard only) For mounting PCBs and plug-in units based on standard Eurocard sizes with depths of 160, 220 and 280 mm The use of cover plates is recommended where the sub
- Material: Aluminum
- Features: DIN Rail Mounting, Modular Enclosures, Open Frame Rack, Rack Enclosures, Rectangular
- NEMA Rating: Type 11
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's SMART 1500RMXL2Ua intelligent, line interactive rack/tower uninterruptible power supply prevents data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Requires only two rack spaces (2U) in a
- Protection: Lightning
-
Supplier: TelephoneStuff.com
Description: Smart Pro Rack/Tower UPS. Rack/Tower UPS Features: - SMART 1500RM2U line-interactive UPS offers battery derived sine wave AC output during power outages, voltage regulation during brownouts and overvoltages, plus network grade AC surge suppression - 1500VA / 1000 watt power handling
- Volt-Amp Rating: 1.5 kVA
- Technology: Line-Interactive
-
Supplier: Visual Sound, Inc.
Description: rack enclosure. Large internal batteries offer 19 minutes half load runtime and 7 minutes at full load. Maintains regulated 120V nominal output without using battery power during brownouts and overvoltages from 83 to 147V. 1500VA / 1000 watt power handling capability and full
- Protection: Lightning
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Dual AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. Up to 16GB DDR400 SDRAM (or) Up to 32GB DDR333 SDRAM (or) Up to 32GB DDR266 SDRAM 3. 1 Full-height, Half-length 64-bit PCI-X 133MHz OR PCI-E x8 Slot 4. 1 Low-profile, Half-length 64-bit PCI-X
- Server Type: Network Server
- Form Factor: Rack Mounted
-
Supplier: APITech
Description: API Weinschel's Model 8320 Series Multichannel Programmable Attenuator systems allow for multiple attenuator channels to be controlled across a variety of interfaces, or via a front panel. The 8320 series are housed in half rack enclosures and can be configured for up to 4
-
Supplier: APITech
Description: API Weinschel's Model 8420 Series Multichannel Programmable Phase Shifter systems allow for multiple phase shift channels to be controlled across a variety of interfaces, or via a front panel. The 8420 series are housed in half rack enclosures and can be configured for up to 4
-
Supplier: EA Elektro-Automatik Inc.
Description: Series 2230 power supplies provide up to 375 W of power in a compact 2 U high, half-rack wide enclosure. The 2230-30-6 offers up to 6 A from two channels; the 2230-60-3 offers up to 60 V from two channels. Adjustable, independent, and isolated channels can test two single
- Type: DC Power Supply
-
Supplier: S.I. Tech, Inc.
Description: Optical Fiber: 5 microwatts, 10 dB power budget @ 820 nanometers (High power option & 1300nm option) Receiver Sensitivity: 250 nanowatts at less than 10 -9 bit error rate Operating Temperature: 0 °C to 50 °C Enclosure: 19" rack holds 16 cards Card Size: Eurocard 3.9" x 6.8" (9.9 x 7.3
- Secondary Port Maximum Cable Distance: 2 km
- Form Factor: Board
- Features: LED Indicator, Other, Rack Mountable
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Visual Sound, Inc.
Description: UHF PLL Synthesized 16 Channels selectable Microprocessor Controlled Comparator for a True Diversity System SDX Dual Band Expander XLR Male Balanced and ¼" Jack Outputs Front Panel Output Level Control RF Channel Test Function AF, RF and Diversity LED Bar Indicators One Half 19"
- Features: Wireless Microphone
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the electromagnetic shielding effectiveness of durable relocatable shielded enclosures. 1.1.1 The intended application of this test method is for virgin shielded enclosures that do not have any equipment or equipment racks. It is
-
Supplier: Deodhar Electro Design P. Ltd.
Description: LABPOWER SERIES power supplies are Variable Voltage, High Current Switch Mode Power Supplies with remote sensing and control capabilities. They are housed in 2U high slide in type standard 19" half rack enclosures which can also be used for bench top application. It is also
- Type: DC Power Supply
-
Supplier: Data Connect Enterprise, Inc.
Description: Compact office-hub packaging brings 100Mb fiber backbone connectivity to the workplace • Fast Ethernet fiber connectors may be multi-mode SC, ST, or single-mode (either 20km or 40km “long-haul”) SC type. • Comes with a durable metal enclosure, metal mounting clips, and an external power
- Number of Ports: 8 #
- Network Equipment: Hub
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
Find Suppliers by Category Top
Featured Products Top
-
Hammond’s popular RMU series of rackmount instrument enclosures has expanded to include 5U (8.75”) tall versions. These universally utile enclosures have a strong aluminum construction with sand-textured black powder coat finish. 1U, 2U, and 3U versions are available in full (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
STEP 1: WHAT’S THE ENCLOSURE FOR? 19” RACK, WALL-MOUNT, DESKTOP/PORTABLE ELECTRONICS? Partner with us early in the design process because you’ll be surprised by all the opportunities available. It’ll save you time, budget and stress. Here are (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
Metal electronic enclosures specialist METCASE has launched a new 10.5-inch version of its advanced TECHNOMET 19” desktop mini-rack enclosures. The new 10.5-inch enclosures are designed for mounting half (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE
More Information Top
-
MKS Introduces The Elite RF Power Generator
The elite RF generator is available in 2U full rack and 3U half rack enclosures to allow for rack mounting, and is available in power levels of 300W, 600W and 750W.
-
WJ-8712A half-rack digital HF receiver
The unit is packaged in a 8.89 × 20.96 × 50.80 cm half - rack enclosure with a blank front-panel, and utilises the same RF and digital printed circuit boards as the WJ-8711A.
-
SI-8726 dual digital receiver
As such, it is packaged in a half - rack enclosure with a blank front panel and two 'fully' independent receivers.
-
July 6, 2006 Newsletter | Markets content from Microwaves & RF
It is available in a half - rack enclosure or in a tabletop version and is ideally suited for wireless component and system testing, bit-error-rate (BER) testing, signal simulation, and cable-television (CATV) testing.
-
Keithley Adds Dual-Channel Picoammeter to Sensitive Instrumentation Portfolio
The Model 6482 Picoammeter, the latest addition to Keithley’s popular line of sensitive instrumentation, provides two independent picoammeter/source channels in a 2U, half - rack enclosure , allowing simultaneous 6-1/2-digit measurements across both channels.
-
New products
The Model 6482 Picoammeter, the latest addition to Keithley’s popular line of sensitive instrumentation, provides two independent picoammeter/source chan- nels in a 2U, half - rack enclosure , allowing simultaneous 6-1/2-digit measurements across both channels.
-
Vie path manual motor vehicle technology
The schrägverzahnte Stirnrad-Differenzial (see. Abb. 10.83) aims against it because of different planet, sun gears and also housing halves as well as the spanlosen production technology for the wheel carrier-elements on high numbers of pieces.
-
Code of construction practice production technique
Image 11-18 helical gears 1 worm shaft; 2 Bottom housing half; 3 Upper housing half ; 4 worm wheel ; 5 ball bearings for worm shaft .
-
Wear resistance of parts clad with sintered layers welded on by the electric contact technique
During the whole period of testing, the toothed racks and half - gears were enclosed in casings with an abrasive medium consisting of machine oil and a mixture of 90 wt.% of quartz sand and 10 wt.% of powdered boron carbide.
-
Structural analyses of the fuel receiving station pool at the Nuclear Fuel Service reprocessing plant, West Valley, New York
Our past experience indicates that the water within, and surrounding, fuel canisters occupies approximately one- half the volume enclosed by the racks .
Indicates content that may require registration and/or purchase.